- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC Power Cord | Additional Output Voltages (VDC) | Agency Approvals | Input Frequency | Input Voltage Range | Manufacturer Series | Maximum Input Current | Maximum Operating Temperature | Minimum Operating Temperature | Output Connector Diameters | Output Connector Type | Pins | Type | Color | Additional Feature | Power Rating | Number of Outputs | Efficiency | Output Voltage | Output Current | Isolation Voltage | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MDD02M-15N MEAN WELL | 43 |
| - | N/A | -15 VDC | UL, CUL, CE, EN, EAC, UKCA | N/A | 10.8 VDC to 13.2 VDC | MDD02-N | 0.194 A | 95°C | -40°C | N/A | PC Pins | 5 | 1xMOPP/2xMOOP | Black | - | 2 W | 2 | 84% | 15 VDC | 0.067 A, -0.067 A | 6000V | 12 VDC | 0.452 in. | 0.775 in. | 0.279 in. | ||
![]() MDD02M-12N MEAN WELL | 43 |
| - | N/A | -12 VDC | UL, CUL, CB, CE, EN, EAC, UKCA | N/A | 10.8 VDC to 13.2 VDC | MDD02-N | 0.203 A | 95°C | -40°C | N/A | PC Pins | 5 | 1xMOPP/2xMOOP | Black | - | 2 W | 2 | 83% | 12 VDC | 0.084 A, -0.084 A | 6000V | 12 VDC | 0.452 in. | 0.775 in. | 0.279 in. | ||
![]() MDD02M-05N MEAN WELL | 17 |
| - | N/A | -5 VDC | UL, CUL, CB, CE, EN, EAC, UKCA | N/A | 10.8 VDC to 13.2 VDC | MDD02-N | 0.205 A | 95°C | -40°C | N/A | PC Pins | 5 | 1xMOPP/2xMOOP | Black | - | 2 W | 2 | 80% | 5 VDC | 0.20 A, -0.20 A | 6000V | 12 VDC | 0.452 in. | 0.775 in. | 0.279 in. | ||
![]() MDD02L-15N MEAN WELL | In Stock | - | - | N/A | -15 VDC | UL, CUL, CE, EN, EAC, UKCA | N/A | 4.5 VDC to 5.5 VDC | MDD02-N | 0.455 A | 95°C | -40°C | N/A | PC Pins | 5 | 1xMOPP/2xMOOP | Black | - | 2 W | 2 | 86% | 15 VDC | 0.067 A, -0.067 A | 6000V | 5 VDC | 0.452 in. | 0.775 in. | 0.279 in. | ||
![]() MDD02L-05N MEAN WELL | 20 |
| - | N/A | -5 VDC | UL, CUL, CB, CE, EN, EAC, UKCA | N/A | 4.5 VDC to 5.5 VDC | MDD02-N | 0.49 A | 95°C | -40°C | N/A | PC Pins | 5 | 1xMOPP/2xMOOP | Black | - | 2 W | 2 | 82% | 5 VDC | 0.20 A, -0.20 A | 6000V | 5 VDC | 0.452 in. | 0.775 in. | 0.279 in. | ||
![]() MDD01N-15N MEAN WELL | 16 |
| - | N/A | -15 VDC | UL, CUL, CE, EN, EAC, UKCA | N/A | 21.6 VDC to 26.4 VDC | MDD01-N | 0.053 A | 95°C | -40°C | N/A | PC Pins | 5 | 1xMOPP/2xMOOP | Black | Internal Capacitor | 1 W | 2 | 81% | 15 VDC | 0.034 A, -0.034 A | 6000V | 24 VDC | 0.452 in. | 0.775 in. | 0.279 in. | ||
![]() MDD01N-12N MEAN WELL | 12 |
| - | N/A | -12 VDC | UL, CUL, CB, CE, EN, EAC, UKCA | N/A | 21.6 VDC to 26.4 VDC | MDD01-N | 0.053 A | 95°C | -40°C | N/A | PC Pins | 5 | 1xMOPP/2xMOOP | Black | Internal Capacitor | 1 W | 2 | 81% | 12 VDC | 0.042 A, -0.042 A | 6000V | 24 VDC | 0.452 in. | 0.775 in. | 0.279 in. | ||
![]() MDD01L-05N MEAN WELL | 53 |
| - | N/A | -5 VDC | UL, CUL, CB, CE, EN, EAC, UKCA | N/A | 4.5 VDC to 5.5 VDC | MDD01-N | 0.245 A | 95°C | -40°C | N/A | PC Pins | 5 | 1xMOPP/2xMOOP | Black | Internal Capacitor | 1 W | 2 | 78% | 5 VDC | 0.10 A, -0.10 A | 6000V | 5 VDC | 0.452 in. | 0.775 in. | 0.279 in. | ||
![]() GD2-242005 MEAN WELL | In Stock | - | - | N/A | -5 VDC | UL, CUL, CE, EN, EAC, UKCA | N/A | 21.6 VDC to 26.4 VDC | GD2 | 0.108 A | 90°C | -40°C | N/A | PC Pins | 5 | Bipolar asymmetric unregulated output | Black | - | 2 W | 2 | 80% | 20 VDC | 0.08 A, -0.05 A | 6200V, 7200V | 24 VDC | 0.49 in. | 0.77 in. | 0.39 in. | ||
![]() CSC01 Cincon | In Stock | - | - | - | - | - | - | - | CSC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CEB100W-48S54N Cincon | 2480 |
| - | - | - | UL, CUL, CB, CE, EN, UKCA | 270 KHz to 330 KHz | 16.5 VDC to 74 VDC | CEB100W | 2.287 A | 105°C | -40°C | - | PC Pins | 8 | Isolated | Black | Negative Logic Remote ON/OFF | 100 W | 1 | 91.5% | 54 VDC | 1.85 A | 3000V | 48 VDC | 0.50 in. | 2.45 in. | 1.05 in. | ||
![]() CEB100W-48S54 Cincon | 2767 |
| - | - | - | UL, CUL, CB, CE, EN, UKCA | 270 KHz to 330 KHz | 16.5 VDC to 74 VDC | CEB100W | 2.287 A | 105°C | -40°C | - | PC Pins | 8 | Isolated | Black | Positive Logic Remote ON/OFF | 100 W | 1 | 91.5% | 54 VDC | 1.85 A | 3000V | 48 VDC | 0.50 in. | 2.45 in. | 1.05 in. | ||
![]() CEB100W-48S24N Cincon | 2738 |
| - | - | - | UL, CUL, CB, CE, EN, UKCA | 270 KHz to 330 KHz | 16.5 VDC to 74 VDC | CEB100W | 2.320 A | 105°C | -40°C | - | PC Pins | 8 | Isolated | Black | Negative Logic Remote ON/OFF | 100 W | 1 | 91% | 24 VDC | 4.20 A | 3000V | 48 VDC | 0.50 in. | 2.45 in. | 1.05 in. | ||
![]() CEB100W-48S12N Cincon | 2484 |
| - | - | - | UL, CUL, CB, CE, EN, UKCA | 270 KHz to 330 KHz | 16.5 VDC to 74 VDC | CEB100W | 2.255 A | 105°C | -40°C | - | PC Pins | 8 | Isolated | Black | Negative Logic Remote ON/OFF | 100 W | 1 | 93% | 12 VDC | 8.30 A | 3000V | 48 VDC | 0.50 in. | 2.45 in. | 1.05 in. | ||
![]() CEB100W-48S05N Cincon | 2602 |
| - | - | - | UL, CUL, CB, CE, EN, UKCA | 270 KHz to 330 KHz | 16.5 VDC to 74 VDC | CEB100W | 2.252 A | 105°C | -40°C | - | PC Pins | 8 | Isolated | Black | Negative Logic Remote ON/OFF | 100 W | 1 | 93.5% | 5 VDC | 20 A | 3000V | 48 VDC | 0.50 in. | 2.45 in. | 1.05 in. | ||
![]() CEB100W-48S05 Cincon | 2774 |
| - | - | - | UL, CUL, CB, CE, EN, UKCA | 270 KHz to 330 KHz | 16.5 VDC to 74 VDC | CEB100W | 2.252 A | 105°C | -40°C | - | PC Pins | 8 | Isolated | Black | Positive Logic Remote ON/OFF | 100 W | 1 | 93.5% | 5 VDC | 20 A | 3000V | 48 VDC | 0.50 in. | 2.45 in. | 1.05 in. | ||
![]() CEB100W-24S54N Cincon | 2703 |
| - | - | - | UL, CUL, CB, CE, EN, UKCA | 270 KHz to 330 KHz | 9 VDC to 40 VDC | CEB100W | 4.574 A | 105°C | -40°C | - | PC Pins | 8 | Isolated | Black | Negative Logic Remote ON/OFF | 100 W | 1 | 91% | 54 VDC | 1.85 A | 3000V | 24 VDC | 0.50 in. | 2.45 in. | 1.05 in. | ||
![]() CEB100W-24S24 Cincon | 2775 |
| - | - | - | UL, CUL, CB, CE, EN, UKCA | 270 KHz to 330 KHz | 9 VDC to 40 VDC | CEB100W | 4.667 A | 105°C | -40°C | - | PC Pins | 8 | Isolated | Black | Positive Logic Remote ON/OFF | 100 W | 1 | 90.5% | 24 VDC | 4.20 A | 3000V | 24 VDC | 0.50 in. | 2.45 in. | 1.05 in. | ||
![]() CEB100W-24S12N Cincon | 2613 |
| - | - | - | UL, CUL, CB, CE, EN, UKCA | 270 KHz to 330 KHz | 9 VDC to 40 VDC | CEB100W | 4.663 A | 105°C | -40°C | - | PC Pins | 8 | Isolated | Black | Negative Logic Remote ON/OFF | 100 W | 1 | 92.5% | 12 VDC | 8.30 A | 3000V | 24 VDC | 0.50 in. | 2.45 in. | 1.05 in. | ||
![]() CEB100W-24S12 Cincon | 2362 |
| - | - | - | UL, CUL, CB, CE, EN, UKCA | 270 KHz to 330 KHz | 9 VDC to 40 VDC | CEB100W | 4.663 A | 105°C | -40°C | - | PC Pins | 8 | Isolated | Black | Positive Logic Remote ON/OFF | 100 W | 1 | 92.5% | 12 VDC | 8.30 A | 3000V | 24 VDC | 0.50 in. | 2.45 in. | 1.05 in. |