- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC Power Cord | Additional Output Voltages (VDC) | Agency Approvals | Input Frequency | Input Voltage Range | Manufacturer Series | Maximum Input Current | Maximum Operating Temperature | Minimum Isolation Voltage | Minimum Operating Temperature | Mounting | Output Connector Diameters | Output Connector Type | Output Current (Channel 1) | Output Voltage (Channel 1) | Output Voltage (Channel 2) | Pins | Type | Color | Additional Feature | Power Rating | Number of Outputs | Efficiency | Output Voltage | Output Current | Isolation Voltage | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC7AW18-72D05-ECRTP Cincon | 36 |
| - | - | -5 VDC | CE, EN, UKCA | - | 10 VDC to 160 VDC | EC7AW18 ECRT | 1 A | 105°C | - | -40°C | - | - | Screw Terminals | - | - | - | 6 | Isolated | Gray | Negative Logic Remote ON/OFF, With Protective Coating | 10 W | 1 | 81% | 5 VDC | ±1 A | 3000V | 72 VDC | 0.80 in. | 4 in. | 2.14 in. | ||
![]() EC7AW18-72S15-ECRTP Cincon | 41 |
| - | - | - | CE, EN, UKCA | - | 10 VDC to 160 VDC | EC7AW18 ECRT | 1 A | 105°C | - | -40°C | - | - | Screw Terminals | - | - | - | 6 | Isolated | Gray | Negative Logic Remote ON/OFF, With Protective Coating | 10 W | 1 | 87% | 15 VDC | 0.668 A | 3000V | 72 VDC | 0.80 in. | 4 in. | 2.14 in. | ||
![]() EC7AW18-72D12-EDRT Cincon | 33 |
| - | N/A | -12 VDC | UL 62368-1, CE, UKCA, EN | - | 10 VDC to 160 VDC | EC7AW18 EDRT | 1 A | 105°C | 3000V | -40°C | DIN Rail | - | Screw Terminals | ±0.416 A | 12 VDC | -12 VDC | 6 | - | Gray | Negative Logic Remote ON/OFF | 10 W | 1 | 85% | 12 VDC | ±0.416 A | - | 72 VDC | 0.80 in. | 4 in. | 2.14 in. | ||
![]() EC7AW18-72S12-EDRT Cincon | 25 |
| - | N/A | - | UL 62368-1, CE, UKCA, EN | - | 10 VDC to 160 VDC | EC7AW18 EDRT | 1 A | 105°C | 3000V | -40°C | DIN Rail | - | Screw Terminals | 0.835 A | 12 VDC | - | 6 | - | Gray | Negative Logic Remote ON/OFF | 10 W | 1 | 87% | 12 VDC | 0.835 A | - | 72 VDC | 0.80 in. | 4 in. | 2.14 in. | ||
![]() EC7AW18-72S05-EDRT Cincon | 42 |
| - | N/A | - | UL 62368-1, CE, UKCA, EN | - | 10 VDC to 160 VDC | EC7AW18 EDRT | 1 A | 105°C | 3000V | -40°C | DIN Rail | - | Screw Terminals | 2 A | 5 VDC | - | 6 | - | Gray | Negative Logic Remote ON/OFF | 10 W | 1 | 82% | 5 VDC | 2 A | - | 72 VDC | 0.80 in. | 4 in. | 2.14 in. | ||
![]() EC7AW18-72D12-ECRT Cincon | 33 |
| - | - | -12 VDC | CE, EN, UKCA | - | 10 VDC to 160 VDC | EC7AW18 ECRT | 1 A | 105°C | - | -40°C | - | - | Screw Terminals | - | - | - | 6 | Isolated | Gray | Negative Logic Remote ON/OFF | 10 W | 1 | 85% | 12 VDC | ±0.416 A | 3000V | 72 VDC | 0.80 in. | 4 in. | 2.14 in. | ||
![]() EC7AW18-72S15-ECRT Cincon | 42 |
| - | - | - | CE, EN, UKCA | - | 10 VDC to 160 VDC | EC7AW18 ECRT | 1 A | 105°C | - | -40°C | - | - | Screw Terminals | - | - | - | 6 | Isolated | Gray | Negative Logic Remote ON/OFF | 10 W | 1 | 87% | 15 VDC | 0.668 A | 3000V | 72 VDC | 0.80 in. | 4 in. | 2.14 in. | ||
![]() EC7AW18-72S12-ECRT Cincon | 25 |
| - | - | - | CE, EN, UKCA | - | 10 VDC to 160 VDC | EC7AW18 ECRT | 1 A | 105°C | - | -40°C | - | - | Screw Terminals | - | - | - | 6 | Isolated | Gray | Negative Logic Remote ON/OFF | 10 W | 1 | 87% | 12 VDC | 0.835 A | 3000V | 72 VDC | 0.80 in. | 4 in. | 2.14 in. | ||
![]() ECB40W18-72S24N-B Cincon | 57 |
| - | - | - | UL, CUL, CB, CE, EN, UKCA | - | 8.5 VDC to 160 VDC | ECB40W18 | 0.624 A | 105°C | - | -40°C | - | - | PC Pins | - | - | - | 6 | Isolated | Black, Gray | Negative Logic Remote ON/OFF, With Bus Function | 40 W | 1 | 89% | 24 VDC | 1.666 A | 3000V | 72 VDC | 0.50 in. | 2 in. | 1 in. | ||
![]() CHB200W12-72S48N-CMFD Cincon | 2427 |
| - | N/A | - | CE, UKCA, EN | - | 14 VDC to 160 VDC | CHB200W12-72S CMFD | 3.121 A | 95°C | - | -40°C | Chassis | - | Screw Terminal Block | - | - | - | 13 | - | Silver | Negative Logic Remote ON/OFF, Chassis Mount Built-In Filter with Cover | 200 W | 1 | 88.5% | 48 VDC | 4.20 A | - | 72 VDC, 110 VDC | 1.56 in. | 6.98 in. | 3.09 in. | ||
![]() CHB200W12-72S48-CMFD Cincon | 2489 |
| - | N/A | - | CE, UKCA, EN | - | 14 VDC to 160 VDC | CHB200W12-72S CMFD | 3.121 A | 95°C | - | -40°C | Chassis | - | Screw Terminal Block | - | - | - | 13 | - | Silver | Positive Logic Remote ON/OFF, Chassis Mount Built-In Filter with Cover | 200 W | 1 | 88.5% | 48 VDC | 4.20 A | - | 72 VDC, 110 VDC | 1.56 in. | 6.98 in. | 3.09 in. | ||
![]() CHB200W12-72S15-CMFD Cincon | 2733 |
| - | N/A | - | CE, UKCA, EN | - | 14 VDC to 160 VDC | CHB200W12-72S CMFD | 3.086 A | 95°C | - | -40°C | Chassis | - | Screw Terminal Block | - | - | - | 13 | - | Silver | Positive Logic Remote ON/OFF, Chassis Mount Built-In Filter with Cover | 200 W | 1 | 89.5% | 15 VDC | 13.50 A | - | 72 VDC, 110 VDC | 1.56 in. | 6.98 in. | 3.09 in. | ||
![]() CHB200W12-72S12-CMFD Cincon | 2565 |
| - | N/A | - | CE, UKCA, EN | - | 14 VDC to 160 VDC | CHB200W12-72S CMFD | 3.086 A | 95°C | - | -40°C | Chassis | - | Screw Terminal Block | - | - | - | 13 | - | Silver | Positive Logic Remote ON/OFF, Chassis Mount Built-In Filter with Cover | 200 W | 1 | 89.5% | 12 VDC | 16.70 A | - | 72 VDC, 110 VDC | 1.56 in. | 6.98 in. | 3.09 in. | ||
![]() EC2SBW-24S15H Cincon | 18 |
| - | - | - | CE, EN, UKCA | - | 9 VDC to 36 VDC | EC2SBW-H | 0.465 A | 105°C | - | -40°C | - | - | PC Pins | - | - | - | 6 | Isolated | Black | Positive Logic Remote ON/OFF | 10 W | 1 | 89.5% | 15 VDC | 0.666 A | 3000V | 24 VDC | 0.40 in. | 1 in. | 1 in. | ||
![]() CHB500W-24S54N-PC Cincon | 2923 |
| - | N/A | N/A | UL, CE, EN, UKCA | N/A | 9 VDC to 40 VDC | CHB500W | 22.4 A | 105°C | - | -40°C | - | 1 mm | PC Pins | - | - | - | 8 | Isolated | Black | Negative Logic Remote ON/OFF, Parallel Control | 500 W | 1 | 90.5% | 54 VDC | 9.26 A | 3000V | 24 VDC | 0.5 in. | 2.40 in. | 2.28 in. | ||
![]() CHB500W-24S28N-PC Cincon | 2249 |
| - | N/A | N/A | UL, CE, EN, UKCA | N/A | 9 VDC to 40 VDC | CHB500W | 22.4 A | 105°C | - | -40°C | - | 1 mm | PC Pins | - | - | - | 8 | Isolated | Black | Negative Logic Remote ON/OFF, Parallel Control | 500 W | 1 | 90% | 28 VDC | 18 A | 3000V | 24 VDC | 0.5 in. | 2.40 in. | 2.28 in. | ||
![]() CHB500W-24S24N-PC Cincon | 2957 |
| - | N/A | N/A | UL, CE, EN, UKCA | N/A | 9.5 VDC to 40 VDC | CHB500W | 22.4 A | 105°C | - | -40°C | - | 1 mm | PC Pins | - | - | - | 8 | Isolated | Black | Negative Logic Remote ON/OFF, Parallel Control | 500 W | 1 | 91.5% | 24 VDC | 21 A | 3000V | 24 VDC | 0.5 in. | 2.40 in. | 2.28 in. | ||
![]() CHB500W-24S48-PC Cincon | 2940 |
| - | N/A | N/A | UL, CE, EN, UKCA | N/A | 9 VDC to 40 VDC | CHB500W | 22.4 A | 105°C | - | -40°C | - | 1 mm | PC Pins | - | - | - | 8 | Isolated | Black | Positive Logic Remote ON/OFF, Parallel Control | 500 W | 1 | 90% | 48 VDC | 10.40 A | 3000V | 24 VDC | 0.5 in. | 2.40 in. | 2.28 in. | ||
![]() CHB500W-24S24-PC Cincon | 2901 |
| - | N/A | N/A | UL, CE, EN, UKCA | N/A | 9.5 VDC to 40 VDC | CHB500W | 22.4 A | 105°C | - | -40°C | - | 1 mm | PC Pins | - | - | - | 8 | Isolated | Black | Positive Logic Remote ON/OFF, Parallel Control | 500 W | 1 | 91.5% | 24 VDC | 21 A | 3000V | 24 VDC | 0.5 in. | 2.40 in. | 2.28 in. | ||
![]() CHB500W-24S54N Cincon | 2497 |
| - | N/A | N/A | UL, CE, EN, UKCA | N/A | 9 VDC to 40 VDC | CHB500W | 22.4 A | 105°C | - | -40°C | - | 1 mm | PC Pins | - | - | - | 8 | Isolated | Black | Negative Logic Remote ON/OFF | 500 W | 1 | 90.5% | 54 VDC | 9.26 A | 3000V | 24 VDC | 0.5 in. | 2.40 in. | 2.28 in. |