- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Cooling Method | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Industry | Input Voltage-Max | Input Voltage-Min | Manufacturer Part Number | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 1 | Output Current-Channel 2 | Output Current-Channel 3 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Output Voltage-Channel 3 | Package | Package Description | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Standard Number | Unit Weight | Voltage - Output 5 | Voltage - Output 6 | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Peak Reflow Temperature (Cel) | Reach Compliance Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Analog IC - Other Type | Current - Output (Max) | Input Type | Output Power | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Isolation Voltage | Product | Features | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CQE50W-24S48N-CM Cincon | In Stock | - | - | - | - | 1/4 Brick | Convection | 1 | CINCON ELECTRONICS CO LTD | - | 36 V | 9 V | CQE50W-24S48N-CM | + 105 C | Isolated | - | - 40 C | Chassis | 1.04 A | - | - | 48 V | - | - | - | , | Active | - | - | 5.75 | Details | - | - | - | - | - | - | - | - | CQE50W | - | - | - | - | - | compliant | 1 Output | - | 88.5 % | - | - | - | AC-DC REGULATED POWER SUPPLY MODULE | - | - | 50 W | - | - | - | - | 1.5 kV | Isolated | - | 9 V to 36 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQE50W-48S48-CM Cincon | In Stock | - | - | - | - | 1/4 Brick | Convection | 1 | CINCON ELECTRONICS CO LTD | - | 75 V | 18 V | CQE50W-48S48-CM | + 105 C | Isolated | - | - 40 C | Chassis | 1.04 A | - | - | 48 V | - | - | - | , | Active | - | - | 5.75 | Details | - | - | - | - | - | - | - | - | CQE50W | - | - | - | - | - | compliant | 1 Output | - | 89 % | - | - | - | AC-DC REGULATED POWER SUPPLY MODULE | - | - | 50 W | - | - | - | - | 1.5 kV | Isolated | - | 18 V to 75 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CHE75W-48S3V3N-DIN Cincon | In Stock | - | - | - | - | Half Brick | Convection | 1 | CINCON ELECTRONICS CO LTD | Industrial | 75 V | 18 V | CHE75W-48S3V3N-DIN | + 105 C | Isolated | - | - 40 C | DIN Rail | 20 A | - | - | 3.3 V | - | - | - | - | Contact Manufacturer | - | - | 5.74 | Details | Yes | - | 3.351026 oz | - | - | - | - | - | CHE75W | - | - | - | - | - | compliant | 1 Output | - | 89 % | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 75 W | - | - | - | - | 1.5 kV | Isolated | - | 18 V to 75 V | 12.7 mm | 61 mm | 57.9 mm | ||
![]() CQE50W-48S24N-DIN Cincon | In Stock | - | - | - | - | 1/4 Brick | Convection | 1 | CINCON ELECTRONICS CO LTD | - | 75 V | 18 V | CQE50W-48S24N-DIN | + 105 C | Isolated | - | - 40 C | DIN Rail | 2.08 A | - | - | 24 V | - | - | - | , | Active | - | - | 5.75 | Details | - | - | - | - | - | - | - | - | CQE50W | - | - | - | - | - | compliant | 1 Output | - | 90.5 % | - | - | - | AC-DC REGULATED POWER SUPPLY MODULE | - | - | 50 W | - | - | - | - | 1.5 kV | Isolated | - | 18 V to 75 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() XRG70-253PFX Advanced Energy | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Chassis | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | XRG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CQB100W-24S24-CM Cincon | 2779 |
| - | - | - | 1/4 Brick | Convection | 1 | - | - | 36 V | 9 V | - | + 100 C | Isolated | - | - 40 C | Chassis | 4.17 A | - | - | 24 V | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | CQB100W | - | - | - | - | - | - | 1 Output | - | 87 % | - | - | - | - | - | - | 100 W | - | - | - | - | 1.5 kV | Isolated | - | 18 V to 36 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CHB50W-48S24N-DIN Cincon | In Stock | - | - | - | - | Half Brick | Convection | 1 | CINCON ELECTRONICS CO LTD | - | 75 V | 18 V | CHB50W-48S24N-DIN | + 100 C | Isolated | - | - 40 C | DIN Rail | 2.08 A | - | - | 24 V | - | - | - | , | Active | - | - | 5.74 | Details | Yes | - | 3.315752 oz | - | - | - | - | - | CHB50W | - | - | - | - | - | compliant | 1 Output | - | 86 % | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 50 W | - | - | - | - | 1.5 kV | Isolated | - | 18 V to 75 V | 12.7 mm | 61 mm | 57.9 mm | ||
![]() RDS04ZG-M6G Bel Power Solutions | In Stock | - | - | - | - | - | - | 15 | - | - | 75 V | 36 V | - | - | - | - | - | Chassis | 4 A | - | - | 5 V | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 20 W | - | - | - | - | 1.5 kV | Isolated | - | 36 V to 75 V | - | - | - | ||
![]() DM2540-9G Bel Power Solutions | In Stock | - | - | 12 Weeks | - | - | - | 6 | BEL FUSE INC | Industrial | 220 V | 44 V | DM2540-9G | + 71 C | - | - | - 40 C | Chassis | 1.7 A | 1.7 A | - | 15 V | 15 V | - | - | , | Active | - | NOT SPECIFIED | 5.73 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | compliant | 2 Output | - | - | - | - | - | - | - | - | 50 W | - | - | - | - | - | Isolated | - | 44 V to 220 V | 38.7 mm | 174 mm | 111 mm | ||
![]() AM3020-9G Bel Power Solutions | In Stock | - | - | 12 Weeks | - | - | - | 5 | BEL FUSE INC | Industrial | 35 V | 8 V | AM3020-9G | + 71 C | - | - | - 40 C | Chassis | 5 A | 700 mA | 700 mA | 5.1 V | 12 V | 12 V | - | , | Active | - | NOT SPECIFIED | 5.74 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | compliant | 3 Output | - | - | - | - | - | - | - | - | 50 W | - | - | - | - | - | Isolated | - | 8 V to 35 V | 38.7 mm | 168 mm | 111 mm | ||
![]() CQB50W12-72S05N-CMFD Cincon | 2685 |
| - | - | - | - | - | 1 | CINCON ELECTRONICS CO LTD | Industrial | 160 V | 16.8 V | CQB50W12-72S05N-CMFD | - | - | - | - | Chassis | 6 A | - | - | 5 V | - | - | - | , | Active | - | - | 2.15 | Details | - | - | 2.169349 oz | - | - | - | - | - | CQB50W-CM | - | - | - | - | - | compliant | 1 Output | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 50 W | - | - | - | - | - | Isolated | - | 16.8 V to 160 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB50W12-72S24-CMFD Cincon | 2835 |
| - | - | - | - | - | 1 | CINCON ELECTRONICS CO LTD | Industrial | 160 V | 14 V | CQB50W12-72S24-CMFD | + 100 C | - | - | - 40 C | Chassis | 2.1 A | - | - | 24 V | - | - | - | , | Active | - | - | 2.15 | Details | - | - | 2.169349 oz | - | - | - | - | - | CQB50W-CM | - | - | - | - | - | compliant | 1 Output | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 50 W | - | - | - | - | 3 kV | Isolated | - | 16.8 V to 160 V | 34.2 mm | 116.8 mm | 63.4 mm | ||
![]() CHB300W-110S05-CMFD Cincon | In Stock | - | - | - | - | - | - | 1 | CINCON ELECTRONICS CO LTD | Industrial | 160 V | 43 V | CHB300W-110S05-CMFD | + 100 C | - | - | - 40 C | Chassis | 60 A | - | - | 5 V | - | - | - | , | Active | - | - | 2.31 | Details | Yes | - | 1 lb | - | - | - | - | - | CHB300W-110S-CM | - | - | - | - | - | compliant | 1 Output | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 300 W | - | - | - | - | 3 kV | Isolated | - | 43 V to 160 V | 40 mm | 165 mm | 78.6 mm | ||
![]() AE15B-UW-S15-T CUI Inc. | 36 |
| - | - | Chassis Mount | - | - | - | - | - | 1.5 kVDC | 200 VDC | - | + 70 C | - | CUI Inc. | - 40 C | Chassis | 1 A | - | - | 15 VDC | - | - | Tray | - | - | Active | - | - | - | - | - | - | - | - | 15V | -40°C ~ 70°C (With Derating) | Tray | AE15B-UW | 5.31 L x 2.76 W x 1.32 H (135.0mm x 70.0mm x 33.5mm) | Enclosed | ITE (Commercial) | 15W | - | - | 1 Output | CE, EN, UKCA | 80% | 5.6 kV | 1500V | 200V | - | 1A | - | 15 W | - | - | - | - | 5.6 kVAC | DC/DC Converters | - | 200 VDC to 1500 VDC | 33.5 mm | 135 mm | 70 mm | ||
![]() AE15B-UW-S15-DIN CUI Inc. | 43 |
| - | - | - | - | - | - | - | - | 1.5 kVDC | 200 VDC | - | - | - | CUI Inc. | - | DIN Rail | 1 A | - | - | 15 VDC | - | - | Tray | - | - | Active | - | - | - | - | - | - | - | - | 15V | -40°C ~ 70°C (With Derating) | Tray | AE15B-UW | 5.31 L x 2.76 W x 1.54 H (135.0mm x 70.0mm x 39.0mm) | - | ITE (Commercial) | 15W | - | - | 1 Output | CE, EN, UKCA | 80% | 5.6 kV | - | - | - | 1A | DC | 15 W | - | - | - | - | 5.6 kVAC | DC/DC Converters | - | 200 VDC to 1500 VDC | 39 mm | 135 mm | 70 mm | ||
![]() AE15B-EW-S12-T CUI Inc. | 36 |
| - | - | Chassis Mount | - | - | - | - | - | 1 kVDC | 100 VDC | - | + 70 C | - | CUI Inc. | - 40 C | Chassis | 1.25 A | - | - | 12 VDC | - | - | Tray | - | - | Active | - | - | - | - | - | - | - | - | 12V | -40°C ~ 70°C (With Derating) | Tray | AE15B-EW | 3.78 L x 2.13 W x 1.26 H (96.1mm x 54.0mm x 32.0mm) | Enclosed | ITE (Commercial) | 15W | - | - | 1 Output | CE, EN, UKCA | 81% | 5.6 kV | 1000V | 100VDC | - | 1.25A | - | 15 W | - | - | - | - | 5.6 kVAC | DC/DC Converters | - | 100 VDC to 1000 VDC | 32 mm | 96.1 mm | 54 mm | ||
![]() AE15B-EW-S24-DIN CUI Inc. | 43 |
| - | - | - | - | - | - | - | - | 1 kVDC | 100 VDC | - | - | - | CUI Inc. | - | DIN Rail | 625 mA | - | - | 24 VDC | - | - | Tray | - | - | Active | - | - | - | - | - | - | - | - | 24V | -40°C ~ 70°C (With Derating) | Tray | AE15B-EW | 3.78 L x 3.78 W x 1.44 H (96.1mm x 96.1mm x 36.6mm) | - | ITE (Commercial) | 15W | - | - | 1 Output | CE, EN, UKCA | 81% | 5.6 kV | - | - | - | 625mA | DC | 15 W | - | - | - | - | 5.6 kVAC | DC/DC Converters | - | 100 VDC to 1000 VDC | 36.6 mm | 96.1 mm | 54 mm | ||
![]() AE15B-UW-S5-DIN CUI Inc. | 43 |
| - | - | - | - | - | - | - | - | 1.5 kVDC | 200 VDC | - | - | - | CUI Inc. | - | DIN Rail | 2 A | - | - | 5 VDC | - | - | Tray | - | - | Active | - | - | - | - | - | - | - | - | 5V | -40°C ~ 70°C (With Derating) | Tray | AE15B-UW | 5.31 L x 2.76 W x 1.54 H (135.0mm x 70.0mm x 39.0mm) | - | ITE (Commercial) | 10W | - | - | 1 Output | CE, EN, UKCA | 64% | 5.6 kV | - | - | - | 2A | DC | 15 W | - | - | - | - | 5.6 kVAC | DC/DC Converters | - | 200 VDC to 1500 VDC | 39 mm | 135 mm | 70 mm | ||
![]() AE15B-UW-S5-T CUI Inc. | 34 |
| - | - | Chassis Mount | - | - | - | - | - | 1.5 kVDC | 200 VDC | - | + 70 C | - | CUI Inc. | - 40 C | Chassis | 2 A | - | - | 5 VDC | - | - | Tray | - | - | Active | - | - | - | - | - | - | - | - | 5V | -40°C ~ 70°C (With Derating) | Tray | AE15B-UW | 5.31 L x 2.76 W x 1.32 H (135.0mm x 70.0mm x 33.5mm) | Enclosed | ITE (Commercial) | 10W | - | - | 1 Output | CE, EN, UKCA | 64% | 5.6 kV | 1500V | 200V | - | 2A | - | 15 W | - | - | - | - | 5.6 kVAC | DC/DC Converters | - | 200 VDC to 1500 VDC | 33.5 mm | 135 mm | 70 mm | ||
![]() AE15B-UW-S12-DIN CUI Inc. | 43 |
| - | - | - | - | - | - | - | - | 1.5 kVDC | 200 VDC | - | - | - | CUI Inc. | - | DIN Rail | 1.25 A | - | - | 12 VDC | - | - | Tray | - | - | Active | - | - | - | - | - | - | - | - | 12V | -40°C ~ 70°C (With Derating) | Tray | AE15B-UW | 5.31 L x 2.76 W x 1.54 H (135.0mm x 70.0mm x 39.0mm) | - | ITE (Commercial) | 15W | - | - | 1 Output | CE, EN, UKCA | 71% | 5.6 kV | - | - | - | 1.25A | DC | 15 W | - | - | - | - | 5.6 kVAC | DC/DC Converters | - | 200 VDC to 1500 VDC | 39 mm | 135 mm | 70 mm |