- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Dielectric Material | Base Product Number | Brand | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Industry | Input Voltage-Max | Input Voltage-Min | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Output Current-Channel 1 | Output Voltage-Channel 1 | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Standard Number | Switching Regulator | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Applications | Power (Watts) | Capacitance | Subcategory | Reach Compliance Code | Pin Count | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Lead Spacing | Analog IC - Other Type | Current - Output (Max) | Output Current | Output Power | Voltage - Output 2 | Filter Type | Product Type | Voltage - Output 3 | Voltage - Output 4 | Actuator Marking | Number of Lines | DC Resistance (DCR) (Max) | Current Rating (Max) | Isolation Voltage | Product | Features | Compliance | Input Voltage | Product Category | Height | Height Seated (Max) | Length | Width | Height (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CQB75W8-36S12N-CMFC Cincon | In Stock | - | - | - | 1/4 Brick | - | - | - | 57.9 mm x 36.8 mm x 12.7 mm | - | - | Industrial | 75 V | 9 V | - | - | - | + 105 C | - | - 40 C | - | Chassis | 6.25 A | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | CQB75W8 CMFC(D) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 90 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 kV | Isolated | - | - | +/- 9 V to +/- 75 V | - | 12.7 mm | - | 57.9 mm | 36.8 mm | - | - | ||
![]() CQB75W8-36S15N Cincon | 39 |
| - | - | - | - | - | - | - | 1 | - | Industrial | 75 V | 9 V | - | - | - | + 105 C | - | - 40 C | - | Chassis | 5 A | 15 V | - | - | - | - | Details | - | - | - | - | - | - | - | - | CQB75W8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 75 W | - | - | - | - | - | - | - | - | - | 3 kV | Isolated | - | EN50155, EN5545-2, IEC62368-1, UL62368-1 | 9 V to 75 V | - | 12.7 mm | - | 57.9 mm | 36.8 mm | - | - | ||
![]() CQB75W8-36S12N-CMFD Cincon | 2708 |
| - | - | 1/4 Brick | - | - | - | 57.9 mm x 36.8 mm x 12.7 mm | - | - | Industrial | 75 V | 9 V | - | - | - | + 105 C | - | - 40 C | - | Chassis | 6.25 A | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | CQB75W8 CMFC(D) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 90 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 kV | Isolated | - | - | +/- 9 V to +/- 75 V | - | 12.7 mm | - | 57.9 mm | 36.8 mm | - | - | ||
![]() CQB75W8-36S28N-C Cincon | 39 |
| - | - | - | - | - | - | - | 1 | - | Industrial | 75 V | 9 V | - | - | - | + 105 C | - | - 40 C | - | Chassis | 2.67 A | 28 V | - | - | - | - | Details | - | - | - | - | - | - | - | - | CQB75W8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 75 W | - | - | - | - | - | - | - | - | - | 3 kV | Isolated | - | EN50155, EN5545-2, IEC62368-1, UL62368-1 | 9 V to 75 V | - | 12.7 mm | - | 57.9 mm | 36.8 mm | - | - | ||
![]() CQB75W8-36S24N Cincon | 39 |
| - | - | - | - | - | - | - | 1 | - | Industrial | 75 V | 9 V | - | - | - | + 105 C | - | - 40 C | - | Chassis | 3.12 A | 24 V | - | - | - | - | Details | - | - | - | - | - | - | - | - | CQB75W8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 75 W | - | - | - | - | - | - | - | - | - | 3 kV | Isolated | - | EN50155, EN5545-2, IEC62368-1, UL62368-1 | 9 V to 75 V | - | 12.7 mm | - | 57.9 mm | 36.8 mm | - | - | ||
![]() CQB75W8-36S24-C Cincon | 39 |
| - | - | 1/4 Brick | - | - | - | 57.9 mm x 36.8 mm x 12.7 mm | 1 | - | Industrial | 75 V | 9 V | - | - | - | + 105 C | - | - 40 C | - | Chassis | 3.12 A | 24 V | - | - | - | - | Details | - | - | - | - | - | - | - | - | CQB75W8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 75 W | - | - | - | - | - | - | - | - | - | 3 kV | Isolated | - | - | 9 V to 75 V | - | 12.7 mm | - | 57.9 mm | 36.8 mm | - | - | ||
![]() CQB75W8-36S12N-C Cincon | 39 |
| - | - | - | - | - | - | - | 1 | - | Industrial | 75 V | 9 V | - | - | - | + 105 C | - | - 40 C | - | Chassis | 6.25 A | 12 V | - | - | - | - | Details | - | - | - | - | - | - | - | - | CQB75W8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 75 W | - | - | - | - | - | - | - | - | - | 3 kV | Isolated | - | EN50155, EN5545-2, IEC62368-1, UL62368-1 | 9 V to 75 V | - | 12.7 mm | - | 57.9 mm | 36.8 mm | - | - | ||
![]() CQB75W8-36S48-C Cincon | In Stock | - | - | - | 1/4 Brick | - | - | - | 57.9 mm x 36.8 mm x 12.7 mm | 1 | - | Industrial | 75 V | 9 V | - | - | - | + 105 C | - | - 40 C | - | Chassis | 1.56 A | 48 V | - | - | - | - | Details | - | - | - | - | - | - | - | - | CQB75W8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 75 W | - | - | - | - | - | - | - | - | - | 3 kV | Isolated | - | - | 9 V to 75 V | - | 12.7 mm | - | 57.9 mm | 36.8 mm | - | - | ||
![]() CQB75W8-36S24N-C Cincon | In Stock | - | - | - | - | - | - | - | - | 1 | - | Industrial | 75 V | 9 V | - | - | - | + 105 C | - | - 40 C | - | Chassis | 3.12 A | 24 V | - | - | - | - | Details | - | - | - | - | - | - | - | - | CQB75W8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 75 W | - | - | - | - | - | - | - | - | - | 3 kV | Isolated | - | EN50155, EN5545-2, IEC62368-1, UL62368-1 | 9 V to 75 V | - | 12.7 mm | - | 57.9 mm | 36.8 mm | - | - | ||
![]() DPX4048WD12 TDK | In Stock | - | - | - | - | - | - | - | - | - | TDK-LAMBDA CORP | - | - | - | - | TDK-Lambda Corporation | DPX4048WD12 | - | Glenair | - | DIN Rail | - | - | - | Retail Package | Active | Active | 2.13 | - | - | Yes | - | - | - | - | -40 to 85 °C | - | * | - | - | Yes | - | - | - | Step Down | - | - | - | - | compliant | 8 | 2 | - | - | - | - | 12, -12 V | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | 1.667 A | 40 W | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 V | - | - | - | - | - | - | - | ||
![]() RDS180A-24-24 TDK Lambda | 839 |
| - | Chassis Mount | - | - | - | TDK-Lambda | - | 1 | - | - | - | - | - | TDK-Lambda | - | - | PEI-Genesis | - | - | - | - | - | Bulk | - | Active | - | - | 62368-1 | - | 2.425 lbs | - | - | 24V | -20°C ~ 60°C (With Derating) | - | * | 8.66 L x 3.15 W x 3.74 H (220.0mm x 80.0mm x 95.0mm) | - | - | - | - | - | Enclosed | ITE (Commercial), Railway | 180W | - | DC-DC Converter | - | - | 1 | - | 86% | 2 kV | 32V | - | 18V | - | - | 7.5A | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | - | - | - | - | - | - | Isolated DC/DC Converters - Other | - | - | - | - | - | - | ||
![]() DPX6048S12 TDK | In Stock | - | - | - | - | - | - | - | - | - | TDK-LAMBDA CORP | - | - | - | -- | TDK-Lambda Corporation | DPX6048S12 | - | - | - | DIN Rail | - | - | - | - | Active | - | 2.1 | - | - | Yes | - | - | - | - | -40 to 85 °C | - | * | - | - | Yes | Active | -- | - | Step Down | - | - | - | - | compliant | 8 | 1 | - | - | - | - | 12 V | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | 5 A | 60 W | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 V | - | - | - | - | - | - | - | ||
![]() DPX4012T0515 TDK | In Stock | - | - | - | - | - | - | - | - | - | TDK-LAMBDA CORP | - | - | - | - | TDK-Lambda Corporation | DPX4012T0515 | - | Glenair | - | - | - | - | - | Retail Package | Active | Active | 5.31 | - | - | - | - | - | - | - | - | - | * | - | - | Yes | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-SD-25B-5 Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-SD-50C-12 Advantech | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | - | - | - | Bulk | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | 12V | -10°C ~ 60°C (With Derating) | - | SD-50 (50W) | 6.26 L x 3.82 W x 1.50 H (159.0mm x 97.0mm x 38.0mm) | - | - | - | - | - | Enclosed | ITE (Commercial) | 50W | - | - | - | - | 1 | CE | 78% | 1.5 kV | 72V | - | 36V | - | - | 4.2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-SD-50A-12 Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | - | - | - | Bulk | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-SD-50C-24 Advantech | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | - | - | - | Bulk | - | Discontinued at Digi-Key | - | Non-Compliant | - | - | - | - | - | 24V | -10°C ~ 60°C (With Derating) | - | SD-50 (50W) | 6.26 L x 3.82 W x 1.50 H (159.0mm x 97.0mm x 38.0mm) | - | - | - | - | - | Enclosed | ITE (Commercial) | 50W | - | - | - | - | 1 | CE | 83% | 1.5 kV | 72V | - | 36V | - | - | 2.1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BQ6001-9RG Bel Power | In Stock | - | - | Chassis Mount | - | - | BQ6001 | - | - | - | - | - | - | - | - | - | - | - | Bel Power Solutions | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | 5.1V | -40°C ~ 71°C | - | Melcher Q (66 ~ 132W) | 6.46 L x 4.37 W x 0.78 H (164.0mm x 111.0mm x 19.8mm) | - | - | - | - | - | Enclosed, Conformal Coated | ITE (Commercial), Railway | 102W | - | - | - | - | 1 | cCSAus, CE, NEMKO | - | 2.1 kV | 36V | - | 14.4V | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DPX6048S05 TDK | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | - | - | - | - | TDK-LAMBDA CORP | - | - | - | -- | TDK-Lambda Corporation | DPX6048S05 | - | - | - | DIN Rail | - | - | - | - | Active | - | 2.11 | - | - | Yes | - | 700V | 2000V (2kV) | - | -55°C ~ 105°C | Bulk | MMKP383 | 1.024 L x 0.394 W (26.00mm x 10.00mm) | ±5% | Yes | Active | -- | PC Pins | Step Down | High Pulse, DV/DT | - | 0.02µF | - | compliant | 8 | 1 | - | - | - | - | 5 V | - | 0.886 (22.50mm) | DC-DC REGULATED POWER SUPPLY MODULE | - | 12 A | 60 W | - | - | - | - | - | - | - | - | - | - | - | -- | - | 48 V | - | - | 0.768 (19.50mm) | - | - | - | -- | ||
![]() PZ28V5V_18A7ADTN Vicor | In Stock | - | - | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | Vicor Corporation | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | -55°C ~ 125°C | - | -- | 0.138 Dia (3.50mm) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 1 | -- | -- | - | - | - | - | - | - | - | - | - | - | 0.374 (9.50mm) | -- |