- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Weight | Country of Origin | Degree of protection (IP) | hFEMin | Insulation Materials | Manufacturer Lifecycle Status | Material housing | Material of contact surface | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operation Mode | Output Voltage-Channel 1 | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Rated current In | RoHS | Standard Number | Suitable for safety functions | Type of electric connection | Voltage type | Voltage-Output 1 | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Type | Power (Watts) | Current Rating | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Number of Circuits | Current - Output (Max) | Cable Length | Output Power | Voltage - Output | Voltage - Output 2 | Topology | Current - Output 1 | Collector Base Voltage (VCBO) | Emitter Base Voltage (VEBO) | Dimming | Current - Output 2 | Features | Standard | Input Voltage | IP Rating | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RACD20-1050/277 Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RACD150-24 Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RACD20-350D Recom | In Stock | - | - | - | - | - | - | - | - | 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 V | 6 V | - | - | - | - | - | - | - | - | - | - | ||
![]() RACD20-350/277 Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RACD20-500/277 Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RACT20-350 Recom | In Stock | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 700 V | - | - | - | - | - | 500 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 mm | - | - | ||
![]() RACT20-700 Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RACV30-12 Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RACV30-24 Recom | In Stock | - | - | Obsolete (Last Updated: 2 years ago) | - | - | - | MX | - | - | PVC | OBSOLETE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 | - | 30.48 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RACD12-500 Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KTLD-23-UV-830-VDIM-L7 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | - | Retail Package | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WW-EZ21-5-KTLD-10-1P-380-LDIM-AF1 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | Metal | - | - | Interlight | - | - | - | - | Retail Package | - | - | Active | - | - | - | No | Plug-in connection | DC | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLD4-C140 Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 33 V | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | 46.2 W | - | 33 V | - | 1.4 A | - | - | - | 1.4 A | - | - | - | - | - | - | - | - | ||
![]() KTLD-60-UV-12V-VDIM-L5 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | - | Retail Package | - | - | Active | - | - | - | - | - | AC | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KTLD-12-1-0A38-FDIM interlight | In Stock | - | - | - | - | - | - | - | IP67 | - | - | - | - | Gold | - | Interlight | - | - | - | - | Retail Package | -40 - 80 | -25 - 80 | Active | 4 | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CLG-100-48 RS Pro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLD-150-56 MEAN WELL | 14 | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | + 85 C | MEAN WELL USA Inc. | - 25 C | Desktop | Constant Power (CP) | 24 VDC to 56 VDC | Box | - | - | Active | - | Yes | 60335-1 | - | - | - | - | - | -25°C ~ 85°C (With Derating) | SLD-150 (150W) | - | Constant Current, Voltage | 151 W | - | Terminal Block | 1 | - | 93% | 3.86 kV | 305VAC, 431VDC | 120VAC, 170VDC | - | 4A | - | 151.2 W | 56V | - | AC DC Converter | - | - | - | - | - | OCP, OTP, OVP, SCP | PFC | 120 VAC to 305 VAC, 170 VDC to 431 VDC | - | 22 mm | 330 mm | 35 mm | NEMA 410 | ||
![]() WW-EZ1X-3-KTLD-10-1N-12V-CP interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | - | Retail Package | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RACD06-500 Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 40 C | - | - 20 C | Chassis Mount | Constant Current (CC) | 3 VDC to 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | RACD06 | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 6 W | - | - | - | - | - | - | Without Dimming | - | - | - | 90 VAC to 264 VAC | IP20 | 21 mm | 68 mm | 35 mm | - | ||
![]() BXDR-MP-40LW-U110A-01-A Bridgelux | 449 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Bridgelux | - | - | - | - | Box | - | - | Active | - | - | UL 8750 | - | - | - | - | - | -20°C ~ 50°C | - | 9.50 L x 1.30 W x 1.10 H (241.3mm x 33.1mm x 28.0mm) | Constant Current | 40 W | - | Wire Leads | 1 | cUL, cULus, FCC, UL | 87% | - | 382VAC | 108VAC | - | 1A | - | - | 20 ~ 50V | - | AC DC Converter | - | - | - | Analog | - | OTP, OVP, SCP | - | - | - | - | - | - | IP20 |