- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Maximum Operating Temperature | Maximum Output Power | Mfr | Minimum Operating Temperature | Mounting Styles | Operation | Operation Mode | Output Voltage-Channel 1 | Package | Product Status | Standard Number | Standards Met | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Type | Power (Watts) | Current Rating | Output | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Configuration | Current - Output (Max) | Power Dissipation | Output Current | Output Power | Voltage - Output | Topology | Dimming | Features | Input Voltage | Primary Type | IP Rating | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RACV20-12-LP Recom | 150 |
| - | - | - | - | 20W | - | - | - | Constant Voltage | - | - | - | - | - | - | 198 → 264V ac | - | RACV20-LP | - | - | - | 210mA | - | - | 1 | - | - | - | - | 12V dc | - | Enclosed | - | - | 1.67A | - | - | - | - | - | 198 → 264 V ac | AC-DC | IP20 | - | - | - | - | ||
![]() RACD04-350 Recom | 211 |
| - | - | - | - | 4.2W | - | - | - | Constant Current | - | - | - | - | - | - | 264V ac | - | RACD04 | - | - | - | 0 → 350mA | - | - | 1 | - | - | - | - | 3 → 12V dc | - | Enclosed | - | - | 350mA | - | - | - | - | - | 90 → 264 V ac | AC-DC | IP65 | - | - | - | - | ||
![]() RACD06-500 Recom | In Stock | - | - | - | - | + 40 C | - | - | - 20 C | Chassis Mount | - | Constant Current (CC) | 3 VDC to 12 VDC | - | - | - | - | - | - | RACD06 | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 6 W | - | - | Without Dimming | - | 90 VAC to 264 VAC | - | IP20 | 21 mm | 68 mm | 35 mm | - | ||
![]() WW-EZ22-6-KTLD-100-UV-12V interlight | In Stock | - | - | - | - | - | - | Interlight | - | - | - | - | - | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 9 |
| - | - | - | - | 13W | - | - | - | Constant Current | - | - | - | - | - | CB, CE, CISPR 15, ENEC 10, IEC 61000-3-2, IEC 61000-3-3, IEC 61347-1, IEC 61347-2-13, IEC 61547, IEC 62384, VDE | 198 → 264V ac | - | - | - | - | - | - | 18 → 38 V @ 350 mA | - | 1 | - | - | - | - | 18 → 38V | - | Sealed | - | 3W | 350mA | - | - | - | - | - | 198 → 264 V ac | AC-DC | IP20 | - | - | - | - | ||
![]() JPCO-200100DB Delta Electronics | In Stock | - | - | Chassis Mount | - | - | - | Delta Electronics | - | - | - | - | - | Bulk | Obsolete | - | - | - | -40°C ~ 65°C | JPCO | 9.49 L x 3.14 W x 1.54 H (241.0mm x 79.8mm x 39.0mm) | Constant Current | 200 W | - | - | Wire Leads | 1 | PSE | 95% | 3.75 kV | 266VAC | - | 180VAC | - | 1A | - | - | - | 160 ~ 240V | AC DC Converter | PWM | OTP, OVP, SCP | - | - | - | - | - | - | IP67 | ||
![]() LSA075B-012C TPOWER | In Stock | - | - | Chassis Mount | - | - | - | NetPower | - | - | - | - | - | Tray | Active | UL 8750 | - | - | -40°C ~ 60°C | LSA075B (75W) | 6.46 L x 2.68 W x 1.54 H (164.0mm x 68.0mm x 39.0mm) | Constant Voltage | 75 W | - | - | Wire Leads | 1 | UL | 87% | 3.75 kV | 305VAC | - | 90VAC | - | 6.25A | - | - | - | 12V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | - | - | - | - | - | IP67 | ||
![]() U-331050 Extech | In Stock | - | - | - | - | - | - | Nextech Lighting | - | - | - | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() U3-25840D1 Extech | In Stock | - | - | - | - | - | - | Nextech Lighting | - | - | - | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() U-23700 Extech | In Stock | - | - | - | - | - | - | Nextech Lighting | - | - | - | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KTLD-36-UV-1500-VDIM-L2 interlight | In Stock | - | - | - | - | - | - | Interlight | - | - | - | - | - | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() U-18500D1 Extech | In Stock | - | - | - | - | - | - | Nextech Lighting | - | - | - | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 120-15420D Extech | In Stock | - | - | - | - | - | - | Nextech Lighting | - | - | - | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BLD-CM20E-480800-8W Extech | In Stock | - | - | - | - | - | - | Nextech Lighting | - | - | - | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EMJ-0825-010/105-J2-16W Extech | In Stock | - | - | - | - | - | - | Nextech Lighting | - | - | - | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 913700615982 Philips | 8 |
| - | - | - | - | 17W | - | - | - | Constant Current | - | - | - | - | - | - | 230V | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.6 → 24.6V | - | - | - | - | 700mA | - | - | - | - | - | 230 V | - | IP66 | - | - | - | - | ||
![]() U-12350D1 Extech | In Stock | - | - | - | - | - | - | Nextech Lighting | - | - | - | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 120-12700-A Extech | In Stock | - | - | - | - | - | - | Nextech Lighting | - | - | - | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 41 |
| - | - | - | - | 54W | - | - | - | Constant Current | - | - | - | - | - | CE, EL, EMC, EN55015, EN61000-3-2, EN61347-1, EN61347-2-13, EN61547, EN-62384, ENEC 10, VDE | 176 → 276 V dc, 198 → 264 V ac | - | OPTOTRONIC Intelligent | - | - | - | - | 20 → 54 V @ 1400 mA | - | 1 | - | - | - | - | 20 → 54V | - | Sealed | - | 6.5W | 1.4A | - | - | - | - | - | 176 → 276 V dc, 198 → 264 V ac | AC-DC, DC-DC | IP20 | - | - | - | - | ||
![]() RCD-24-1.00/W Recom | 45 |
| - | - | - | + 71 C | 31W | - | - 40 C | SMD/SMT | Constant Current | Constant Current (CC) | 3 VDC to 31 VDC | - | - | - | - | 4.5 → 36V dc | - | RCD-24 | - | - | - | 0 → 1000mA | - | - | 1 | - | - | - | - | 3 → 31V dc | - | Enclosed | - | - | 1A | 31 W | - | - | Without Dimming | - | 6 → 36 V dc | DC-DC | IP67 | 8.5 mm | 22.1 mm | 12.55 mm | - |