- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Maximum Operating Temperature | Maximum Output Power | Mfr | Minimum Operating Temperature | Mounting Styles | Operation | Operation Mode | Output Voltage-Channel 1 | Package | Product Status | Voltage, Rating | Series | Number of Outputs | Output Voltage | Output Current | Output Power | Dimming | Input Voltage | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLG-240-L-DA2 MEAN WELL | 40 | - | - | + 80 C | - | - | - 40 C | Desktop | - | Constant Power (CP) | 380 V | - | - | - | XLG-240-DA2 | 1 Output | - | - | 240 W | With Dimming | 100 VAC to 305 VAC | IP67 | 35.5 mm | 219 mm | 63 mm | ||
![]() XLG-75-H-DA2 MEAN WELL | 41 | - | - | + 90 C | - | - | - 40 C | Desktop | - | Constant Power (CP) | 60 V | - | - | - | XLG-75-DA2 | 1 Output | - | - | 75 W | With Dimming | 100 VAC to 305 VAC | IP67 | 32 mm | 140 mm | 63 mm | ||
![]() 8484 Inspired LED | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KTLD-50-UV-2X500-VDIM-L5 interlight | In Stock | - | - | - | - | Interlight | - | - | - | - | - | Retail Package | Active | - | * | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 25 |
| - | - | 80W | - | - | - | Constant Voltage | - | - | - | - | - | - | - | 24V | - | - | - | 220 → 240 V | - | - | - | - | ||
Tiny WHSL | 18 |
| - | - | 38W | - | - | - | Constant Current | - | - | - | - | - | - | - | 60V | 350-1050mA | - | - | 220 → 240 V | - | - | - | - | ||
![]() PLC-45-12RS MEAN WELL | In Stock | - | - | - | 45.6W | - | - | - | Constant Voltage | - | - | - | - | 127 → 370 V dc, 90 → 264 V ac | - | 1 | 12V | 3.8A | - | - | 127 → 370 V dc, 90 → 264 V ac | - | - | - | - | ||
![]() PLC-30-24RS MEAN WELL | 26 |
| - | - | 30W | - | - | - | Constant Voltage | - | - | - | - | 127 → 370 V dc, 90 → 264 V ac | - | 1 | 24V | 1.25A | - | - | 127 → 370 V dc, 90 → 264 V ac | - | - | - | - | ||
![]() OT-30/220-240/12-P OSRAM | In Stock | - | - | - | 30W | - | - | - | Constant Voltage | - | - | - | - | - | - | - | 12.5V | 2.5A | - | - | 220-240 V | - | - | - | - | ||
Tiny WHSL | 44 |
| - | - | 60W | - | - | - | Constant Voltage | - | - | - | - | - | - | - | 12.5V | 360mA | - | - | 220-240 V | - | - | - | - | ||
Tiny WHSL | 2802 |
| - | - | 300W | - | - | - | Constant Voltage | - | - | - | - | - | - | - | 12.5V | 1.8A | - | - | 220-240 V | - | - | - | - | ||
![]() HLG-185-36BRS MEAN WELL | 43 |
| - | - | 187.2W | - | - | - | Constant Voltage | - | - | - | - | 127 → 370 V dc, 90 → 264 V ac | - | 1 | 36V | 5.2A | - | - | 127 → 370 V dc, 90 → 264 V ac | IP67 | - | - | - | ||
![]() KTLD-24-1-12V-AK1 interlight | In Stock | - | - | - | - | Interlight | - | - | - | - | - | Retail Package | Active | - | * | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 28 |
| - | - | 8W | - | - | - | Constant Current | - | - | - | - | - | OT-FIT | - | 42V | 180mA | - | - | 220 → 240 V | - | - | - | - | ||
Tiny WHSL | 59 |
| - | - | 18W | - | - | - | Constant Current | - | - | - | - | - | OT-FIT | - | 40V | 450mA | - | - | 220 → 240 V | - | - | - | - | ||
Tiny WHSL | 16 |
| - | - | 8W | - | - | - | Constant Current | - | - | - | - | - | OT-FIT | - | 42V | 180mA | - | - | 220 → 240 V | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 200W | - | - | - | Constant Current | - | - | - | - | - | OT 1DIM | - | 214V | 1.4A | - | - | 220 → 240 V | - | - | - | - | ||
![]() DALI-ACU-BT OSRAM | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | DALI | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 31 |
| - | - | 8W | - | - | - | Constant Current | - | - | - | - | - | OT-FIT | - | 42V | 180mA | - | - | 220 → 240 V | - | - | - | - | ||
Tiny WHSL | 132 |
| - | - | 150W | - | - | - | Constant Current | - | - | - | - | - | OTi-DALI | - | 300V | 1A | - | - | 220 → 240 V | - | - | - | - |