- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Maximum Operating Temperature | Maximum Output Power | Mfr | Minimum Operating Temperature | Mounting Styles | Operation | Operation Mode | Output Voltage-Channel 1 | Package | Product Status | RoHS | Standard Number | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Type | Power (Watts) | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Current - Output (Max) | Output Current | Output Power | Voltage - Output | Topology | Dimming | Features | Input Voltage | IP Rating | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KTLD-10-1N-300-F3 interlight | In Stock | - | - | - | - | - | - | Interlight | - | - | - | - | - | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KTLD-100-UV-24V-P6 interlight | In Stock | - | - | - | - | - | - | Interlight | - | - | - | - | - | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KTLD-60-1-24V interlight | In Stock | - | - | - | - | - | - | Interlight | - | - | - | - | - | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AMEPR5-0670AZ-140 Aimtec | In Stock | - | - | Chassis Mount | 0.055 lb (25.00 g) | - | - | aimtec | - | - | - | - | - | Box | Active | - | 60950-1; UL 8750 | - | 80°C | AMEPR5-AZ | 1.04 Dia x 1.14 H (26.5mm x 29.0mm) | Constant Current | 5 W | Wire Leads | 1 | CE, FCC | 75% | 3 kV | 264V | - | 90V | 700mA | - | - | 2 ~ 6V | AC DC Converter | - | OCP, OTP, SCP | - | - | - | - | - | - | ||
![]() KTLD-14-1-350-FDIM-AF1 interlight | In Stock | - | - | - | - | - | - | Interlight | - | - | - | - | - | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WW-E18L-4-KTLD-10-IN-350-F3 interlight | In Stock | - | - | - | - | - | - | Interlight | - | - | - | - | - | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WW-6WST-1-KTLD-12-1-0A70-FDIM interlight | In Stock | - | - | - | - | - | - | Interlight | - | - | - | - | - | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT3915ANZ HTCSEMI | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | true | - | - | - | - | - | Dot/Bar Display Driver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KTLD-25-UV-700-VDIM-L9 interlight | In Stock | - | - | - | - | - | - | Interlight | - | - | - | - | - | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AOLL1-60-24AD E-T-A | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AOLL1-300-36AD E-T-A | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AOLL1-150-24AD E-T-A | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AOLL1-240-12AD E-T-A | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HVG-65-48D MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WW-EZ28-8-KTLD-12-1-350-FDIM-F5 interlight | In Stock | - | - | - | - | - | - | Interlight | - | - | - | - | - | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPF-90-24RS MEAN WELL | 107 |
| - | - | - | - | 90W | - | - | - | Constant Voltage | - | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | - | - | - | - | - | - | 1 | - | - | - | - | 24V | - | - | 3.75A | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | IP67 | - | - | - | - | ||
![]() AOLL1-300-24AD E-T-A | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BXDR-MP-23LT-C107A-01-A Bridgelux | 7 |
| - | Chassis Mount | - | - | - | Bridgelux | - | - | - | - | - | Box | Active | - | UL 8750 | - | -20°C ~ 50°C | - | 11.02 L x 1.18 W x 0.83 H (280.0mm x 30.0mm x 21.0mm) | Constant Current | 23 W | Terminal Block | 1 | CE, cUL, cULus, FCC, UL | 88% | - | 382VAC | - | 108VAC | 700mA | - | - | 20 ~ 50V | AC DC Converter | Analog | OTP, OVP, SCP | - | - | - | - | - | IP20 | ||
![]() WW-EZ3A-7-KTLD-75-UV-1450-VDIM-L5 interlight | In Stock | - | - | - | - | - | - | Interlight | - | - | - | - | - | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XLG-150-M-DA2 MEAN WELL | 23 | - | - | - | - | + 90 C | - | - | - 40 C | Desktop | - | Constant Power (CP) | 120 V | - | - | - | - | - | - | XLG-150-DA2 | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 150 W | - | - | With Dimming | - | 100 VAC to 305 VAC | IP67 | 35.5 mm | 180 mm | 63 mm | - |