- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Usage Level | Voltage-Output 1 | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Power (Watts) | Max Power Dissipation | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Output Current | Output Power | Voltage - Output | Topology | Current - Output 1 | Dimming | Features | Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LED12W120-036-C0350-LT Thomas Research Products | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 2016 | LED-LT (12W) | 3.35Lx1.42W x 0.90 H 85.0mmx36.0mmx23.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | 12W | 12W | Wire Leads | 1 | CE, cURus | 84% | - | 132VAC | 350mA | 108VAC | - | - | 22V~36V | AC DC Converter | - | ELV, Triac | OCP, OVP, SCP | 22.86mm | RoHS Compliant | IP66 | ||
![]() LED06W120-030-C0200-LT Thomas Research Products | 11 |
| Datasheet | 12 Weeks | - | Chassis Mount | 0.282lb 127.91g | - | - | - | 2016 | LED-LT (6W) | 3.35Lx1.42W x 0.90 H 85.0mmx36.0mmx23.0mm | Active | 1 (Unlimited) | - | Constant Current | 6W | - | Wire Leads | 1 | CE, cURus | 82% | - | 132VAC | - | 108VAC | - | - | 18V~30V | AC DC Converter | - | ELV, Triac | OCP, OVP, SCP | - | RoHS Compliant | IP66 | ||
![]() LED40W230-054-C0700-LT Thomas Research Products | 20 |
| Datasheet | 12 Weeks | - | Chassis Mount | - | - | - | - | 2016 | LED-40W-LT | 3.78Lx2.80W x 1.26 H 96.0mmx71.0mmx32.0mm | Active | 1 (Unlimited) | - | Constant Current | 40W | - | Wire Leads | 1 | CE, cURus | 86% | - | 277VAC | - | 220VAC | - | - | 34V~54V | AC DC Converter | - | - | OCP, OVP, SCP | - | RoHS Compliant | IP66, NEMA 4 | ||
![]() ELG-100-C1400DA MEAN WELL USA Inc. | 28 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | -40°C~90°C With Derating | - | ELG-100-C (100W) | 6.89Lx2.48W x 1.40 H 175.0mmx63.0mmx35.5mm | Active | 1 (Unlimited) | - | Constant Current | 101W | - | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC, RCM | 90% | 3.75kV | 305VAC | - | 100VAC | 1.4A | - | 35V~72V | AC DC Converter | - | - | OTP, OVP, SCP | - | ROHS3 Compliant | IP67 | ||
![]() IDLC-45-1050 MEAN WELL USA Inc. | In Stock | - | Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | -20°C~85°C | - | IDLC-45 (45W) | 4.72Lx2.95W x 0.98 H 120.0mmx75.0mmx25.0mm | Active | 1 (Unlimited) | - | Constant Current | 45W | - | Terminal Block | 1 | CB, CCC, CE, cURus, ENEC | 84% | 3.75kV | 295VAC | - | 90VAC | - | - | 26V~43V | AC DC Converter | - | Analog, PWM | SCP | - | ROHS3 Compliant | - | ||
![]() IDPC-25-350 MEAN WELL USA Inc. | 51 |
| Datasheet | 17 Weeks | - | Chassis Mount | - | - | - | -20°C~50°C | - | IDPC-25 (25W) | 4.51Lx2.85W x 0.79 H 114.5mmx72.5mmx20.0mm | Active | 1 (Unlimited) | - | Constant Current | 25W | - | Terminal Block | 1 | CB, CCC, CE, cURus, ENEC | 82% | 3.75kV | 295VAC | - | 90VAC | - | - | 49V~70V | AC DC Converter | - | Analog, PWM | SCP | - | ROHS3 Compliant | - | ||
![]() ELG-200-36D2-3Y MEAN WELL USA Inc. | 37 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ELG-100-C700D2 MEAN WELL USA Inc. | 71 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | Industrial grade | - | -40°C~90°C With Derating | - | ELG-100-C (100W) | 6.89Lx2.48W x 1.40 H 175.0mmx63.0mmx35.5mm | Active | 1 (Unlimited) | - | Constant Current | 100W | - | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC, RCM | 90% | 3.75kV | 305VAC | - | 100VAC | 700mA | - | 71V~143V | AC DC Converter | - | - | OTP, OVP, SCP | - | ROHS3 Compliant | IP67 | ||
![]() ELG-200-C1750D2 MEAN WELL USA Inc. | 37 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HLG-185H-48AB MEAN WELL USA Inc. | 35 |
| Datasheet | 15 Weeks | - | Chassis Mount | 1.149857kg | - | 48V | -40°C~90°C | - | HLG-185H (185W) | 8.03Lx2.68W x 1.53 H 204.0mmx68.0mmx38.8mm | Active | Not Applicable | - | Constant Current, Voltage | 187W | - | Wire Leads | 1 | CB, CCC, CE, cURus, KC, PSE, RCM, TUV | 94% | 3.75kV | 305VAC | - | 90VAC | - | 187.2W | - | AC DC Converter | 3.9A | Analog, PWM | OCP, OTP, OVP, SCP | 38.8mm | RoHS Compliant | IP65 | ||
![]() PDA025W-1A8B Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.485lb 219.99g | - | - | -40°C~90°C | 2015 | PDA (25W) | 3.15Lx2.44W x 1.00 H 80.0mmx62.0mmx25.4mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 25W | 25W | Wire Leads | 1 | cURus | 82% | 3kV | 132VAC | 1.75A | 108VAC | - | - | 5V~14V | AC DC Converter | - | Analog | OCP, OTP, OVP, SCP | 25.4mm | RoHS Compliant | IP67 | ||
![]() PDA075B-T700G Phihong USA | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 1.5lbs 680.4g | - | - | 0°C~70°C | 2015 | PDA (75W) | 8.39Lx1.71W x 1.20 H 213.2mmx43.5mmx30.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 75W | 75W | Wire Leads | 3 | cURus | 85% | 3kV | 304VAC | 700mA | 108VAC | - | - | 28V~33V | AC DC Converter | - | - | OVP, SCP | 30.48mm | RoHS Compliant | IP66 | ||
![]() PDA125W-2A8F Phihong USA | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 2.1lbs 952.5g | - | - | -40°C~60°C | 2013 | PDA (125W) | 7.64Lx2.68W x 1.46 H 194.0mmx68.0mmx37.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 125W | 125W | Wire Leads | 1 | CE, cURus | 93% | 4.242kV | 304VAC | 2.8A | 90VAC | - | - | 34V~44.6V | AC DC Converter | - | Analog | OCP, OVP, SCP | 37.084mm | RoHS Compliant | IP66 | ||
![]() PDA025H-350A Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.375lb 170.1g | - | - | -20°C~90°C | 2015 | PDA (25W) | 3.15Lx2.44W x 1.00 H 80.0mmx62.0mmx25.4mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 25W | 25W | Wire Leads | 1 | cURus | 84% | 3kV | 132VAC | 350mA | 108VAC | - | - | 45V~72V | AC DC Converter | - | Triac | OTP, OVP, SCP | 25.4mm | RoHS Compliant | IP66 | ||
![]() PDA100B-48VG Phihong USA | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 2.3lbs 1kg | - | - | -40°C~90°C | 2015 | PDA (100W) | 9.49Lx2.32W x 1.54 H 241.0mmx59.0mmx39.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | 100W | 100W | Wire Leads | 1 | cURus | 90% | 4.242kV | 304VAC | 2.08A | 90VAC | - | - | 48V | AC DC Converter | - | - | OCP, OTP, OVP, SCP | 39.116mm | RoHS Compliant | IP66 | ||
![]() PDA150B-S700G Phihong USA | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 2.3lbs 1kg | - | - | -40°C~85°C | 2014 | PDA (150W) | 9.49Lx2.32W x 1.54 H 241.0mmx59.0mmx39.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 150W | 150W | Wire Leads | 1 | CE, cURus | 94% | 4.242kV | 277VAC | 700mA | 120VAC | - | - | 0V~210V | AC DC Converter | - | - | OCP, OVP, SCP | 39.116mm | RoHS Compliant | IP66 | ||
![]() PDA125W-1A0F Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 2.1lbs 952.5g | - | 89.3V | -40°C~60°C | 2013 | PDA (125W) | 8.55Lx2.68W x 1.50 H 217.2mmx68.0mmx38.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 125W | 125W | Wire Leads | 1 | CE, cULus | 93% | 4.242kV | 304VAC | 1.05A | 90VAC | - | - | 84V~119V | AC DC Converter | 1.4A | Analog | OCP, OVP, SCP | 38.1mm | RoHS Compliant | IP66 | ||
![]() PDA125W-700F Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 2.1lbs 952.5g | - | 178.6V | -40°C~60°C | 2013 | PDA (125W) | 8.55Lx2.68W x 1.50 H 217.2mmx68.0mmx38.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | 125W | Wire Leads | 1 | CE, cULus | 93% | 4.242kV | 304VAC | 700mA | 90VAC | - | - | 134V~178.6V | AC DC Converter | 700mA | Analog | OCP, OVP, SCP | 38.1mm | RoHS Compliant | IP66 | ||
![]() PDA100W-1A0GD Phihong USA | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 2.3lbs 1kg | - | - | -40°C~50°C | 2015 | PDA (100W) | 9.49Lx2.32W x 1.54 H 241.0mmx59.0mmx39.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 100W | 100W | Wire Leads | 1 | cURus | 91% | 4.242kV | 304VAC | 1A | 108VAC | - | - | 58V~100V | AC DC Converter | - | Analog | OCP, OTP, SCP | 39.116mm | RoHS Compliant | IP65 | ||
![]() PDA125W-24VF Phihong USA | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 2.1lbs 952.5g | - | - | -40°C~60°C | 2013 | PDA (125W) | 7.64Lx2.68W x 1.46 H 194.0mmx68.0mmx37.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | 125W | 125W | Wire Leads | 1 | CE, cURus | 93% | 4.242kV | 304VAC | 5.2A | 90VAC | - | - | 24V | AC DC Converter | - | Analog | OCP, OVP, SCP | 37.084mm | RoHS Compliant | IP66 |