- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Base Product Number | Mfr | Package | Product Status | RoHS | SwitchingFrequency | Operating Temperature | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Max Power Dissipation | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Leakage Current | Current - Output (Max) | Power Dissipation | Output Current | Output Power | Max Output Voltage | Voltage - Output | Topology | Min Input Voltage | Max Input Voltage | Min Output Voltage | Dimming | Isolation Voltage | Features | Height | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AMER40N-4275Z aimtec | In Stock | - | - | - | Wire | Chassis Mount | 1.080 lb (490.00 g) | AMER40 | aimtec | Box | Active | Non-Compliant | 150 kHz | -40°C ~ 60°C | AMER40N-Z | 1.91" L x 7.36" W x 1.31" H (48.6mm x 187.0mm x 33.3mm) | - | - | - | - | Constant Current | 60 °C | -40 °C | 31.5 W | - | Wire Leads | 1 | CE | 86% | 3.75 kV | 305V | 42 V | 750 mA | 90V | 750 µA | 750mA | - | 0 A | 31.5 W | 42 V | 30 ~ 42V | AC DC Converter | 90 V | 305 V | 30 V | - | 0 V | OVP, SCP | 33.274 mm | 186.944 mm | 48.514 mm | - | - | IP65, IP67 | ||
![]() AMER50N-42120Z aimtec | In Stock | - | - | - | Wire | Chassis Mount | 1.080 lb (490.00 g) | AMER50 | aimtec | Box | Active | Non-Compliant | 150 kHz | -40°C ~ 60°C | AMER50N-Z | 1.91" L x 7.36" W x 1.31" H (48.6mm x 187.0mm x 33.3mm) | - | - | - | - | Constant Current | 60 °C | -40 °C | 50.4 W | - | Wire Leads | 1 | CE | 88% | 3.75 kV | 305V | 42 V | 1.2 A | 90V | 750 µA | 1.2A | - | 0 A | 44.1 W | 42 V | 30 ~ 42V | AC DC Converter | 90 V | 305 V | 30 V | - | 0 V | SCP | 33.274 mm | 186.944 mm | 48.514 mm | - | - | IP65, IP67 | ||
![]() AMER60-42130Z aimtec | In Stock | - | - | - | Wire | Chassis Mount | 1.014 lb (460.00 g) | AMER60 | aimtec | Box | Active | Non-Compliant | 150 kHz | -40°C ~ 60°C | AMER60-Z | 1.91" L x 1.31" W x 6.89" H (48.6mm x 175.0mm x 33.3mm) | - | - | - | - | Constant Current | 60 °C | -40 °C | 54.6 W | - | Wire Leads | 1 | CE | 89% | 3.75 kV | 305V | 42 V | 1.3 A | 90V | 750 µA | 1.3A | - | 0 A | 54.6 W | 42 V | 24 ~ 42V | AC DC Converter | 90 V | 305 V | 24 V | - | 0 V | SCP | 175.006 mm | 33.274 mm | 48.514 mm | - | - | IP65, IP67 | ||
![]() AMEPR40N-4290Z aimtec | In Stock | - | - | - | Wire | Chassis Mount | 0.397 lb (180.00 g) | AMEPR40 | aimtec | Box | Active | Non-Compliant | 100 kHz | -30°C ~ 50°C | AMEPR40N-Z | 1.85" L x 6.61" W x 0.98" H (47.0mm x 168.0mm x 25.0mm) | - | - | - | - | Constant Current | 50 °C | -40 °C | 37.8 W | - | Wire Leads | 1 | - | 84% | 3.75 kV | 305V | 42 V | 900 mA | 90V | 750 µA | 900mA | - | 0 A | 37.8 W | 42 V | 24 ~ 42V | AC DC Converter | 90 V | 305 V | 24 V | - | 0 V | OTP, OVP, SCP | 24.892 mm | 167.894 mm | 46.99 mm | - | - | IP62 | ||
![]() AMER50-42105Z aimtec | In Stock | - | - | - | Wire | Chassis Mount | 1.014 lb (460.00 g) | AMER50 | aimtec | Box | Active | Non-Compliant | 150 kHz | -40°C ~ 60°C | AMER50-Z | 1.91" L x 6.89" W x 6.89" H (48.6mm x 175.0mm x 33.3mm) | - | - | - | - | Constant Current | 60 °C | -40 °C | 44 W | - | Wire Leads | 1 | CE | 89% | 3.75 kV | 305V | 42 V | 1.05 A | 90V | 750 µA | 1.05A | 44 W | - | 44 W | - | 30 ~ 42V | AC DC Converter | 90 V | 305 V | - | - | 0 V | SCP | 175.006 mm | 175.006 mm | 48.514 mm | - | - | IP65, IP67 | ||
![]() AMEPR40-10040Z aimtec | In Stock | - | - | - | Wire | Chassis Mount | 0.330 lb (150.00 g) | AMEPR40 | aimtec | Box | Active | Non-Compliant | 135 kHz | -20°C ~ 50°C | AMEPR40-Z | 1.89" L x 5.71" W x 1.26" H (48.0mm x 145.0mm x 32.0mm) | - | - | - | - | Constant Current | 50 °C | -20 °C | 40 W | - | Wire Leads | 1 | CE | 88% | 3.75 kV | 264V | 100 V | 400 mA | 90V | 750 µA | 400mA | - | 0 A | 40 W | 100 V | 80 ~ 100V | AC DC Converter | 90 V | 264 V | 80 V | - | 0 V | SCP | 32.004 mm | 145.034 mm | 48.006 mm | - | - | IP20 | ||
![]() AMER120-42300Z aimtec | In Stock | - | - | - | Wire | Chassis Mount | 1.874 lb (850 g) | AMER120 | aimtec | Box | Active | Non-Compliant | 130 kHz | -40°C ~ 60°C | AMER120-Z | 2.70" L x 6.93" W x 1.65" H (68.7mm x 176.0mm x 42.0mm) | - | - | - | - | Constant Current | 60 °C | -40 °C | 84 W | - | Wire Leads | 1 | CE | 87% | 3.75 kV | 305V | 42 V | 3 A | 90V | 750 µA | 3A | - | 0 A | 84 W | 42 V | 24 ~ 42V | AC DC Converter | 90 V | 305 V | 24 V | - | 0 V | OTP, SCP, UVLO | 41.91 mm | 176.022 mm | 68.58 mm | - | - | IP65, IP67 | ||
![]() AMEPR40N-4285Z aimtec | In Stock | - | - | - | Wire | Chassis Mount | 0.397 lb (180.00 g) | AMEPR40 | aimtec | Box | Active | Non-Compliant | 100 kHz | -30°C ~ 50°C | AMEPR40N-Z | 1.85" L x 6.61" W x 0.98" H (47.0mm x 168.0mm x 25.0mm) | - | - | - | - | Constant Current | 50 °C | -40 °C | 35.7 W | - | Wire Leads | 1 | - | 83% | 3.75 kV | 305V | 42 V | 850 mA | 90V | 750 µA | 850mA | - | 0 A | 35.7 W | 42 V | 24 ~ 42V | AC DC Converter | 90 V | 305 V | 24 V | - | 0 V | OTP, OVP, SCP | 24.892 mm | 167.894 mm | 46.99 mm | - | - | IP62 | ||
![]() AMER120C-60200Z aimtec | In Stock | - | - | - | Wire | Chassis Mount | 1.874 lb (850 g) | AMER120 | aimtec | Box | Active | Non-Compliant | 130 kHz | -40°C ~ 70°C | AMER120C-Z | 2.70" L x 6.93" W x 1.65" H (68.7mm x 176.0mm x 42.0mm) | - | - | - | - | Constant Current, Voltage | 60 °C | -40 °C | 119 W | - | Wire Leads | 1 | - | 90% | 3.75 kV | 305V | 60 V | 2 A | 90V | 750 µA | 2A | - | 0 A | 119 W | 60 V | 42 ~ 60V | AC DC Converter | 90 V | 305 V | 42 V | Analog, PWM | 0 V | OTP, OVP, SCP, UVLO | 41.91 mm | 176.022 mm | 68.58 mm | - | - | IP65, IP67 | ||
![]() AMER40N-4290Z aimtec | In Stock | - | - | - | Wire | Chassis Mount | 1.080 lb (490.00 g) | AMER40 | aimtec | Box | Active | Non-Compliant | 150 kHz | -40°C ~ 60°C | AMER40N-Z | 1.91" L x 7.36" W x 1.31" H (48.6mm x 187.0mm x 33.3mm) | - | - | - | - | Constant Current | 60 °C | -40 °C | 37.8 W | - | Wire Leads | 1 | CE | 87% | 3.75 kV | 305V | 42 V | 900 mA | 90V | 750 µA | 900mA | - | 0 A | 37.8 W | 42 V | 30 ~ 42V | AC DC Converter | 90 V | 305 V | 30 V | - | 0 V | OVP, SCP | 33.274 mm | 186.944 mm | 48.514 mm | - | - | IP65, IP67 | ||
![]() AMER175-48360Z aimtec | In Stock | - | - | - | Wire | Chassis Mount | 2.4 lbs (1.1 kg) | AMER175 | aimtec | Box | Active | Non-Compliant | 100 kHz | -40°C ~ 70°C | AMER175-Z | 2.68" L x 9.02" W x 1.53" H (68.0mm x 229.0mm x 38.8mm) | - | - | - | - | Constant Current | 70 °C | -40 °C | 172.8 W | - | Wire Leads | 1 | CE | 92% | 3.75 kV | 305V | 48 V | 3.6 A | 90V | 750 µA | 3.6A | - | 0 A | 172.8 W | 48 V | 15 ~ 48V | AC DC Converter | 90 V | 305 V | 15 V | - | 0 V | OTP, SCP, UVLO | 38.862 mm | 229.108 mm | 68.072 mm | - | - | IP65, IP67 | ||
![]() AMEPR30N-4270Z aimtec | In Stock | - | - | - | Wire | Chassis Mount | 0.397 lb (180.00 g) | AMEPR30 | aimtec | Box | Active | Non-Compliant | 138 kHz | -30°C ~ 50°C | AMEPR30N-Z | 1.85" L x 6.61" W x 0.98" H (47.0mm x 168.0mm x 25.0mm) | - | - | - | - | Constant Current | 50 °C | -30 °C | 29.4 W | - | Wire Leads | 1 | CE | 81% | 3.75 kV | 305V | 42 V | 700 mA | 90V | - | 700mA | - | 0 A | 29 W | 42 V | 24 ~ 42V | AC DC Converter | 90 V | 305 V | 24 V | - | 0 V | OTP, SCP | 24.892 mm | 167.894 mm | 46.99 mm | - | - | IP62 | ||
![]() AMER160-48340Z aimtec | In Stock | - | - | - | Wire | Chassis Mount | 2.4 lbs (1.1 kg) | AMER160 | aimtec | Box | Active | Non-Compliant | 100 kHz | -40°C ~ 70°C | AMER160-Z | 2.68" L x 9.02" W x 1.53" H (68.0mm x 229.0mm x 38.8mm) | - | - | - | - | Constant Current | 70 °C | -40 °C | 159.5 W | - | Wire Leads | 1 | CE | 92% | 3.75 kV | 305V | 48 V | 3.4 A | 90V | 750 µA | 3.4A | - | 0 A | 159.5 W | 48 V | 15 ~ 48V | AC DC Converter | 90 V | 305 V | 15 V | - | 0 V | OTP, SCP, UVLO | 38.862 mm | 229.108 mm | 68.072 mm | - | - | IP65, IP67 | ||
![]() AMER90C-70120Z-P aimtec | In Stock | - | - | - | Wire | Chassis Mount | 1.874 lb (850 g) | AMER90 | aimtec | Box | Active | Non-Compliant | 130 kHz | -40°C ~ 70°C | AMER90C-Z | 2.70" L x 6.93" W x 1.65" H (68.7mm x 176.0mm x 42.0mm) | - | - | - | - | Constant Current, Voltage | 70 °C | -40 °C | 84 W | - | Wire Leads | 1 | - | 90% | 3.75 kV | 305V | 70 V | 1.2 A | 90V | 750 µA | 1.2A | - | 0 A | 84 W | 70 V | 35 ~ 70V | AC DC Converter | 90 V | 305 V | 35 V | Analog, PWM | 0 V | OTP, OVP, SCP, UVLO | 41.91 mm | 176.022 mm | 68.58 mm | - | - | IP65, IP67 | ||
![]() AMEPR40N-4280Z aimtec | In Stock | - | - | - | Wire | Chassis Mount | 0.397 lb (180.00 g) | AMEPR40 | aimtec | Box | Active | Non-Compliant | 100 kHz | -30°C ~ 50°C | AMEPR40N-Z | 1.85" L x 6.61" W x 0.98" H (47.0mm x 168.0mm x 25.0mm) | - | - | - | - | Constant Current | 50 °C | -40 °C | 33.6 W | - | Wire Leads | 1 | - | 82% | 3.75 kV | 305V | 42 V | 800 mA | 90V | 750 µA | 800mA | - | 0 A | 33.6 W | 42 V | 24 ~ 42V | AC DC Converter | 90 V | 305 V | 24 V | - | 0 V | OTP, OVP, SCP | 24.892 mm | 167.894 mm | 46.99 mm | - | - | IP62 | ||
![]() RACV20-24-LP Recom Power | 34 |
| Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | 75g | - | - | - | - | - | - | -20°C~45°C | LIGHTLINE RACV20-LP (20W) | 5.04Lx1.97W x 0.51 H 128.0mmx50.0mmx13.0mm | yes | Active | Not Applicable | Terminal Block | Constant Voltage | - | - | - | 20W | Terminal Block | 1 | CB, CE, ENEC | 84% | 3.75kV | 264VAC | - | 830mA | 198VAC | - | - | - | 830mA | 20W | 24V | 24V | AC DC Converter | - | - | - | - | - | OCP, OTP, SCP | 13mm | - | - | ROHS3 Compliant | Lead Free | IP20 | ||
![]() AMEPR30N-4250Z aimtec | In Stock | - | - | - | Wire | Chassis Mount | 0.397 lb (180.00 g) | AMEPR30 | aimtec | Box | Active | Non-Compliant | 138 kHz | -30°C ~ 50°C | AMEPR30N-Z | 1.85" L x 6.61" W x 0.98" H (47.0mm x 168.0mm x 25.0mm) | - | - | - | - | Constant Current | 50 °C | -30 °C | 21 W | - | Wire Leads | 1 | CE | 79% | 3.75 kV | 305V | 42 V | 500 mA | 90V | - | 500mA | - | 0 A | 21 W | 42 V | 24 ~ 42V | AC DC Converter | 90 V | 305 V | 24 V | - | 0 V | OTP, SCP | 24.892 mm | 167.894 mm | 46.99 mm | - | - | IP62 | ||
![]() AMER120C-70170Z-P aimtec | In Stock | - | - | - | Wire | Chassis Mount | 1.874 lb (850 g) | AMER120 | aimtec | Box | Active | Non-Compliant | 130 kHz | -40°C ~ 70°C | AMER120C-Z | 2.70" L x 6.93" W x 1.65" H (68.7mm x 176.0mm x 42.0mm) | - | - | - | - | Constant Current, Voltage | 60 °C | -40 °C | 119 W | - | Wire Leads | 1 | - | 90.5% | 3.75 kV | 305V | 70 V | 1.7 A | 90V | 750 µA | 1.7A | - | 0 A | 119 W | 70 V | 35 ~ 70V | AC DC Converter | 90 V | 305 V | 35 V | Analog, PWM | 0 V | OTP, OVP, SCP, UVLO | 41.91 mm | 176.022 mm | 68.58 mm | - | - | IP65, IP67 | ||
![]() AMER60N-42130Z aimtec | In Stock | - | - | - | Wire | Chassis Mount | 1.080 lb (490.00 g) | AMER60 | aimtec | Box | Active | Non-Compliant | 150 kHz | -40°C ~ 60°C | AMER60N-Z | 1.91" L x 1.31" W x 7.36" H (48.6mm x 187.0mm x 33.3mm) | - | - | - | - | Constant Current | 60 °C | -40 °C | 54.6 W | - | Wire Leads | 1 | - | 87% | 3.75 kV | 305V | 42 V | 1.3 A | 90V | 750 µA | 1.3A | - | 0 A | 54.6 W | 42 V | 24 ~ 42V | AC DC Converter | 90 V | 305 V | 24 V | - | 0 V | SCP | 186.944 mm | 33.274 mm | 48.514 mm | - | - | IP65, IP67 | ||
![]() AMEPR30NC-4250Z aimtec | In Stock | - | - | - | Wire | Chassis Mount | 0.397 lb (180.00 g) | AMEPR30 | aimtec | Box | Active | Non-Compliant | 138 kHz | -30°C ~ 50°C | AMEPR30NC-Z | 1.85" L x 6.61" W x 0.98" H (47.0mm x 168.0mm x 25.0mm) | - | - | - | - | Constant Current | 50 °C | -30 °C | 21 W | - | Wire Leads | 1 | - | 79% | 3.75 kV | 305V | 42 V | 500 mA | 90V | 750 µA | 500mA | - | 0 A | 21 W | 42 V | 24 ~ 42V | AC DC Converter | 90 V | 305 V | 24 V | Analog, PWM | 0 V | OTP, SCP | 2.4892 m | 167.894 mm | 46.99 mm | - | - | IP62 |