- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Usage Level | Voltage Rated | Voltage-Output 1 | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Color | Power (Watts) | Max Power Dissipation | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Output Current | Output Power | Voltage - Output | Topology | Current - Output 1 | Max Output Power | Max Input Current | Dimming | Features | Height | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCM-60UDA MEAN WELL USA Inc. | 216 |
| Datasheet | 17 Weeks | - | Chassis Mount | - | - | - | - | - | -30°C~90°C | - | LCM-60UDA (50W) | 4.86Lx3.21W x 0.91 H 123.5mmx81.5mmx23.0mm | Active | 1 (Unlimited) | - | Constant Current | - | 50W | - | Terminal Block | 1 | cURus | 89% | 3.75kV | 132VAC | - | 90VAC | - | - | 2V~90V | AC DC Converter | - | - | - | DALI | OTP, OVP, SCP | - | ROHS3 Compliant | - | - | ||
![]() SL-LA1425002US Samsung Semiconductor, Inc. | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount | - | - | - | - | - | -40°C~70°C | - | - | 6.77Lx1.67W x 1.36 H 172.0mmx42.5mmx34.5mm | Obsolete | 2A (4 Weeks) | - | Constant Current | - | 50W | - | Wire Leads | 1 | cURus | 88% | - | 277VAC | - | 100VAC | - | - | 18V~36V | AC DC Converter | - | - | - | Analog | OVP, SCP | - | RoHS Compliant | - | IP67 | ||
![]() VLED15-120-350 CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | -30°C~90°C | 2016 | VLED15 | 3.21Lx2.21W x 1.10 H 81.0mmx56.0mmx27.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | 17W | 17W | Wire Leads | 1 | CE, ENEC, UL | - | - | 135VAC | 350mA | 90VAC | - | - | 24V~48V | AC DC Converter | - | - | - | ELV, Triac | OCP, OTP, OVP, SCP | 27.94mm | RoHS Compliant | Lead Free | - | ||
![]() ELG-150-C700D2-3Y MEAN WELL USA Inc. | 37 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ODLC-45-700DA MEAN WELL USA Inc. | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HLN-60H-20B MEAN WELL USA Inc. | 23 |
| Datasheet | 16 Weeks | Cable | Chassis Mount | - | - | Commercial grade | 431V | 20V | -40°C~50°C | - | HLN-60H (60W) | 6.34Lx2.42W x 1.38 H 161.0mmx61.5mmx35.0mm | Active | 1 (Unlimited) | - | Constant Current, Voltage | - | - | - | Wire Leads | 1 | CB, CE, PSE, TUV | 88.5% | 3750kV | 305VAC | - | 90VAC | 3A | - | - | AC DC Converter | 3A | 60W | 640mA | Analog, PWM | OCP, OTP, OVP, SCP | 38.608mm | ROHS3 Compliant | - | IP64 | ||
![]() HLN-60H-42B MEAN WELL USA Inc. | In Stock | - | Datasheet | 16 Weeks | - | Chassis Mount | 7 | - | - | 431V | 42V | -40°C~50°C | - | HLN-60H (60W) | 6.34Lx2.42W x 1.38 H 161.0mmx61.5mmx35.0mm | Active | 1 (Unlimited) | - | Constant Current, Voltage | - | 60W | - | Wire Leads | 1 | CB, CE, PSE, TUV | 90% | 3750kV | 305VAC | - | 90VAC | 1.45A | - | - | AC DC Converter | 1.45A | 60.9W | 640mA | Analog, PWM | OCP, OTP, OVP, SCP | 38.608mm | ROHS3 Compliant | - | IP64 | ||
![]() ELGT-150-C1050 MEAN WELL USA Inc. | In Stock | - | Datasheet | 24 Weeks | - | Chassis Mount | - | - | - | - | - | -40°C~90°C | - | ELGT-150-C (150W) | 7.68Lx2.48W x 1.40 H 195.0mmx63.0mmx35.5mm | Active | 1 (Unlimited) | - | Constant Current | - | 150W | - | Wire Leads | 1 | CB, CCC, CE, ENEC | 92% | 3.75kV | 305VAC | - | 100VAC | - | - | 72V~143V | AC DC Converter | - | - | - | - | OTP, OVP, SCP | - | ROHS3 Compliant | - | IP67 | ||
![]() HLG-150H-54AB MEAN WELL USA Inc. | 40 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | 1.149857kg | - | - | 54V | -40°C~90°C | - | HLG-150H (150W) | 8.03Lx2.68W x 1.53 H 204.0mmx68.0mmx38.8mm | Active | Not Applicable | - | Constant Current, Voltage | - | 151W | - | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, KC, PSE, RCM, TUV | 94% | 3.75kV | 305VAC | - | 90VAC | - | 151.2W | - | AC DC Converter | 2.8A | - | - | Analog, PWM | OCP, OTP, OVP, SCP | 38.8mm | RoHS Compliant | - | IP65 | ||
![]() HLG-80H-24AB MEAN WELL USA Inc. | 28 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | 840.053069g | - | - | 24V | -40°C~80°C | - | HLG-80H (80W) | 6.76Lx2.42W x 1.53 H 171.8mmx61.5mmx38.8mm | Active | Not Applicable | - | Constant Current, Voltage | - | 82W | - | Wire Leads | 1 | CB, CCC, CE, cULus, cURus, EAC, KC, PSE, RCM, TUV, UL | 90.5% | 3.75kV | 305VAC | - | 90VAC | - | 81.6W | - | AC DC Converter | 3.4A | - | - | Analog, PWM | OCP, OTP, OVP, SCP | 38.8mm | RoHS Compliant | - | IP65 | ||
![]() HLG-100H-54AB MEAN WELL USA Inc. | 32 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | 1.11992kg | - | - | 54V | -40°C~80°C | - | HLG-100H (100W) | 7.72Lx2.68W x 1.53 H 196.0mmx68.0mmx38.8mm | Active | Not Applicable | - | Constant Current, Voltage | - | 96W | - | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, KC, PSE, RCM, TUV | 93% | 3.75kV | 305VAC | - | 90VAC | - | 95.58W | - | AC DC Converter | 1.77A | - | - | Analog, PWM | OCP, OTP, OVP, SCP | 38.8mm | RoHS Compliant | - | IP65 | ||
![]() ELGT-150-C700B MEAN WELL USA Inc. | In Stock | - | Datasheet | 17 Weeks | - | Chassis Mount | - | - | - | - | - | -40°C~90°C | - | ELGT-150-C (150W) | 7.68Lx2.48W x 1.40 H 195.0mmx63.0mmx35.5mm | Active | 1 (Unlimited) | - | Constant Current | - | 150W | - | Wire Leads | 1 | CB, CCC, CE, ENEC | 92% | 3.75kV | 305VAC | - | 100VAC | - | - | 107V~214V | AC DC Converter | - | - | - | Analog, PWM | OTP, OVP, SCP | - | ROHS3 Compliant | - | IP67 | ||
![]() LPF-90D-15 MEAN WELL USA Inc. | 29 |
| Datasheet | 16 Weeks | Panel, Screw | Chassis Mount | 6 | 699.893027g | - | 431V | 15V | -40°C~70°C | - | LPF-90D (90W) | 6.34Lx2.40W x 1.42 H 161.0mmx61.0mmx36.0mm | Active | 1 (Unlimited) | - | Constant Current | White | - | - | Wire Leads | 1 | CB, CCC, CE, cURus, PSE, TUV | 89% | 3.75kV | 305VAC | - | 90VAC | 5A | 75W | 9V~15V | AC DC Converter | 5A | 75W | 950mA | Analog, PWM | OCP, OTP, OVP | 35.814mm | ROHS3 Compliant | - | IP67 | ||
![]() HLG-120H-24AB MEAN WELL USA Inc. | 39 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | 1.11992kg | - | - | 24V | -40°C~80°C | - | HLG-120H (120W) | 7.72Lx2.68W x 1.53 H 196.0mmx68.0mmx38.8mm | Active | Not Applicable | - | Constant Current, Voltage | - | 120W | - | Wire Leads | 1 | CB, CCC, CE, cURus, ENEC, KC, PSE, RCM, TUV | 93% | 3.75kV | 305VAC | - | 90VAC | - | 120W | - | AC DC Converter | 5A | - | - | Analog, PWM | OCP, OTP, OVP, SCP | 38.8mm | RoHS Compliant | - | IP65 | ||
![]() ELG-150-54 MEAN WELL USA Inc. | 41 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | - | - | -40°C~90°C | - | ELG-150 (150W) | 7.68Lx2.48W x 1.40 H 195.0mmx63.0mmx35.5mm | Active | 1 (Unlimited) | - | Constant Current, Voltage | - | 151W | - | Wire Leads | 1 | CB, CCC, CE, cURus, ENEC, RCM | 91% | 3750kV | 305VAC | - | 100VAC | - | - | 27V~54V | AC DC Converter | - | - | - | - | OCP, OTP, OVP, SCP | - | ROHS3 Compliant | - | IP67 | ||
![]() HVG-480-30B MEAN WELL USA Inc. | 2637 |
| Datasheet | 14 Weeks | - | Chassis Mount | - | - | - | - | - | -40°C~85°C | - | HVG-480 (480W) | 9.26Lx4.92W x 1.72 H 235.2mmx125.0mmx43.8mm | Active | 1 (Unlimited) | - | Constant Current, Voltage | - | 480W | - | Wire Leads | 1 | cURus | 94% | 3.75kV | 528VAC | - | 180VAC | - | - | 15V~30V | AC DC Converter | - | - | - | Analog, PWM | OCP, OTP, OVP, SCP | - | ROHS3 Compliant | - | IP67 | ||
![]() ELG-240-54 MEAN WELL USA Inc. | 58 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | - | - | -40°C~90°C | - | ELG-240 (240W) | 7.87Lx2.80W x 1.48 H 200.0mmx71.0mmx37.5mm | Active | 1 (Unlimited) | - | Constant Current, Voltage | - | 240W | - | Wire Leads | 1 | CB, CCC, CE, cURus, ENEC | 93% | 3750kV | 305VAC | - | 100VAC | - | - | 54V | AC DC Converter | - | - | - | Analog, PWM | OCP, OTP, OVP, SCP | - | ROHS3 Compliant | - | IP67 | ||
![]() IDLC-65-1050DA MEAN WELL USA Inc. | In Stock | - | Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | IDLC-65 (65W) | 5.12Lx2.95W x 0.98 H 130.0mmx75.0mmx25.0mm | Active | 1 (Unlimited) | - | Constant Current | - | 65W | - | Terminal Block | 1 | CB, CCC, CE, cURus, EAC, ENEC, RCM | - | - | 295VAC | - | 180VAC | - | - | 62V | AC DC Converter | - | - | - | - | - | - | ROHS3 Compliant | - | IP20 | ||
![]() LPFH-60D-36 MEAN WELL USA Inc. | 25 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | - | - | -40°C~90°C | - | LPFH-60D (60W) | 6.40Lx1.69W x 1.26 H 162.5mmx43.0mmx32.0mm | Active | 1 (Unlimited) | - | Constant Current | - | 60W | - | Wire Leads | 1 | cURus | 90% | 3kV | 400VAC | - | 200VAC | - | - | 21.6V~36V | AC DC Converter | - | - | - | Analog, PWM | OTP, OVP, SCP | - | ROHS3 Compliant | - | IP67 | ||
![]() LPFH-60-42 MEAN WELL USA Inc. | 25 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | - | - | -40°C~90°C | - | LPFH-60 (60W) | 6.40Lx1.69W x 1.26 H 162.5mmx43.0mmx32.0mm | Active | 1 (Unlimited) | - | Constant Current, Voltage | - | 60W | - | Wire Leads | 1 | cURus | 90% | 3kV | 400VAC | - | 200VAC | - | - | 25.2V~42V | AC DC Converter | - | - | - | - | OCP, OTP, OVP, SCP | - | ROHS3 Compliant | - | IP67 |