- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Usage Level | Voltage Rated | Voltage-Output 1 | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Max Power Dissipation | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Output Current | Output Power | Voltage - Output | Topology | Current - Output 1 | Max Output Power | Max Input Current | Dimming | Features | Height | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LNE-24V150WAAA Delta Electronics | In Stock | - | Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | 2.4lbs 1.1kg | - | - | - | -40°C~70°C | 2015 | LNE-150W | 8.03Lx2.68W x 1.53 H 204.0mmx68.0mmx38.8mm | Active | 1 (Unlimited) | Wire Leads | Constant Current, Voltage | 70°C | -40°C | 150W | 150W | Wire Leads | 1 | CB, cURus | 93% | 3.85kV | 305VAC | - | 6.3A | 90VAC | - | - | 12V~24V | AC DC Converter | - | - | - | - | OCP, OTP, OVP, SCP | 38.862mm | 203.962mm | 68.072mm | ROHS3 Compliant | - | IP65 | ||
![]() HVG-240-36A MEAN WELL USA Inc. | 34 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | - | - | - | -40°C~90°C | - | HVG-240 (240W) | 9.06Lx2.68W x 1.53 H 230.2mmx68.0mmx38.8mm | Active | 1 (Unlimited) | - | Constant Current, Voltage | - | - | 241W | - | Wire Leads | 1 | cURus | 93% | 3.75kV | 528VAC | - | - | 180VAC | - | - | 33.5V~38.5V | AC DC Converter | - | - | - | - | OCP, OTP, OVP, SCP | - | - | - | ROHS3 Compliant | Lead Free | IP65 | ||
![]() HLG-40H-54A MEAN WELL USA Inc. | 50 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | - | - | - | -40°C~80°C | - | HLG-40H (40W) | 5.80Lx2.42W x 1.45 H 147.2mmx61.5mmx36.8mm | Active | 1 (Unlimited) | - | Constant Current, Voltage | - | - | 41W | - | Wire Leads | 1 | CB, CCC, CE, cURus, PSE, RCM, TUV | 89.5% | 3.75kV | 305VAC | - | - | 90VAC | - | - | 49V~58V | AC DC Converter | - | - | - | - | OCP, OTP, OVP, SCP | - | - | - | ROHS3 Compliant | - | IP65 | ||
![]() HBG-100P-36B MEAN WELL USA Inc. | 44 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | HBG-100P (100W) | 4.09Dia x 1.34 H 104.0mmx34.0mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 97W | - | Wire Leads | 1 | CB, CCC, CE, cURus, ENEC | 91% | 3.75kV | 305VAC | - | - | 90VAC | - | - | 21.6V~36V | AC DC Converter | - | - | - | Analog, PWM | OTP, OVP, SCP | - | - | - | ROHS3 Compliant | - | - | ||
![]() PLED75W-166-C0450-D Thomas Research Products | 43 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | - | 1.2lbs 544.3g | - | - | - | -30°C~65°C | 2016 | PLED75W | 5.00Lx2.32W x 1.47 H 140.2mmx58.9mmx37.3mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | 65°C | -30°C | 75W | 75W | Wire Leads | 1 | CE, cULus | 92% | - | 305VAC | - | 450mA | 90VAC | - | - | 56V~166V | AC DC Converter | - | - | - | Analog | OCP, OVP, SCP | 37.338mm | 127mm | 58.928mm | RoHS Compliant | - | IP66, NEMA 6 | ||
![]() LED25W-40-C0500 Thomas Research Products | 80 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | 0.437lb 198.00g | - | - | - | - | 2016 | LED-25W | 3.15Lx3.07W x 0.99 H 80.0mmx78.0mmx25.2mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 25W | 25W | Wire Leads | 1 | CE, cULus | 84% | - | 277VAC | - | 500mA | 100VAC | - | - | 13V~40V | AC DC Converter | - | - | - | - | OCP, OVP, SCP | 25.146mm | - | - | RoHS Compliant | - | IP66, NEMA 4 | ||
![]() LED12W-12-C1000 Thomas Research Products | 52 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | 0.282lb 127.91g | - | - | - | -30°C~60°C | - | LED-12W | 3.35Lx1.42W x 0.91 H 85.0mmx36.0mmx23.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 12W | 12W | Wire Leads | 1 | CE, cULus | 78% | - | 305VAC | - | 1A | 90VAC | - | - | 6V~12V | AC DC Converter | - | - | - | - | OCP, OVP, SCP | 23.114mm | - | - | RoHS Compliant | - | IP66 | ||
![]() PCD-25-700A MEAN WELL USA Inc. | 501 |
| Datasheet | 16 Weeks | Panel, Screw | Chassis Mount | - | 4 | - | - | - | 36V | -30°C~60°C | - | PCD-25 (25W) | 3.31Lx2.24W x 1.16 H 84.0mmx57.0mmx29.5mm | Active | 1 (Unlimited) | - | Constant Current | - | - | - | - | Wire Leads | 1 | UR | 81% | 3.75kV | 135VAC | - | - | 90VAC | 700mA | 25W | 24V~36V | AC DC Converter | 700mA | 25.2W | 600mA | Triac | OTP, SCP | 29.464mm | - | - | ROHS3 Compliant | Lead Free | IP42 | ||
![]() PDA060W-2A0B Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | -40°C~50°C | 2014 | PDA (60W) | 6.48Lx1.69W x 1.26 H 164.5mmx43.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 60W | 60W | Wire Leads | 1 | cURus | 91% | 3kV | 305VAC | - | 2A | 90VAC | - | - | 21V~30V | AC DC Converter | - | - | - | Analog | OCP, OVP, SCP | 32.004mm | - | - | RoHS Compliant | - | IP67 | ||
![]() PDA125B-2A0F Phihong USA | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | - | - | 2.1lbs 952.5g | - | - | - | -40°C~60°C | 2013 | PDA (125W) | 7.64Lx2.68W x 1.46 H 194.0mmx68.0mmx37.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 125W | 125W | Wire Leads | 1 | CE, cURus | 93% | 4.242kV | 304VAC | - | 2A | 90VAC | - | - | 47V~61.5V | AC DC Converter | - | - | - | - | OCP, OVP, SCP | 37.084mm | - | - | RoHS Compliant | - | IP66 | ||
![]() ELG-240-C1050A MEAN WELL USA Inc. | 77 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | - | - | - | -40°C~85°C | - | ELG-240-C (240W) | 8.66Lx2.80W x 1.48 H 220.0mmx71.0mmx37.5mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 239W | - | Wire Leads | 1 | CB, CCC, CE, cURus, ENEC | 93% | 3750kV | 305VAC | - | - | 100VAC | - | - | 114V~228V | AC DC Converter | - | - | - | - | OTP, OVP, SCP | - | - | - | ROHS3 Compliant | - | IP65 | ||
![]() PLED75W-042-C1790-D Thomas Research Products | 54 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | - | 1.2lbs 544.3g | - | - | - | -30°C~65°C | - | PLED75W | 5.00Lx2.32W x 1.47 H 140.2mmx58.9mmx37.3mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 75W | 75W | Wire Leads | 1 | CE, cULus | 89% | - | 305VAC | - | 1.79A | 90VAC | - | - | 14V~42V | AC DC Converter | - | - | - | Analog | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | - | IP66, NEMA 6 | ||
![]() PLED75W-027-C2800-D Thomas Research Products | 226 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | 100 | - | 1.2lbs 544.3g | - | - | - | -30°C~65°C | - | PLED75W | 5.00Lx2.32W x 1.47 H 140.2mmx58.9mmx37.3mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 75W | 75W | Wire Leads | 1 | CE, cULus | 88% | - | 305VAC | - | 2.8A | 90VAC | - | - | 9V~27V | AC DC Converter | - | - | - | Analog | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | - | IP66, NEMA 6 | ||
![]() HLG-240H-54 MEAN WELL USA Inc. | 94 |
| Datasheet | 15 Weeks | Panel | Chassis Mount | 100 | - | - | - | - | 54V | -40°C~90°C | - | HLG-240H (240W) | 8.67Lx2.68W x 1.53 H 220.2mmx68.0mmx38.8mm | Active | 1 (Unlimited) | Cable | Constant Current, Voltage | - | - | 240W | - | Wire Leads | 1 | CB, CCC, CE, cURus, PSE, RCM, TUV | 93.5% | 3.75kV | 305VAC | - | - | 90VAC | 4.45A | 240.3W | 27V~54V | AC DC Converter | 4.45A | 240.3W | 4A | - | OCP, OTP, OVP, SCP | 38.608mm | - | - | ROHS3 Compliant | - | IP67 | ||
![]() ELG-150-12A-3Y MEAN WELL USA Inc. | 22 |
| Datasheet | 15 Weeks | - | - | - | - | - | Industrial grade | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 12V | - | - | 10A | 120W | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HLG-40H-20B MEAN WELL USA Inc. | 76 |
| Datasheet | 15 Weeks | Panel | Chassis Mount | 100 | - | - | - | 431V | 20V | -40°C~80°C | - | HLG-40H (40W) | 5.80Lx2.42W x 1.45 H 147.2mmx61.5mmx36.8mm | Active | 1 (Unlimited) | - | Constant Current, Voltage | - | - | - | - | Wire Leads | 1 | CB, CCC, CE, cURus, PSE, RCM, TUV | 88% | 3.75kV | 305VAC | - | - | 90VAC | 2A | 40W | 12V~20V | AC DC Converter | - | 40W | 430mA | Analog, PWM | OCP, OTP, OVP, SCP | 38.608mm | - | - | ROHS3 Compliant | Lead Free | IP67 | ||
![]() MDU4SC35 Dialight | In Stock | - | Datasheet | - | - | Chassis Mount | - | - | - | - | - | - | -20°C~45°C | 2008 | MDU | 3.90Lx1.53W x 0.90 H 99.0mmx39.0mmx23.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 5W | - | Wire Leads | 1 | CE, ENEC, UL | - | - | 240VAC | - | - | 110VAC | - | - | 4V~15V | AC DC Converter | - | - | - | - | OTP, OVP, SCP | - | - | - | - | - | - | ||
![]() ELG-75-C1050DA MEAN WELL USA Inc. | In Stock | - | Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | - | - | - | -40°C~85°C | - | ELG-75-C (75W) | 6.14Lx2.48W x 1.40 H 156.0mmx63.0mmx35.5mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 75W | - | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC, RCM | 90% | 3.75kV | 305VAC | - | - | 100VAC | 1.05A | - | 35V~71V | AC DC Converter | - | - | - | - | OTP, OVP, SCP | - | - | - | ROHS3 Compliant | - | IP67 | ||
![]() ELG-75-C1050D2 MEAN WELL USA Inc. | 30 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | - | - | - | -40°C~85°C | - | ELG-75-C (75W) | 6.14Lx2.48W x 1.40 H 156.0mmx63.0mmx35.5mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 75W | - | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC, RCM | 90% | 3.75kV | 305VAC | - | - | 100VAC | 1.05A | - | 35V~71V | AC DC Converter | - | - | - | - | OTP, OVP, SCP | - | - | - | ROHS3 Compliant | - | IP67 | ||
![]() PLED96W-274 Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 1.4lbs 635g | - | - | - | -30°C~65°C | - | PLED96W | 5.98Lx2.31W x 1.46 H 152.0mmx58.8mmx37.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | - | - | 96W | 96W | Wire Leads | 1 | CE, cULus | 92% | - | 305VAC | - | 350mA | 90VAC | - | - | 274V | AC DC Converter | - | - | - | - | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | - | IP66, NEMA 6 |