- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Power Dissipation (Max) | Voltage Rated | Voltage-Output 1 | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Max Power Dissipation | Depth | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Output Current | Output Power | Voltage - Output | Topology | Current - Output 1 | Max Output Power | Max Input Current | Dimming | Features | Height | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDPC-45-350 MEAN WELL USA Inc. | In Stock | - | Datasheet | 17 Weeks | - | Chassis Mount | - | - | - | - | - | -20°C~40°C | - | IDPC-45 (45W) | 4.72Lx2.62W x 0.98 H 120.0mmx66.5mmx25.0mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 33W | - | - | Terminal Block | 1 | CB, CCC, CE, cURus, ENEC | 86% | 3.75kV | 295VAC | - | 90VAC | - | - | 57V~95V | AC DC Converter | - | - | - | Analog, PWM | SCP | - | - | - | ROHS3 Compliant | - | - | ||
![]() CLG-150-48A MEAN WELL USA Inc. | In Stock | - | Datasheet | - | Panel, Screw | Chassis Mount | 5 | - | - | 417V | 48V | -30°C~70°C | - | CLG-150 (150W) | 7.80Lx2.68W x 1.53 H 198.2mmx68.0mmx38.8mm | Last Time Buy | 1 (Unlimited) | - | Constant Current, Voltage | - | - | 154W | - | 68mm | Wire Leads | 1 | CB, CCC, CE, cURus, PSE, TUV | 91% | 3750kV | 295VAC | - | 90VAC | 3.2A | 153.6W | 36V~48V | AC DC Converter | 3.2A | 153.6W | 4A | - | OCP, OTP, OVP, SCP | 38.608mm | - | - | ROHS3 Compliant | Lead Free | IP65 | ||
![]() HBG-160-24DA MEAN WELL USA Inc. | 17 |
| - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HBG-100-60DA MEAN WELL USA Inc. | 42 |
| - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LED20W120-028-C0700-LT Thomas Research Products | 33 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 2016 | LED-LT (20W) | 3.74Lx1.60W x 0.98 H 95.0mmx41.0mmx25.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 20W | 20W | - | Wire Leads | 1 | CE, cURus | 82% | - | 132VAC | 700mA | 108VAC | - | - | 17V~28V | AC DC Converter | - | - | - | ELV, Triac | OCP, OVP, SCP | 24.892mm | - | - | RoHS Compliant | - | IP66 | ||
![]() LDC25W-036-C0700 Thomas Research Products | 27 |
| Datasheet | 14 Weeks | - | Chassis Mount | - | 0.437lb 198.00g | - | - | - | - | 2016 | LDC-25W | 3.15Lx2.44W x 0.99 H 80.0mmx62.0mmx25.2mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 25W | - | - | Wire Leads | 1 | CE, cURus, FCC | 88% | - | 24V | - | 12V | - | - | 18V~36V | Boost | - | - | - | - | OCP, OVP | - | - | - | - | - | IP66, NEMA 4 | ||
![]() LED40W-018-C2000 Thomas Research Products | 57 |
| Datasheet | 12 Weeks | - | Chassis Mount | - | 0.015lb 6.8g | - | - | - | -30°C~60°C | - | LED-40W | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 40W | - | - | Wire Leads | 1 | CE, cURus | - | - | 305VAC | - | 90VAC | - | - | 10V~18V | AC DC Converter | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP66, NEMA 4 | ||
![]() PDA015N-700B Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | 0.37lb 167.83g | - | - | - | 0°C~85°C | 2014 | PDA (15W) | 3.15Lx2.44W x 1.00 H 80.0mmx62.0mmx25.4mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 15W | 15W | - | Wire Leads | 1 | cURus | 80% | 1.5kV | 132VAC | 700mA | 108VAC | - | - | 15.05V~21.5V | AC DC Converter | - | - | - | Triac | OCP, OVP, SCP | 25.4mm | - | - | RoHS Compliant | - | IP67 | ||
![]() LED06W120-012-C0500-LT Thomas Research Products | 38 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | 0.282lb 127.91g | - | - | - | - | 2016 | LED-LT (6W) | 3.35Lx1.42W x 0.90 H 85.0mmx36.0mmx23.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 6W | 6W | - | Wire Leads | 1 | CE, cURus | 80% | - | 132VAC | 500mA | 108VAC | - | - | 7V~12V | AC DC Converter | - | - | - | ELV, Triac | OCP, OVP, SCP | 22.86mm | - | - | RoHS Compliant | - | IP66 | ||
![]() ODLC-65-1400DA MEAN WELL USA Inc. | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LED50W-072-C0700 Thomas Research Products | 429 |
| Datasheet | 12 Weeks | - | Chassis Mount | - | - | - | - | - | -30°C~65°C | - | LED-50W | 7.64Lx1.69W x 0.98 H 194.0mmx43.0mmx25.0mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 50W | - | - | Wire Leads | 1 | CE, cULus | 88% | - | 305VAC | - | 90VAC | - | - | 24V~72V | AC DC Converter | - | - | - | - | OCP, OVP, SCP | - | - | - | RoHS Compliant | - | IP66 | ||
![]() LED50W-072-C0700-D Thomas Research Products | 34 |
| Datasheet | 12 Weeks | - | Chassis Mount | - | - | - | - | - | -30°C~65°C | 2016 | LED-50W | 7.64Lx1.69W x 0.98 H 194.0mmx43.0mmx25.0mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 50W | - | - | Wire Leads | 1 | CE, cULus | 88% | - | 305VAC | - | 90VAC | - | - | 24V~72V | AC DC Converter | - | - | - | Analog | OCP, OVP, SCP | - | - | - | RoHS Compliant | - | IP66 | ||
![]() LED50W-036-C1400-D Thomas Research Products | 85 |
| Datasheet | 12 Weeks | - | Chassis Mount | - | - | - | - | - | -30°C~65°C | 2016 | LED-50W | 7.64Lx1.69W x 0.98 H 194.0mmx43.0mmx25.0mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 50W | - | - | Wire Leads | 1 | CE, cULus | 87% | - | 305VAC | - | 90VAC | - | - | 12V~36V | AC DC Converter | - | - | - | Analog | OCP, OVP, SCP | - | - | - | RoHS Compliant | - | IP66 | ||
![]() PLC-040S333D Qualtek | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | - | -25°C~50°C | 2012 | PLC-040 D (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 40W | - | - | Wire Leads | 1 | cULus | 84% | 2kV | 305VAC | - | 90VAC | - | - | 4V~11V | AC DC Converter | - | - | - | Analog | OTP, OVP, SCP | - | - | - | ROHS3 Compliant | - | IP65 | ||
![]() PLC-035S045D Qualtek | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | - | -35°C~70°C | 2012 | PLC-035 D (35W) | 7.83Lx1.67W x 1.34 H 199.0mmx42.5mmx34.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 35W | - | - | Wire Leads | 1 | CB, cULus | 87% | 2kV | 305VAC | - | 90VAC | - | - | 26V~78V | AC DC Converter | - | - | - | Analog | OTP, OVP, SCP | - | - | - | ROHS3 Compliant | - | IP67 | ||
![]() PLC-040S105D Qualtek | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | - | -25°C~50°C | 2012 | PLC-040 D (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 40W | - | - | Wire Leads | 1 | cULus | 87% | 2kV | 305VAC | - | 90VAC | - | - | 12V~36V | AC DC Converter | - | - | - | Analog | OTP, OVP, SCP | - | - | - | ROHS3 Compliant | - | IP65 | ||
![]() RACD25-2100A Recom Power | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 0.847lb 384.19g | - | 295V | 12V | -20°C~50°C | - | LIGHTLINE RACD25-A (25W) | 4.33Lx2.89W x 1.30 H 110.0mmx73.5mmx33.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 50°C | -20°C | 25W | 25W | - | Wire Leads | 1 | CE, cULus | 79% | 3.75kV | 305VAC | 2.1A | 90VAC | 2.1A | 25.2W | 9V~12V | AC DC Converter | 2.1A | 25W | - | Analog, PWM | OTP, OVP, SCP | 33.02mm | 110mm | 73.5mm | ROHS3 Compliant | Lead Free | IP67 | ||
![]() LXC120-0700SW Excelsys Technologies | In Stock | - | - | - | Chassis Mount | - | - | 1.043262kg | 120W | - | - | - | - | - | - | - | - | Wire Leads | - | 70°C | -35°C | - | - | - | - | 1 | CE, EN, cULus | 92 % | 3.75kV | - | 700mA | - | - | - | 171V | - | - | - | - | - | OVP, SCP | 37.084mm | 220.98mm | 67.564mm | RoHS Compliant | - | IP67 | ||
![]() LD25W-24-C1040 EPtronics, Inc. | In Stock | - | Datasheet | - | Panel | Chassis Mount | - | - | - | - | - | -30°C~60°C | 2014 | LD25W | 3.15Dia x 0.99 H 80.0mmx25.1mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 25W | - | - | Wire Leads | 1 | CE, cURus, FCC | 82% | 3.75kV | 305VAC | - | 90VAC | - | 24.9W | 8V~24V | AC DC Converter | - | - | - | Analog, PWM | OCP, OVP, SCP | - | - | - | ROHS3 Compliant | - | IP66 | ||
![]() LD25W-18-C1400 EPtronics, Inc. | In Stock | - | Datasheet | - | Panel | Chassis Mount | - | - | - | - | - | -30°C~60°C | 2014 | LD25W | 3.15Dia x 0.99 H 80.0mmx25.1mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 25W | - | - | Wire Leads | 1 | CE, cURus, FCC | 81% | 3.75kV | 305VAC | - | 90VAC | - | 25.2W | 6V~18V | AC DC Converter | - | - | - | Analog, PWM | OCP, OVP, SCP | - | - | - | ROHS3 Compliant | - | IP66 |