- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Voltage Rated | Voltage-Output 1 | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Max Power Dissipation | Depth | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Output Current | Output Power | Voltage - Output | Topology | Current - Output 1 | Max Output Power | Max Input Current | Dimming | Features | Height | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLDS60-B-277B CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | - | 1.0lbs 454g | - | - | -40°C~70°C | 2016 | PLDS60 (60W) | 6.89Lx1.58W x 1.10 H 175.0mmx40.0mmx28.0mm | Obsolete | Not Applicable | - | Constant Current, Voltage | - | - | 60W | - | - | Wire Leads | 1 | CE, cURus | 88% | 3.75kV | 305VAC | - | 90VAC | - | - | 13V~24V | AC DC Converter | - | - | - | - | OTP, OVP, SCP | - | - | - | RoHS Compliant | - | IP65 | ||
![]() PLDS60-B-277PEB CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | - | 1.0lbs 454g | - | - | -40°C~70°C | 2016 | PLDS60 (60W) | 6.89Lx1.58W x 1.10 H 175.0mmx40.0mmx28.0mm | Obsolete | Not Applicable | - | Constant Current, Voltage | - | - | 60W | - | - | Wire Leads | 1 | CE, cURus | 88% | 3.75kV | 305VAC | - | 90VAC | - | - | 13V~24V | AC DC Converter | - | - | - | Analog, PWM | OTP, OVP, SCP | - | - | - | RoHS Compliant | - | IP65 | ||
![]() TRC-040S166PS Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | TRC-040DS (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 60°C | -35°C | 40W | 40W | - | Wire Leads | 1 | CE, cURus | 86% | - | 305VAC | 1.66A | 90VAC | - | - | 8V~23V | AC DC Converter | - | - | - | - | OCP, OVP, SCP | 32.004mm | 94.996mm | 70.104mm | RoHS Compliant | - | IP66 | ||
![]() TRC-040S105DS Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 2015 | TRC-040DS (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 60°C | -35°C | 40W | 40W | - | Wire Leads | 1 | CE, cURus | 87% | - | 305VAC | 1.05A | 90VAC | - | - | 12V~36V | AC DC Converter | - | - | - | Analog | OCP, OVP, SCP | 32.004mm | 94.996mm | 70.104mm | RoHS Compliant | - | IP66 | ||
![]() PLDS60-B-277DA CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | - | 1.0lbs 454g | - | - | -40°C~70°C | - | PLDS60 (60W) | 6.89Lx1.58W x 1.10 H 175.0mmx40.0mmx28.0mm | Obsolete | Not Applicable | - | Constant Current, Voltage | - | - | 60W | - | - | Wire Leads | 1 | CE, cURus | 88% | 3.75kV | 305VAC | - | 90VAC | - | - | 13V~24V | AC DC Converter | - | - | - | DALI | OTP, OVP, SCP | - | - | - | RoHS Compliant | - | IP67 | ||
![]() PLDS60-A-277DB CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | - | 1.0lbs 454g | - | - | -40°C~70°C | 2016 | PLDS60 (60W) | 6.89Lx1.58W x 1.10 H 175.0mmx40.0mmx28.0mm | Obsolete | Not Applicable | - | Constant Current, Voltage | - | - | 60W | - | - | Wire Leads | 1 | CE, cURus | 87% | 3.75kV | 305VAC | - | 90VAC | - | - | 6.5V~12V | AC DC Converter | - | - | - | DALI | OTP, OVP, SCP | - | - | - | RoHS Compliant | - | IP65 | ||
![]() IDPV-65A-12 MEAN WELL USA Inc. | 41 |
| Datasheet | 11 Weeks | - | Chassis Mount | - | - | - | - | -20°C~40°C | - | IDPV-65 (65W) | 5.12Lx2.66W x 0.87 H 130.0mmx67.5mmx22.0mm | Active | Not Applicable | - | Constant Voltage | - | - | 50W | - | - | Terminal Block | 1 | CB, CCC, CE, cURus, ENEC | 85% | 3.75kV | 295VAC | - | 180VAC | - | - | 12V | AC DC Converter | - | - | - | Analog, PWM | OCP, SCP | - | - | - | - | - | - | ||
![]() ELG-100-42D2-3Y MEAN WELL USA Inc. | 33 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PCD-16-700A MEAN WELL USA Inc. | 73 |
| Datasheet | 16 Weeks | Panel, Screw | Chassis Mount | 4 | - | - | 24V | -30°C~60°C | - | PCD-16 (16W) | 3.31Lx2.24W x 1.16 H 84.0mmx57.0mmx29.5mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 17W | - | 57mm | Wire Leads | 1 | cURus | 81% | 3.75kV | 135VAC | - | 90VAC | 700mA | 16.8W | 16V~24V | AC DC Converter | 700mA | 16.8W | 400mA | Triac | OTP, SCP | 29.464mm | - | - | ROHS3 Compliant | Lead Free | IP42 | ||
![]() ELG-75-C500DA MEAN WELL USA Inc. | 28 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | - | -40°C~85°C | - | ELG-75-C (75W) | 6.14Lx2.48W x 1.40 H 156.0mmx63.0mmx35.5mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 75W | - | - | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC, RCM | 91% | 3.75kV | 305VAC | - | 100VAC | 500mA | - | 75V~150V | AC DC Converter | - | - | - | - | OTP, OVP, SCP | - | - | - | ROHS3 Compliant | - | IP67 | ||
![]() HLG-600H-54 MEAN WELL USA Inc. | 30 | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ELG-200-C1050DA3Y MEAN WELL USA Inc. | 33 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ELG-240-C1050DA3Y MEAN WELL USA Inc. | 33 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ELG-150-54DA-3Y MEAN WELL USA Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PDA051W-700G Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | 1.5lbs 680.4g | - | - | 0°C~70°C | 2015 | PDA (51W) | 8.39Lx1.71W x 1.20 H 213.2mmx43.5mmx30.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 51W | 51W | - | Wire Leads | 2 | cURus | 85% | 3kV | 304VAC | 700mA | 108VAC | - | - | 30V~36V | AC DC Converter | - | - | - | - | OTP, OVP, SCP | 30.48mm | - | - | RoHS Compliant | - | IP65 | ||
![]() CLG-150-36B MEAN WELL USA Inc. | In Stock | - | Datasheet | - | Panel, Screw | Chassis Mount | 7 | - | 417V | 36V | -30°C~70°C | - | CLG-150 (150W) | 7.80Lx2.68W x 1.53 H 198.2mmx68.0mmx38.8mm | Last Time Buy | 1 (Unlimited) | - | Constant Current, Voltage | - | - | 151W | - | 68mm | Wire Leads | 1 | CB, CE, cURus, PSE, TUV | 91% | 3750kV | 295VAC | - | 90VAC | 4.2A | 151.2W | 27V~36V | AC DC Converter | 4.2A | 151.2W | 2A | - | OCP, OTP, OVP, SCP | 38.608mm | - | - | ROHS3 Compliant | - | IP67 | ||
![]() ELG-200-36DA MEAN WELL USA Inc. | 33 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ELG-240-42D2 MEAN WELL USA Inc. | 33 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ELG-200-42DA MEAN WELL USA Inc. | In Stock | - | Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | - | -40°C~90°C | - | ELG-200 (200W) | 8.66Lx2.80W x 1.48 H 220.0mmx71.0mmx37.5mm | Active | - | - | Constant Current, Voltage | - | - | 200W | - | - | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC, RCM | 92.5% | 3.75kV | 305VAC | - | 100VAC | - | - | 42V | AC DC Converter | - | - | - | DALI | OCP, OTP, OVP, SCP | - | - | - | Non-RoHS Compliant | - | IP67 | ||
![]() ELG-150-42D2 MEAN WELL USA Inc. | 33 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |