- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Voltage Rated | Voltage-Output 1 | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Power (Watts) | Max Power Dissipation | Depth | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Output Current | Output Power | Voltage - Output | Topology | Current - Output 1 | Max Output Power | Max Input Current | Dimming | Features | Height | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDA010N-700B Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | 0.37lb 167.83g | - | - | 0°C~85°C | 2014 | PDA (10W) | 3.15Lx2.44W x 1.00 H 80.0mmx62.0mmx25.4mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 10W | 10W | - | Wire Leads | 1 | cURus | 78% | 1.5kV | 132VAC | - | 700mA | 108VAC | - | - | 10V~14.3V | AC DC Converter | - | - | - | Triac | OCP, OVP, SCP | 25.4mm | RoHS Compliant | - | IP67 | ||
![]() TSC-075S035DT Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | - | - | - | - | - | 2013 | TSC-75W | 8.74Lx3.50W x 1.50 H 222.0mmx89.0mmx38.1mm | Obsolete | 1 (Unlimited) | - | Constant Current | 75W | - | - | Wire Leads | 1 | CE, cURus | 87% | - | 528VAC | - | - | 249VAC | - | - | 107V~214V | AC DC Converter | - | - | - | Analog | OTP, OVP, SCP | - | - | - | IP67 | ||
![]() VLED15-230-1000 CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | -30°C~90°C | 2016 | VLED15 | 3.21Lx2.21W x 1.10 H 81.0mmx56.0mmx27.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 16W | 16W | - | Wire Leads | 1 | CE, ENEC, UL | - | - | 265VAC | - | 1A | 176VAC | - | - | 10V~16V | AC DC Converter | - | - | - | ELV, Triac | OCP, OTP, OVP, SCP | 27.94mm | RoHS Compliant | Lead Free | - | ||
![]() LED96W-092-C1050-LT Thomas Research Products | 5 |
| Datasheet | 12 Weeks | - | Chassis Mount | - | 0.687lb 311.62g | - | - | - | 2016 | LED-96W-LT | 6.34Lx2.40W x 1.50 H 161.0mmx61.0mmx38.0mm | Active | 1 (Unlimited) | - | Constant Current | 96W | - | - | Wire Leads | 1 | CE, cURus | 92% | - | 305VAC | - | - | 100VAC | - | - | 54V~92V | AC DC Converter | - | - | - | ELV, Triac | OCP, OVP, SCP | - | RoHS Compliant | - | IP66, NEMA 4 | ||
![]() VLED150W-043-C3500-D-HV Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | - | 2.8lbs 1.3kg | - | - | - | 2016 | VLED-150W-HV | 7.24Lx3.46W x 1.71 H 184.0mmx88.0mmx43.5mm | Obsolete | 1 (Unlimited) | - | Constant Current | 150W | - | - | Wire Leads | 1 | CE, cURus | 89% | - | 512VAC | - | - | 312VAC | - | - | 21V~43V | AC DC Converter | - | - | - | Analog | OTP, OVP, SCP | - | - | - | IP67 | ||
![]() SL-L22127502US Samsung Semiconductor, Inc. | In Stock | - | - | 10 Weeks | - | Chassis Mount | - | - | - | - | -40°C~70°C | 2016 | - | 5.94Lx2.66W x 1.57 H 151.0mmx67.5mmx40.0mm | Obsolete | 2A (4 Weeks) | - | Constant Current | 75W | - | - | Wire Leads | 1 | cURus | 89% | - | 277VAC | - | - | 100VAC | - | - | 18V~36V | AC DC Converter | - | - | - | Analog | OVP, SCP | - | RoHS Compliant | - | IP67 | ||
![]() HBG-160P-60DA MEAN WELL USA Inc. | 33 |
| - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ODLC-65-700DA MEAN WELL USA Inc. | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HBG-100P-60DA MEAN WELL USA Inc. | 33 |
| - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ELGT-150-C700DA MEAN WELL USA Inc. | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ELG-100-C350B-3Y MEAN WELL USA Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 1 | - | - | - | - | 286V | - | - | 350mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CLG-150-15B MEAN WELL USA Inc. | In Stock | - | Datasheet | - | Screw | Chassis Mount | 7 | - | 417V | 15V | -30°C~70°C | - | CLG-150 (150W) | 7.80Lx2.68W x 1.53 H 198.2mmx68.0mmx38.8mm | Last Time Buy | 1 (Unlimited) | - | Constant Current, Voltage | 143W | - | - | Wire Leads | 1 | CB, CE, cURus, PSE, TUV | 88% | 3750kV | 295VAC | - | - | 90VAC | 9.5A | - | 11.25V~15V | AC DC Converter | 9.5A | 142.5W | 2A | - | OCP, OTP, OVP, SCP | 38.608mm | ROHS3 Compliant | - | IP67 | ||
![]() IDLC-45-1400DA MEAN WELL USA Inc. | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() IDLC-45-500DA MEAN WELL USA Inc. | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() IDLV-25-48 MEAN WELL USA Inc. | In Stock | - | Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | - | -20°C~90°C | - | IDLV-25 (25W) | 4.33Lx2.95W x 0.87 H 110.0mmx75.0mmx22.0mm | Active | Not Applicable | - | Constant Voltage | 25W | - | - | Terminal Block | 1 | CB, CCC, CE, cURus, EAC, ENEC, RCM | 83% | 3.75kV | 295VAC | - | - | 90VAC | - | - | 48V | AC DC Converter | - | - | - | Analog, PWM | OCP, SCP | - | - | - | - | ||
![]() ELG-200-C1400B-3Y MEAN WELL USA Inc. | 33 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ELG-150-C700-3Y MEAN WELL USA Inc. | 33 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SL-LA142A002US Samsung Semiconductor, Inc. | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount | - | - | - | - | -40°C~70°C | - | - | 6.50Lx2.66W x 1.57 H 165.0mmx67.5mmx40.0mm | Obsolete | 2A (4 Weeks) | - | Constant Current | 100W | - | - | Wire Leads | 1 | cURus | 87% | - | 277VAC | - | - | 100VAC | - | - | 17V~34V | AC DC Converter | - | - | - | Analog | OVP, SCP | - | RoHS Compliant | - | IP67 | ||
![]() ELN-30-27 MEAN WELL USA Inc. | In Stock | - | Datasheet | - | Screw | Chassis Mount | 4 | - | - | 27V | -20°C~60°C | - | ELN-30 (30W) | 5.71Lx1.85W x 1.18 H 145.0mmx47.0mmx30.0mm | Obsolete | 1 (Unlimited) | Cable | Constant Current | 30W | - | - | Wire Leads | 1 | CE, cURus | 85% | 3kV | 264VAC | - | - | 90VAC | 1.12A | - | 3V~27V | AC DC Converter | 1.12A | 30.24W | 750mA | Analog, PWM | OCP, OVP, SCP | 29.972mm | RoHS Compliant | Lead Free | IP64 | ||
![]() ELN-30-48 MEAN WELL USA Inc. | In Stock | - | Datasheet | - | Screw | Chassis Mount | 4 | - | - | 48V | -20°C~60°C | - | ELN-30 (30W) | 5.71Lx1.85W x 1.18 H 145.0mmx47.0mmx30.0mm | Obsolete | 1 (Unlimited) | Cable | Constant Current | 30W | - | 47mm | Wire Leads | 1 | CE, UR | 87% | 3kV | 264VAC | - | - | 90VAC | 630mA | 30.24W | 3V~48V | AC DC Converter | 630mA | 30.25W | 750mA | Analog, PWM | OCP, OVP, SCP | 29.972mm | RoHS Compliant | Lead Free | IP64 |