- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Voltage Rated | Voltage-Output 1 | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Power (Watts) | Max Power Dissipation | Depth | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Output Current | Output Power | Voltage - Output | Topology | Current - Output 1 | Max Output Power | Max Input Current | Dimming | Features | Height | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLG-60-27 MEAN WELL USA Inc. | In Stock | - | Datasheet | - | Screw | Chassis Mount | 5 | - | 370V | 27V | -30°C~70°C | - | CLG-60 (60W) | 6.76Lx2.42W x 1.53 H 171.8mmx61.5mmx38.8mm | Last Time Buy | 1 (Unlimited) | - | Constant Current | 62W | - | - | Wire Leads | 1 | CB, CCC, CE, cURus, PSE, TUV | 88% | 3750kV | 295VAC | - | 90VAC | 2.3A | - | 18.9V~27V | AC DC Converter | 2.3A | 62.1W | 4A | - | OCP, OTP, OVP, SCP | 38.608mm | - | - | ROHS3 Compliant | Lead Free | IP67 | ||
![]() SL-L2282B002US Samsung Semiconductor, Inc. | In Stock | - | - | 8 Weeks | - | Chassis Mount | - | - | - | - | -40°C~70°C | - | - | 9.02Lx2.66W x 1.57 H 229.0mmx67.5mmx40.0mm | Obsolete | 2A (4 Weeks) | - | Constant Current | 200W | - | - | Wire Leads | 1 | cURus | 88% | - | 277VAC | - | 100VAC | - | - | 18V~36V | AC DC Converter | - | - | - | Analog | OVP, SCP | - | - | - | RoHS Compliant | - | IP67 | ||
![]() HBG-160P-36DA MEAN WELL USA Inc. | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PDA015A-350C Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | 0.27lb 122.47g | - | - | -20°C~50°C | 2011 | PDA (15W) | 5.20Lx1.57W x 0.83 H 132.0mmx40.0mmx21.0mm | Obsolete | 1 (Unlimited) | Terminal Block | Constant Current | 15W | 15W | - | Terminal Block | 1 | CE, C-Tick, CQC, GS | 77% | 3.95kV | 264VAC | 400mA | 211VAC | - | - | 17.5V~42V | AC DC Converter | - | - | - | - | OCP, OVP, SCP | 21.082mm | - | - | RoHS Compliant | - | IP20 | ||
![]() PDA040W-1A4B Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | 0.76lb 344.73g | - | - | - | 2015 | PDA (40W) | 6.48Lx1.69W x 1.26 H 164.5mmx43.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 40W | 40W | - | Wire Leads | 1 | CE, cURus | 88% | 3kV | 277VAC | 1.4A | 100VAC | - | - | 18.2V~26V | AC DC Converter | - | - | - | Analog | OCP, OVP, SCP | 32.004mm | - | - | RoHS Compliant | - | IP67 | ||
![]() PDA030A-700C Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | 0.27lb 122.47g | - | - | -20°C~50°C | 2011 | PDA (30W) | 5.20Lx1.57W x 0.83 H 132.0mmx40.0mmx21.0mm | Obsolete | 1 (Unlimited) | Terminal Block | Constant Current | 32W | 32W | - | Terminal Block | 1 | CE, C-Tick, CQC, GS | 82% | 3.95kV | 264VAC | 750mA | 211VAC | - | - | 15V~42V | AC DC Converter | - | - | - | - | OCP, OVP, SCP | 21.082mm | - | - | RoHS Compliant | - | IP20 | ||
![]() PDA150B-S1A0G Phihong USA | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | - | 2.3lbs 1kg | - | - | -40°C~85°C | 2014 | PDA (150W) | 9.49Lx2.32W x 1.54 H 241.0mmx59.0mmx39.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 150W | 150W | - | Wire Leads | 1 | CE, cURus | 94% | 4.242kV | 277VAC | 1.05A | 120VAC | - | - | 0V~140V | AC DC Converter | - | - | - | - | OCP, OVP, SCP | 39.116mm | - | - | RoHS Compliant | - | IP66 | ||
![]() PDA040B-1A0B Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | 0.76lb 344.73g | - | - | - | 2015 | PDA (40W) | 6.40Lx1.69W x 1.26 H 162.5mmx43.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 40W | 40W | - | Wire Leads | 1 | CE, cURus | 88% | - | 277VAC | 1.05A | 100VAC | - | - | 26.6V~38V | AC DC Converter | - | - | - | - | OCP, OVP, SCP | 32.004mm | - | - | RoHS Compliant | - | IP67 | ||
![]() PDA040B-48VB Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | 0.76lb 344.73g | - | - | -40°C~70°C | 2015 | PDA (40W) | 6.48Lx1.69W x 1.26 H 164.5mmx43.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | 40W | 40W | - | Wire Leads | 1 | cURus | 87% | 3kV | 277VAC | 830mA | 120VAC | - | - | 48V | AC DC Converter | - | - | - | - | OCP, OVP, SCP | 32.004mm | - | - | RoHS Compliant | - | IP67 | ||
![]() PDA041B-48VB Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | -40°C~70°C | 2016 | PDA (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | 40W | 40W | - | Wire Leads | 1 | cURus | 87% | 3kV | 277VAC | 830mA | 120VAC | - | - | 48V | AC DC Converter | - | - | - | - | OCP, OVP, SCP | 32.004mm | - | - | RoHS Compliant | - | IP67 | ||
![]() PDA041B-24VB Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | -40°C~70°C | 2016 | PDA (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | 40W | 40W | - | Wire Leads | 1 | cURus | 87% | 3kV | 277VAC | 1.67A | 120VAC | - | - | 24V | AC DC Converter | - | - | - | - | OCP, OVP, SCP | 32.004mm | - | - | RoHS Compliant | - | IP67 | ||
![]() PDA041B-1A4B Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | -40°C~62°C | 2016 | PDA (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 40W | 40W | - | Wire Leads | 1 | cURus | 88% | 3kV | 277VAC | 1.4A | 120VAC | - | - | 18V~26V | AC DC Converter | - | - | - | - | OCP, OVP, SCP | 32.004mm | - | - | RoHS Compliant | - | IP67 | ||
![]() PDA040B-24VB Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | 0.76lb 344.73g | - | - | -40°C~70°C | 2015 | PDA (40W) | 6.48Lx1.69W x 1.26 H 164.5mmx43.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | 40W | 40W | - | Wire Leads | 1 | cURus | 87% | 3kV | 277VAC | 167A | 120VAC | - | - | 24V | AC DC Converter | - | - | - | - | OCP, OVP, SCP | 32.004mm | - | - | RoHS Compliant | - | IP67 | ||
![]() CEN-60-20 MEAN WELL USA Inc. | In Stock | - | Datasheet | - | Panel, Screw | Chassis Mount | 5 | 560.186577g | 417V | 20V | -30°C~70°C | - | CEN-60 (60W) | 6.46Lx2.46W x 1.59 H 164.0mmx62.5mmx40.5mm | Last Time Buy | 1 (Unlimited) | Cable | Constant Current | - | - | 62.5mm | Wire Leads | 1 | CB, CE, cURus, PSE, TUV | 88% | 3.75kV | 295VAC | - | 90VAC | 3A | 60W | 15V~20V | AC DC Converter | 3A | 60W | 800mA | - | OCP, OTP, OVP, SCP | 40.386mm | - | - | ROHS3 Compliant | Lead Free | IP66 | ||
![]() TWC-050S070SS Thomas Research Products | 114 |
| Datasheet | 12 Weeks | - | Chassis Mount | - | - | - | - | -35°C~60°C | 2015 | TWC-50W | - | Obsolete | 1 (Unlimited) | - | Constant Current | 50W | - | - | - | 1 | - | 88% | - | 240VAC | - | 100VAC | - | - | 36V~72V | AC DC Converter | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LED75WT5-108-C0700-D Thomas Research Products | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 2016 | LED-75W-T5 | 16.69Lx1.18W x 1.02 H 424.0mmx30.0mmx26.0mm | Active | 1 (Unlimited) | Terminal Block | Constant Current | 75W | 75W | - | Terminal Block | 1 | CE, cURus | 89% | - | 305VAC | 700mA | 90VAC | - | - | 54V~108V | AC DC Converter | - | - | - | Analog | OCP, OVP, SCP | 25.908mm | 423.926mm | 29.972mm | RoHS Compliant | - | IP20 | ||
![]() LDS150-1400-H03C Artesyn Embedded Power | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | - | - | - | - | - | 2013 | LDS150 (150W) | - | Obsolete | 1 (Unlimited) | - | Constant Current, Voltage | 150W | - | - | Wire Leads | 1 | - | - | - | 305VAC | - | 90VAC | - | - | 107V | AC DC Converter | - | - | - | Analog | OTP, OVP, SCP | - | - | - | - | - | IP67 | ||
![]() PLED200W-190-C1050-D Thomas Research Products | 2934 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | 2.1lbs 952.5g | - | - | - | 2016 | PLED200W | 9.34Lx2.33W x 1.47 H 237.3mmx59.2mmx37.3mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | 200W | 200W | - | Wire Leads | 1 | CE, cURus | 91% | - | 277VAC | 1.05A | 100VAC | - | - | 64V~190V | AC DC Converter | - | - | - | Analog | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | - | IP66, NEMA 6 | ||
![]() MLV9C35 Dialight | In Stock | - | Datasheet | - | - | Chassis Mount | - | 0.143lb 64.86g | - | - | -10°C~50°C | 2007 | MLV9 | 2.78Lx1.93W x 0.44 H 70.5mmx49.0mmx11.2mm | Obsolete | 1 (Unlimited) | - | Constant Current | 13W | - | - | Wire Leads | 1 | CE | - | - | 24VAC | - | 12VAC | 350mA | 12.6W | 8V~36V | AC DC Converter | - | - | - | Analog | - | - | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() VLED15-230-1250 CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | -30°C~90°C | 2016 | VLED15 | 3.21Lx2.21W x 1.10 H 81.0mmx56.0mmx27.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 15W | 15W | - | Wire Leads | 1 | CE, ENEC, UL | - | - | 265VAC | 1.25A | 176VAC | - | - | 8V~12V | AC DC Converter | - | - | - | ELV, Triac | OCP, OTP, OVP, SCP | 27.94mm | - | - | RoHS Compliant | Lead Free | - |