- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Max Power Dissipation | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Voltage - Output | Topology | Dimming | Features | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LED100W-032-C3150-D Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | -30°C~65°C | 2016 | LED-100W | 6.42Lx2.81W x 1.83 H 163.0mmx71.3mmx46.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 65°C | -30°C | 100W | 100W | Wire Leads | 1 | CE, CSA, cULus, EN | 90% | - | 305VAC | 3.15A | 90VAC | 10V~32V | AC DC Converter | Analog | OCP, OVP, SCP | 46.482mm | 163.068mm | 71.374mm | RoHS Compliant | IP66 | ||
![]() LED100W-071-C1400 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | -30°C~65°C | 2013 | LED-100W | 6.42Lx2.81W x 1.83 H 163.0mmx71.3mmx46.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 100W | 100W | Wire Leads | 1 | CE, CSA, cULus, EN | 91% | - | 305VAC | 1.4A | 90VAC | 23V~71V | AC DC Converter | - | OCP, OVP, SCP | 46.482mm | - | - | RoHS Compliant | IP66 | ||
![]() LED16W120-036-C0450-LT Thomas Research Products | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | 0.364lb 165.11g | - | 2016 | LED-LT (16W) | 3.74Lx1.60W x 0.98 H 95.0mmx41.0mmx25.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 16W | 16W | Wire Leads | 1 | CE, cURus | 85% | - | 132VAC | 450mA | 108VAC | 22V~36V | AC DC Converter | ELV, Triac | OCP, OVP, SCP | 24.892mm | - | - | RoHS Compliant | IP66 | ||
![]() LED17W-24 Thomas Research Products | 33 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 0.283lb 128.37g | -30°C~60°C | - | LED-17W | 8.43Lx0.98W x 0.87 H 214.0mmx25.0mmx22.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Voltage | 60°C | -30°C | 17W | 17W | Wire Leads | 1 | CE, cULus | 82% | - | 305VAC | 700mA | 90VAC | 24V | AC DC Converter | - | OCP, OVP, SCP | 22.098mm | 214.122mm | 24.892mm | RoHS Compliant | IP66 | ||
![]() LED20W-22-C0910 Thomas Research Products | 33 |
| Datasheet | 12 Weeks | - | Chassis Mount | 0.282lb 127.91g | -30°C~60°C | 2016 | LED-20W | 3.74Lx1.61W x 0.98 H 95.0mmx41.0mmx25.0mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 20W | - | Wire Leads | 1 | CE, cULus | 81% | - | 305VAC | - | 90VAC | 7V~22V | AC DC Converter | - | OCP, OVP, SCP | - | - | - | RoHS Compliant | IP66 | ||
![]() SI-EPF006660WW Samsung Semiconductor, Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | -20°C~50°C | 2014 | - | 11.81Lx1.18W x 0.83 H 300.0mmx30.0mmx21.0mm | Obsolete | 1 (Unlimited) | Terminal Block | Constant Current | 50°C | -20°C | 50W | 50W | Terminal Block | 1 | cURus | 83% | 3.75kV | 305VAC | 1.4A | 108VAC | 20V~50V | AC DC Converter | Analog | OVP, SCP | 21.082mm | 299.974mm | 29.972mm | RoHS Compliant | - | ||
![]() PLED150W-024 Thomas Research Products | 5 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 1.6lbs 725.7g | - | 2016 | PLED150W | 7.60Lx2.33W x 1.47 H 193.0mmx59.2mmx37.3mm | Active | 1 (Unlimited) | Wire Leads | Constant Voltage | - | - | 150W | 150W | Wire Leads | 1 | CE, cURus | 88% | - | 277VAC | 6.25A | 100VAC | 24V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() LED40W-036-C1100-D-HV Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | 0.687lb 311.62g | - | 2016 | LED-40W-HV | 3.78Lx2.80W x 1.26 H 96.0mmx71.0mmx32.0mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 40W | - | Wire Leads | 1 | cURus | 85% | - | 528VAC | - | 312VAC | 12V~36V | AC DC Converter | Analog | OCP, OVP, SCP | - | - | - | RoHS Compliant | IP66, NEMA 4 | ||
![]() PLED60W-036-C1670-D Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | - | - | 2016 | PLED60W | 5.12Lx2.33W x 1.47 H 130.0mmx59.2mmx37.3mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 60W | - | Wire Leads | 1 | CE, cURus | 86% | - | 305VAC | - | 90VAC | 12V~36V | AC DC Converter | Analog | OCP, OVP, SCP | - | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED120W-043-C2800-D Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 1.6lbs 725.7g | - | 2016 | PLED120W | 7.60Lx2.33W x 1.47 H 193.0mmx59.2mmx37.3mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 120W | 120W | Wire Leads | 1 | CE, cURus | 90% | - | 277VAC | 2.8A | 100VAC | 15V~43V | AC DC Converter | Analog | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED150W-042-C3500-D Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 1.6lbs 725.7g | - | 2016 | PLED150W | 7.60Lx2.33W x 1.47 H 193.0mmx59.2mmx37.3mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 150W | 150W | Wire Leads | 1 | CE, cURus | 89% | - | 277VAC | 3.5A | 100VAC | 14V~42V | AC DC Converter | Analog | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED120W-024-C5000-D Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 1.6lbs 725.7g | - | - | PLED120W | 7.60Lx2.33W x 1.47 H 193.0mmx59.2mmx37.3mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 120W | 120W | Wire Leads | 1 | CE, cURus | 89% | - | 277VAC | 5A | 100VAC | 8V~24V | AC DC Converter | Analog | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED150W-333-C0450-D Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 1.6lbs 725.7g | - | - | PLED150W | 7.60Lx2.33W x 1.47 H 193.0mmx59.2mmx37.3mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 150W | 150W | Wire Leads | 1 | CE, cURus | 92% | - | 277VAC | 450mA | 100VAC | 111V~333V | AC DC Converter | Analog | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() TRC-200S105DT Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | - | - | 2013 | TRC-200 (200W) | 9.25Lx3.13W x 1.55 H 235.0mmx79.5mmx39.5mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 200W | - | Wire Leads | 1 | CE, cURus | 92% | - | 305VAC | - | 90VAC | 114V~190V | AC DC Converter | Analog | OTP, OVP, SCP | - | - | - | - | IP67 | ||
![]() LED40W-040-C1000-HL-SD Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | 0.805lb 365.14g | - | 2016 | LED-40W-HL-HV | 3.78Lx2.80W x 1.40 H 96.0mmx71.0mmx35.6mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 40W | - | Wire Leads | 1 | cURus | 82% | - | 528VAC | - | 312VAC | 13V~40V | AC DC Converter | Analog | OCP, OVP, SCP | - | - | - | RoHS Compliant | IP66 | ||
![]() PLED200W-047-C4200 Thomas Research Products | 2677 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 2.1lbs 952.5g | - | - | PLED200W | 9.34Lx2.33W x 1.47 H 237.3mmx59.2mmx37.3mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 200W | 200W | Wire Leads | 1 | CE, cURus | 89% | - | 277VAC | 4.2A | 100VAC | 16V~47V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED120W-171-C0700-D Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 1.6lbs 725.7g | - | 2016 | PLED120W | 7.60Lx2.33W x 1.47 H 193.0mmx59.2mmx37.3mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 120W | 120W | Wire Leads | 1 | CE, cURus | 91% | - | 277VAC | 700mA | 100VAC | 57V~171V | AC DC Converter | Analog | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() LED40W-114-C0350-D-HV Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | 0.687lb 311.62g | - | 2016 | LED-40W-HV | 3.78Lx2.80W x 1.26 H 96.0mmx71.0mmx32.0mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 40W | - | Wire Leads | 1 | cURus | 86% | - | 528VAC | - | 312VAC | 38V~114V | AC DC Converter | Analog | OCP, OVP, SCP | - | - | - | RoHS Compliant | IP66, NEMA 4 | ||
![]() LED60W-020-C3000 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | -30°C~65°C | 2013 | LED-60W | 7.25Lx2.81W x 1.83 H 184.0mmx71.3mmx46.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 60W | 60W | Wire Leads | 1 | CE, cULus | 89% | - | 305VAC | 3A | 90VAC | 7V~20V | AC DC Converter | - | OCP, OVP, SCP | 46.482mm | - | - | RoHS Compliant | IP66 | ||
![]() TRC-120S035DT Thomas Research Products | In Stock | - | Datasheet | 14 Weeks | - | Chassis Mount | - | -40°C~70°C | - | TRC-120 (120W) | 7.48Lx2.66W x 1.44 H 190.0mmx67.5mmx36.5mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 120W | - | Wire Leads | 1 | CE, cURus | 92% | - | 305VAC | - | 90VAC | 206V~343V | AC DC Converter | Analog | OCP, OTP, OVP, SCP | - | - | - | - | IP67 |