- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Voltage-Output 1 | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Power (Watts) | Power Rating | Max Power Dissipation | Depth | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Max Supply Voltage | Output Current | Output Power | Voltage - Output | Topology | Current - Output 1 | Max Output Power | Max Input Current | Dimming | Features | Height | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLP-20-24 MEAN WELL USA Inc. | In Stock | - | Datasheet | - | Screw | Chassis Mount | - | 4 | 120g | 24V | -30°C~60°C | - | PLP-20 (20W) | 5.51Lx1.26W x 0.87 H 140.0mmx32.0mmx22.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | 19W | 19.2W | - | 22mm | Wire Leads | 1 | CB, CCC, CE, cURus, TUV | 82% | 3.75kV | 277VAC | - | 90VAC | - | 800mA | - | 18V~24V | AC DC Converter | 800mA | 19.2W | 400mA | - | OCP, OTP, OVP, SCP | 21.844mm | RoHS Compliant | - | - | ||
![]() PLED75W-054-C1400-D Thomas Research Products | 202 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | - | 1.2lbs 544.3g | - | -30°C~65°C | - | PLED75W | 5.00Lx2.32W x 1.47 H 140.2mmx58.9mmx37.3mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | 75W | - | 75W | - | Wire Leads | 1 | CE, cULus | 91% | - | 305VAC | 1.4A | 90VAC | - | - | - | 18V~54V | AC DC Converter | - | - | - | Analog | OCP, OVP, SCP | 37.338mm | RoHS Compliant | - | IP66, NEMA 6 | ||
![]() HLG-320H-C2100D2 MEAN WELL USA Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ELG-150-C1750D2 MEAN WELL USA Inc. | 33 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ELG-240-C2100D23Y MEAN WELL USA Inc. | 42 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ELG-200-C2100D23Y MEAN WELL USA Inc. | 33 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PLP-20-18 MEAN WELL USA Inc. | In Stock | - | Datasheet | - | Screw | Chassis Mount | - | 4 | 120g | 18V | -30°C~60°C | - | PLP-20 (20W) | 5.51Lx1.26W x 0.87 H 140.0mmx32.0mmx22.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | 20W | 19.8W | - | 32mm | Wire Leads | 1 | CB, CCC, CE, cURus, TUV | 81% | 3.75kV | 277VAC | - | 90VAC | - | 1.1A | 19.8W | 13.5V~18V | AC DC Converter | 1.1A | 19.8W | 400mA | - | OCP, OTP, OVP, SCP | 21.844mm | RoHS Compliant | - | - | ||
![]() HLG-320H-C700D2 MEAN WELL USA Inc. | 28 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HLG-320H-C1050D2 MEAN WELL USA Inc. | 28 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HLG-320H-C1750D2 MEAN WELL USA Inc. | 28 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ELG-240-C1050D23Y MEAN WELL USA Inc. | 33 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ELG-240-C1400D23Y MEAN WELL USA Inc. | 33 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ODLC-45-1400DA MEAN WELL USA Inc. | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() S040W-028C1400-L01-UN-D2 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | - | - | - | - | -20°C~90°C | 2017 | SelectSYNC™ Intelligent (40W) | 13.78Lx1.22W x 1.03 H 350.0mmx31.0mmx26.2mm | Active | 1 (Unlimited) | - | Constant Current | 40W | - | - | - | Terminal Block | 1 | CE, cULus | 83% | - | 277VAC | - | 120VAC | - | - | - | 14V~28.5V | AC DC Converter | - | - | - | Analog | OCP, OTP, OVP, SCP | - | RoHS Compliant | - | IP20 | ||
![]() S025W-056C1300-C01-UN-D2 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | - | - | - | - | -30°C~85°C | - | SelectSYNC™ Intelligent (25W) | 4.22Lx2.36W x 0.95 H 107.2mmx59.9mmx24.1mm | Obsolete | 1 (Unlimited) | - | Constant Current | 25W | - | - | - | Terminal Block | 1 | CE, cULus | 88% | - | 305VAC | - | 108VAC | - | - | - | 12V~56V | AC DC Converter | - | - | - | Analog | OCP, OTP, OVP, SCP | - | - | - | IP20 | ||
![]() RACD150-48-ENEC Recom Power | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 2.4lbs 1.1kg | 48V | -30°C~70°C | - | LIGHTLINE RACD150-ENEC (150W) | 8.74Lx2.68W x 1.54 H 222.0mmx68.0mmx39.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current, Voltage | - | - | 150W | - | Wire Leads | 1 | CE, ENEC | 90% | 3.75kV | 305VAC | 3.2A | 90VAC | - | 3.2A | 150W | 34V~48V | AC DC Converter | 3.2A | - | - | - | OCP, OTP, OVP, SCP | 39.116mm | ROHS3 Compliant | Lead Free | IP67 | ||
![]() S025W-056C1300-C02-UN-D2 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | - | - | - | - | -30°C~85°C | - | SelectSYNC™ Intelligent (25W) | 4.22Lx2.36W x 0.95 H 107.2mmx59.9mmx24.1mm | Active | 1 (Unlimited) | - | Constant Current | 25W | - | - | - | Terminal Block | 1 | CE, cULus | 88% | - | 305VAC | - | 108VAC | - | - | - | 12V~56V | AC DC Converter | - | - | - | Analog | OCP, OTP, OVP, SCP | - | RoHS Compliant | - | IP20 | ||
![]() BLED12W-012-C1000 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | - | - | 0.243lb 110.22g | - | - | 2016 | BLED-12W | 3.00Lx1.23W x 0.98 H 75.9mmx31.2mmx25.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | 12W | - | - | - | Wire Leads | 1 | cURus | 82% | - | 305VAC | - | 90VAC | - | - | - | 7V~12V | AC DC Converter | - | - | - | - | - | - | - | - | IP64 | ||
![]() PLDS100-C-277DB CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | - | - | 1.111lbs 504g | - | -40°C~70°C | 2016 | PLDS100 (100W) | 7.87Lx1.58W x 1.10 H 200.0mmx40.0mmx28.0mm | Obsolete | Not Applicable | - | Constant Current, Voltage | 100W | - | - | - | Wire Leads | 1 | CE, cURus | 90% | 3.75kV | 305VAC | - | 90VAC | - | - | - | 19V~36V | AC DC Converter | - | - | - | DALI | OTP, OVP, SCP | - | RoHS Compliant | - | IP65 | ||
![]() LMD300-0040-C900-2030000 Cree Inc. | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | Module | - | 0.581lb 263.54g | 39V | 0°C~70°C | - | LMD300 | 8.07Lx3.15W x 1.38 H 205.0mmx80.0mmx35.0mm | Active | 1 (Unlimited) | Terminal Block | Constant Current | - | - | 35W | - | Terminal Block | 1 | CE, CQC, cULus | 86% | - | 264VAC | 900mA | 207VAC | 240V | - | 40W | - | AC DC Converter | 900mA | - | - | Analog | - | 35.052mm | RoHS Compliant | - | IP20, NEMA 410 |