- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Voltage-Output 1 | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Max Power Dissipation | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Output Current | Output Power | Voltage - Output | Topology | Current - Output 1 | Dimming | Features | Height | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLC-050S045D Qualtek | In Stock | - | - | - | - | Chassis Mount | - | - | - | -35°C~70°C | 2012 | PLC-050 D (50W) | 7.83Lx1.67W x 1.34 H 199.0mmx42.5mmx34.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 50W | - | Wire Leads | 1 | cULus | 88% | 2kV | 305VAC | - | 90VAC | - | - | 37V~110V | AC DC Converter | - | Analog | OTP, OVP, SCP | - | - | - | ROHS3 Compliant | - | IP67 | ||
![]() PLC-050S420D Qualtek | In Stock | - | - | - | - | Chassis Mount | - | - | - | -35°C~70°C | 2012 | PLC-050 D (50W) | 7.83Lx1.67W x 1.34 H 199.0mmx42.5mmx34.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 50W | - | Wire Leads | 1 | cULus | 83% | 2kV | 305VAC | - | 90VAC | - | - | 4V~12V | AC DC Converter | - | Analog | OTP, OVP, SCP | - | - | - | ROHS3 Compliant | - | IP67 | ||
![]() TRC-040S035DS Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | 2015 | TRC-040DS (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 60°C | -35°C | 40W | 40W | Wire Leads | 1 | CE, cURus | 88% | - | 305VAC | 350mA | 90VAC | - | - | 38V~114V | AC DC Converter | - | Analog | OCP, OVP, SCP | 32.004mm | 94.996mm | 70.104mm | RoHS Compliant | - | IP66 | ||
![]() PLV-025S024 Qualtek | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | - | 24V | -25°C~50°C | 2012 | PLV-025 (25W) | 3.15Lx3.07W x 1.06 H 80.0mmx78.0mmx27.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | 50°C | -25°C | 25W | 25W | Wire Leads | 1 | cULus | 81% | 2kV | 305VAC | 1.05A | 90VAC | - | - | 24V | AC DC Converter | 1.05A | - | OCP, OTP, OVP, SCP | 26.924mm | 80.01mm | 77.978mm | ROHS3 Compliant | - | IP65 | ||
![]() LDS100-24-H04 Artesyn Embedded Power | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | - | - | - | -40°C~90°C | 2014 | LDS100 (100W) | 8.46Lx1.65W x 1.18 H 215.0mmx42.0mmx30.0mm | Obsolete | 1 (Unlimited) | - | Constant Current, Voltage | - | - | 100W | - | Wire Leads | 1 | CE, CSA, EN, UL | 90% | - | 305VAC | - | 90VAC | - | - | 24V | AC DC Converter | - | Analog, PWM | OTP, OVP, SCP | - | - | - | - | - | IP67 | ||
![]() RACD100-48-ENEC Recom Power | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 2.1lbs 952.5g | 48V | -30°C~70°C | - | LIGHTLINE RACD100 (100W) | 8.74Lx2.68W x 1.54 H 222.0mmx68.0mmx39.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current, Voltage | 70°C | -30°C | 100W | 100W | Wire Leads | 1 | CE, ENEC | 91% | 3.75kV | 305VAC | 2.1A | 90VAC | 2.1A | 100W | 34V~48V | AC DC Converter | 2.1A | - | OCP, OTP, OVP, SCP | 39.116mm | 221.996mm | 68.072mm | ROHS3 Compliant | Lead Free | IP67 | ||
![]() RACD100-12-ENEC Recom Power | In Stock | - | Datasheet | - | Chassis Mount, Screw | Chassis Mount | 5 | 2.1lbs 952.5g | 12V | -30°C~70°C | - | LIGHTLINE RACD100 (100W) | 8.74Lx2.68W x 1.54 H 222.0mmx68.0mmx39.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current, Voltage | 70°C | -30°C | 100W | 100W | Wire Leads | 1 | CE, ENEC | 88% | 3.75kV | 305VAC | 8.3A | 90VAC | 8.3A | 100W | 9V~12V | AC DC Converter | 8.3A | - | OCP, OTP, OVP, SCP | 39.116mm | 221.996mm | 68.072mm | ROHS3 Compliant | Lead Free | IP67 | ||
![]() LEG150W-280-C0530-D Thomas Research Products | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount | - | - | - | -30°C~80°C | - | LEG-150W | 8.30Lx2.30W x 1.65 H 210.8mmx58.4mmx41.9mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 148.4W | - | Wire Leads | 1 | CE, cURus | 91% | - | 305VAC | - | 108VAC | - | - | 94V~280V | AC DC Converter | - | Analog | OCP, OVP, SCP | - | - | - | - | - | IP66 | ||
![]() LNE-24V185WDAA Delta Electronics | In Stock | - | - | 2 Weeks | Chassis Mount | Chassis Mount | - | 2.4lbs 1.1kg | - | -40°C~70°C | 2012 | LNE-185W | 8.03Lx2.68W x 1.53 H 204.0mmx68.0mmx38.8mm | Active | 1 (Unlimited) | Wire Leads | Constant Current, Voltage | 70°C | -40°C | 185W | 185W | Wire Leads | 1 | CB, cURus | 93.5% | 3.85kV | 305VAC | 7.8A | 90VAC | - | - | 12V~24V | AC DC Converter | - | Analog, PWM | OCP, OTP, OVP, SCP | 38.862mm | 203.962mm | 68.072mm | ROHS3 Compliant | - | IP67 | ||
![]() LNE-24V120WDAA Delta Electronics | In Stock | - | - | 2 Weeks | Chassis Mount | Chassis Mount | - | 2.2lbs 997.9g | - | -40°C~70°C | 2015 | LNE-120W | 7.72Lx2.68W x 1.53 H 196.0mmx68.0mmx38.8mm | Active | 1 (Unlimited) | Wire Leads | Constant Current, Voltage | 70°C | -40°C | 120W | 120W | Wire Leads | 1 | CB, cURus | 93% | 3.85kV | 305VAC | 5A | 90VAC | - | - | 12V~24V | AC DC Converter | - | Analog, PWM | OCP, OTP, OVP, SCP | 38.862mm | 196.088mm | 68.072mm | ROHS3 Compliant | - | IP67 | ||
![]() LEG100W-143-C0700 Thomas Research Products | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | 1.7lbs 771.1g | - | - | 2016 | LEG-100W | 9.47Lx1.80W x 1.32 H 240.5mmx45.8mmx33.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 100W | 100W | Wire Leads | 1 | CE, cURus | 90% | - | 277VAC | 700mA | 120VAC | - | - | 48V~143V | AC DC Converter | - | - | - | 33.528mm | - | - | RoHS Compliant | - | IP66 | ||
![]() TRC-025S105DS Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 0.4lb 181.44g | - | -30°C~70°C | - | TRC-025 (25W) | 3.07Lx3.15W x 1.02 H 78.0mmx80.0mmx26.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 25W | 25W | Wire Leads | 1 | CE, cULus, EN | 82% | - | 305VAC | 1.05A | 90VAC | - | - | 8V~24V | AC DC Converter | - | Analog | OCP, OVP, SCP | 25.908mm | - | - | RoHS Compliant | - | IP66 | ||
![]() TRC-040S035PS Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | 2015 | TRC-040DS (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 60°C | -35°C | 40W | 40W | Wire Leads | 1 | CE, cURus | 88% | - | 305VAC | 350mA | 90VAC | - | - | 38V~114V | AC DC Converter | - | - | OCP, OVP, SCP | 32.004mm | 94.996mm | 70.104mm | RoHS Compliant | - | IP66 | ||
![]() TRC-075S210DT Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 1.7lbs 771.1g | - | -35°C~70°C | 2013 | TRC-075 (75W) | 6.97Lx2.66W x 1.46 H 177.0mmx67.5mmx37.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 70°C | -35°C | 75W | 75W | Wire Leads | 1 | CE, cULus, EN | 89% | - | 305VAC | 2.1A | 90VAC | - | - | 18V~36V | AC DC Converter | - | Analog | OCP, OTP, OVP, SCP | 37.084mm | 177.038mm | 67.564mm | RoHS Compliant | - | IP67 | ||
![]() TRC-025S105PS Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | -20°C~70°C | 2013 | TRC-025 (25W) | 3.07Lx3.15W x 1.02 H 78.0mmx80.0mmx26.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 25W | 25W | Wire Leads | 1 | CE, cULus, EN | 82% | - | 305VAC | 1.05A | 90VAC | - | - | 8V~24V | AC DC Converter | - | - | OCP, OVP, SCP | 25.908mm | - | - | RoHS Compliant | - | IP66 | ||
![]() TRC-075S280DT Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 1.7lbs 771.1g | - | -35°C~70°C | 2013 | TRC-075 (75W) | 6.97Lx2.66W x 1.46 H 177.0mmx67.5mmx37.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 70°C | -35°C | 75W | 75W | Wire Leads | 1 | CE, cULus, EN | 89% | - | 305VAC | 2.8A | 90VAC | - | - | 13V~27V | AC DC Converter | - | Analog | OCP, OTP, OVP, SCP | 37.084mm | 177.038mm | 67.564mm | RoHS Compliant | - | IP67 | ||
![]() PLC-050S330D Qualtek | In Stock | - | - | - | - | Chassis Mount | - | - | - | -35°C~70°C | 2012 | PLC-050 D (50W) | 7.83Lx1.67W x 1.34 H 199.0mmx42.5mmx34.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 50W | - | Wire Leads | 1 | cULus | 84% | 2kV | 305VAC | - | 90VAC | - | - | 5V~15V | AC DC Converter | - | Analog | OTP, OVP, SCP | - | - | - | ROHS3 Compliant | - | IP67 | ||
![]() PLC-050S110D Qualtek | In Stock | - | - | - | - | Chassis Mount | - | - | - | -35°C~70°C | 2012 | PLC-050 D (50W) | 7.83Lx1.67W x 1.34 H 199.0mmx42.5mmx34.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 50W | - | Wire Leads | 1 | cULus | 87% | 2kV | 305VAC | - | 90VAC | - | - | 16V~48V | AC DC Converter | - | Analog | OTP, OVP, SCP | - | - | - | ROHS3 Compliant | - | IP67 | ||
![]() PLC-050S210D Qualtek | In Stock | - | - | - | - | Chassis Mount | - | - | - | -35°C~70°C | 2012 | PLC-050 D (50W) | 7.83Lx1.67W x 1.34 H 199.0mmx42.5mmx34.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 50W | - | Wire Leads | 1 | cULus | 86% | 2kV | 305VAC | - | 90VAC | - | - | 8V~24V | AC DC Converter | - | Analog | OTP, OVP, SCP | - | - | - | ROHS3 Compliant | - | IP67 | ||
![]() RACD150-24-ENEC Recom Power | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 2.4lbs 1.1kg | 24V | -30°C~70°C | - | LIGHTLINE RACD150-ENEC (150W) | 8.74Lx2.68W x 1.54 H 222.0mmx68.0mmx39.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current, Voltage | - | - | - | 150W | Wire Leads | 1 | CE, ENEC | 90% | 3.75kV | 305VAC | 6.3A | 90VAC | 6.3A | 150W | 14V~24V | AC DC Converter | 6.3A | - | OCP, OTP, OVP, SCP | 39.116mm | - | - | ROHS3 Compliant | Lead Free | IP67 |