- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Voltage-Output 1 | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Max Power Dissipation | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Output Current | Output Power | Voltage - Output | Topology | Current - Output 1 | Dimming | Features | Height | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RACD150-12-ENEC Recom Power | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 2.4lbs 1.1kg | 12V | -30°C~70°C | - | LIGHTLINE RACD150-ENEC (150W) | 8.74Lx2.68W x 1.54 H 222.0mmx68.0mmx39.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current, Voltage | 70°C | -30°C | 150W | 150W | Wire Leads | 1 | CE, ENEC | 88% | 3.75kV | 305VAC | 11A | 90VAC | 11A | 150W | 9V~12V | AC DC Converter | 11A | - | OCP, OTP, OVP, SCP | 39.116mm | 221.996mm | 68.072mm | ROHS3 Compliant | Lead Free | IP67 | ||
![]() BLED20W-028-C0700 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | - | 0.243lb 110.22g | - | - | 2016 | BLED-20W | 2.72Lx2.04W x 1.03 H 69.0mmx51.8mmx26.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 20W | - | Wire Leads | 1 | cURus | 84% | - | 305VAC | - | 90VAC | - | - | 17V~28V | AC DC Converter | - | - | OCP, OVP, SCP | - | - | - | - | - | IP64 | ||
![]() PLDA40-1110-277PEA CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | - | 0.772lb 350.17g | - | -40°C~70°C | 2016 | PLDA40 (40W) | 6.61Lx1.58W x 0.99 H 168.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | - | Constant Current | - | - | 40W | - | Wire Leads | 1 | CE, cURus, PSE, TUV | 86% | 3.75kV | 305VAC | - | 90VAC | - | - | 9V~36V | AC DC Converter | - | Analog, PWM | OTP, OVP, SCP | - | - | - | RoHS Compliant | - | IP67 | ||
![]() PLDS100-A-277DA CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | - | 1.111lbs 504g | - | -40°C~70°C | 2016 | PLDS100 (100W) | 7.87Lx1.58W x 1.10 H 200.0mmx40.0mmx28.0mm | Obsolete | Not Applicable | - | Constant Current, Voltage | - | - | 100W | - | Wire Leads | 1 | CE, cURus | 88% | 3.75kV | 305VAC | - | 90VAC | - | - | 6.5V~12V | AC DC Converter | - | DALI | OTP, OVP, SCP | - | - | - | RoHS Compliant | - | IP67 | ||
![]() PLDS100-A-277DB CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | - | 1.111lbs 504g | - | -40°C~70°C | 2016 | PLDS100 (100W) | 7.87Lx1.58W x 1.10 H 200.0mmx40.0mmx28.0mm | Obsolete | Not Applicable | - | Constant Current, Voltage | - | - | 100W | - | Wire Leads | 1 | CE, cURus | 88% | 3.75kV | 305VAC | - | 90VAC | - | - | 6.5V~12V | AC DC Converter | - | DALI | OTP, OVP, SCP | - | - | - | RoHS Compliant | - | IP65 | ||
![]() PLDA40-1110-277PE CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | - | 0.772lb 350.17g | - | -40°C~70°C | 2016 | PLDA40 (40W) | 6.61Lx1.58W x 0.99 H 168.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | - | Constant Current | - | - | 40W | - | Wire Leads | 1 | CE, cURus, PSE, TUV | 86% | 3.75kV | 305VAC | - | 90VAC | - | - | 9V~36V | AC DC Converter | - | Analog, PWM | OTP, OVP, SCP | - | - | - | RoHS Compliant | - | IP64 | ||
![]() PLDS60-C-277DA CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | - | 1.0lbs 454g | - | -40°C~70°C | 2016 | PLDS60 (60W) | 6.89Lx1.58W x 1.10 H 175.0mmx40.0mmx28.0mm | Obsolete | Not Applicable | - | Constant Current, Voltage | - | - | 60W | - | Wire Leads | 1 | CE, cURus | 89% | 3.75kV | 305VAC | - | 90VAC | - | - | 19V~36V | AC DC Converter | - | DALI | OTP, OVP, SCP | - | - | - | RoHS Compliant | - | IP67 | ||
![]() PLDS100-C-277DA CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | - | 1.111lbs 504g | - | -40°C~70°C | 2016 | PLDS100 (100W) | 7.87Lx1.58W x 1.10 H 200.0mmx40.0mmx28.0mm | Obsolete | Not Applicable | - | Constant Current, Voltage | - | - | 100W | - | Wire Leads | 1 | CE, cURus | 90% | 3.75kV | 305VAC | - | 90VAC | - | - | 19V~36V | AC DC Converter | - | DALI | OTP, OVP, SCP | - | - | - | RoHS Compliant | - | IP67 | ||
![]() PLDS60-C-277DB CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | - | 1.0lbs 454g | - | -40°C~70°C | 2016 | PLDS60 (60W) | 6.89Lx1.58W x 1.10 H 175.0mmx40.0mmx28.0mm | Obsolete | Not Applicable | - | Constant Current, Voltage | - | - | 60W | - | Wire Leads | 1 | CE, cURus | 89% | 3.75kV | 305VAC | - | 90VAC | - | - | 19V~36V | AC DC Converter | - | DALI | OTP, OVP, SCP | - | - | - | RoHS Compliant | - | IP65 | ||
![]() PLDS60-B-277PEA CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | - | 1.0lbs 454g | - | -40°C~70°C | 2016 | PLDS60 (60W) | 6.89Lx1.58W x 1.10 H 175.0mmx40.0mmx28.0mm | Obsolete | Not Applicable | - | Constant Current, Voltage | - | - | 60W | - | Wire Leads | 1 | CE, cURus | 88% | 3.75kV | 305VAC | - | 90VAC | - | - | 13V~24V | AC DC Converter | - | Analog, PWM | OTP, OVP, SCP | - | - | - | RoHS Compliant | - | IP67 | ||
![]() PLDA40-1110-277DA CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | - | 0.772lb 350.17g | - | -40°C~70°C | 2016 | PLDA40 (40W) | 6.61Lx1.58W x 0.99 H 168.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | - | Constant Current | - | - | 40W | - | Wire Leads | 1 | CE, cURus, PSE, TUV | 86% | 3.75kV | 305VAC | - | 90VAC | - | - | 9V~36V | AC DC Converter | - | DALI | OTP, OVP, SCP | - | - | - | RoHS Compliant | - | IP67 | ||
![]() PLC-200S070 Qualtek | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | - | 285V | -35°C~70°C | 2012 | PLC-200 (200W) | 10.49Lx3.13W x 1.81 H 266.4mmx79.5mmx46.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | - | 200W | Wire Leads | 1 | cULus | 92% | 2kV | 305VAC | 700mA | 90VAC | - | - | 171V~285V | AC DC Converter | 700mA | - | OTP, OVP, SCP | 45.974mm | - | - | ROHS3 Compliant | - | IP67 | ||
![]() PLC-075S280 Qualtek | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | - | 27V | -35°C~70°C | 2012 | PLC-075 (75W) | 7.30Lx2.66W x 1.46 H 185.5mmx67.5mmx37.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 70°C | -35°C | 75W | 75W | Wire Leads | 1 | CB, cULus | 89% | 2kV | 305VAC | 2.8A | 90VAC | - | - | 13V~27V | AC DC Converter | 2.8A | - | OTP, OVP, SCP | 37.084mm | 185.42mm | 67.564mm | ROHS3 Compliant | - | IP67 | ||
![]() PLC-050S035 Qualtek | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | - | 142V | -35°C~70°C | 2012 | PLC-050 (50W) | 7.83Lx1.67W x 1.34 H 199.0mmx42.5mmx34.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | - | 50W | Wire Leads | 1 | cULus | 89% | 2kV | 305VAC | 350mA | 90VAC | - | - | 47V~142V | AC DC Converter | 350mA | - | OTP, OVP, SCP | 34.036mm | - | - | ROHS3 Compliant | - | IP67 | ||
![]() PLC-050S070 Qualtek | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | - | 72V | -35°C~70°C | 2012 | PLC-050 (50W) | 7.83Lx1.67W x 1.34 H 199.0mmx42.5mmx34.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | - | 50W | Wire Leads | 1 | cULus | 87% | 2kV | 305VAC | 700mA | 90VAC | - | - | 24V~72V | AC DC Converter | 700mA | - | OTP, OVP, SCP | 34.036mm | - | - | ROHS3 Compliant | - | IP67 | ||
![]() PLC-075S035 Qualtek | In Stock | - | - | - | Chassis Mount | Chassis Mount | 107 | - | 214V | -35°C~70°C | 2012 | PLC-075 (75W) | 7.30Lx2.66W x 1.46 H 185.5mmx67.5mmx37.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 70°C | -35°C | 75W | 75W | Wire Leads | 1 | CB, cULus | 92% | 2kV | 305VAC | 350mA | 90VAC | - | - | 107V~214V | AC DC Converter | 350mA | - | OTP, OVP, SCP | 37.084mm | 185.42mm | 67.564mm | ROHS3 Compliant | - | IP67 | ||
![]() PLV-150S012 Qualtek | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | - | 12V | -35°C~70°C | 2012 | PLV-150 (150W) | 8.90Lx2.66W x 1.57 H 226.0mmx67.5mmx40.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | - | - | - | 150W | Wire Leads | 1 | cULus | 92% | 2kV | 305VAC | 12.5A | 90VAC | - | - | - | AC DC Converter | 12.5A | - | OCP, OTP, OVP, SCP | 39.878mm | - | - | ROHS3 Compliant | - | IP67 | ||
![]() PLC-150S350 Qualtek | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | - | 42V | -35°C~70°C | 2012 | PLC-150 (150W) | 10.49Lx3.13W x 1.81 H 266.4mmx79.5mmx46.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | - | 150W | Wire Leads | 1 | CB, cULus | 90% | 2kV | 305VAC | 3.5A | 90VAC | - | - | 25V~42V | AC DC Converter | 3.5A | - | OTP, OVP, SCP | 45.974mm | - | - | ROHS3 Compliant | - | IP67 | ||
![]() PLC-050S140 Qualtek | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | - | 36V | -35°C~70°C | 2012 | PLC-050 (50W) | 7.83Lx1.67W x 1.34 H 199.0mmx42.5mmx34.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | - | 50W | Wire Leads | 1 | cULus | 87% | 2kV | 305VAC | 1.4A | 90VAC | - | - | 12V~36V | AC DC Converter | 1.4A | - | OTP, OVP, SCP | 34.036mm | - | - | ROHS3 Compliant | - | IP67 | ||
![]() PLC-040S035 Qualtek | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | - | 114V | -25°C~50°C | 2012 | PLC-040 (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 50°C | -25°C | 40W | 40W | Wire Leads | 1 | cULus | 88% | 2kV | 305VAC | 350mA | 90VAC | - | - | 38V~114V | AC DC Converter | 350mA | - | OTP, OVP, SCP | 32.004mm | 94.996mm | 70.104mm | ROHS3 Compliant | - | IP65 |