- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Power (Watts) | Max Power Dissipation | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Output Power | Voltage - Output | Topology | Dimming | Features | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLP-DUA025DAWW Samsung Semiconductor, Inc. | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount | - | 0.662lb 300.28g | -20°C~50°C | - | PMD | 4.21Lx3.01W x 1.17 H 107.0mmx76.4mmx29.8mm | Obsolete | Not Applicable | - | Constant Current | 25W | - | Terminal Block | 2 | CE, cUL | 88% | - | 277VAC | - | 120VAC | - | 20V~50V | AC DC Converter | DALI | OTP, OVP, SCP | - | - | - | - | IP20 | ||
![]() TRC-050S070DT Thomas Research Products | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | - | -35°C~55°C | 2013 | TRC-050 (50W) | 7.60Lx1.67W x 1.36 H 193.0mmx42.5mmx34.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 50W | 50W | Wire Leads | 1 | CE, cULus, EN | 91% | - | 305VAC | 700mA | 90VAC | - | 24V~72V | AC DC Converter | Analog | OCP, OTP, OVP, SCP | 34.544mm | - | - | RoHS Compliant | IP67 | ||
![]() LD12W-12 EPtronics, Inc. | In Stock | - | Datasheet | - | Panel | Chassis Mount | - | - | -30°C~50°C | 2014 | LD12W | 3.35Lx1.42W x 0.91 H 85.1mmx36.1mmx23.1mm | Active | 1 (Unlimited) | - | Constant Voltage | - | - | Wire Leads | 1 | CE, cURus, FCC | 77% | 3.75kV | 305VAC | - | 100VAC | 12W | 12V | AC DC Converter | - | OCP, OVP, SCP | - | - | - | ROHS3 Compliant | IP66 | ||
![]() IDPC-45-700DA MEAN WELL USA Inc. | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ELG-150-C1050D23Y MEAN WELL USA Inc. | 33 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ELG-150-C1750D23Y MEAN WELL USA Inc. | 33 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TRC-060S230ST Thomas Research Products | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | - | -40°C~85°C | - | TRC-060 (60W) | 5.91Lx2.66W x 1.46 H 150.0mmx67.5mmx37.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 60W | 60W | Wire Leads | 1 | CE, EN, UL | 89% | - | 305VAC | 2.3A | 90VAC | - | 13V~27V | AC DC Converter | - | OCP, OTP, OVP, SCP | 37.084mm | - | - | RoHS Compliant | IP67 | ||
![]() STOOPA214A0Z032STD Samsung Semiconductor, Inc. | In Stock | - | - | 6 Weeks | Chassis Mount | Chassis Mount | - | - | - | 2013 | - | 10.16Lx4.04W x 1.50 H 258.0mmx102.6mmx38.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 100W | 100W | Wire Leads | 2 | - | 85% | - | 277VAC | 1.4A | 100VAC | - | 28V~36V | AC DC Converter | Analog | - | 38.1mm | 258.064mm | 102.616mm | RoHS Compliant | - | ||
![]() RACD60-1400/TOF Recom Power | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 0.364lb 165.11g | -30°C~70°C | - | LIGHTLINE RACD60 (60W) | 4.00Lx2.00W x 1.10 H 101.6mmx50.8mmx28.0mm | Obsolete | 1 (Unlimited) | Terminal Block | Constant Current | 60W | 60W | Terminal Block | 1 | CE, cULus, EN | 89% | 3.75kV | 264VAC | 2.14A | 90VAC | - | 21V~28V | AC DC Converter | Analog, PWM | OCP, SCP | 27.94mm | - | - | ROHS3 Compliant | - | ||
![]() PLDA60-D1250-277A CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | - | 1.168lbs 530g | -40°C~70°C | - | PLDA60 (60W) | 10.32Lx1.58W x 0.99 H 262.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | - | Constant Current | 60W | - | Wire Leads | 2 | CE, cURus, PSE, TUV | 85% | 3.75kV | 305VAC | - | 90VAC | - | 9V~24V | AC DC Converter | - | OTP, OVP, SCP | - | - | - | RoHS Compliant | IP67 | ||
![]() PLDA60-D625-277DA CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | - | 1.168lbs 530g | -40°C~70°C | - | PLDA60 (60W) | 10.32Lx1.58W x 0.99 H 262.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | - | Constant Current | 60W | - | Wire Leads | 2 | CE, cURus, PSE, TUV | 87% | 3.75kV | 305VAC | - | 90VAC | - | 9V~48V | AC DC Converter | DALI | OTP, OVP, SCP | - | - | - | RoHS Compliant | IP67 | ||
![]() PLDA60-D833-277DA CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | - | 1.168lbs 530g | -40°C~70°C | - | PLDA60 (60W) | 10.32Lx1.58W x 0.99 H 262.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | - | Constant Current | 60W | - | Wire Leads | 2 | CE, cURus, PSE, TUV | 85% | 3.75kV | 305VAC | - | 90VAC | - | 9V~36V | AC DC Converter | DALI | OTP, OVP, SCP | - | - | - | RoHS Compliant | IP67 | ||
![]() PLDS60-D-277DB CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | - | 1.0lbs 454g | -40°C~70°C | - | PLDS60 (60W) | 6.89Lx1.58W x 1.10 H 175.0mmx40.0mmx28.0mm | Obsolete | Not Applicable | - | Constant Current, Voltage | 60W | - | Wire Leads | 1 | CE, cURus | 90% | 3.75kV | 305VAC | - | 90VAC | - | 26V~48V | AC DC Converter | DALI | OTP, OVP, SCP | - | - | - | RoHS Compliant | IP65 | ||
![]() PLDS60-C-277PEB CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | - | 1.0lbs 454g | -40°C~70°C | - | PLDS60 (60W) | 6.89Lx1.58W x 1.10 H 175.0mmx40.0mmx28.0mm | Obsolete | Not Applicable | - | Constant Current, Voltage | 60W | - | Wire Leads | 1 | CE, cURus | 89% | 3.75kV | 305VAC | - | 90VAC | - | 19V~36V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | - | - | - | RoHS Compliant | IP65 | ||
![]() PLDA60-2500-277DA CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | - | 1.168lbs 530g | -40°C~70°C | - | PLDA60 (60W) | 10.32Lx1.58W x 0.99 H 262.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | - | Constant Current | 60W | - | Wire Leads | 1 | CE, cURus, PSE, TUV | 85% | 3.75kV | 305VAC | - | 90VAC | - | 9V~24V | AC DC Converter | DALI | OTP, OVP, SCP | - | - | - | RoHS Compliant | IP67 | ||
![]() PLDS100-D-277DB CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | - | 1.111lbs 504g | -40°C~70°C | - | PLDS100 (100W) | 7.87Lx1.58W x 1.10 H 200.0mmx40.0mmx28.0mm | Obsolete | Not Applicable | - | Constant Current, Voltage | 100W | - | Wire Leads | 1 | CE, cURus | 90% | 3.75kV | 305VAC | - | 90VAC | - | 26V~48V | AC DC Converter | DALI | OTP, OVP, SCP | - | - | - | RoHS Compliant | IP65 | ||
![]() TRC-060S170ST Thomas Research Products | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | - | -35°C~70°C | 2013 | TRC-060 (60W) | 6.97Lx2.66W x 1.46 H 177.0mmx67.5mmx37.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 60W | 60W | Wire Leads | 1 | CE, cULus, EN | 90% | - | 305VAC | 1.7A | 90VAC | - | 18V~36V | AC DC Converter | - | OCP, OTP, OVP, SCP | 37.084mm | - | - | RoHS Compliant | IP67 | ||
![]() TRC-050S035DT Thomas Research Products | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | - | -35°C~55°C | - | TRC-050 (50W) | 7.60Lx1.67W x 1.36 H 193.0mmx42.5mmx34.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 50W | 50W | Wire Leads | 1 | CE, cULus, EN | 91% | - | 305VAC | 350mA | 90VAC | - | 47V~142V | AC DC Converter | Analog | OCP, OTP, OVP, SCP | 34.544mm | - | - | RoHS Compliant | IP67 | ||
![]() TRC-050S070ST Thomas Research Products | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | - | -35°C~55°C | 2013 | TRC-050 (50W) | 7.60Lx1.67W x 1.36 H 193.0mmx42.5mmx34.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 50W | 50W | Wire Leads | 1 | CE, cULus, EN | 91% | - | 305VAC | 700mA | 90VAC | - | 24V~72V | AC DC Converter | - | OCP, OTP, OVP, SCP | 34.544mm | - | - | RoHS Compliant | IP67 | ||
![]() TRC-075S035ST Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 107 | 1.7lbs 771.1g | -40°C~70°C | - | TRC-075 (75W) | 5.91Lx2.66W x 1.44 H 150.0mmx67.5mmx36.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 75W | 75W | Wire Leads | 1 | CE, cULus | 90% | - | 305VAC | 350mA | 90VAC | - | 107V~214V | AC DC Converter | - | OCP, OTP, OVP, SCP | 36.576mm | - | - | RoHS Compliant | IP67 |