- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Power Dissipation (Max) | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Max Power Dissipation | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Voltage - Output | Topology | Min Input Voltage | Max Input Voltage | Dimming | Features | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LNE-36V100WDAA Delta Electronics | In Stock | - | - | 2 Weeks | Chassis Mount | Chassis Mount | 2.2lbs 997.9g | - | -40°C~70°C | 2015 | LNE-100W | 7.72Lx2.68W x 1.53 H 196.0mmx68.0mmx38.8mm | Active | 1 (Unlimited) | Wire Leads | Constant Current, Voltage | 70°C | -40°C | 100W | 100W | Wire Leads | 1 | CB, cURus | 93% | 3.85kV | 305VAC | 2.65A | 90VAC | 18V~36V | AC DC Converter | - | - | Analog, PWM | OCP, OTP, OVP, SCP | 38.862mm | 196.088mm | 68.072mm | ROHS3 Compliant | IP67 | ||
![]() TRC-075S105DT Thomas Research Products | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | 1.7lbs 771.1g | - | -40°C~70°C | 2013 | TRC-075 (75W) | 5.91Lx2.66W x 1.44 H 150.0mmx67.5mmx36.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 75W | 75W | Wire Leads | 1 | CE, cULus | 89% | - | 305VAC | 1.05A | 90VAC | 36V~72V | AC DC Converter | - | - | Analog | OCP, OTP, OVP, SCP | 36.576mm | - | - | RoHS Compliant | IP67 | ||
![]() TRC-075S280ST Thomas Research Products | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | 1.7lbs 771.1g | - | -40°C~70°C | 2013 | TRC-075 (75W) | 5.91Lx2.66W x 1.44 H 150.0mmx67.5mmx36.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 75W | 75W | Wire Leads | 1 | CE, cULus | 88% | - | 305VAC | 2.8A | 90VAC | 13V~27V | AC DC Converter | - | - | - | OCP, OTP, OVP, SCP | 36.576mm | - | - | RoHS Compliant | IP67 | ||
![]() PLDA25-1100-277PE CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 0.221lb 100.24g | - | -40°C~70°C | - | PLDA25 (25W) | 5.51Lx1.18W x 0.79 H 140.0mmx30.0mmx20.0mm | Obsolete | Not Applicable | - | Constant Current | - | - | 26W | - | Wire Leads | 1 | CE, cURus, PSE, TUV | 86% | 3.75kV | 305VAC | - | 90VAC | 9V~24V | AC DC Converter | - | - | Analog, PWM | OVP, SCP | - | - | - | RoHS Compliant | IP64 | ||
![]() PLDA60-D625-277A CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 1.168lbs 530g | - | -40°C~70°C | - | PLDA60 (60W) | 10.32Lx1.58W x 0.99 H 262.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | - | Constant Current | - | - | 60W | - | Wire Leads | 2 | CE, cURus, PSE, TUV | 87% | 3.75kV | 305VAC | - | 90VAC | 9V~48V | AC DC Converter | - | - | - | OTP, OVP, SCP | - | - | - | RoHS Compliant | IP67 | ||
![]() PLDA60-2500-277PEA CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 1.168lbs 530g | - | -40°C~70°C | - | PLDA60 (60W) | 10.32Lx1.58W x 0.99 H 262.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | - | Constant Current | - | - | 60W | - | Wire Leads | 1 | CE, cURus, PSE, TUV | 85% | 3.75kV | 305VAC | - | 90VAC | 9V~24V | AC DC Converter | - | - | Analog, PWM | OTP, OVP, SCP | - | - | - | RoHS Compliant | IP67 | ||
![]() PLDA60-D1250-277DA CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 1.168lbs 530g | - | -40°C~70°C | - | PLDA60 (60W) | 10.32Lx1.58W x 0.99 H 262.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | - | Constant Current | - | - | 60W | - | Wire Leads | 2 | CE, cURus, PSE, TUV | 85% | 3.75kV | 305VAC | - | 90VAC | 9V~24V | AC DC Converter | - | - | DALI | OTP, OVP, SCP | - | - | - | RoHS Compliant | IP67 | ||
![]() PLDS100-A-277A CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 1.111lbs 504g | - | -40°C~70°C | - | PLDS100 (100W) | 7.87Lx1.58W x 1.10 H 200.0mmx40.0mmx28.0mm | Obsolete | Not Applicable | - | Constant Current, Voltage | - | - | 100W | - | Wire Leads | 1 | CE, cURus | 88% | 3.75kV | 305VAC | - | 90VAC | 6.5V~12V | AC DC Converter | - | - | - | OTP, OVP, SCP | - | - | - | RoHS Compliant | IP67 | ||
![]() PLDA60-D833-277A CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 1.168lbs 530g | - | -40°C~70°C | - | PLDA60 (60W) | 10.32Lx1.58W x 0.99 H 262.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | - | Constant Current | - | - | 60W | - | Wire Leads | 2 | CE, cURus, PSE, TUV | 85% | 3.75kV | 305VAC | - | 90VAC | 9V~36V | AC DC Converter | - | - | - | OTP, OVP, SCP | - | - | - | RoHS Compliant | IP67 | ||
![]() PLDS100-D-277DA CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 1.111lbs 504g | - | -40°C~70°C | - | PLDS100 (100W) | 7.87Lx1.58W x 1.10 H 200.0mmx40.0mmx28.0mm | Obsolete | Not Applicable | - | Constant Current, Voltage | - | - | 100W | - | Wire Leads | 1 | CE, cURus | 90% | 3.75kV | 305VAC | - | 90VAC | 26V~48V | AC DC Converter | - | - | DALI | OTP, OVP, SCP | - | - | - | RoHS Compliant | IP67 | ||
![]() PLDS60-D-277PEB CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 1.0lbs 454g | - | -40°C~70°C | - | PLDS60 (60W) | 6.89Lx1.58W x 1.10 H 175.0mmx40.0mmx28.0mm | Obsolete | Not Applicable | - | Constant Current, Voltage | - | - | 60W | - | Wire Leads | 1 | CE, cURus | 90% | 3.75kV | 305VAC | - | 90VAC | 26V~48V | AC DC Converter | - | - | Analog, PWM | OTP, OVP, SCP | - | - | - | RoHS Compliant | IP65 | ||
![]() PLDS60-C-277B CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 1.0lbs 454g | - | -40°C~70°C | - | PLDS60 (60W) | 6.89Lx1.58W x 1.10 H 175.0mmx40.0mmx28.0mm | Obsolete | Not Applicable | - | Constant Current, Voltage | - | - | 60W | - | Wire Leads | 1 | CE, cURus | 89% | 3.75kV | 305VAC | - | 90VAC | 19V~36V | AC DC Converter | - | - | - | OTP, OVP, SCP | - | - | - | RoHS Compliant | IP65 | ||
![]() PLDS100-D-277B CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 1.111lbs 504g | - | -40°C~70°C | - | PLDS100 (100W) | 7.87Lx1.58W x 1.10 H 200.0mmx40.0mmx28.0mm | Obsolete | Not Applicable | - | Constant Current, Voltage | - | - | 100W | - | Wire Leads | 1 | CE, cURus | 90% | 3.75kV | 305VAC | - | 90VAC | 26V~48V | AC DC Converter | - | - | - | OTP, OVP, SCP | - | - | - | RoHS Compliant | IP65 | ||
![]() PLDA60-D833-277PEA CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 1.168lbs 530g | - | -40°C~70°C | - | PLDA60 (60W) | 10.32Lx1.58W x 0.99 H 262.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | - | Constant Current | - | - | 60W | - | Wire Leads | 2 | CE, cURus, PSE, TUV | 85% | 3.75kV | 305VAC | - | 90VAC | 9V~36V | AC DC Converter | - | - | Analog, PWM | OTP, OVP, SCP | - | - | - | RoHS Compliant | IP67 | ||
![]() SI-CU1425001WW Samsung Semiconductor, Inc. | In Stock | - | - | 10 Weeks | - | Chassis Mount | 0.507lb 229.97g | - | -20°C~50°C | 2016 | - | 11.81Lx1.18W x 0.83 H 300.0mmx30.0mmx21.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 50W | - | Terminal Block | 1 | cURus | 87% | - | 277VAC | - | 108VAC | 20V~50V | AC DC Converter | - | - | Analog | OVP, SCP | - | - | - | RoHS Compliant | IP20 | ||
![]() SI-EPD006580EU Samsung Semiconductor, Inc. | 26 |
| - | 6 Weeks | Chassis Mount | Chassis Mount | - | - | -20°C~50°C | 2015 | - | 4.06Lx2.64W x 1.16 H 103.0mmx67.0mmx29.5mm | Not For New Designs | 1 (Unlimited) | Terminal Block | Constant Current | 50°C | -20°C | 35W | 35W | Terminal Block | 1 | CE, VDE | 86% | - | 264VAC | 1A | 198VAC | 15V~54V | AC DC Converter | 198V | 264V | DALI | OCP, OTP, OVP, SCP | 29.464mm | 103.124mm | 67.056mm | RoHS Compliant | IP20 | ||
![]() SL-LA212A501KR Samsung Semiconductor, Inc. | 17 |
| - | 6 Weeks | Chassis Mount | Chassis Mount | - | - | -30°C~50°C | 2015 | - | 8.98Lx2.68W x 1.56 H 228.0mmx68.0mmx39.5mm | Not For New Designs | 1 (Unlimited) | Wire Leads | Constant Current | 50°C | -30°C | 150W | 150W | Wire Leads | 1 | - | 90% | - | 240VAC | 4.2A | 220VAC | 26V~33V | AC DC Converter | 220V | 240V | Analog, PWM | OCP, OTP, OVP, SCP | 39.624mm | 228.092mm | 68.072mm | RoHS Compliant | IP66 | ||
![]() LNE-24V120WAAA Delta Electronics | In Stock | - | Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | 2.2lbs 997.9g | - | -40°C~70°C | 2015 | LNE-120W | 7.72Lx2.68W x 1.53 H 196.0mmx68.0mmx38.8mm | Active | 1 (Unlimited) | Wire Leads | Constant Current, Voltage | 70°C | -40°C | 120W | 120W | Wire Leads | 1 | CB, cURus | 93% | 3.85kV | 305VAC | 5A | 90VAC | 12V~24V | AC DC Converter | - | - | - | OCP, OTP, OVP, SCP | 38.862mm | 196.088mm | 68.072mm | ROHS3 Compliant | IP65 | ||
![]() PLED150W-030-C4900 Thomas Research Products | In Stock | - | - | 12 Weeks | Chassis Mount | - | 725.747792g | 150W | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | 1 | CE, cURus | 88 % | - | - | 4.9A | - | 30V | - | - | - | - | OCP, OVP, SCP | 37.338mm | 193.04mm | 59.182mm | RoHS Compliant | IP66 | ||
![]() TRC-040S140DS-GP01 Thomas Research Products | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | TRC-040DS (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 40W | - | Wire Leads | 1 | CE, cURus | 87% | - | 305VAC | - | 90VAC | 10V~25V | AC DC Converter | - | - | Analog | OCP, OVP, SCP | - | - | - | - | IP66 |