- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Usage Level | Voltage Rated | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Power (Watts) | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Output Current | Output Power | Voltage - Output | Topology | Current - Output 1 | Max Output Power | Max Input Current | Dimming | Features | Height | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() USCO-200140GA Delta Electronics | 27 | - | Datasheet | - | - | Chassis Mount | - | - | - | - | - | -40°C~60°C | USCO-PRO | 8.78Lx2.68W x 1.46 H 223.0mmx68.0mmx37.0mm | Active | Not Applicable | Constant Current | - | 200W | Wire Leads | 1 | CB, CE, cURus, ENEC | 94% | 3.75kV | 305VAC | 99VAC | - | - | 75V~190V | AC DC Converter | - | - | - | Analog | OCP, OTP, OVP, SCP | - | ROHS3 Compliant | - | IP67 | ||
![]() XLG-75-24-A MEAN WELL USA Inc. | 99 |
| Datasheet | 28 Weeks | - | Chassis Mount | - | - | - | - | - | -40°C~90°C | XLG-75 (75W) | 4.92Lx2.48W x 1.26 H 125.0mmx63.0mmx32.0mm | Active | Not Applicable | Constant Current | - | 74W | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC, RCM | 90% | 4.2kV | 305VAC | 100VAC | - | - | 24V | AC DC Converter | - | - | - | - | OCP, OTP, OVP, SCP | - | ROHS3 Compliant | - | IP67 | ||
![]() XLG-100-L-A MEAN WELL USA Inc. | 21 |
| Datasheet | 28 Weeks | - | Chassis Mount | - | - | - | - | - | -40°C~90°C | XLG-100 (100W) | 4.92Lx2.48W x 1.26 H 125.0mmx63.0mmx32.0mm | Active | Not Applicable | Constant Current | - | 100W | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC, RCM | 92.5% | 4.2kV | 305VAC | 100VAC | - | - | 71V~142V | AC DC Converter | - | - | - | - | OCP, OTP, OVP, SCP | - | ROHS3 Compliant | - | IP67 | ||
![]() XLG-100-24-A MEAN WELL USA Inc. | 165 |
| Datasheet | 28 Weeks | - | Chassis Mount | - | - | - | - | - | -40°C~90°C | XLG-100 (100W) | 4.92Lx2.48W x 1.26 H 125.0mmx63.0mmx32.0mm | Active | Not Applicable | Constant Current | - | 96W | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC, RCM | 92% | 4.2kV | 305VAC | 100VAC | - | - | 24V | AC DC Converter | - | - | - | - | OCP, OTP, OVP, SCP | - | ROHS3 Compliant | - | IP67 | ||
![]() XLG-100-L-AB MEAN WELL USA Inc. | 24 |
| Datasheet | 28 Weeks | - | Chassis Mount | - | - | - | - | - | -40°C~90°C | XLG-100 (100W) | 4.92Lx2.48W x 1.26 H 125.0mmx63.0mmx32.0mm | Active | Not Applicable | Constant Current | - | 100W | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC, RCM | 92.5% | 4.2kV | 305VAC | 100VAC | - | - | 71V~142V | AC DC Converter | - | - | - | Analog, PWM | OCP, OTP, OVP, SCP | - | ROHS3 Compliant | - | IP67 | ||
![]() HBGC-300-L-AB MEAN WELL USA Inc. | 19 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | - | - | -40°C~80°C | HBGC-300 (300W) | 7.54Dia x 2.72 H 191.5mmx69.0mm | Active | Not Applicable | Constant Current | - | 302W | Wire Leads | 1 | CB, CCC, CE, cURus | 94.5% | 3.75kV | 305VAC | 90VAC | - | - | 116V~232V | AC DC Converter | - | - | - | Analog, PWM | OTP, OVP, SCP | - | ROHS3 Compliant | - | IP67 | ||
![]() HBGC-300-H-A MEAN WELL USA Inc. | 42 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | - | - | -40°C~80°C | HBGC-300 (300W) | 7.54Dia x 2.72 H 191.5mmx69.0mm | Active | Not Applicable | Constant Current | - | 302W | Wire Leads | 1 | CB, CCC, CE, cURus | 92.5% | 3.75kV | 305VAC | 90VAC | - | - | 29V~58V | AC DC Converter | - | - | - | Analog, PWM | OTP, OVP, SCP | - | ROHS3 Compliant | - | IP67 | ||
![]() HBGC-300-M-A MEAN WELL USA Inc. | 46 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | - | - | -40°C~80°C | HBGC-300 (300W) | 7.54Dia x 2.72 H 191.5mmx69.0mm | Active | Not Applicable | Constant Current | - | 302W | Wire Leads | 1 | CB, CCC, CE, cURus | 93.5% | 3.75kV | 305VAC | 90VAC | - | - | 58V~116V | AC DC Converter | - | - | - | Analog, PWM | OTP, OVP, SCP | - | ROHS3 Compliant | - | IP67 | ||
![]() XLG-25-A MEAN WELL USA Inc. | 5 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | - | - | -40°C~85°C | XLG-25 (25W) | 3.54Lx2.48W x 1.18 H 90.0mmx63.0mmx30.0mm | Active | Not Applicable | Constant Current | - | 25W | Wire Leads | 1 | CB, CCC, CE, cURus, ENEC, RCM | 88% | 3.75kV | 305VAC | 90VAC | - | - | 22V~54V | AC DC Converter | - | - | - | - | OTP, OVP, SCP | - | ROHS3 Compliant | - | IP67 | ||
![]() HVGC-1000A-M-AB MEAN WELL USA Inc. | 2628 |
| Datasheet | 14 Weeks | - | Chassis Mount | - | - | - | - | - | -40°C~90°C | HVGC-1000 (1000W) | 12.20Lx5.67W x 1.91 H 310.0mmx144.0mmx48.5mm | Active | Not Applicable | Constant Current | - | 1008W | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC, FCC, RCM | 96% | 3kV | 528VAC | 180VAC | - | - | 95V~240V | AC DC Converter | - | - | - | Analog, PWM | OTP, OVP, SCP | - | ROHS3 Compliant | - | IP67 | ||
![]() HVG-320-54AB MEAN WELL USA Inc. | 2373 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | - | - | -40°C~85°C | HVG-320 (320W) | 9.26Lx3.54W x 1.72 H 235.2mmx90.0mmx43.8mm | Active | Not Applicable | Constant Current, Voltage | - | 324W | Wire Leads | 1 | cURus, EAC, FCC | 94% | 3.75kV | 528VAC | 180VAC | - | - | 54V | AC DC Converter | - | - | - | Analog, PWM | OCP, OTP, OVP, SCP | - | - | - | IP65 | ||
![]() HVGC-1000A-H-AB MEAN WELL USA Inc. | 2832 |
| Datasheet | 14 Weeks | - | Chassis Mount | - | - | - | - | - | -40°C~90°C | HVGC-1000 (1000W) | 12.20Lx5.67W x 1.91 H 310.0mmx144.0mmx48.5mm | Active | Not Applicable | Constant Current | - | 1008W | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC, FCC, RCM | 96% | 3kV | 528VAC | 180VAC | - | - | 70V~180V | AC DC Converter | - | - | - | Analog, PWM | OTP, OVP, SCP | - | ROHS3 Compliant | - | IP67 | ||
![]() HBGC-300-M-AB MEAN WELL USA Inc. | 34 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | - | - | -40°C~80°C | HBGC-300 (300W) | 7.54Dia x 2.72 H 191.5mmx69.0mm | Active | Not Applicable | Constant Current | - | 302W | Wire Leads | 1 | CB, CCC, CE, cURus | 93.5% | 3.75kV | 305VAC | 90VAC | - | - | 58V~116V | AC DC Converter | - | - | - | Analog, PWM | OTP, OVP, SCP | - | ROHS3 Compliant | - | IP67 | ||
![]() HVGC-1000A-L-AB MEAN WELL USA Inc. | 2482 | - | Datasheet | 14 Weeks | - | Chassis Mount | - | - | - | - | - | -40°C~90°C | HVGC-1000 (1000W) | 12.20Lx5.67W x 1.91 H 310.0mmx144.0mmx48.5mm | Active | Not Applicable | Constant Current | - | 1003W | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC, FCC, RCM | 95.5% | 3kV | 528VAC | 180VAC | - | - | 150V~380V | AC DC Converter | - | - | - | Analog, PWM | OTP, OVP, SCP | - | ROHS3 Compliant | - | IP67 | ||
![]() XLG-25-AB MEAN WELL USA Inc. | 30 | - | Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | - | - | -40°C~85°C | XLG-25 (25W) | 3.54Lx2.48W x 1.18 H 90.0mmx63.0mmx30.0mm | Active | Not Applicable | Constant Current | - | 25W | Wire Leads | 1 | CB, CCC, CE, cURus, ENEC, RCM | 88% | 3.75kV | 305VAC | 90VAC | - | - | 22V~54V | AC DC Converter | - | - | - | Analog, PWM | OTP, OVP, SCP | - | ROHS3 Compliant | - | IP67 | ||
![]() HLG-185H-30 MEAN WELL USA Inc. | 50 |
| Datasheet | 15 Weeks | Panel | Chassis Mount | 5 | 1.149857kg | Industrial grade | - | 30V | -40°C~90°C | HLG-185H (185W) | 8.03Lx2.68W x 1.53 H 204.0mmx68.0mmx38.8mm | Active | 1 (Unlimited) | Constant Current, Voltage | - | - | Wire Leads | 1 | CB, CCC, CE, cURus, PSE, RCM, TUV | 93.5% | 3.75kV | 305VAC | 90VAC | 6.2A | 186W | - | AC DC Converter | 6.2A | 186W | 2.1A | - | OCP, OTP, OVP, SCP | 38.608mm | ROHS3 Compliant | Lead Free | IP67 | ||
![]() ELG-75-C700AB MEAN WELL USA Inc. | 33 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NPF-60-30 MEAN WELL USA Inc. | 16 | - | Datasheet | 15 Weeks | - | Chassis Mount | - | 489.87976g | - | 431V | - | -40°C~85°C | NPF-60 (60W) | 5.91Lx2.09W x 1.38 H 150.0mmx53.0mmx35.0mm | Active | 1 (Unlimited) | Constant Current, Voltage | Silver | - | Wire Leads | 1 | CB, CCC, CE, ENEC | 90% | 3.75kV | 305VAC | 90VAC | 2A | - | 18V~30V | AC DC Converter | - | 60W | 800mA | - | OCP, OTP, OVP, SCP | 35.052mm | ROHS3 Compliant | - | IP67 | ||
![]() HLG-40H-12AB MEAN WELL USA Inc. | 42 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HLG-240H-30AB MEAN WELL USA Inc. | 29 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |