- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Max Power Dissipation | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Voltage - Output | Topology | Dimming | Features | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLG-50-AB MEAN WELL USA Inc. | 62 |
| Datasheet | 28 Weeks | - | Chassis Mount | - | -40°C~90°C | - | XLG-50 (50W) | 3.54Lx2.48W x 1.18 H 90.0mmx63.0mmx30.0mm | Active | Not Applicable | - | Constant Current | - | - | 50W | - | Wire Leads | 1 | CB, CCC, CE, cURus, ENEC, RCM | 90% | 3.75kV | 305VAC | - | 100VAC | 22V~54V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | - | - | - | ROHS3 Compliant | IP67 | ||
![]() XLG-100-H-A MEAN WELL USA Inc. | 3 |
| Datasheet | 28 Weeks | - | Chassis Mount | - | -40°C~90°C | - | XLG-100 (100W) | 4.92Lx2.48W x 1.26 H 125.0mmx63.0mmx32.0mm | Active | Not Applicable | - | Constant Current | - | - | 100W | - | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC, RCM | 91% | 4.2kV | 305VAC | - | 100VAC | 27V~56V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | - | - | ROHS3 Compliant | IP67 | ||
![]() LNE-36V150WAAA Delta Electronics | 34 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | 2.4lbs 1.1kg | -40°C~70°C | 2015 | LNE-150W | 8.03Lx2.68W x 1.53 H 204.0mmx68.0mmx38.8mm | Active | 1 (Unlimited) | Wire Leads | Constant Current, Voltage | 70°C | -40°C | 150W | 150W | Wire Leads | 1 | CB, cURus | 93% | 3.85kV | 305VAC | 4.2A | 90VAC | 18V~36V | AC DC Converter | - | OCP, OTP, OVP, SCP | 38.862mm | 203.962mm | 68.072mm | ROHS3 Compliant | IP65 | ||
![]() ELG-75-C500AB-3Y MEAN WELL USA Inc. | 33 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FDLC-100 MEAN WELL USA Inc. | In Stock | - | Datasheet | 21 Weeks | - | Chassis Mount | - | -30°C~90°C | - | FDLC-100 (100W) | 6.34Lx2.09W x 1.30 H 161.0mmx53.0mmx33.0mm | Active | - | - | Constant Current | - | - | 100W | - | Wire Leads | 1 | CB, CCC, CE, EAC, ENEC | 90% | 3.75kV | 295VAC | - | 180VAC | 30V~54V | AC DC Converter | - | OTP, SCP | - | - | - | - | IP67 | ||
![]() ELG-75-C500AB MEAN WELL USA Inc. | 22 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | -40°C~85°C | - | ELG-75-C (75W) | 6.14Lx2.48W x 1.40 H 156.0mmx63.0mmx35.5mm | Active | Not Applicable | - | Constant Current | - | - | 75W | - | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC, KC, RCM | 91% | 3.75kV | 305VAC | - | 100VAC | 75V~150V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | - | - | - | - | IP65 | ||
![]() ELG-75-36AB-3Y MEAN WELL USA Inc. | 42 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ELG-75-24AB-3Y MEAN WELL USA Inc. | 33 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ELG-75-48AB-3Y MEAN WELL USA Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ELG-150-C1750AB MEAN WELL USA Inc. | 42 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ELG-150-C1400AB MEAN WELL USA Inc. | 33 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ELG-75-42AB MEAN WELL USA Inc. | 22 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | -40°C~85°C | - | ELG-75 (75W) | 6.14Lx2.48W x 1.40 H 156.0mmx63.0mmx35.5mm | Active | - | - | Constant Current, Voltage | - | - | 76W | - | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC, KC, RCM | 90% | 3.75kV | 305VAC | - | 100VAC | 42V | AC DC Converter | Analog, PWM | OCP, OTP, OVP, SCP | - | - | - | - | IP65 | ||
![]() ELG-100U-42A MEAN WELL USA Inc. | 45 |
| Datasheet | - | - | Chassis Mount | - | -40°C~85°C | - | ELG-100U (100W) | 6.89Lx2.48W x 1.40 H 175.0mmx63.0mmx35.5mm | Active | Not Applicable | - | Constant Current, Voltage | - | - | 96W | - | Wire Leads | 1 | cURus, FCC | 90% | 3.75kV | 305VAC | - | 100VAC | 42V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | - | - | ROHS3 Compliant | NEMA 410 | ||
![]() ELG-100U-24A MEAN WELL USA Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | - | -40°C~85°C | - | ELG-100U (100W) | 6.89Lx2.48W x 1.40 H 175.0mmx63.0mmx35.5mm | Active | Not Applicable | - | Constant Current, Voltage | - | - | 96W | - | Wire Leads | 1 | cURus, FCC | 88% | 3.75kV | 305VAC | - | 100VAC | 24V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | - | - | ROHS3 Compliant | NEMA 410 | ||
![]() SLD-50-56 MEAN WELL USA Inc. | 33 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | -20°C~90°C | - | SLD-50 (50W) | 11.02Lx1.18W x 0.66 H 280.0mmx30.0mmx16.8mm | Active | Not Applicable | - | Constant Current, Voltage | - | - | 50W | - | Terminal Block | 1 | CB, CCC, CE, cURus, EAC, ENEC, RCM | 90% | 3.75kV | 305VAC | - | 110VAC | 56V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | - | - | ROHS3 Compliant | - | ||
![]() SLD-50-12 MEAN WELL USA Inc. | 5 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | -20°C~90°C | - | SLD-50 (50W) | 11.02Lx1.18W x 0.66 H 280.0mmx30.0mmx16.8mm | Active | Not Applicable | - | Constant Current, Voltage | - | - | 50W | - | Terminal Block | 1 | CB, CCC, CE, cURus, EAC, ENEC, RCM | 88% | 3.75kV | 305VAC | - | 110VAC | 12V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | - | - | ROHS3 Compliant | - | ||
![]() ELG-150-42AB MEAN WELL USA Inc. | 33 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | -40°C~90°C | - | ELG-150 (150W) | 7.68Lx2.48W x 1.40 H 195.0mmx63.0mmx35.5mm | Active | - | - | Constant Current, Voltage | - | - | 150W | - | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC, RCM | 90% | 3.75kV | 305VAC | - | 100VAC | 42V | AC DC Converter | Analog, PWM | OCP, OTP, OVP, SCP | - | - | - | - | IP65 | ||
![]() ELG-150-24AB MEAN WELL USA Inc. | 13 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ELG-240-C1400AB MEAN WELL USA Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() XBG-160-A-C MEAN WELL USA Inc. | 26 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | -40°C~90°C | - | XBG-160 (160W) | 5.96Dia x 2.36 H 151.5mmx60.0mm | Active | - | - | Constant Current | - | - | 160W | - | Wire Leads | 1 | CB, CCC, CE, cURus, ENEC | 93% | 3.75kV | 305VAC | - | 90VAC | 34V~56V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | - | - | - | IP67 |