- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Power (Watts) | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Voltage - Output | Topology | Dimming | Features | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LXV200-050S Advanced Energy | In Stock | - | Datasheet | - | Chassis Mount | 2.2lbs 997.9g | -35°C~70°C | - | LXV200 (200W) | 8.90Lx2.66W x 1.57 H 226.0mmx67.5mmx40.0mm | Obsolete | 1 (Unlimited) | Constant Voltage | 200W | Wire Leads | 1 | CE, cULus, EN | 92.5% | 3.75kV | 264VAC | 90VAC | 50V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | IP67 | ||
![]() LXV150-040S Advanced Energy | In Stock | - | Datasheet | - | Chassis Mount | 2.3lbs 1kg | -35°C~70°C | - | LXV150 (150W) | 8.90Lx2.66W x 1.57 H 226.0mmx67.5mmx40.0mm | Obsolete | 1 (Unlimited) | Constant Voltage | 150W | Wire Leads | 1 | CE, cULus, EN | 93% | 3.75kV | 264VAC | 90VAC | 40V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | IP67 | ||
![]() LDB60-012SW Advanced Energy | In Stock | - | Datasheet | - | Chassis Mount | 1.5lbs 680.4g | -30°C~50°C | - | LDB60 (60W) | 9.09Lx1.57W x 1.12 H 231.0mmx40.0mmx28.4mm | Obsolete | 1 (Unlimited) | Constant Current, Voltage | 60W | Wire Leads | 1 | CSA, EN, UL | 88% | 3.75kV | 305VAC | 90VAC | 6V~12V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | IP67 | ||
![]() LXV150-050S Advanced Energy | In Stock | - | Datasheet | - | Chassis Mount | 2.3lbs 1kg | -35°C~70°C | - | LXV150 (150W) | 8.90Lx2.66W x 1.57 H 226.0mmx67.5mmx40.0mm | Obsolete | 1 (Unlimited) | Constant Voltage | 150W | Wire Leads | 1 | CE, cULus, EN | 93% | 3.75kV | 264VAC | 90VAC | 50V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | IP67 | ||
![]() HVGC-65-350AB MEAN WELL USA Inc. | 33 |
| - | 15 Weeks | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LXV150-040SW Advanced Energy | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | 2.3lbs 1kg | -35°C~70°C | - | LXV150 (150W) | 8.90Lx2.66W x 1.57 H 226.0mmx67.5mmx40.0mm | Active | 1 (Unlimited) | Constant Voltage | 150W | Wire Leads | 1 | CE, cULus, EN | 93% | 3.75kV | 305VAC | 90VAC | 40V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV200-042SW Advanced Energy | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | 2.2lbs 997.9g | -35°C~70°C | - | LXV200 (200W) | 8.90Lx2.66W x 1.57 H 226.0mmx67.5mmx40.0mm | Active | 1 (Unlimited) | Constant Voltage | 200W | Wire Leads | 1 | CE, cULus, EN | 92.5% | 3.75kV | 305VAC | 90VAC | 42V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV200-052SW Advanced Energy | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | 2.2lbs 997.9g | -35°C~70°C | - | LXV200 (200W) | 8.90Lx2.66W x 1.57 H 226.0mmx67.5mmx40.0mm | Active | 1 (Unlimited) | Constant Voltage | 200W | Wire Leads | 1 | CE, cULus, EN | 93% | 3.75kV | 305VAC | 90VAC | 52V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV200-048SW Advanced Energy | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | 2.2lbs 997.9g | -35°C~70°C | - | LXV200 (200W) | 8.90Lx2.66W x 1.57 H 226.0mmx67.5mmx40.0mm | Active | 1 (Unlimited) | Constant Voltage | 200W | Wire Leads | 1 | CE, cULus, EN | 92.5% | 3.75kV | 305VAC | 90VAC | 48V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV200-036SW Advanced Energy | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | 2.2lbs 997.9g | -35°C~70°C | - | LXV200 (200W) | 8.90Lx2.66W x 1.57 H 226.0mmx67.5mmx40.0mm | Active | 1 (Unlimited) | Constant Voltage | 200W | Wire Leads | 1 | CE, cULus, EN | 92.5% | 3.75kV | 305VAC | 90VAC | 36V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV200-024SW Advanced Energy | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | 2.2lbs 997.9g | -35°C~70°C | - | LXV200 (200W) | 8.90Lx2.66W x 1.57 H 226.0mmx67.5mmx40.0mm | Active | 1 (Unlimited) | Constant Voltage | 200W | Wire Leads | 1 | CE, cULus, EN | 92% | 3.75kV | 305VAC | 90VAC | 24V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV200-054SW Advanced Energy | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | 2.2lbs 997.9g | -35°C~70°C | - | LXV200 (200W) | 8.90Lx2.66W x 1.57 H 226.0mmx67.5mmx40.0mm | Active | 1 (Unlimited) | Constant Voltage | 200W | Wire Leads | 1 | CE, cULus, EN | 93% | 3.75kV | 305VAC | 90VAC | 54V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV200-105SW Advanced Energy | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | 2.2lbs 997.9g | -35°C~70°C | - | LXV200 (200W) | 8.90Lx2.66W x 1.57 H 226.0mmx67.5mmx40.0mm | Active | 1 (Unlimited) | Constant Voltage | 200W | Wire Leads | 1 | CE, cULus, EN | 93% | 3.75kV | 305VAC | 90VAC | 105V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LBU7-P Thomas Research Products | 76 |
| Datasheet | 2 Weeks | Chassis Mount | - | 5°C~55°C | - | LBU | 11.00Lx2.35W x 1.28 H 279.4mmx59.7mmx32.5mm | Active | Not Applicable | Constant Current | 7W | Screw Terminal | 1 | cULus | - | - | 277VAC | 120VAC | - | AC DC Converter | - | - | RoHS Compliant | - | ||
![]() LXV150-012SW Advanced Energy | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | 2.3lbs 1kg | -35°C~70°C | - | LXV150 (150W) | 7.84Lx2.66W x 1.58 H 199.0mmx67.5mmx40.0mm | Active | 1 (Unlimited) | Constant Voltage | 150W | Wire Leads | 1 | CE, cULus, EN | 92% | 3.75kV | 305VAC | 90VAC | 12V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() PLC-040S140D Qualtek | In Stock | - | - | - | Chassis Mount | - | -25°C~50°C | 2012 | PLC-040 D (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | Constant Current | 40W | Wire Leads | 1 | cULus | 87% | 2kV | 305VAC | 90VAC | 10V~25V | AC DC Converter | Analog | OTP, OVP, SCP | ROHS3 Compliant | IP65 | ||
![]() PLC-050S140D Qualtek | In Stock | - | - | - | Chassis Mount | - | -35°C~70°C | 2012 | PLC-050 D (50W) | 7.83Lx1.67W x 1.34 H 199.0mmx42.5mmx34.0mm | Obsolete | 1 (Unlimited) | Constant Current | 50W | Wire Leads | 1 | cULus | 87% | 2kV | 305VAC | 90VAC | 12V~36V | AC DC Converter | Analog | OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() PLC-040S070D Qualtek | In Stock | - | - | - | Chassis Mount | - | -25°C~50°C | 2012 | PLC-040 D (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | Constant Current | 40W | Wire Leads | 1 | cULus | 87% | 2kV | 305VAC | 90VAC | 18V~54V | AC DC Converter | Analog | OTP, OVP, SCP | ROHS3 Compliant | IP65 | ||
![]() PLC-035S070D Qualtek | In Stock | - | - | - | Chassis Mount | - | -35°C~70°C | 2012 | PLC-035 D (35W) | 7.83Lx1.67W x 1.34 H 199.0mmx42.5mmx34.0mm | Obsolete | 1 (Unlimited) | Constant Current | 35W | Wire Leads | 1 | CB, cULus | 86% | 2kV | 305VAC | 90VAC | 17V~50V | AC DC Converter | Analog | OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() PLV-050S018 Qualtek | In Stock | - | - | - | Chassis Mount | - | -35°C~70°C | 2012 | PLV-050 (50W) | 7.83Lx1.67W x 1.34 H 199.0mmx42.5mmx34.0mm | Obsolete | 1 (Unlimited) | Constant Voltage | 50W | Wire Leads | 1 | cULus | 84% | 2kV | 305VAC | 90VAC | 18V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 |