- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Power (Watts) | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Voltage - Output | Topology | Dimming | Features | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LXV200-050SW Advanced Energy | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | 2.2lbs 997.9g | -35°C~70°C | - | LXV200 (200W) | 8.90Lx2.66W x 1.57 H 226.0mmx67.5mmx40.0mm | Active | 1 (Unlimited) | Constant Voltage | 200W | Wire Leads | 1 | CE, cULus, EN | 92.5% | 3.75kV | 305VAC | 90VAC | 50V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV150-056SW Advanced Energy | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | 2.3lbs 1kg | -35°C~70°C | - | LXV150 (150W) | 8.90Lx2.66W x 1.57 H 226.0mmx67.5mmx40.0mm | Active | 1 (Unlimited) | Constant Voltage | 150W | Wire Leads | 1 | CE, cULus, EN | 93% | 3.75kV | 305VAC | 90VAC | 56V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC150-0700SH Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 2.9lbs 1.3kg | -35°C~65°C | - | LXC150H (150W) | 8.74Lx3.70W x 1.71 H 222.0mmx93.9mmx43.5mm | Active | 1 (Unlimited) | Constant Current | 150W | Wire Leads | 1 | CE, CSA, cULus, EN | 91% | 3.75kV | 528VAC | 249VAC | 107V~214V | AC DC Converter | - | OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV200-081SW Advanced Energy | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | 2.2lbs 997.9g | -35°C~70°C | - | LXV200 (200W) | 8.90Lx2.66W x 1.57 H 226.0mmx67.5mmx40.0mm | Active | 1 (Unlimited) | Constant Voltage | 200W | Wire Leads | 1 | CE, cULus, EN | 93% | 3.75kV | 305VAC | 90VAC | 81V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LNP-10A35WBCA Delta Electronics | In Stock | - | - | 25 Weeks | Chassis Mount | - | -25°C~50°C | - | LNP-C (35W) | 4.53Lx1.77W x 1.14 H 115.0mmx45.0mmx29.0mm | Discontinued | Not Applicable | Constant Current | 35W | Screw Terminal | 1 | CE | 89.5% | 3.75kV | 264VAC | 198VAC | 24V~38V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP20 | ||
![]() LBU10-M Thomas Research Products | 46 |
| Datasheet | 2 Weeks | Chassis Mount | - | 0°C~55°C | - | LBU | 15.18Lx2.30W x 1.20 H 385.6mmx58.4mmx30.5mm | Active | Not Applicable | Constant Current | 10W | Wire Leads | - | cULus | - | - | 277VAC | 120VAC | 20V~56V | AC DC Converter | - | - | RoHS Compliant | - | ||
![]() LXV300-024SH Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.1lbs 1.4kg | -35°C~70°C | - | LXV300H (300W) | 10.16Lx3.69W x 1.75 H 258.0mmx93.6mmx44.5mm | Active | 1 (Unlimited) | Constant Voltage | 300W | Wire Leads | 1 | CE, cULus, EN | 90% | 3kV | 528VAC | 249VAC | 24V | AC DC Converter | - | OCP, OTP, SCP | ROHS3 Compliant | IP67 | ||
![]() TRC-040S128PS Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | TRC-040DS (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | Constant Current | 40W | Wire Leads | 1 | CE, cURus | 87% | - | 305VAC | 90VAC | 10V~25V | AC DC Converter | - | OCP, OVP, SCP | - | IP66 | ||
![]() PLC-050S070D Qualtek | In Stock | - | - | - | Chassis Mount | - | -35°C~70°C | 2012 | PLC-050 D (50W) | 7.83Lx1.67W x 1.34 H 199.0mmx42.5mmx34.0mm | Obsolete | 1 (Unlimited) | Constant Current | 50W | Wire Leads | 1 | cULus | 87% | 2kV | 305VAC | 90VAC | 24V~72V | AC DC Converter | Analog | OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() PLC-050S035D Qualtek | In Stock | - | - | - | Chassis Mount | - | -35°C~70°C | 2012 | PLC-050 D (50W) | 7.83Lx1.67W x 1.34 H 199.0mmx42.5mmx34.0mm | Obsolete | 1 (Unlimited) | Constant Current | 50W | Wire Leads | 1 | cULus | 89% | 2kV | 305VAC | 90VAC | 47V~142V | AC DC Converter | Analog | OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() PLC-025S035D Qualtek | In Stock | - | - | - | Chassis Mount | - | -25°C~50°C | 2012 | PLC-025 D (25W) | 3.15Lx3.07W x 1.06 H 80.0mmx78.0mmx27.0mm | Obsolete | 1 (Unlimited) | Constant Current | 25W | Wire Leads | 1 | cULus | 84% | 2kV | 305VAC | 90VAC | 24V~72V | AC DC Converter | Analog | OTP, OVP, SCP | ROHS3 Compliant | IP65 | ||
![]() PLV-100S024 Qualtek | In Stock | - | - | - | Chassis Mount | - | -35°C~70°C | 2012 | PLV-100 (100W) | 8.27Lx2.66W x 1.46 H 210.0mmx67.5mmx37.0mm | Obsolete | 1 (Unlimited) | Constant Voltage | 100W | Wire Leads | 1 | cULus | 91% | 2kV | 305VAC | 90VAC | 24V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() PLC-040S035D Qualtek | In Stock | - | - | - | Chassis Mount | - | -25°C~50°C | 2012 | PLC-040 D (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | Constant Current | 40W | Wire Leads | 1 | cULus | 88% | 2kV | 305VAC | 90VAC | 38V~114V | AC DC Converter | Analog | OTP, OVP, SCP | ROHS3 Compliant | IP65 | ||
![]() PLV-035S024 Qualtek | In Stock | - | - | - | Chassis Mount | - | -25°C~50°C | 2012 | PLV-035 (35W) | 7.83Lx1.67W x 1.34 H 199.0mmx42.5mmx34.0mm | Obsolete | 1 (Unlimited) | Constant Voltage | 35W | Wire Leads | 1 | cULus | 85% | 2kV | 305VAC | 90VAC | 24V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() PLV-200S024 Qualtek | In Stock | - | - | - | Chassis Mount | - | -35°C~70°C | 2012 | PLV-200 (200W) | 8.90Lx2.66W x 1.57 H 226.0mmx67.5mmx40.0mm | Obsolete | 1 (Unlimited) | Constant Voltage | 200W | Wire Leads | 1 | cULus | 92% | 2kV | 305VAC | 90VAC | 24V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() PLC-035S035D Qualtek | In Stock | - | - | - | Chassis Mount | - | -35°C~70°C | 2012 | PLC-035 D (35W) | 7.83Lx1.67W x 1.34 H 199.0mmx42.5mmx34.0mm | Obsolete | 1 (Unlimited) | Constant Current | 35W | Wire Leads | 1 | CB, cULus | 88% | 2kV | 305VAC | 90VAC | 33V~100V | AC DC Converter | Analog | OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() PLV-075S024 Qualtek | In Stock | - | - | - | Chassis Mount | - | -35°C~70°C | 2012 | PLV-075 (75W) | 8.27Lx2.66W x 1.46 H 210.0mmx67.5mmx37.0mm | Obsolete | 1 (Unlimited) | Constant Voltage | 75W | Wire Leads | 1 | cULus | 92% | 2kV | 305VAC | 90VAC | 24V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() PLV-150S024 Qualtek | In Stock | - | - | - | Chassis Mount | - | -35°C~70°C | 2012 | PLV-150 (150W) | 8.90Lx2.66W x 1.57 H 226.0mmx67.5mmx40.0mm | Obsolete | 1 (Unlimited) | Constant Voltage | 150W | Wire Leads | 1 | cULus | 93% | 2kV | 305VAC | 90VAC | 24V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() BLED25W-150-C0160 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | 0.282lb 127.91g | - | 2016 | BLED-25W | 3.44Lx1.44W x 0.94 H 87.5mmx36.5mmx24.0mm | Obsolete | 1 (Unlimited) | Constant Current | 25W | Wire Leads | 1 | cURus | 89% | - | 305VAC | 90VAC | 21V~36V | AC DC Converter | - | - | - | IP64 | ||
![]() BLED25W-043-C0580 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | 0.282lb 127.91g | - | 2016 | BLED-25W | 3.44Lx1.44W x 0.94 H 87.5mmx36.5mmx24.0mm | Obsolete | 1 (Unlimited) | Constant Current | 25W | Wire Leads | 1 | cURus | 87% | - | 305VAC | 90VAC | 21V~36V | AC DC Converter | - | - | - | IP64 |