- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Power (Watts) | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Voltage - Output | Topology | Dimming | Features | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLC-040S035D Qualtek | In Stock | - | - | - | Chassis Mount | - | -25°C~50°C | 2012 | PLC-040 D (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | Constant Current | 40W | Wire Leads | 1 | cULus | 88% | 2kV | 305VAC | 90VAC | 38V~114V | AC DC Converter | Analog | OTP, OVP, SCP | ROHS3 Compliant | IP65 | ||
![]() PLV-035S024 Qualtek | In Stock | - | - | - | Chassis Mount | - | -25°C~50°C | 2012 | PLV-035 (35W) | 7.83Lx1.67W x 1.34 H 199.0mmx42.5mmx34.0mm | Obsolete | 1 (Unlimited) | Constant Voltage | 35W | Wire Leads | 1 | cULus | 85% | 2kV | 305VAC | 90VAC | 24V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() PLV-200S024 Qualtek | In Stock | - | - | - | Chassis Mount | - | -35°C~70°C | 2012 | PLV-200 (200W) | 8.90Lx2.66W x 1.57 H 226.0mmx67.5mmx40.0mm | Obsolete | 1 (Unlimited) | Constant Voltage | 200W | Wire Leads | 1 | cULus | 92% | 2kV | 305VAC | 90VAC | 24V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() PLC-035S035D Qualtek | In Stock | - | - | - | Chassis Mount | - | -35°C~70°C | 2012 | PLC-035 D (35W) | 7.83Lx1.67W x 1.34 H 199.0mmx42.5mmx34.0mm | Obsolete | 1 (Unlimited) | Constant Current | 35W | Wire Leads | 1 | CB, cULus | 88% | 2kV | 305VAC | 90VAC | 33V~100V | AC DC Converter | Analog | OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() PLV-075S024 Qualtek | In Stock | - | - | - | Chassis Mount | - | -35°C~70°C | 2012 | PLV-075 (75W) | 8.27Lx2.66W x 1.46 H 210.0mmx67.5mmx37.0mm | Obsolete | 1 (Unlimited) | Constant Voltage | 75W | Wire Leads | 1 | cULus | 92% | 2kV | 305VAC | 90VAC | 24V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() PLV-150S024 Qualtek | In Stock | - | - | - | Chassis Mount | - | -35°C~70°C | 2012 | PLV-150 (150W) | 8.90Lx2.66W x 1.57 H 226.0mmx67.5mmx40.0mm | Obsolete | 1 (Unlimited) | Constant Voltage | 150W | Wire Leads | 1 | cULus | 93% | 2kV | 305VAC | 90VAC | 24V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() BLED25W-150-C0160 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | 0.282lb 127.91g | - | 2016 | BLED-25W | 3.44Lx1.44W x 0.94 H 87.5mmx36.5mmx24.0mm | Obsolete | 1 (Unlimited) | Constant Current | 25W | Wire Leads | 1 | cURus | 89% | - | 305VAC | 90VAC | 21V~36V | AC DC Converter | - | - | - | IP64 | ||
![]() BLED25W-043-C0580 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | 0.282lb 127.91g | - | 2016 | BLED-25W | 3.44Lx1.44W x 0.94 H 87.5mmx36.5mmx24.0mm | Obsolete | 1 (Unlimited) | Constant Current | 25W | Wire Leads | 1 | cURus | 87% | - | 305VAC | 90VAC | 21V~36V | AC DC Converter | - | - | - | IP64 | ||
![]() ELGC-300-H-AB MEAN WELL USA Inc. | 37 |
| - | 15 Weeks | Chassis Mount | - | -40°C~85°C | - | ELGC-300 (300W) | 8.74Lx3.03W x 1.56 H 222.0mmx77.0mmx39.5mm | Active | - | Constant Current | 256W | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC, KC | 92.5% | 3.75kV | 305VAC | 100VAC | 29V~58V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | - | IP67 | ||
![]() ELGC-300-M-AB MEAN WELL USA Inc. | 24 |
| - | 15 Weeks | Chassis Mount | - | -40°C~85°C | - | ELGC-300 (300W) | 8.74Lx3.03W x 1.56 H 222.0mmx77.0mmx39.5mm | Active | - | Constant Current | 301W | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC, KC | 93.5% | 3.75kV | 305VAC | 100VAC | 58V~116V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | - | IP67 | ||
![]() ELGC-300-H-DA MEAN WELL USA Inc. | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LXV75-054S Advanced Energy | In Stock | - | Datasheet | - | Chassis Mount | 2.1lbs 952.5g | -35°C~70°C | - | LXV75 (75W) | 6.58Lx2.62W x 1.65 H 167.0mmx66.5mmx42.0mm | Obsolete | 1 (Unlimited) | Constant Voltage | 75W | Wire Leads | 1 | CE, cULus, EN | 92% | 3.75kV | 264VAC | 90VAC | 54V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | IP67 | ||
![]() LXV75-105S Advanced Energy | In Stock | - | Datasheet | - | Chassis Mount | 2.1lbs 952.5g | -35°C~70°C | - | LXV75 (75W) | 6.58Lx2.62W x 1.65 H 167.0mmx66.5mmx42.0mm | Obsolete | 1 (Unlimited) | Constant Voltage | 75W | Wire Leads | 1 | CE, cULus, EN | 92% | 3.75kV | 264VAC | 90VAC | 105V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | IP67 | ||
![]() LXV100-024S Advanced Energy | In Stock | - | Datasheet | - | Chassis Mount | 2.1lbs 952.5g | -35°C~70°C | - | LXV100 (100W) | 7.24Lx2.66W x 1.46 H 184.0mmx67.5mmx37.0mm | Obsolete | 1 (Unlimited) | Constant Voltage | 100W | Wire Leads | 1 | CE, cULus, EN | 93% | 3.75kV | 264VAC | 90VAC | 24V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | IP67 | ||
![]() LXV200-054S Advanced Energy | In Stock | - | Datasheet | - | Chassis Mount | 2.2lbs 997.9g | -35°C~70°C | - | LXV200 (200W) | 7.84Lx2.66W x 1.58 H 199.0mmx67.5mmx40.0mm | Obsolete | 1 (Unlimited) | Constant Voltage | 200W | Wire Leads | 1 | CE, cULus, EN | 93% | 3.75kV | 264VAC | 90VAC | 54V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | IP67 | ||
![]() LXV300-036S Advanced Energy | In Stock | - | Datasheet | - | Chassis Mount | 3.4lbs 1.5kg | -35°C~70°C | - | LXV300 (300W) | 8.82Lx3.47W x 1.30 H 224.0mmx88.0mmx33.0mm | Obsolete | 1 (Unlimited) | Constant Voltage | 300W | Wire Leads | 1 | CE, EN, UL | 94% | 3.75kV | 305VAC | 90VAC | 36V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | IP67 | ||
![]() LXV200-042S Advanced Energy | In Stock | - | Datasheet | - | Chassis Mount | 2.2lbs 997.9g | -35°C~70°C | - | LXV200 (200W) | 7.84Lx2.66W x 1.58 H 199.0mmx67.5mmx40.0mm | Obsolete | 1 (Unlimited) | Constant Voltage | 200W | Wire Leads | 1 | CE, cULus, EN | 92.5% | 3.75kV | 264VAC | 90VAC | 42V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | IP67 | ||
![]() LXV100-054S Advanced Energy | In Stock | - | Datasheet | - | Chassis Mount | 2.1lbs 952.5g | -35°C~70°C | - | LXV100 (100W) | 7.24Lx2.66W x 1.46 H 184.0mmx67.5mmx37.0mm | Obsolete | 1 (Unlimited) | Constant Voltage | 100W | Wire Leads | 1 | CE, cULus, EN | 93% | 3.75kV | 264VAC | 90VAC | 54V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | IP67 | ||
![]() LXC30-2500S Advanced Energy | In Stock | - | Datasheet | - | Chassis Mount | 1.1lbs 499g | -35°C~60°C | - | LXC30 (30W) | 6.38Lx1.67W x 1.36 H 162.0mmx42.5mmx34.5mm | Obsolete | 1 (Unlimited) | Constant Current | 30W | Wire Leads | 1 | CE, cULus, EN | 83% | 3.75kV | 264VAC | 90VAC | 7V~12V | AC DC Converter | - | OVP, SCP | - | IP67 | ||
![]() LXC30-0830S Advanced Energy | In Stock | - | Datasheet | - | Chassis Mount | 1.1lbs 499g | -35°C~60°C | - | LXC30 (30W) | 6.38Lx1.67W x 1.36 H 162.0mmx42.5mmx34.5mm | Obsolete | 1 (Unlimited) | Constant Current | 30W | Wire Leads | 1 | CE, cULus, EN | 86% | 3.75kV | 264VAC | 90VAC | 18V~36V | AC DC Converter | - | OVP, SCP | - | IP67 |