- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Max Power Dissipation | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Voltage - Output | Topology | Min Input Voltage | Max Input Voltage | Dimming | Features | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STIFP218745N024KOR Samsung Semiconductor, Inc. | In Stock | - | - | 6 Weeks | Chassis Mount | Chassis Mount | 0.067lb 30.39g | -20°C~50°C | 2014 | - | 8.35Lx1.61W x 1.20 H 212.0mmx41.0mmx30.5mm | Obsolete | 1 (Unlimited) | Terminal Block | Constant Current | 50°C | -20°C | 45W | 45W | Terminal Block | 1 | CE, VDE | 87% | 240VAC | 770mA | 220VAC | 20V~26V | AC DC Converter | 220V | 240V | - | OTP, OVP | 30.48mm | 212.09mm | 40.894mm | RoHS Compliant | - | ||
![]() SI-CU1023002WW Samsung Semiconductor, Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 0.571lb 259g | -20°C~50°C | - | - | 11.81Lx1.18W x 0.83 H 300.0mmx30.0mmx21.0mm | Obsolete | - | - | Constant Current | - | - | 30W | - | Terminal Block | 1 | cURus | 87% | 277VAC | - | 120VAC | 15V~54V | AC DC Converter | - | - | Analog | OTP, SCP | - | - | - | - | - | ||
![]() SI-CU1625002US Samsung Semiconductor, Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 0.585lb 265.35g | -20°C~50°C | - | - | 11.81Lx1.18W x 0.83 H 300.0mmx30.0mmx21.0mm | Obsolete | - | - | Constant Current | - | - | 50W | - | Terminal Block | 1 | cURus | 87% | 277VAC | - | 120VAC | 15V~54V | AC DC Converter | - | - | Analog | OTP, SCP | - | - | - | - | IP20 | ||
![]() SI-CU1023001WW Samsung Semiconductor, Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 0.571lb 259g | -20°C~50°C | - | - | 11.81Lx1.18W x 0.83 H 300.0mmx30.0mmx21.0mm | Obsolete | - | - | Constant Current | - | - | 30W | - | Terminal Block | 1 | cURus | 87% | 277VAC | - | 120VAC | 15V~54V | AC DC Converter | - | - | Analog | OTP, SCP | - | - | - | - | - | ||
![]() STOOPA22175Z032STD Samsung Semiconductor, Inc. | In Stock | - | - | 6 Weeks | Chassis Mount | Chassis Mount | - | - | 2013 | - | 7.72Lx2.76W x 1.30 H 196.0mmx70.0mmx33.1mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 75W | 75W | Wire Leads | 1 | - | 85% | 277VAC | 2.1A | 100VAC | 28V~36V | AC DC Converter | - | - | Analog | - | 33.02mm | 196.088mm | 70.104mm | RoHS Compliant | - | ||
![]() SI-CU1625001US Samsung Semiconductor, Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 0.585lb 265.35g | -20°C~50°C | - | - | 11.81Lx1.18W x 0.83 H 300.0mmx30.0mmx21.0mm | Obsolete | - | - | Constant Current | - | - | 50W | - | Terminal Block | 1 | cURus | 87% | 277VAC | - | 120VAC | 15V~54V | AC DC Converter | - | - | Analog | OTP, SCP | - | - | - | - | IP20 | ||
![]() PLED96W-054-C-1750-D3 Thomas Research Products | In Stock | - | - | 14 Weeks | - | Chassis Mount | - | -30°C~90°C | - | PLED96W | 6.00Lx2.32W x 1.46 H 152.4mmx58.9mmx37.1mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 95W | - | Wire Leads | 1 | CE, cURus | 91% | 305VAC | - | 90VAC | 18V~54V | AC DC Converter | - | - | Analog | OCP, OTP, OVP | - | - | - | - | IP66, NEMA 6 | ||
![]() TRC-060S105ST Thomas Research Products | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | -35°C~70°C | - | TRC-060 (60W) | 6.97Lx2.66W x 1.44 H 177.0mmx67.5mmx36.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 60W | 60W | Wire Leads | 1 | CE, cULus | 89% | 305VAC | 1.05A | 90VAC | 29V~58V | AC DC Converter | - | - | - | OCP, OTP, OVP, SCP | 36.576mm | - | - | RoHS Compliant | IP67 | ||
![]() TRC-060S035ST Thomas Research Products | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | -35°C~70°C | - | TRC-060 (60W) | 6.97Lx2.66W x 1.44 H 177.0mmx67.5mmx36.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 60W | 60W | Wire Leads | 1 | CE, cULus | 90% | 305VAC | 350mA | 90VAC | 85V~170V | AC DC Converter | - | - | - | OCP, OTP, OVP, SCP | 36.576mm | - | - | RoHS Compliant | IP67 | ||
![]() TRC-060S140ST Thomas Research Products | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | -35°C~70°C | - | TRC-060 (60W) | 6.97Lx2.66W x 1.44 H 177.0mmx67.5mmx36.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 60W | 60W | Wire Leads | 1 | CE, cULus | 89% | 305VAC | 1.4A | 90VAC | 21V~43V | AC DC Converter | - | - | - | OCP, OTP, OVP, SCP | 36.576mm | - | - | RoHS Compliant | IP67 | ||
![]() TRC-060S330ST Thomas Research Products | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | -35°C~70°C | - | TRC-060 (60W) | 6.97Lx2.66W x 1.44 H 177.0mmx67.5mmx36.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 60W | 60W | Wire Leads | 1 | CE, cULus | 88% | 305VAC | 3.3A | 90VAC | 9V~18V | AC DC Converter | - | - | - | OCP, OTP, OVP, SCP | 36.576mm | - | - | RoHS Compliant | IP67 | ||
![]() SL-L22127501KR Samsung Semiconductor, Inc. | In Stock | - | - | 6 Weeks | Chassis Mount | Chassis Mount | - | -30°C~50°C | 2015 | - | 8.66Lx1.77W x 1.58 H 220.0mmx45.0mmx40.2mm | Not For New Designs | 1 (Unlimited) | Wire Leads | Constant Current | 50°C | -30°C | 75W | 75W | Wire Leads | 1 | - | 88% | 240VAC | 2.1A | 220VAC | 26V~33V | AC DC Converter | 220V | 240V | Analog, PWM | OCP, OVP, SCP | 40.132mm | 219.964mm | 44.958mm | RoHS Compliant | IP66 | ||
![]() STIFP218740N024KOR Samsung Semiconductor, Inc. | In Stock | - | - | 6 Weeks | Chassis Mount | Chassis Mount | 0.067lb 30.39g | -20°C~50°C | 2014 | - | 8.35Lx1.61W x 1.20 H 212.0mmx41.0mmx30.5mm | Obsolete | 1 (Unlimited) | Terminal Block | Constant Current | 50°C | -20°C | 40W | 40W | Terminal Block | 1 | CE, VDE | 87% | 240VAC | 700mA | 220VAC | 20V~26V | AC DC Converter | 220V | 240V | - | OTP, OVP | 30.48mm | 212.09mm | 40.894mm | RoHS Compliant | - | ||
![]() STOOPF22175Z032S00 Samsung Semiconductor, Inc. | In Stock | - | - | 6 Weeks | Chassis Mount | Chassis Mount | - | - | 2014 | - | 7.72Lx2.76W x 1.30 H 196.0mmx70.0mmx33.1mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 75W | 75W | Wire Leads | 1 | CE | 85% | 240VAC | 2.1A | 100VAC | 28V~36V | AC DC Converter | 100V | 240V | - | - | 33.02mm | 196.088mm | 70.104mm | RoHS Compliant | IP67 | ||
![]() LED40W-030-C1400-D3 Thomas Research Products | In Stock | - | - | - | - | Chassis Mount | 0.015lb 6.8g | -30°C~60°C | - | LED-40W | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 42W | - | Wire Leads | 1 | CE, cURus | 85% | 305VAC | - | 90VAC | 10V~30V | AC DC Converter | - | - | Analog | OCP, OVP, SCP | - | - | - | RoHS Compliant | IP66, NEMA 4 | ||
![]() TRC-060S195ST Thomas Research Products | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | -35°C~70°C | - | TRC-060 (60W) | 6.97Lx2.66W x 1.44 H 177.0mmx67.5mmx36.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 60W | 60W | Wire Leads | 1 | CE, cULus | - | 305VAC | 1.95A | 90VAC | 15V~30.8V | AC DC Converter | - | - | - | OCP, OTP, OVP, SCP | 36.576mm | - | - | RoHS Compliant | IP67 | ||
![]() TRC-060S500ST Thomas Research Products | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -35°C~70°C | - | TRC-060 (60W) | 6.97Lx2.66W x 1.44 H 177.0mmx67.5mmx36.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 60W | 60W | Wire Leads | 1 | CE, cULus | 87% | 305VAC | 5A | 90VAC | 6V~12V | AC DC Converter | - | - | - | OCP, OTP, OVP, SCP | 36.576mm | - | - | RoHS Compliant | IP67 | ||
![]() TRC-060S070ST Thomas Research Products | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | -35°C~70°C | - | TRC-060 (60W) | 6.97Lx2.66W x 1.44 H 177.0mmx67.5mmx36.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 60W | 60W | Wire Leads | 1 | CE, cULus | 90% | 305VAC | 700mA | 90VAC | 43V~86V | AC DC Converter | - | - | - | OCP, OTP, OVP, SCP | 36.576mm | - | - | RoHS Compliant | IP67 | ||
![]() VLED150W-142-C1050-D-HV Thomas Research Products | In Stock | - | - | - | - | Chassis Mount | 2.8lbs 1.3kg | - | - | VLED-150W-HV | 7.24Lx3.46W x 1.71 H 184.0mmx88.0mmx43.5mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 150W | - | Wire Leads | 1 | CE, cURus | 90% | 512VAC | - | 312VAC | 53V~107V | AC DC Converter | - | - | Analog | OTP, OVP, SCP | - | - | - | - | IP67 | ||
![]() PWD-60-1-35-P-US Dialight | In Stock | - | - | - | - | Chassis Mount | - | -20°C~50°C | - | PWD (60W) | 7.51Lx2.08W x 1.30 H 190.8mmx52.8mmx33.0mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 60W | - | Wire Leads | 1 | CE | 89% | 264VAC | - | 90VAC | 55V~180V | AC DC Converter | - | - | - | OTP | - | - | - | - | - |