- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Power (Watts) | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Voltage - Output | Topology | Dimming | Features | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLG-150-M-AB MEAN WELL USA Inc. | 4 |
| Datasheet | 28 Weeks | Chassis Mount | -40°C~90°C | XLG-150 (150W) | 6.14Lx2.48W x 1.40 H 156.0mmx63.0mmx35.5mm | Active | Not Applicable | Constant Current | 150W | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC, RCM | 92.5% | 4.2kV | 305VAC | 100VAC | 60V~107V | AC DC Converter | Analog, PWM | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() XLG-200-H-A MEAN WELL USA Inc. | 16 | - | Datasheet | 28 Weeks | Chassis Mount | -40°C~90°C | XLG-200 (200W) | 6.89Lx2.48W x 1.40 H 175.0mmx63.0mmx35.5mm | Active | Not Applicable | Constant Current | 200W | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC, RCM | 93% | 4.2kV | 305VAC | 100VAC | 27V~56V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() XLG-240-H-A MEAN WELL USA Inc. | 4 |
| Datasheet | 28 Weeks | Chassis Mount | -40°C~90°C | XLG-240 (240W) | 7.68Lx2.48W x 1.40 H 195.0mmx63.0mmx35.5mm | Active | Not Applicable | Constant Current | 240W | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC, RCM | 91% | 3.75kV | 305VAC | 100VAC | 27V~56V | AC DC Converter | - | OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() XLG-200-12-A MEAN WELL USA Inc. | 7 |
| Datasheet | 28 Weeks | Chassis Mount | -40°C~90°C | XLG-200 (200W) | 6.89Lx2.48W x 1.40 H 175.0mmx63.0mmx35.5mm | Active | Not Applicable | Constant Current | 192W | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC, RCM | 92% | 4.2kV | 305VAC | 100VAC | 12V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() XLG-240-L-A MEAN WELL USA Inc. | 12 | - | Datasheet | 28 Weeks | Chassis Mount | -40°C~90°C | XLG-240 (240W) | 7.68Lx2.48W x 1.40 H 195.0mmx63.0mmx35.5mm | Active | Not Applicable | Constant Current | 239W | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC, RCM | 93% | 3.75kV | 305VAC | 100VAC | 178V~342V | AC DC Converter | - | OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() XLG-240-M-AB MEAN WELL USA Inc. | 10 | - | Datasheet | 28 Weeks | Chassis Mount | -40°C~90°C | XLG-240 (240W) | 7.68Lx2.48W x 1.40 H 195.0mmx63.0mmx35.5mm | Active | Not Applicable | Constant Current | 239W | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC, RCM | 92.5% | 3.75kV | 305VAC | 100VAC | 90V~171V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() XLG-150-L-AB MEAN WELL USA Inc. | 7 | - | Datasheet | 28 Weeks | Chassis Mount | -40°C~90°C | XLG-150 (150W) | 6.14Lx2.48W x 1.40 H 156.0mmx63.0mmx35.5mm | Active | Not Applicable | Constant Current | 150W | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC, RCM | 93% | 4.2kV | 305VAC | 100VAC | 120V~214V | AC DC Converter | Analog, PWM | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() HLG-240H-24AB MEAN WELL USA Inc. | 26 |
| Datasheet | 15 Weeks | Chassis Mount | -40°C~90°C | HLG-240H (240W) | 8.67Lx2.68W x 1.53 H 220.2mmx68.0mmx38.8mm | Active | Not Applicable | Constant Current, Voltage | 240W | Wire Leads | 1 | CB, CCC, CE, cURus, KC, PSE, RCM, TUV | 92.5% | 3.75kV | 305VAC | 90VAC | 24V | AC DC Converter | Analog, PWM | OCP, OTP, OVP, SCP | - | IP65 | ||
![]() HVG-240-54AB MEAN WELL USA Inc. | 22 |
| Datasheet | 15 Weeks | Chassis Mount | -40°C~90°C | HVG-240 (240W) | 9.06Lx2.68W x 1.53 H 230.2mmx68.0mmx38.8mm | Active | Not Applicable | Constant Current, Voltage | 243W | Wire Leads | 1 | cURus, EAC, FCC | 93% | 3.75kV | 528VAC | 180VAC | 54V | AC DC Converter | Analog, PWM | OCP, OTP, OVP, SCP | - | IP65 | ||
![]() XLG-200-L-AB MEAN WELL USA Inc. | 10 | - | Datasheet | 28 Weeks | Chassis Mount | -40°C~90°C | XLG-200 (200W) | 6.89Lx2.48W x 1.40 H 175.0mmx63.0mmx35.5mm | Active | Not Applicable | Constant Current | 200W | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC, RCM | 94% | 4.2kV | 305VAC | 100VAC | 142V~285V | AC DC Converter | Analog, PWM | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() HVG-320-36AB MEAN WELL USA Inc. | 2445 |
| Datasheet | 15 Weeks | Chassis Mount | -40°C~85°C | HVG-320 (320W) | 9.26Lx3.54W x 1.72 H 235.2mmx90.0mmx43.8mm | Active | Not Applicable | Constant Current, Voltage | 320W | Wire Leads | 1 | cURus, EAC, FCC | 93.5% | 3.75kV | 528VAC | 180VAC | 36V | AC DC Converter | Analog, PWM | OCP, OTP, OVP, SCP | - | IP65 | ||
![]() HVGC-320-2800AB MEAN WELL USA Inc. | 22 |
| Datasheet | 15 Weeks | Chassis Mount | -40°C~90°C | HVGC-320 (320W) | 9.26Lx3.54W x 1.72 H 235.2mmx90.0mmx43.8mm | Active | Not Applicable | Constant Current | 320W | Wire Leads | 1 | cURus, EAC, FCC | 93.5% | 3.75kV | 528VAC | 180VAC | 57V~114.3V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | - | IP65 | ||
![]() HLG-600H-24AB MEAN WELL USA Inc. | 2805 |
| Datasheet | 14 Weeks | Chassis Mount | -40°C~90°C | HLG-600H (600W) | 9.97Lx5.67W x 1.91 H 253.2mmx144.0mmx48.5mm | Active | Not Applicable | Constant Current, Voltage | 600W | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC, KC, PSE, RCM, TUV | 95% | 3.75kV | 305VAC | 90VAC | 24V | AC DC Converter | Analog, PWM | OCP, OTP, OVP, SCP | - | IP65 | ||
![]() HLG-320H-15AB MEAN WELL USA Inc. | 24 |
| Datasheet | 15 Weeks | Chassis Mount | -40°C~90°C | HLG-320H (320W) | 8.87Lx3.54W x 1.72 H 225.2mmx90.0mmx43.8mm | Active | Not Applicable | Constant Current, Voltage | 285W | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, PSE, RCM, TUV | 93% | 3.75kV | 305VAC | 90VAC | 15V | AC DC Converter | Analog, PWM | OCP, OTP, OVP, SCP | - | IP65 | ||
![]() HLG-600H-36AB MEAN WELL USA Inc. | 2358 |
| Datasheet | 14 Weeks | Chassis Mount | -40°C~90°C | HLG-600H (600W) | 9.97Lx5.67W x 1.91 H 253.2mmx144.0mmx48.5mm | Active | Not Applicable | Constant Current, Voltage | 601W | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC, KC, PSE, RCM, TUV | 95.5% | 3.75kV | 305VAC | 90VAC | 36V | AC DC Converter | Analog, PWM | OCP, OTP, OVP, SCP | - | IP65 | ||
![]() ELG-240-24AB MEAN WELL USA Inc. | 15 |
| Datasheet | 15 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LCM-40KN MEAN WELL USA Inc. | 30 | - | Datasheet | 11 Weeks | Chassis Mount | -30°C~90°C | LCM-40KN (40W) | 4.86Lx3.21W x 0.91 H 123.5mmx81.5mmx23.0mm | Active | - | Constant Current | 42W | Terminal Block | 6 | CB, CCC, CE, EAC, ENEC | 90% | 3.75kV | 295VAC | 180VAC | 2V~100V | AC DC Converter | - | OTP, OVP, SCP | - | - | ||
![]() HLG-185H-C500AB MEAN WELL USA Inc. | 33 |
| Datasheet | 15 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ELG-200-36AB MEAN WELL USA Inc. | 33 |
| Datasheet | 15 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HLG-120H-C500AB MEAN WELL USA Inc. | 42 |
| Datasheet | 15 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |