- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Max Power Dissipation | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Voltage - Output | Topology | Dimming | Features | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELG-200-54AB-3Y MEAN WELL USA Inc. | 33 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SI-OU1424001WW Samsung Semiconductor, Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | - | -35°C~55°C | - | - | 4.29Lx2.41W x 1.08 H 109.0mmx61.1mmx27.5mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 40W | - | Terminal Block | 1 | cURus | 88% | 3.75kV | 277VAC | - | 120VAC | 20V~54V | AC DC Converter | Analog | OTP, OVP, SCP | - | - | - | - | IP20 | ||
![]() SLP-D2A455D1EU Samsung Semiconductor, Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | - | -40°C~50°C | - | PMD | 5.00Lx3.01W x 1.43 H 127.0mmx76.4mmx36.2mm | Obsolete | - | - | Constant Current | - | - | 55W | - | Terminal Block | 1 | cURus | 88% | - | 240VAC | - | 220VAC | 20V~50V | AC DC Converter | DALI | OTP, OVP, SCP | - | - | - | - | IP20 | ||
![]() SL-LA1425003US Samsung Semiconductor, Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | - | -40°C~70°C | - | - | 6.77Lx1.67W x 1.36 H 172.0mmx42.5mmx34.5mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 50W | - | Wire Leads | 1 | cURus | 88% | - | 277VAC | - | 100VAC | 18V~36V | AC DC Converter | Analog | OVP, SCP | - | - | - | RoHS Compliant | IP67 | ||
![]() SLP-D2A475D1EU Samsung Semiconductor, Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | - | -40°C~50°C | - | PMD | 5.00Lx3.01W x 1.43 H 127.0mmx76.4mmx36.2mm | Obsolete | - | - | Constant Current | - | - | 75W | - | Terminal Block | 1 | cURus | 88% | - | 240VAC | - | 220VAC | 20V~50V | AC DC Converter | DALI | OTP, OVP, SCP | - | - | - | - | IP20 | ||
![]() HVGC-65-700AB MEAN WELL USA Inc. | 15 |
| - | 15 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LXV52-024SW Advanced Energy | In Stock | - | - | 10 Weeks | - | Chassis Mount | 1.1lbs 499g | -35°C~70°C | - | LXV52 (52W) | 7.60Lx1.67W x 1.36 H 193mmx42.5mmx34.5mm | Active | 1 (Unlimited) | - | Constant Voltage | - | - | 52W | - | Wire Leads | 1 | CE, cULus, EN | 88% | 3.75kV | 305VAC | - | 90VAC | 24V | AC DC Converter | - | OCP, OVP, SCP | - | - | - | ROHS3 Compliant | IP67 | ||
![]() LXC52-0450SW Advanced Energy | In Stock | - | - | 10 Weeks | - | Chassis Mount | 1.1lbs 499g | -35°C~70°C | - | LXC52 (52W) | 7.60Lx1.67W x 1.36 H 193mmx42.5mmx34.5mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 52W | - | Wire Leads | 1 | CE, cULus, EN | 90% | 3.75kV | 305VAC | - | 90VAC | 58V~116V | AC DC Converter | - | OVP, SCP | - | - | - | ROHS3 Compliant | IP67 | ||
![]() PWM-60-12DA MEAN WELL USA Inc. | 26 | - | - | 15 Weeks | - | Chassis Mount | - | -40°C~85°C | - | PWM-60 (60W) | 5.91Lx2.09W x 1.38 H 150.0mmx53.0mmx35.0mm | Active | Not Applicable | - | Constant Voltage | - | - | 60W | - | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC | 86% | 3.75kV | 305VAC | - | 90VAC | 12V | AC DC Converter | DALI | OCP, OTP, OVP, SCP | - | - | - | - | IP67 | ||
![]() LXC52-0350SW Advanced Energy | In Stock | - | - | 10 Weeks | - | Chassis Mount | 1.1lbs 499g | -35°C~70°C | - | LXC52 (52W) | 7.60Lx1.67W x 1.36 H 193mmx42.5mmx34.5mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 52W | - | Wire Leads | 1 | CE, cULus, EN | 91% | 3.75kV | 305VAC | - | 90VAC | 75V~149V | AC DC Converter | - | OVP, SCP | - | - | - | ROHS3 Compliant | IP67 | ||
![]() XBG-100-A MEAN WELL USA Inc. | 32 | - | Datasheet | 11 Weeks | - | Chassis Mount | - | -40°C~85°C | - | XBG-100 (100W) | 5.24Dia x 2.20 H 133.0mmx56.0mm | Active | Not Applicable | - | Constant Current | - | - | 100W | - | Wire Leads | 1 | CB, CCC, CE, cURus, ENEC | 92% | 3.75kV | 305VAC | - | 90VAC | 27V~56V | AC DC Converter | - | OTP, OVP, SCP | - | - | - | ROHS3 Compliant | IP67 | ||
![]() LXD36-1050SW Advanced Energy | In Stock | - | - | 10 Weeks | - | Chassis Mount | 1.1lbs 499g | -35°C~70°C | - | LXD36 (36W) | 7.60Lx1.67W x 1.36 H 193.0mmx42.5mmx34.5mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 36W | - | Wire Leads | 1 | CE, cULus, EN | 88% | 3.75kV | 305VAC | - | 90VAC | 18V~35V | AC DC Converter | Analog | OCP, OTP, OVP, SCP | - | - | - | ROHS3 Compliant | IP67 | ||
![]() LXC60-1400SW Advanced Energy | In Stock | - | - | 10 Weeks | - | Chassis Mount | 1.7lbs 771.1g | -35°C~70°C | - | LXC60 (60W) | 6.97Lx2.66W x 1.46 H 177.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 60W | - | Wire Leads | 1 | CE, cULus, EN | 90% | 3kV | 305VAC | - | 90VAC | 21V~43V | AC DC Converter | - | OVP, SCP | - | - | - | ROHS3 Compliant | IP67 | ||
![]() LNE-48V120WDAA Delta Electronics | In Stock | - | - | 2 Weeks | Chassis Mount | Chassis Mount | 2.2lbs 997.9g | -40°C~70°C | 2015 | LNE-120W | 7.72Lx2.68W x 1.53 H 196.0mmx68.0mmx38.8mm | Active | 1 (Unlimited) | Wire Leads | Constant Current, Voltage | 70°C | -40°C | 120W | 120W | Wire Leads | 1 | CB, cURus | 93.5% | 3.85kV | 305VAC | 2.5A | 90VAC | 24V~48V | AC DC Converter | Analog, PWM | OCP, OTP, OVP, SCP | 38.862mm | 196.088mm | 68.072mm | ROHS3 Compliant | IP67 | ||
![]() LXC52-1400SW Advanced Energy | In Stock | - | - | 10 Weeks | - | Chassis Mount | 1.1lbs 499g | -35°C~75°C | - | LXC52 (52W) | 7.60Lx1.67W x 1.36 H 193.0mmx42.5mmx34.5mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 52W | - | Wire Leads | 1 | CE, cULus, EN | 89% | 3.75kV | 305VAC | - | 90VAC | 19V~37V | AC DC Converter | - | OVP, SCP | - | - | - | ROHS3 Compliant | IP67 | ||
![]() LXC75-2800SW Advanced Energy | In Stock | - | - | 10 Weeks | - | Chassis Mount | 1.7lbs 771.1g | -35°C~70°C | - | LXC75 (75W) | 6.97Lx2.66W x 1.46 H 177.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 75W | - | Wire Leads | 1 | CE, cULus, EN | 89% | 3kV | 305VAC | - | 90VAC | 13V~27V | AC DC Converter | - | OVP, SCP | - | - | - | ROHS3 Compliant | IP67 | ||
![]() LXC75-1050SW Advanced Energy | In Stock | - | - | 10 Weeks | - | Chassis Mount | 1.7lbs 771.1g | -35°C~70°C | - | LXC75 (75W) | 6.97Lx2.66W x 1.46 H 177.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 75W | - | Wire Leads | 1 | CE, cULus, EN | 90% | 3kV | 305VAC | - | 90VAC | 36V~72V | AC DC Converter | - | OVP, SCP | - | - | - | ROHS3 Compliant | IP67 | ||
![]() LXC75-0700SW Advanced Energy | In Stock | - | - | 10 Weeks | - | Chassis Mount | 1.7lbs 771.1g | -35°C~70°C | - | LXC75 (75W) | 6.97Lx2.66W x 1.46 H 177.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 75W | - | Wire Leads | 1 | CE, cULus, EN | 91% | 3kV | 305VAC | - | 90VAC | 54V~108V | AC DC Converter | - | OVP, SCP | - | - | - | ROHS3 Compliant | IP67 | ||
![]() XBG-100-AB MEAN WELL USA Inc. | 7 |
| Datasheet | 11 Weeks | - | Chassis Mount | - | -40°C~85°C | - | XBG-100 (100W) | 5.24Dia x 2.20 H 133.0mmx56.0mm | Active | Not Applicable | - | Constant Current | - | - | 100W | - | Wire Leads | 1 | CB, CCC, CE, cURus, ENEC | 92% | 3.75kV | 305VAC | - | 90VAC | 27V~56V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | - | - | - | ROHS3 Compliant | IP67 | ||
![]() LXC75-0450SW Advanced Energy | In Stock | - | - | 10 Weeks | - | Chassis Mount | 1.7lbs 771.1g | -35°C~70°C | - | LXC75 (75W) | 6.97Lx2.66W x 1.46 H 177.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 75W | - | Wire Leads | 1 | CE, cULus, EN | 92% | 3kV | 305VAC | - | 90VAC | 83V~166V | AC DC Converter | - | OVP, SCP | - | - | - | ROHS3 Compliant | IP67 |