- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Weight | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Power (Watts) | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Voltage - Output | Topology | Dimming | Features | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LXC120-2450SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 2.3lbs 1kg | -35°C~70°C | LXC120 (120W) | 8.70Lx2.66W x 1.46 H 221.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Current | 120W | Wire Leads | 1 | CE, cULus, EN | 91% | 3.75kV | 305VAC | 90VAC | 29V~49V | AC DC Converter | - | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC120-0450SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 2.3lbs 1kg | -35°C~70°C | LXC120 (120W) | 8.70Lx2.66W x 1.46 H 221.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Current | 120W | Wire Leads | 1 | CE, cULus, EN | 92% | 3.75kV | 305VAC | 90VAC | 160V~266V | AC DC Converter | - | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC120-2100SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 2.3lbs 1kg | -35°C~70°C | LXC120 (120W) | 8.70Lx2.66W x 1.46 H 221.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Current | 120W | Wire Leads | 1 | CE, cULus, EN | 91% | 3.75kV | 305VAC | 90VAC | 34V~57V | AC DC Converter | - | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC120-2800SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 2.3lbs 1kg | -35°C~70°C | LXC120 (120W) | 8.70Lx2.66W x 1.46 H 221.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Current | 120W | Wire Leads | 1 | CE, cULus, EN | 91% | 3.75kV | 305VAC | 90VAC | 26V~43V | AC DC Converter | - | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC100-1050SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 2.3lbs 1kg | -35°C~70°C | LXC100 (100W) | 8.70Lx2.66W x 1.46 H 221.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Current | 100W | Wire Leads | 1 | CE, cULus, EN | 91% | 3kV | 305VAC | 90VAC | 57V~95V | AC DC Converter | - | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXD100-0700SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 2.3lbs 1kg | -35°C~65°C | LXD100 (100W) | 8.70Lx2.66W x 1.46 H 221.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Current | 100W | Wire Leads | 1 | CE, cULus, EN | 90.5% | 3.75kV | 305VAC | 90VAC | 86V~143V | AC DC Converter | Analog | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV76-042SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 1.7lbs 771.1g | -35°C~70°C | LXV76 (76W) | 6.97Lx2.66W x 1.46 H 177.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Voltage | 76W | Wire Leads | 1 | CE, cULus, EN | 89% | 3kV | 305VAC | 90VAC | 42V | AC DC Converter | - | OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC120-1750SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 2.3lbs 1kg | -35°C~70°C | LXC120 (120W) | 8.70Lx2.66W x 1.46 H 221.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Current | 120W | Wire Leads | 1 | CE, cULus, EN | 91% | 3.75kV | 305VAC | 90VAC | 41V~68V | AC DC Converter | - | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXD120-1050SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 2.3lbs 1kg | -35°C~65°C | LXD120 (120W) | 8.70Lx2.66W x 1.46 H 221.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Current | 120W | Wire Leads | 1 | CE, cULus, EN | 90.5% | 3.75kV | 305VAC | 90VAC | 68V~114V | AC DC Converter | Analog | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC200-4200SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.2lbs 1.5kg | -35°C~70°C | LXC200 (200W) | 10.43Lx3.13W x 1.81 H 265.0mmx79.5mmx46.0mm | Active | 1 (Unlimited) | Constant Current | 200W | Wire Leads | 1 | CE, cULus, EN | 91% | 3.75kV | 305VAC | 90VAC | 28V~47V | AC DC Converter | - | OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXD120-2800SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 2.3lbs 1kg | -35°C~65°C | LXD120 (120W) | 8.70Lx2.66W x 1.46 H 221.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Current | 120W | Wire Leads | 1 | CE, cULus, EN | 90.5% | 3.75kV | 305VAC | 90VAC | 26V~43V | AC DC Converter | Analog | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXD120-3150SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 2.3lbs 1kg | -35°C~65°C | LXD120 (120W) | 8.70Lx2.66W x 1.46 H 221.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Current | 120W | Wire Leads | 1 | CE, cULus, EN | 90% | 3.75kV | 305VAC | 90VAC | 23V~38V | AC DC Converter | Analog | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC200-3150SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.2lbs 1.5kg | -35°C~70°C | LXC200 (200W) | 10.43Lx3.13W x 1.81 H 265.0mmx79.5mmx46.0mm | Active | 1 (Unlimited) | Constant Current | 200W | Wire Leads | 1 | CE, cULus, EN | 91% | 3.75kV | 305VAC | 90VAC | 38V~63V | AC DC Converter | - | OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC100-2800SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 2.3lbs 1kg | -35°C~70°C | LXC100 (100W) | 8.70Lx2.66W x 1.46 H 221.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Current | 100W | Wire Leads | 1 | CE, cULus, EN | 90.5% | 3kV | 305VAC | 90VAC | 22V~36V | AC DC Converter | - | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC150-3500SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.2lbs 1.5kg | -35°C~70°C | LXC150 (150W) | 10.43Lx3.13W x 1.81 H 265.0mmx79.5mmx46.0mm | Active | 1 (Unlimited) | Constant Current | 150W | Wire Leads | 1 | CE, cULus, EN | 91% | 3.75kV | 305VAC | 90VAC | 25V~42V | AC DC Converter | - | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC150-2100SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.2lbs 1.5kg | -35°C~70°C | LXC150 (150W) | 10.43Lx3.13W x 1.81 H 265.0mmx79.5mmx46.0mm | Active | 1 (Unlimited) | Constant Current | 150W | Wire Leads | 1 | CE, cULus, EN | 91% | 3.75kV | 305VAC | 90VAC | 42V~71V | AC DC Converter | - | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXD150-0350SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.2lbs 1.5kg | -35°C~70°C | LXD150 (150W) | 10.43Lx3.13W x 1.81 H 265.0mmx79.5mmx46.0mm | Active | 1 (Unlimited) | Constant Current | 150W | Wire Leads | 1 | CE, cULus, EN | 93.5% | 3.75kV | 305VAC | 90VAC | 214V~428V | AC DC Converter | Analog | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC200-0450SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.2lbs 1.5kg | -35°C~70°C | LXC200 (200W) | 10.43Lx3.13W x 1.81 H 265.0mmx79.5mmx46.0mm | Active | 1 (Unlimited) | Constant Current | 200W | Wire Leads | 1 | CE, cULus, EN | 92% | 3.75kV | 305VAC | 90VAC | 267V~445V | AC DC Converter | - | OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXD150-1050SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.2lbs 1.5kg | -35°C~70°C | LXD150 (150W) | 10.43Lx3.13W x 1.81 H 265.0mmx79.5mmx46.0mm | Active | 1 (Unlimited) | Constant Current | 150W | Wire Leads | 1 | CE, cULus, EN | 93% | 3.75kV | 305VAC | 90VAC | 71V~142V | AC DC Converter | Analog | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC150-1750SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.2lbs 1.5kg | -35°C~70°C | LXC150 (150W) | 10.43Lx3.13W x 1.81 H 265.0mmx79.5mmx46.0mm | Active | 1 (Unlimited) | Constant Current | 150W | Wire Leads | 1 | CE, cULus, EN | 91% | 3.75kV | 305VAC | 90VAC | 51V~85V | AC DC Converter | - | OVP, SCP | ROHS3 Compliant | IP67 |