- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Weight | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Power (Watts) | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Voltage - Output | Topology | Dimming | Features | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LXC85-0450SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 1.7lbs 771.1g | -35°C~60°C | LXC85 (85W) | 6.97Lx2.66W x 1.46 H 177.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Current | 85W | Wire Leads | 1 | CE, cULus, EN | 91% | 3.75kV | 305VAC | 90VAC | 95V~189V | AC DC Converter | - | OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC96-0700SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 1.9lbs 861.8g | -35°C~70°C | LXC96 (96W) | 7.91Lx2.66W x 1.46 H 201.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Current | 96W | Wire Leads | 1 | CE, cULus, EN | 91% | 3.75kV | 305VAC | 90VAC | 68V~137V | AC DC Converter | - | OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXD85-1050SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 1.7lbs 771.1g | -35°C~60°C | LXD85 (85W) | 6.97Lx2.66W x 1.46 H 177.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Current | 85W | Wire Leads | 1 | CE, cULus, EN | 90% | 3.75kV | 305VAC | 90VAC | 41V~81V | AC DC Converter | Analog | OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC52-0700SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 1.1lbs 499g | -35°C~70°C | LXC52 (52W) | 7.60Lx1.67W x 1.36 H 193mmx42.5mmx34.5mm | Active | 1 (Unlimited) | Constant Current | 52W | Wire Leads | 1 | CE, cULus, EN | 89% | 3.75kV | 305VAC | 90VAC | 38V~75V | AC DC Converter | - | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV75-036SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 2.1lbs 952.5g | -35°C~70°C | LXV75 (75W) | 6.58Lx2.62W x 1.65 H 167.0mmx66.5mmx42.0mm | Active | 1 (Unlimited) | Constant Voltage | 75W | Wire Leads | 1 | CE, cULus, EN | 92% | 3.75kV | 305VAC | 90VAC | 36V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC120-0350SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 2.3lbs 1kg | -35°C~70°C | LXC120 (120W) | 8.70Lx2.66W x 1.46 H 221.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Current | 120W | Wire Leads | 1 | CE, cULus, EN | 92% | 3.75kV | 305VAC | 90VAC | 206V~343V | AC DC Converter | - | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXD120-0450SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 2.3lbs 1kg | -35°C~65°C | LXD120 (120W) | 8.70Lx2.66W x 1.46 H 221.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Current | 120W | Wire Leads | 1 | CE, cULus, EN | 91% | 3.75kV | 305VAC | 90VAC | 160V~266V | AC DC Converter | Analog | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXD150-0450SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.2lbs 1.5kg | -35°C~70°C | LXD150 (150W) | 10.43Lx3.13W x 1.81 H 265.0mmx79.5mmx46.0mm | Active | 1 (Unlimited) | Constant Current | 150W | Wire Leads | 1 | CE, cULus, EN | 93% | 3.75kV | 305VAC | 90VAC | 166V~333V | AC DC Converter | Analog | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC150-1050SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.2lbs 1.5kg | -35°C~70°C | LXC150 (150W) | 10.43Lx3.13W x 1.81 H 265.0mmx79.5mmx46.0mm | Active | 1 (Unlimited) | Constant Current | 150W | Wire Leads | 1 | CE, cULus, EN | 92% | 3.75kV | 305VAC | 90VAC | 85V~142V | AC DC Converter | - | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC120-3500SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 2.3lbs 1kg | -35°C~70°C | LXC120 (120W) | 8.70Lx2.66W x 1.46 H 221.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Current | 120W | Wire Leads | 1 | CE, cULus, EN | 90.5% | 3.75kV | 305VAC | 90VAC | 20V~34V | AC DC Converter | - | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC150-0450SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.2lbs 1.5kg | -35°C~70°C | LXC150 (150W) | 10.43Lx3.13W x 1.81 H 265.0mmx79.5mmx46.0mm | Active | 1 (Unlimited) | Constant Current | 150W | Wire Leads | 1 | CE, cULus, EN | 92% | 3.75kV | 305VAC | 90VAC | 200V~333V | AC DC Converter | - | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXD75-1050SH Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 2.3lbs 1kg | -35°C~70°C | LXD75H (75W) | 8.74Lx3.46W x 1.54 H 222.0mmx88.0mmx39.0mm | Active | 1 (Unlimited) | Constant Current | 75W | Wire Leads | 1 | CE, cULus, EN | 87% | 3.75kV | 528VAC | 249VAC | 36V~72V | AC DC Converter | Analog | OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV75-024SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 2.1lbs 952.5g | -35°C~70°C | LXV75 (75W) | 6.58Lx2.62W x 1.65 H 167.0mmx66.5mmx42.0mm | Active | 1 (Unlimited) | Constant Voltage | 75W | Wire Leads | 1 | CE, cULus, EN | 92% | 3.75kV | 305VAC | 90VAC | 24V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC150-1400SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.2lbs 1.5kg | -35°C~70°C | LXC150 (150W) | 10.43Lx3.13W x 1.81 H 265.0mmx79.5mmx46.0mm | Active | 1 (Unlimited) | Constant Current | 150W | Wire Leads | 1 | CE, cULus, EN | 91% | 3.75kV | 305VAC | 90VAC | 64V~107V | AC DC Converter | - | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC120-1050SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 2.3lbs 1kg | -35°C~70°C | LXC120 (120W) | 8.70Lx2.66W x 1.46 H 221.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Current | 120W | Wire Leads | 1 | CE, cULus, EN | 91% | 3.75kV | 305VAC | 90VAC | 68V~114V | AC DC Converter | - | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV75-042SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 2.1lbs 952.5g | -35°C~70°C | LXV75 (75W) | 6.58Lx2.62W x 1.65 H 167.0mmx66.5mmx42.0mm | Active | 1 (Unlimited) | Constant Voltage | 75W | Wire Leads | 1 | CE, cULus, EN | 93% | 3.75kV | 305VAC | 90VAC | 42V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC200-0700SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.2lbs 1.5kg | -35°C~70°C | LXC200 (200W) | 10.43Lx3.13W x 1.81 H 265.0mmx79.5mmx46.0mm | Active | 1 (Unlimited) | Constant Current | 200W | Wire Leads | 1 | CE, cULus, EN | 92% | 3.75kV | 305VAC | 90VAC | 171V~285V | AC DC Converter | - | OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() FDHC-100H MEAN WELL USA Inc. | In Stock | - | - | 21 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NPF-90D-20BE MEAN WELL USA Inc. | In Stock | - | - | 15 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LXC26-1050SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 0.441lb 200.03g | -20°C~70°C | LXC26 (26W) | 3.15Lx3.07W x 1.06 H 80.0mmx78.0mmx27.0mm | Active | 1 (Unlimited) | Constant Current | 26W | Wire Leads | 1 | CE, cULus, EN | 84% | 3kV | 305VAC | 90VAC | 13V~25V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP66 |