- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Weight | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Power (Watts) | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Voltage - Output | Topology | Dimming | Features | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LXD52-0450SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 1.1lbs 499g | -35°C~70°C | LXD52 (52W) | 7.60Lx1.67W x 1.36 H 193.0mmx42.5mmx34.5mm | Active | 1 (Unlimited) | Constant Current | 52W | Wire Leads | 1 | CE, cULus, EN | 90% | 3.75kV | 305VAC | 90VAC | 58V~116V | AC DC Converter | Analog | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXD52-1050SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 1.1lbs 499g | -35°C~70°C | LXD52 (52W) | 7.60Lx1.67W x 1.36 H 193.0mmx42.5mmx34.5mm | Active | 1 (Unlimited) | Constant Current | 52W | Wire Leads | 1 | CE, cULus, EN | 89% | 3.75kV | 305VAC | 90VAC | 25V~50V | AC DC Converter | Analog | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC52-1050SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 1.1lbs 499g | -35°C~70°C | LXC52 (52W) | 7.60Lx1.67W x 1.36 H 193mmx42.5mmx34.5mm | Active | 1 (Unlimited) | Constant Current | 52W | Wire Leads | 1 | CE, cULus, EN | 89% | 3.75kV | 305VAC | 90VAC | 25V~50V | AC DC Converter | - | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC60-1700SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 1.7lbs 771.1g | -35°C~70°C | LXC60 (60W) | 6.97Lx2.66W x 1.46 H 177.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Current | 60W | Wire Leads | 1 | CE, cULus, EN | 90% | 3kV | 305VAC | 90VAC | 18V~36V | AC DC Converter | - | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXD36-0700SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 1.1lbs 499g | -35°C~70°C | LXD36 (36W) | 7.60Lx1.67W x 1.36 H 193.0mmx42.5mmx34.5mm | Active | 1 (Unlimited) | Constant Current | 36W | Wire Leads | 1 | CE, cULus, EN | 88% | 3.75kV | 305VAC | 90VAC | 26V~52V | AC DC Converter | Analog | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC60-0350SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 1.7lbs 771.1g | -35°C~70°C | LXC60 (60W) | 6.97Lx2.66W x 1.46 H 177.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Current | 60W | Wire Leads | 1 | CE, cULus, EN | 91% | 3kV | 305VAC | 90VAC | 85V~170V | AC DC Converter | - | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC60-0450SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 1.7lbs 771.1g | -35°C~70°C | LXC60 (60W) | 6.97Lx2.66W x 1.46 H 177.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Current | 60W | Wire Leads | 1 | CE, cULus, EN | 91% | 3kV | 305VAC | 90VAC | 67V~134V | AC DC Converter | - | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC60-2300SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 1.7lbs 771.1g | -35°C~70°C | LXC60 (60W) | 6.97Lx2.66W x 1.46 H 177.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Current | 60W | Wire Leads | 1 | CE, cULus, EN | 89% | 3kV | 305VAC | 90VAC | 13V~27V | AC DC Converter | - | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC36-0700SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 1.1lbs 499g | -35°C~70°C | LXC36 (36W) | 7.60Lx1.67W x 1.36 H 193.0mmx42.5mmx34.5mm | Active | 1 (Unlimited) | Constant Current | 36W | Wire Leads | 1 | CE, cULus, EN | 88% | 3.75kV | 305VAC | 90VAC | 26V~52V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC60-5000SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 1.7lbs 771.1g | -35°C~70°C | LXC60 (60W) | 6.97Lx2.66W x 1.46 H 177.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Current | 60W | Wire Leads | 1 | CE, cULus, EN | 87% | 3kV | 305VAC | 90VAC | 6V~12V | AC DC Converter | - | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC60-1050SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 1.7lbs 771.1g | -35°C~70°C | LXC60 (60W) | 6.97Lx2.66W x 1.46 H 177.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Current | 60W | Wire Leads | 1 | CE, cULus, EN | 90% | 3kV | 305VAC | 90VAC | 29V~58V | AC DC Converter | - | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC75-1400SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 1.7lbs 771.1g | -35°C~70°C | LXC75 (75W) | 6.97Lx2.66W x 1.46 H 177.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Current | 75W | Wire Leads | 1 | CE, cULus, EN | 90% | 3kV | 305VAC | 90VAC | 27V~54V | AC DC Converter | - | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC75-5000SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 1.7lbs 771.1g | -35°C~70°C | LXC75 (75W) | 6.97Lx2.66W x 1.46 H 177.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Current | 75W | Wire Leads | 1 | CE, cULus, EN | 88% | 3kV | 305VAC | 90VAC | 7V~15V | AC DC Converter | - | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV76-024SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 1.7lbs 771.1g | -35°C~70°C | LXV76 (76W) | 6.97Lx2.66W x 1.46 H 177.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Voltage | 76W | Wire Leads | 1 | CE, cULus, EN | 88% | 3kV | 305VAC | 90VAC | 24V | AC DC Converter | - | OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV76-036SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 1.7lbs 771.1g | -35°C~70°C | LXV76 (76W) | 6.97Lx2.66W x 1.46 H 177.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Voltage | 76W | Wire Leads | 1 | CE, cULus, EN | 89% | 3kV | 305VAC | 90VAC | 36V | AC DC Converter | - | OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC85-2450SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 1.7lbs 771.1g | -35°C~60°C | LXC85 (85W) | 6.97Lx2.66W x 1.46 H 177.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Current | 85W | Wire Leads | 1 | CE, cULus, EN | 89% | 3.75kV | 305VAC | 90VAC | 18V~35V | AC DC Converter | - | OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC60-3300SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 1.7lbs 771.1g | -35°C~70°C | LXC60 (60W) | 6.97Lx2.66W x 1.46 H 177.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Current | 60W | Wire Leads | 1 | CE, cULus, EN | 88% | 3kV | 305VAC | 90VAC | 9V~18V | AC DC Converter | - | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXD52-0700SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 1.1lbs 499g | -35°C~70°C | LXD52 (52W) | 7.60Lx1.67W x 1.36 H 193.0mmx42.5mmx34.5mm | Active | 1 (Unlimited) | Constant Current | 52W | Wire Leads | 1 | CE, cULus, EN | 89% | 3.75kV | 305VAC | 90VAC | 38V~75V | AC DC Converter | Analog | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV52-048SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 1.1lbs 499g | -35°C~70°C | LXV52 (52W) | 7.60Lx1.67W x 1.36 H 193mmx42.5mmx34.5mm | Active | 1 (Unlimited) | Constant Voltage | 52W | Wire Leads | 1 | CE, cULus, EN | 89% | 3.75kV | 305VAC | 90VAC | 48V | AC DC Converter | - | OCP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC75-3750SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 1.7lbs 771.1g | -35°C~70°C | LXC75 (75W) | 6.97Lx2.66W x 1.46 H 177.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Current | 75W | Wire Leads | 1 | CE, cULus, EN | 88% | 3kV | 305VAC | 90VAC | 10V~20V | AC DC Converter | - | OVP, SCP | ROHS3 Compliant | IP67 |