- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Weight | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Power (Watts) | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Voltage - Output | Topology | Dimming | Features | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LXC150-2800SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.2lbs 1.5kg | -35°C~70°C | LXC150 (150W) | 10.43Lx3.13W x 1.81 H 265.0mmx79.5mmx46.0mm | Active | 1 (Unlimited) | Constant Current | 150W | Wire Leads | 1 | CE, cULus, EN | 91% | 3.75kV | 305VAC | 90VAC | 31V~53V | AC DC Converter | - | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV250-054SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 2.9lbs 1.3kg | -35°C~70°C | LXV250 (250W) | 9.88Lx3.46W x 1.30 H 251.0mmx88.0mmx33.0mm | Active | 1 (Unlimited) | Constant Voltage | 250W | Wire Leads | 1 | CE, cULus, EN | 94% | 3.75kV | 305VAC | 90VAC | 54V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXD120-2450SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 2.3lbs 1kg | -35°C~65°C | LXD120 (120W) | 8.70Lx2.66W x 1.46 H 221.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Current | 120W | Wire Leads | 1 | CE, cULus, EN | 90.5% | 3.75kV | 305VAC | 90VAC | 29V~49V | AC DC Converter | Analog | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC150-4200SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.2lbs 1.5kg | -35°C~70°C | LXC150 (150W) | 10.43Lx3.13W x 1.81 H 265.0mmx79.5mmx46.0mm | Active | 1 (Unlimited) | Constant Current | 150W | Wire Leads | 1 | CE, cULus, EN | 90% | 3.75kV | 305VAC | 90VAC | 21V~35V | AC DC Converter | - | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV300-054SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.4lbs 1.5kg | -35°C~70°C | LXV300 (300W) | 8.82Lx3.47W x 1.30 H 224.0mmx88.0mmx33.0mm | Active | 1 (Unlimited) | Constant Voltage | 300W | Wire Leads | 1 | CE, cULus, EN | 94% | 3.75kV | 305VAC | 90VAC | 54V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXD120-1400SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 2.3lbs 1kg | -35°C~65°C | LXD120 (120W) | 8.70Lx2.66W x 1.46 H 221.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Current | 120W | Wire Leads | 1 | CE, cULus, EN | 90.5% | 3.75kV | 305VAC | 90VAC | 52V~86V | AC DC Converter | Analog | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV250-060SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 2.9lbs 1.3kg | -35°C~70°C | LXV250 (250W) | 9.88Lx3.46W x 1.30 H 251.0mmx88.0mmx33.0mm | Active | 1 (Unlimited) | Constant Voltage | 250W | Wire Leads | 1 | CE, cULus, EN | 94% | 3.75kV | 305VAC | 90VAC | 60V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC200-2100SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.2lbs 1.5kg | -35°C~70°C | LXC200 (200W) | 10.43Lx3.13W x 1.81 H 265.0mmx79.5mmx46.0mm | Active | 1 (Unlimited) | Constant Current | 200W | Wire Leads | 1 | CE, cULus, EN | 91% | 3.75kV | 305VAC | 90VAC | 57V~95V | AC DC Converter | - | OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV250-105SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 2.9lbs 1.3kg | -35°C~70°C | LXV250 (250W) | 9.88Lx3.46W x 1.30 H 251.0mmx88.0mmx33.0mm | Active | 1 (Unlimited) | Constant Voltage | 250W | Wire Leads | 1 | CE, cULus, EN | 94% | 3.75kV | 305VAC | 90VAC | 105V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC200-3500SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.2lbs 1.5kg | -35°C~70°C | LXC200 (200W) | 10.43Lx3.13W x 1.81 H 265.0mmx79.5mmx46.0mm | Active | 1 (Unlimited) | Constant Current | 200W | Wire Leads | 1 | CE, cULus, EN | 91% | 3.75kV | 305VAC | 90VAC | 34V~57V | AC DC Converter | - | OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV250-048SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 2.9lbs 1.3kg | -35°C~70°C | LXV250 (250W) | 9.88Lx3.46W x 1.30 H 251.0mmx88.0mmx33.0mm | Active | 1 (Unlimited) | Constant Voltage | 250W | Wire Leads | 1 | CE, cULus, EN | 93.5% | 3.75kV | 305VAC | 90VAC | 48V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXD200-0450SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.2lbs 1.5kg | -35°C~70°C | LXD200 (200W) | 10.43Lx3.13W x 1.81 H 265.0mmx79.5mmx46.0mm | Active | 1 (Unlimited) | Constant Current | 200W | Wire Leads | 1 | CE, cULus, EN | 93.5% | 3.75kV | 305VAC | 90VAC | 223V~445V | AC DC Converter | Analog | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV250-028SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 2.9lbs 1.3kg | -35°C~70°C | LXV250 (250W) | 9.88Lx3.46W x 1.30 H 251.0mmx88.0mmx33.0mm | Active | 1 (Unlimited) | Constant Voltage | 250W | Wire Leads | 1 | CE, cULus, EN | 93.5% | 3.75kV | 305VAC | 90VAC | 28V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV250-150SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 2.9lbs 1.3kg | -35°C~70°C | LXV250 (250W) | 9.88Lx3.46W x 1.30 H 251.0mmx88.0mmx33.0mm | Active | 1 (Unlimited) | Constant Voltage | 250W | Wire Leads | 1 | CE, cULus, EN | 94% | 3.75kV | 305VAC | 90VAC | 150V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC200-4900SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.2lbs 1.5kg | -35°C~70°C | LXC200 (200W) | 10.43Lx3.13W x 1.81 H 265.0mmx79.5mmx46.0mm | Active | 1 (Unlimited) | Constant Current | 200W | Wire Leads | 1 | CE, cULus, EN | 91% | 3.75kV | 305VAC | 90VAC | 24V~40V | AC DC Converter | - | OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV300-084SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.4lbs 1.5kg | -35°C~70°C | LXV300 (300W) | 9.88Lx3.86W x 1.30 H 251.0mmx98.0mmx33.0mm | Active | 1 (Unlimited) | Constant Voltage | 300W | Wire Leads | 1 | CE, cULus, EN | 94% | 3.75kV | 305VAC | 90VAC | 84V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXD200-1400SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.2lbs 1.5kg | -35°C~70°C | LXD200 (200W) | 10.43Lx3.13W x 1.81 H 265.0mmx79.5mmx46.0mm | Active | 1 (Unlimited) | Constant Current | 200W | Wire Leads | 1 | CE, cULus, EN | 92.5% | 3.75kV | 305VAC | 90VAC | 71V~142V | AC DC Converter | Analog | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LNP-08A35WBCA Delta Electronics | In Stock | - | - | - | Chassis Mount | - | -25°C~50°C | LNP-C (35W) | 4.53Lx1.77W x 1.14 H 115.0mmx45.0mmx29.0mm | Discontinued | Not Applicable | Constant Current | 35W | Screw Terminal | 1 | CE | 89.5% | 3.75kV | 264VAC | 198VAC | 24V~43V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP20 | ||
![]() LNP-09A35WBCA Delta Electronics | In Stock | - | - | - | Chassis Mount | - | -25°C~55°C | LNP-C (35W) | 4.53Lx1.77W x 1.14 H 115.0mmx45.0mmx29.0mm | Discontinued | Not Applicable | Constant Current | 35W | Screw Terminal | 1 | CE | 89.5% | 3.75kV | 264VAC | 198VAC | 24V~38V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP20 | ||
![]() LXV300-012SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.4lbs 1.5kg | -35°C~70°C | LXV300 (300W) | 8.82Lx3.47W x 1.30 H 224.0mmx88.0mmx33.0mm | Active | 1 (Unlimited) | Constant Voltage | 300W | Wire Leads | 1 | CE, cULus, EN | 92% | 3.75kV | 305VAC | 90VAC | 12V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 |