- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Weight | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Power (Watts) | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Voltage - Output | Topology | Dimming | Features | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HVGC-320-3500AB MEAN WELL USA Inc. | 2913 |
| - | 15 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LXD85-0700SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 1.7lbs 771.1g | -35°C~60°C | LXD85 (85W) | 6.97Lx2.66W x 1.46 H 177.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Current | 85W | Wire Leads | 1 | CE, cULus, EN | 90% | 3.75kV | 305VAC | 90VAC | 61V~121V | AC DC Converter | Analog | OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LDV100-012SN Advanced Energy | In Stock | - | - | - | Chassis Mount | 1.5lbs 680.4g | -30°C~50°C | LDV (100W) | 9.09Lx1.57W x 1.12 H 231.0mmx40.0mmx28.4mm | Obsolete | 1 (Unlimited) | Constant Voltage | 80W | Wire Leads | 1 | EN, UL | 90% | 3.75kV | 264VAC | 90VAC | 12V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | IP67 | ||
![]() LDV075-024SN Advanced Energy | In Stock | - | - | - | Chassis Mount | 1.5lbs 680.4g | -30°C~50°C | LDV (100W) | 9.09Lx1.57W x 1.12 H 231.0mmx40.0mmx28.4mm | Obsolete | 1 (Unlimited) | Constant Voltage | 75W | Wire Leads | 1 | CSA, EN, UL | 90% | 3.75kV | 264VAC | 90VAC | 24V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | IP67 | ||
![]() LXC50-0350SW Advanced Energy | In Stock | - | - | - | Chassis Mount | 1.1lbs 499g | -35°C~55°C | LXC50SW (50W) | 7.60Lx1.67W x 1.36 H 193.0mmx42.5mmx34.5mm | Obsolete | 1 (Unlimited) | Constant Current | 50W | Wire Leads | 1 | CE, cULus, EN | 89% | 3.75kV | 305VAC | 90VAC | 47V~142V | AC DC Converter | - | OVP, SCP | - | IP67 | ||
![]() LDV100-024SN Advanced Energy | In Stock | - | - | - | Chassis Mount | 1.5lbs 680.4g | -30°C~50°C | LDV (100W) | 9.09Lx1.57W x 1.12 H 231.0mmx40.0mmx28.4mm | Obsolete | 1 (Unlimited) | Constant Voltage | 100W | Wire Leads | 1 | CSA, EN, UL | 91% | 3.75kV | 264VAC | 90VAC | 24V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | IP67 | ||
![]() LDB75-048SW Advanced Energy | In Stock | - | - | - | Chassis Mount | 1.5lbs 680.4g | -30°C~70°C | LDB75 (75W) | 9.09Lx1.57W x 1.12 H 231.0mmx40.0mmx28.4mm | Obsolete | 1 (Unlimited) | Constant Current, Voltage | 75W | Wire Leads | 1 | CE, CSA, cULus, EN | 91% | 3.75kV | 305VAC | 90VAC | 24V~48V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | IP67 | ||
![]() LXC120-0700SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 2.3lbs 1kg | -35°C~70°C | LXC120 (120W) | 8.70Lx2.66W x 1.46 H 221.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Current | 120W | Wire Leads | 1 | CE, cULus, EN | 92% | 3.75kV | 305VAC | 90VAC | 103V~171V | AC DC Converter | - | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() FDHC-100L MEAN WELL USA Inc. | In Stock | - | - | 21 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LXC26-0350SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 0.441lb 200.03g | -20°C~70°C | LXC26 (26W) | 3.15Lx3.07W x 1.06 H 80.0mmx78.0mmx27.0mm | Active | 1 (Unlimited) | Constant Current | 26W | Wire Leads | 1 | CE, cULus, EN | 86% | 3kV | 305VAC | 90VAC | 38V~75V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP66 | ||
![]() LXD26-0700SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 0.441lb 200.03g | -20°C~70°C | LXD26 (26W) | 3.15Lx3.07W x 1.06 H 80.0mmx78.0mmx27.0mm | Active | 1 (Unlimited) | Constant Current | 26W | Wire Leads | 1 | CE, cULus, EN | 85% | 3kV | 305VAC | 90VAC | 19V~37V | AC DC Converter | Analog | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP66 | ||
![]() LXD26-1050SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 0.441lb 200.03g | -20°C~70°C | LXD26 (26W) | 3.15Lx3.07W x 1.06 H 80.0mmx78.0mmx27.0mm | Active | 1 (Unlimited) | Constant Current | 26W | Wire Leads | 1 | CE, cULus, EN | 84% | 3kV | 305VAC | 90VAC | 13V~25V | AC DC Converter | Analog | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP66 | ||
![]() LXC42-0350SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 0.772lb 350.17g | -20°C~70°C | LXC42 (42W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Active | 1 (Unlimited) | Constant Current | 42W | Wire Leads | 1 | CE, cULus, EN | 90% | 3kV | 305VAC | 90VAC | 60V~120V | AC DC Converter | - | OVP, SCP | ROHS3 Compliant | IP66 | ||
![]() LXC42-0700SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 0.772lb 350.17g | -20°C~70°C | LXC42 (42W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Active | 1 (Unlimited) | Constant Current | 42W | Wire Leads | 1 | CE, cULus, EN | 89% | 3kV | 305VAC | 90VAC | 30V~60V | AC DC Converter | - | OVP, SCP | ROHS3 Compliant | IP66 | ||
![]() ELG-100-48AB MEAN WELL USA Inc. | 49 |
| - | 15 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ELG-100-42AB-3Y MEAN WELL USA Inc. | 49 |
| - | 15 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HBG-100-60AB MEAN WELL USA Inc. | 24 |
| - | 15 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PWM-90-12DA MEAN WELL USA Inc. | 64 |
| - | 15 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() XLG-240-12-A MEAN WELL USA Inc. | In Stock | - | - | 28 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 9VS28N807 Dialight | In Stock | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |