- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Power (Watts) | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Voltage - Output | Topology | Dimming | Features | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LXC50-2800S Advanced Energy | In Stock | - | - | Chassis Mount | 1.1lbs 499g | -35°C~60°C | LXC50 (50W) | 7.20Lx1.67W x 1.36 H 183.0mmx42.5mmx34.5mm | Obsolete | 1 (Unlimited) | Constant Current | 50W | Wire Leads | 1 | EN, UL | - | 3kV | 264VAC | 90VAC | 6V~18V | AC DC Converter | - | - | - | ||
![]() LXD35-1750SW Advanced Energy | In Stock | - | - | Chassis Mount | 1.1lbs 499g | -35°C~55°C | LXD35 (35W) | 7.60Lx1.67W x 1.36 H 193.0mmx42.5mmx34.5mm | Obsolete | 1 (Unlimited) | Constant Current | 35W | Wire Leads | 1 | CE, cULus, EN | 84% | 3.75kV | 305VAC | 90VAC | 7V~20V | AC DC Converter | Analog | OVP, SCP | IP67 | ||
![]() LXC50-3330S Advanced Energy | In Stock | - | - | Chassis Mount | 1.1lbs 499g | -35°C~60°C | LXC50 (50W) | 7.20Lx1.67W x 1.36 H 183.0mmx42.5mmx34.5mm | Obsolete | 1 (Unlimited) | Constant Current | 50W | Wire Leads | 1 | EN, UL | - | 3kV | 264VAC | 90VAC | 5V~15V | AC DC Converter | - | - | - | ||
![]() LXC40-0350SW Advanced Energy | In Stock | - | - | Chassis Mount | 0.662lb 300.28g | -20°C~60°C | LXC40 (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | Constant Current | 40W | Wire Leads | 1 | CE, cULus, EN | 88% | 3kV | 305VAC | 90VAC | 38V~114V | AC DC Converter | - | OVP, SCP | IP66 | ||
![]() LXD25-0620SW Advanced Energy | In Stock | - | - | Chassis Mount | 0.441lb 200.03g | -20°C~70°C | LXD25 (25W) | 3.07Lx3.15W x 1.06 H 78.0mmx80.0mmx27.0mm | Obsolete | 1 (Unlimited) | Constant Current | 25W | Wire Leads | 1 | CE, cULus, EN | 83% | 3kV | 305VAC | 90VAC | 13V~40V | AC DC Converter | Analog | OVP, SCP | IP66 | ||
![]() LXD35-1050SW Advanced Energy | In Stock | - | - | Chassis Mount | 1.1lbs 499g | -35°C~55°C | LXD35 (35W) | 7.60Lx1.67W x 1.36 H 193.0mmx42.5mmx34.5mm | Obsolete | 1 (Unlimited) | Constant Current | 35W | Wire Leads | 1 | CE, cULus, EN | 86% | 3.75kV | 305VAC | 90VAC | 11V~33V | AC DC Converter | Analog | OVP, SCP | IP67 | ||
![]() LXD25-0700SW Advanced Energy | In Stock | - | - | Chassis Mount | 0.441lb 200.03g | -20°C~70°C | LXD25 (25W) | 3.07Lx3.15W x 1.06 H 78.0mmx80.0mmx27.0mm | Obsolete | 1 (Unlimited) | Constant Current | 25W | Wire Leads | 1 | CE, cULus, EN | 83% | 3kV | 305VAC | 90VAC | 12V~36V | AC DC Converter | Analog | OVP, SCP | IP66 | ||
![]() LXD25-1750SW Advanced Energy | In Stock | - | - | Chassis Mount | 0.441lb 200.03g | -20°C~70°C | LXD25 (25W) | 3.07Lx3.15W x 1.06 H 78.0mmx80.0mmx27.0mm | Obsolete | 1 (Unlimited) | Constant Current | 25W | Wire Leads | 1 | CE, cULus, EN | 81% | 3kV | 305VAC | 90VAC | 5V~14V | AC DC Converter | Analog | OVP, SCP | IP66 | ||
![]() LXD50-0350SW Advanced Energy | In Stock | - | - | Chassis Mount | 1.1lbs 499g | -35°C~55°C | LXD50 (50W) | 7.60Lx1.67W x 1.36 H 193.0mmx42.5mmx34.5mm | Obsolete | 1 (Unlimited) | Constant Current | 50W | Wire Leads | 1 | CE, cULus, EN | 89% | 3.75kV | 305VAC | 90VAC | 47V~142V | AC DC Converter | Analog | OVP, SCP | IP67 | ||
![]() LXC50-1100SW Advanced Energy | In Stock | - | - | Chassis Mount | 1.1lbs 499g | -35°C~55°C | LXC50SW (50W) | 7.60Lx1.67W x 1.36 H 193.0mmx42.5mmx34.5mm | Obsolete | 1 (Unlimited) | Constant Current | 50W | Wire Leads | 1 | CE, cULus, EN | 87% | 3.75kV | 305VAC | 90VAC | 16V~48V | AC DC Converter | - | OVP, SCP | IP67 | ||
![]() LXC50-2800SW Advanced Energy | In Stock | - | - | Chassis Mount | 1.1lbs 499g | -35°C~55°C | LXC50SW (50W) | 7.60Lx1.67W x 1.36 H 193.0mmx42.5mmx34.5mm | Obsolete | 1 (Unlimited) | Constant Current | 50W | Wire Leads | 1 | CE, cULus, EN | 84% | 3.75kV | 305VAC | 90VAC | 6V~18V | AC DC Converter | - | OVP, SCP | IP67 | ||
![]() LXD50-1100SW Advanced Energy | In Stock | - | - | Chassis Mount | 1.1lbs 499g | -35°C~55°C | LXD50 (50W) | 7.60Lx1.67W x 1.36 H 193.0mmx42.5mmx34.5mm | Obsolete | 1 (Unlimited) | Constant Current | 50W | Wire Leads | 1 | CE, cULus, EN | 87% | 3.75kV | 305VAC | 90VAC | 16V~48V | AC DC Converter | Analog | OVP, SCP | IP67 | ||
![]() LXD25-1400SW Advanced Energy | In Stock | - | - | Chassis Mount | 0.441lb 200.03g | -20°C~70°C | LXD25 (25W) | 3.07Lx3.15W x 1.06 H 78.0mmx80.0mmx27.0mm | Obsolete | 1 (Unlimited) | Constant Current | 25W | Wire Leads | 1 | CE, cULus, EN | 81% | 3kV | 305VAC | 90VAC | 6V~18V | AC DC Converter | Analog | OVP, SCP | IP66 | ||
![]() LXC35-2450SW Advanced Energy | In Stock | - | - | Chassis Mount | 1.1lbs 499g | -35°C~55°C | LXC35 (35W) | 7.60Lx1.67W x 1.36 H 193.0mmx42.5mmx34.5mm | Obsolete | 1 (Unlimited) | Constant Current | 35W | Wire Leads | 1 | CE, cULus, EN | 83% | 3.75kV | 305VAC | 90VAC | 5V~15V | AC DC Converter | Analog | OVP, SCP | IP67 | ||
![]() LXD50-1400SW Advanced Energy | In Stock | - | - | Chassis Mount | 1.1lbs 499g | -35°C~55°C | LXD50 (50W) | 7.60Lx1.67W x 1.36 H 193.0mmx42.5mmx34.5mm | Obsolete | 1 (Unlimited) | Constant Current | 50W | Wire Leads | 1 | CE, cULus, EN | 87% | 3.75kV | 305VAC | 90VAC | 12V~36V | AC DC Converter | Analog | OVP, SCP | IP67 | ||
![]() LXD50-0450SW Advanced Energy | In Stock | - | - | Chassis Mount | 1.1lbs 499g | -35°C~55°C | LXD50 (50W) | 7.60Lx1.67W x 1.36 H 193.0mmx42.5mmx34.5mm | Obsolete | 1 (Unlimited) | Constant Current | 50W | Wire Leads | 1 | CE, cULus, EN | 88% | 3.75kV | 305VAC | 90VAC | 36V~110V | AC DC Converter | Analog | OVP, SCP | IP67 | ||
![]() LXD40-2220SW Advanced Energy | In Stock | - | - | Chassis Mount | 0.662lb 300.28g | -20°C~60°C | LXD40 (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | Constant Current | 40W | Wire Leads | 1 | CE, EN, UL | 85% | 3kV | 305VAC | 90VAC | 6V~16V | AC DC Converter | Analog | OVP, SCP | IP66 | ||
![]() LXV25-048SW Advanced Energy | In Stock | - | - | Chassis Mount | - | - | LXV25 (25W) | - | Obsolete | 1 (Unlimited) | Constant Voltage | 25W | Wire Leads | 1 | EN, UL | - | - | 305VAC | 90VAC | 48V | AC DC Converter | - | - | - | ||
![]() LXV25-036SW Advanced Energy | In Stock | - | - | Chassis Mount | - | - | LXV25 (25W) | - | Obsolete | 1 (Unlimited) | Constant Voltage | 25W | Wire Leads | 1 | EN, UL | - | - | 305VAC | 90VAC | 36V | AC DC Converter | - | - | - | ||
![]() LXV25-024SW Advanced Energy | In Stock | - | - | Chassis Mount | - | - | LXV25 (25W) | - | Obsolete | 1 (Unlimited) | Constant Voltage | 25W | Wire Leads | 1 | EN, UL | - | - | 305VAC | 90VAC | 24V | AC DC Converter | - | - | - |