- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Power (Watts) | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Voltage - Output | Topology | Dimming | Features | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VLED3-350 CUI Inc. | In Stock | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VLED24-1050-NA CUI Inc. | In Stock | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VLED30-230-350 CUI Inc. | In Stock | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VLED30-277-700 CUI Inc. | In Stock | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LXC50-0450SW Advanced Energy | In Stock | - | - | Chassis Mount | 1.1lbs 499g | -35°C~55°C | LXC50SW (50W) | 6.38Lx1.67W x 1.36 H 162.0mmx42.5mmx34.5mm | Obsolete | 1 (Unlimited) | Constant Current | 50W | Wire Leads | 1 | CE, cULus, EN | 88% | 3.75kV | 305VAC | 90VAC | 36V~110V | AC DC Converter | - | OVP, SCP | IP67 | ||
![]() LXC35-1400SW Advanced Energy | In Stock | - | - | Chassis Mount | 1.1lbs 499g | -35°C~55°C | LXC35 (35W) | 7.60Lx1.67W x 1.36 H 193.0mmx42.5mmx34.5mm | Obsolete | 1 (Unlimited) | Constant Current | 35W | Wire Leads | 1 | CE, cULus, EN | 85% | 3.75kV | 305VAC | 90VAC | 8V~24V | AC DC Converter | Analog | OVP, SCP | IP67 | ||
![]() LXC25-1050SW Advanced Energy | In Stock | - | - | Chassis Mount | 0.441lb 200.03g | -20°C~70°C | LXC25 (25W) | 3.07Lx3.15W x 1.06 H 78.0mmx80.0mmx27.0mm | Obsolete | 1 (Unlimited) | Constant Current | 25W | Wire Leads | 1 | CE, cULus, EN | 83% | 3kV | 305VAC | 90VAC | 8V~24V | AC DC Converter | - | OVP, SCP | IP66 | ||
![]() LXC25-0450SW Advanced Energy | In Stock | - | - | Chassis Mount | 0.441lb 200.03g | -20°C~70°C | LXC25 (25W) | 3.07Lx3.15W x 1.06 H 78.0mmx80.0mmx27.0mm | Obsolete | 1 (Unlimited) | Constant Current | 25W | Wire Leads | 1 | CE, cULus, EN | 84% | 3kV | 305VAC | 90VAC | 19V~56V | AC DC Converter | - | OVP, SCP | IP66 | ||
![]() LXC35-1750SW Advanced Energy | In Stock | - | - | Chassis Mount | 1.1lbs 499g | -35°C~55°C | LXC35 (35W) | 7.60Lx1.67W x 1.36 H 193.0mmx42.5mmx34.5mm | Obsolete | 1 (Unlimited) | Constant Current | 35W | Wire Leads | 1 | CE, cULus, EN | 84% | 3.75kV | 305VAC | 90VAC | 7V~20V | AC DC Converter | Analog | OVP, SCP | IP67 | ||
![]() LXC25-1750SW Advanced Energy | In Stock | - | - | Chassis Mount | 0.441lb 200.03g | -20°C~70°C | LXC25 (25W) | 3.07Lx3.15W x 1.06 H 78.0mmx80.0mmx27.0mm | Obsolete | 1 (Unlimited) | Constant Current | 25W | Wire Leads | 1 | CE, cULus, EN | 81% | 3kV | 305VAC | 90VAC | 5V~14V | AC DC Converter | - | OVP, SCP | IP66 | ||
![]() LXC40-2220SW Advanced Energy | In Stock | - | - | Chassis Mount | 0.662lb 300.28g | -20°C~60°C | LXC40 (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | Constant Current | 40W | Wire Leads | 1 | CE, cULus, EN | 85% | 3kV | 305VAC | 90VAC | 6V~16V | AC DC Converter | - | OVP, SCP | IP66 | ||
![]() LXC40-0700SW Advanced Energy | In Stock | - | - | Chassis Mount | 0.662lb 300.28g | -20°C~60°C | LXC40 (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | Constant Current | 40W | Wire Leads | 1 | CE, cULus, EN | 87% | 3kV | 305VAC | 90VAC | 18V~54V | AC DC Converter | - | OVP, SCP | IP66 | ||
![]() LXC35-2900SW Advanced Energy | In Stock | - | - | Chassis Mount | 1.1lbs 499g | -35°C~55°C | LXC35 (35W) | 7.60Lx1.67W x 1.36 H 193.0mmx42.5mmx34.5mm | Obsolete | 1 (Unlimited) | Constant Current | 35W | Wire Leads | 1 | CE, cULus, EN | 82% | 3.75kV | 305VAC | 90VAC | 4V~12V | AC DC Converter | Analog | OVP, SCP | IP67 | ||
![]() LXC50-1750SW Advanced Energy | In Stock | - | - | Chassis Mount | 1.1lbs 499g | -35°C~55°C | LXC50SW (50W) | 7.60Lx1.67W x 1.36 H 193.0mmx42.5mmx34.5mm | Obsolete | 1 (Unlimited) | Constant Current | 50W | Wire Leads | 1 | CE, cULus, EN | 87% | 3.75kV | 305VAC | 90VAC | 9V~29V | AC DC Converter | - | OVP, SCP | IP67 | ||
![]() LXC50-2100SW Advanced Energy | In Stock | - | - | Chassis Mount | 1.1lbs 499g | -35°C~55°C | LXC50SW (50W) | 7.60Lx1.67W x 1.36 H 193.0mmx42.5mmx34.5mm | Obsolete | 1 (Unlimited) | Constant Current | 50W | Wire Leads | 1 | CE, cULus, EN | 86% | 3.75kV | 305VAC | 90VAC | 8V~24V | AC DC Converter | - | OVP, SCP | IP67 | ||
![]() LXC35-0700SW Advanced Energy | In Stock | - | - | Chassis Mount | 1.1lbs 499g | -35°C~55°C | LXC35 (35W) | 7.60Lx1.67W x 1.36 H 193.0mmx42.5mmx34.5mm | Obsolete | 1 (Unlimited) | Constant Current | 35W | Wire Leads | 1 | CE, cULus, EN | 86% | 3.75kV | 305VAC | 90VAC | 17V~50V | AC DC Converter | Analog | OVP, SCP | IP67 | ||
![]() LXC50-3330SW Advanced Energy | In Stock | - | - | Chassis Mount | 1.1lbs 499g | -35°C~55°C | LXC50SW (50W) | 7.60Lx1.67W x 1.36 H 193.0mmx42.5mmx34.5mm | Obsolete | 1 (Unlimited) | Constant Current | 50W | Wire Leads | 1 | CE, cULus, EN | 84% | 3.75kV | 305VAC | 90VAC | 5V~15V | AC DC Converter | - | OVP, SCP | IP67 | ||
![]() LXC40-0450SW Advanced Energy | In Stock | - | - | Chassis Mount | 0.662lb 300.28g | -20°C~60°C | LXC40 (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | Constant Current | 40W | Wire Leads | 1 | CE, cULus, EN | 88% | 3kV | 305VAC | 90VAC | 30V~89V | AC DC Converter | - | OVP, SCP | IP66 | ||
![]() LXD35-2100SW Advanced Energy | In Stock | - | - | Chassis Mount | 1.1lbs 499g | -35°C~55°C | LXD35 (35W) | 7.60Lx1.67W x 1.36 H 193.0mmx42.5mmx34.5mm | Obsolete | 1 (Unlimited) | Constant Current | 35W | Wire Leads | 1 | CE, cULus, EN | 84% | 3.75kV | 305VAC | 90VAC | 6V~18V | AC DC Converter | Analog | OVP, SCP | IP67 | ||
![]() LXD25-0350SW Advanced Energy | In Stock | - | - | Chassis Mount | 0.441lb 200.03g | -20°C~70°C | LXD25 (25W) | 3.07Lx3.15W x 1.06 H 78.0mmx80.0mmx27.0mm | Obsolete | 1 (Unlimited) | Constant Current | 25W | Wire Leads | 1 | CE, cULus, EN | 84% | 3kV | 305VAC | 90VAC | 24V~72V | AC DC Converter | Analog | OVP, SCP | IP66 |