- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Usage Level | Voltage Rated | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Power (Watts) | Depth | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Output Current | Output Power | Voltage - Output | Topology | Current - Output 1 | Max Output Power | Max Input Current | Dimming | Features | Height | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLM-40E-700 MEAN WELL USA Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | - | - | - | - | - | - | -30°C~40°C | PLM-40E (40W) | 6.89Lx1.65W x 0.94 H 175.0mmx42.0mmx24.0mm | Last Time Buy | 1 (Unlimited) | - | Constant Current | 39W | - | Terminal Block | 1 | CB, CCC, CE, ENEC | 87% | 3.75kV | 295VAC | 180VAC | - | - | 29V~57V | AC DC Converter | - | - | - | - | OTP, SCP | - | ROHS3 Compliant | - | - | ||
![]() LPC-150-2800 MEAN WELL USA Inc. | 54 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | - | 739.809155g | - | - | 54V | -25°C~50°C | LPC-150 (150W) | 7.52Lx2.48W x 1.48 H 191.0mmx63.0mmx37.5mm | Active | 1 (Unlimited) | - | Constant Current | 151W | - | Wire Leads | 1 | CE | 90% | 3kV | 305VAC | 180VAC | 2.8A | 151.2W | 27V~54V | AC DC Converter | 2.8A | 151.2W | 1.7A | - | OTP, OVP, SCP | 37.338mm | ROHS3 Compliant | - | IP67 | ||
![]() NPF-90-12 MEAN WELL USA Inc. | 11 | - | Datasheet | 15 Weeks | - | Chassis Mount | 100 | - | 770.199844g | - | 431V | 12V | -40°C~85°C | NPF-90 (90W) | 6.73Lx2.48W x 1.48 H 171.0mmx63.0mmx37.5mm | Active | 1 (Unlimited) | - | Constant Current, Voltage | - | - | Wire Leads | 1 | CB, CCC, CE, cURus, ENEC | 89% | 3.75kV | 305VAC | 90VAC | 7.5A | 90W | 7.2V~12V | AC DC Converter | 7.5A | 90W | 950mA | - | OCP, OTP, OVP, SCP | 37.5mm | ROHS3 Compliant | - | IP67 | ||
![]() LPFH-60-12 MEAN WELL USA Inc. | 27 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | - | - | - | -40°C~90°C | LPFH-60 (60W) | 6.40Lx1.69W x 1.26 H 162.5mmx43.0mmx32.0mm | Active | 1 (Unlimited) | - | Constant Current, Voltage | 60W | - | Wire Leads | 1 | cURus | 86% | 3kV | 400VAC | 200VAC | - | - | 7.2V~12V | AC DC Converter | - | - | - | - | OCP, OTP, OVP, SCP | - | ROHS3 Compliant | - | IP67 | ||
![]() HLG-320H-C1750A MEAN WELL USA Inc. | 259 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | - | - | - | -40°C~85°C | HLG-320H-C (320W) | 8.87Lx3.54W x 1.72 H 225.2mmx90.0mmx43.8mm | Active | 1 (Unlimited) | - | Constant Current | 320W | - | Wire Leads | 1 | CB, CCC, CE, cURus, ENEC | 94% | 3.75kV | 305VAC | 90VAC | - | - | 91V~183V | AC DC Converter | - | - | - | - | OTP, OVP, SCP | - | ROHS3 Compliant | - | IP65 | ||
![]() HVG-480-42A MEAN WELL USA Inc. | 2372 |
| Datasheet | 14 Weeks | - | Chassis Mount | - | - | - | - | - | - | -40°C~85°C | HVG-480 (480W) | 9.26Lx4.92W x 1.72 H 235.2mmx125.0mmx43.8mm | Active | 1 (Unlimited) | - | Constant Current, Voltage | 479W | - | Wire Leads | 1 | cURus | 95% | 3.75kV | 528VAC | 180VAC | - | - | 35.7V~44.1V | AC DC Converter | - | - | - | - | OCP, OTP, OVP, SCP | - | ROHS3 Compliant | - | IP65 | ||
![]() HLG-320H-C700B MEAN WELL USA Inc. | 51 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | - | - | - | -40°C~85°C | HLG-320H-C (320W) | 8.87Lx3.54W x 1.72 H 225.2mmx90.0mmx43.8mm | Active | 1 (Unlimited) | - | Constant Current | 300W | - | Wire Leads | 1 | CB, CCC, CE, cURus, ENEC | 94% | 3.75kV | 305VAC | 90VAC | - | - | 214V~428V | AC DC Converter | - | - | - | Analog, PWM | OTP, OVP, SCP | - | ROHS3 Compliant | - | IP67 | ||
![]() ELG-100-C700DA MEAN WELL USA Inc. | 61 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | - | - | - | -40°C~90°C With Derating | ELG-100-C (100W) | 6.89Lx2.48W x 1.40 H 175.0mmx63.0mmx35.5mm | Active | 1 (Unlimited) | - | Constant Current | 100W | - | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC, RCM | 90% | 3.75kV | 305VAC | 100VAC | 700mA | - | 71V~143V | AC DC Converter | - | - | - | - | OTP, OVP, SCP | - | ROHS3 Compliant | - | IP67 | ||
![]() HLG-185H-12A MEAN WELL USA Inc. | 57 |
| Datasheet | 15 Weeks | Panel, Screw | Chassis Mount | - | 5 | 1.149857kg | - | - | 12V | -40°C~90°C | HLG-185H (185W) | 8.03Lx2.68W x 1.53 H 204.0mmx68.0mmx38.8mm | Active | 1 (Unlimited) | Cable | Constant Current, Voltage | - | - | Wire Leads | 1 | CB, CCC, CE, cURus, PSE, RCM, TUV | 91.5% | 3.75kV | 305VAC | 90VAC | 13A | 156W | - | AC DC Converter | 13A | 156W | 1.8A | - | OCP, OTP, OVP, SCP | 38.608mm | ROHS3 Compliant | - | IP65 | ||
![]() NPF-120-54 MEAN WELL USA Inc. | 49 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | - | - | - | -40°C~90°C | NPF-120 (120W) | 7.52Lx2.48W x 1.48 H 191.0mmx63.0mmx37.5mm | Active | 1 (Unlimited) | - | Constant Current, Voltage | 124W | - | Wire Leads | 1 | CB, CCC, CE, cURus, ENEC | 90.5% | 3.75kV | 305VAC | 90VAC | 2.3A | - | 32.4V~54V | AC DC Converter | - | 124.2W | 1.3A | - | OCP, OTP, OVP, SCP | 37.592mm | ROHS3 Compliant | - | IP67 | ||
![]() ELG-200-C700 MEAN WELL USA Inc. | 36 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | - | - | - | -40°C~85°C | ELG-200-C (200W) | 7.87Lx2.80W x 1.48 H 200.0mmx71.0mmx37.5mm | Active | 1 (Unlimited) | - | Constant Current | 200W | - | Wire Leads | 1 | CB, CCC, CE, cURus, ENEC | 93% | 3750kV | 305VAC | 100VAC | - | - | 142V~286V | AC DC Converter | - | - | - | Analog, PWM | OTP, OVP, SCP | - | ROHS3 Compliant | - | IP67 | ||
![]() HLG-320H-C1750B MEAN WELL USA Inc. | 1022 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | - | - | - | -40°C~85°C | HLG-320H-C (320W) | 8.87Lx3.54W x 1.72 H 225.2mmx90.0mmx43.8mm | Active | 1 (Unlimited) | - | Constant Current | 320W | - | Wire Leads | 1 | CB, CCC, CE, cURus, ENEC | 94% | 3.75kV | 305VAC | 90VAC | - | - | 91V~183V | AC DC Converter | - | - | - | Analog, PWM | OTP, OVP, SCP | - | ROHS3 Compliant | - | IP67 | ||
![]() ELG-240-C700 MEAN WELL USA Inc. | 43 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | - | - | - | -40°C~85°C | ELG-240-C (240W) | 8.66Lx2.80W x 1.48 H 220.0mmx71.0mmx37.5mm | Active | 1 (Unlimited) | - | Constant Current | 240W | - | Wire Leads | 1 | CB, CCC, CE, cURus, ENEC | 93% | 3750kV | 305VAC | 100VAC | - | - | 172V~343V | AC DC Converter | - | - | - | - | OTP, OVP, SCP | - | ROHS3 Compliant | - | IP67 | ||
![]() HBG-160-48 MEAN WELL USA Inc. | 13 |
| Datasheet | 15 Weeks | Cable | Chassis Mount | - | - | 1.519988kg | - | - | 48V | -40°C~85°C | HBG-160 (160W) | 5.97Dia x 2.62 H 151.7mmx66.5mm | Active | 1 (Unlimited) | - | Constant Current, Voltage | - | - | Wire Leads | 1 | CB, CCC, CE, cURus, TUV | 93% | 3.75kV | 305VAC | 90VAC | 3.3A | - | 28.8V~48V | AC DC Converter | 3.3A | 158W | 1.7A | - | OCP, OTP, OVP, SCP | 68.58mm | ROHS3 Compliant | - | IP67 | ||
![]() ELG-100-C700B MEAN WELL USA Inc. | 22 | - | Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | Industrial grade | - | - | -40°C~90°C | ELG-100-C (100W) | 6.89Lx2.48W x 1.40 H 175.0mmx63.0mmx35.5mm | Active | 1 (Unlimited) | - | Constant Current | 100W | - | Wire Leads | 1 | CB, CCC, CE, cURus, ENEC | 90% | 3.75kV | 305VAC | 100VAC | 700mA | - | 71V~143V | AC DC Converter | - | - | - | Analog, PWM | OTP, OVP, SCP | - | ROHS3 Compliant | - | IP67 | ||
![]() APC-12E-350 MEAN WELL USA Inc. | 61 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | - | - | - | -30°C~70°C | APC-12E (12W) | 3.03Lx1.57W x 1.14 H 77.0mmx40.0mmx29.0mm | Active | 1 (Unlimited) | - | Constant Current | 13W | - | Wire Leads | 1 | CE, ENEC | 81% | 3.75kV | 264VAC | 180VAC | - | - | 9V~36V | AC DC Converter | - | - | - | - | OVP, SCP | - | ROHS3 Compliant | - | IP42 | ||
![]() CEN-75-42 MEAN WELL USA Inc. | 39 |
| Datasheet | - | Screw | Chassis Mount | - | 5 | 560.186577g | - | 417V | 42V | -30°C~70°C | CEN-75 (75W) | 6.46Lx2.46W x 1.59 H 164.0mmx62.5mmx40.5mm | Last Time Buy | 1 (Unlimited) | Cable | Constant Current | 76W | 62.5mm | Wire Leads | 1 | CB, CE, cURus, PSE, TUV | 90% | 3.75kV | 295VAC | 90VAC | 1.8A | 75.6W | 31.5V~42V | AC DC Converter | 1.8A | 75.6W | 1.1A | - | OCP, OTP, OVP, SCP | 40.386mm | ROHS3 Compliant | Lead Free | IP66 | ||
![]() HLG-150H-36 MEAN WELL USA Inc. | 8 |
| Datasheet | 15 Weeks | Panel, Screw | Chassis Mount | 100 | 5 | 1.149857kg | Industrial grade | - | - | -40°C~90°C | HLG-150H (150W) | 8.03Lx2.68W x 1.53 H 204.0mmx68.0mmx38.8mm | Active | 1 (Unlimited) | - | Constant Current, Voltage | - | - | Wire Leads | 1 | CB, CCC, CE, cURus, PSE, RCM, TUV | 93.5% | 3.75kV | 305VAC | 90VAC | 4.2A | 151W | 18V~36V | AC DC Converter | 4.2A | 151.2W | 1.4A | - | OCP, OTP, OVP, SCP | 38.608mm | ROHS3 Compliant | - | IP67 | ||
![]() ELG-150-C1400A MEAN WELL USA Inc. | 39 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | - | - | - | -40°C~70°C With Derating | ELG-150-C (150W) | 7.68Lx2.48W x 1.40 H 195.0mmx63.0mmx35.5mm | Active | 1 (Unlimited) | - | Constant Current | 150W | - | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC, RCM | 91% | 3.75kV | 305VAC | 100VAC | - | - | 54V~107V | AC DC Converter | - | - | - | - | OTP, OVP, SCP | - | ROHS3 Compliant | - | IP65 | ||
![]() HVG-100-24A MEAN WELL USA Inc. | 2461 |
| Datasheet | 15 Weeks | Panel, Screw | Chassis Mount | 100 | 5 | 1.179794kg | - | 679V | 24V | -40°C~90°C | HVG-100 (100W) | 8.35Lx2.68W x 1.52 H 212.0mmx68.0mmx38.5mm | Active | 1 (Unlimited) | - | Constant Current, Voltage | - | - | Wire Leads | 1 | cURus | 91% | 3.75kV | 528VAC | 180VAC | 4A | 96W | 22V~27V | AC DC Converter | 4A | 96W | 320mA | - | OCP, OTP, OVP, SCP | 38.608mm | ROHS3 Compliant | Lead Free | IP65 |