- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Mounting Feature | Housing Material | Number of Terminals | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Base Product Number | Body Orientation | Brand | Contact Classification | Contact Finish Mating | Contact Materials | Dim | Factory Pack QuantityFactory Pack Quantity | Input Frequency | Input voltage (max.) | LED driver features | Manufacturer | Max. output current | Max. power | Maximum Operating Temperature | Maximum Output Power | Mfr | Min. input voltage | Minimum Isolation Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | No. of inputs | No. of outputs | Operating Temp Range | Operation | Operation Mode | Output current (max.) - rounded | Output current (min.) | Output voltage (max.) | Output Voltage (Max) | Output voltage (min.) | Output Voltage-Channel 1 | Package | Power range | Product Depth (mm) | Product Diameter (mm) | Product Status | Product Style | Rad Hardened | RoHS | Shell Size / Insert Arrangement | Standards Met | Termination Method | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage-Output 1 | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Composition | Applications | Gender | Power (Watts) | Subcategory | Current Rating | Pitch - Mating | Output | Contact Finish | Termination Style | Number of Outputs | Number of Contacts | Contact Finish - Post | Actuator Type | Contact Gender | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Output Type | Voltage - Input (Min) | Failure Rate | Panel Cutout Dimensions | Contact Resistance | Configuration | Current - Output (Max) | Number of Ports | Power Dissipation | Output Current | Lead Style | Output Power | Voltage - Output 2 | Family | Number of Decks | Operating Force | Product Type | Voltage - Output 3 | Contact Timing | Coating, Housing Type | Index Stops | Circuit per Deck | Depth Behind Panel | Termination Post Length | Pitch - Post | Number of Poles per Deck | Angle of Throw | Dimming | Shell Plating | Features | Input Voltage | Product Category | Primary Type | Strain Relief | IP Rating | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Actuator Length | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RACV06-12-LP Recom | 76 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | (L x W x H) 98 x 46 x 11 mm | - | - | 264V | adjustable | - | 500mA | 6W | - | 6W | - | 198V | - | - | - | - | 1x | 1x | - | Constant Voltage | - | 500mA | 0mA | 12V DC | - | 12V DC | - | - | 6 W (max) | - | - | - | - | - | - | - | - | - | - | - | - | - | 264V ac | - | - | RACV06-LP | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 → 500mA | - | - | - | - | 1 | - | - | - | - | - | - | - | 12V dc | - | - | - | - | - | Enclosed | - | - | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 198 → 264 V ac | - | AC-DC | - | IP20 | - | 11mm | - | 98mm | 46mm | - | - | - | - | - | ||
![]() RACT12-500 Recom | 50 |
| - | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | - | - | - | (L x W x H) 109 x 40 x 22 mm | - | - | 264V | - | - | 500mA | 12W | + 50 C | 12W | - | 198V | - | - 20 C | - | Chassis Mount | 1x | 1x | - | Constant Current | Constant Current (CC) | 500mA | - | 24V DC | - | 12V DC | 12 VDC to 24 VDC | - | 12 W (max) | - | - | - | - | - | - | - | CE | - | - | - | - | - | 264V ac | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER70 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | - | ±20ppm/°C | - | 6.34 kOhms | - | Wirewound | - | - | 20W | - | 0 → 500mA | - | 24Vdc@0.5A | - | - | 1 | - | - | - | - | - | - | - | 12 → 24V dc | - | - | R (0.01%) | - | - | Enclosed | - | - | 1W | 500mA | Solder Lugs | 12 W | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | With Dimming | - | Military, Moisture Resistant | 198 → 264 V ac | - | AC-DC | - | IP20 | - | 22mm | 0.561 (14.25mm) | 109mm | 40mm | - | - | - | - | - | ||
![]() RACT09-500 Recom | 55 |
| - | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 50 C | 9W | - | - | - | - 20 C | - | Chassis Mount | - | - | - | Constant Current | Constant Current (CC) | - | - | - | - | - | 9 VDC to 18 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 264V ac | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER70 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | - | ±100ppm/°C | - | 140 mOhms | - | Wirewound | - | - | 20W | - | 0 → 500mA | - | - | - | - | 1 | - | - | - | - | - | - | - | 9 → 18V dc | - | - | M (1%) | - | - | Enclosed | - | - | 1W | 500mA | Solder Lugs | 9 W | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | With Dimming | - | Military, Moisture Resistant | 198 → 264 V ac | - | AC-DC | - | IP20 | - | 22 mm | 0.561 (14.25mm) | 109 mm | 40 mm | - | - | - | - | - | ||
![]() RACT18-350 Recom | 47 |
| - | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | - | - | - | (L x W x H) 120 x 45 x 28 mm | - | - | 264V | - | - | 350mA | 18W | + 50 C | 18W | - | 198V | - | - 20 C | - | Chassis Mount | 1x | 1x | - | Constant Current | Constant Current (CC) | 350mA | - | 52V DC | - | 26V DC | 26 VDC to 52 VDC | - | 18 W (max) | - | - | - | - | - | - | - | - | - | - | - | - | - | 264V ac | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER70 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | - | ±50ppm/°C | - | 2.26 Ohms | - | Wirewound | - | - | 20W | - | 0 → 350mA | - | - | - | - | 1 | - | - | - | - | - | - | - | 26 → 52V dc | - | - | R (0.01%) | - | - | Enclosed | - | - | 1W | 350mA | Solder Lugs | 18 W | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | With Dimming | - | Military, Moisture Resistant | 198 → 264 V ac | - | AC-DC | - | IP20 | - | 28mm | 0.561 (14.25mm) | 120mm | 45mm | - | - | - | - | - | ||
![]() RACT12-700 Recom | 88 |
| - | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 50 C | 12W | - | - | - | - 20 C | - | Chassis Mount | - | - | - | Constant Current | Constant Current (CC) | - | - | - | - | - | 9 VDC to 18 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 264V ac | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER70 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | - | ±20ppm/°C | - | 78.7 Ohms | - | Wirewound | - | - | 20W | - | 0 → 700mA | - | - | - | - | 1 | - | - | - | - | - | - | - | 9 → 18V dc | - | - | R (0.01%) | - | - | Enclosed | - | - | 1W | 700mA | Solder Lugs | 12 W | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | With Dimming | - | Military, Moisture Resistant | 198 → 264 V ac | - | AC-DC | - | IP20 | - | 22 mm | 0.561 (14.25mm) | 109 mm | 40 mm | - | - | - | - | - | ||
![]() RACT18-1050 Recom | 9990262 |
| - | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 50 C | 18W | - | - | - | - 20 C | - | Chassis Mount | - | - | - | Constant Current | Constant Current (CC) | - | - | - | - | - | 9 VDC to 18 VDC | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | - | 264V ac | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER70 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | - | ±20ppm/°C | - | 36.5 Ohms | - | Wirewound | - | - | 20W | - | 0 → 1050mA | - | - | - | - | 1 | - | - | - | - | - | - | - | 9 → 18V dc | - | - | R (0.01%) | - | - | Enclosed | - | - | 1W | 1.05A | Solder Lugs | 18 W | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | With Dimming | - | Military, Moisture Resistant | 198 → 264 V ac | - | AC-DC | - | IP20 | - | 28 mm | 0.561 (14.25mm) | 120 mm | 45 mm | - | - | - | - | - | ||
![]() RACT09-700 Recom | 58 |
| - | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 50 C | 9W | - | - | - | - 20 C | - | Chassis Mount | - | - | - | Constant Current | Constant Current (CC) | - | - | - | - | - | 7 VDC to 13 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 264V ac | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER70 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | - | ±20ppm/°C | - | 27.4 Ohms | - | Wirewound | - | - | 20W | - | 0 → 700mA | - | - | - | - | 1 | - | - | - | - | - | - | - | 7 → 13V dc | - | - | R (0.01%) | - | - | Enclosed | - | - | 1W | 700mA | Solder Lugs | 9 W | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | With Dimming | - | Military, Moisture Resistant | 198 → 264 V ac | - | AC-DC | - | IP20 | - | 22 mm | 0.561 (14.25mm) | 109 mm | 40 mm | - | - | - | - | - | ||
![]() RACT25-700 Recom | 64 |
| - | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25W | - | - | - | - | - | - | - | - | - | Constant Current | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE | - | - | - | - | - | 198 → 264V ac | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER70 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | - | ±20ppm/°C | - | 133 Ohms | - | Wirewound | - | - | 20W | - | 160mA | - | - | - | - | 1 | - | - | - | - | - | - | - | 18 → 36V dc | - | - | R (0.01%) | - | - | Enclosed | - | - | 1W | 700mA | Solder Lugs | - | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | 198 → 264 V ac | - | AC-DC | - | IP20 | - | - | 0.561 (14.25mm) | - | - | - | - | - | - | - | ||
![]() RACT25-1050 Recom | 50 |
| - | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 50 C | 25W | - | - | - | - 20 C | - | Chassis Mount | - | - | - | Constant Current | Constant Current (CC) | - | - | - | - | - | 12 VDC to 24 VDC | - | - | - | - | - | - | - | - | - | CE | - | - | - | - | - | 264V ac | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER50 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | - | ±50ppm/°C | - | 1.74 Ohms | - | Wirewound | - | - | 20W | - | 0 → 1050mA | - | 24Vdc@1.05A | - | - | 1 | - | - | - | - | - | - | - | 12 → 24V dc | - | - | R (0.01%) | - | - | Enclosed | - | - | 1W | 1.05A | Solder Lugs | 25 W | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | With Dimming | - | Military, Moisture Resistant, Non-Inductive | 198 → 264 V ac | - | AC-DC | - | IP20 | - | 28 mm | 0.561 (14.25mm) | 120 mm | 45 mm | - | - | - | - | - | ||
![]() ELG-150-C1050AB MEAN WELL | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | MEAN WELL | - | - | - | - | 16 | 47 to 63 Hz | - | - | MEAN WELL | - | - | - | - | - | - | 3750 Vac | - | Screw Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | -40 to 90 °C | - | ELG-150-C | - | - | - | Wire Leaded | - | - | - | - | - | - | - | - | AC-DC Power Supply | - | - | - | - | - | 1 | - | - | - | - | 92 % | - | - | 72 to 143 V | Constant Current | - | - | - | - | - | - | - | - | 525 to 1050 mA | - | 150.15 W | - | - | - | - | LED Power Supplies | - | - | - | - | - | - | - | - | - | - | - | - | - | 142 to 431/100 to 305 Vdc/Vac | LED Power Supplies | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLG-480H-30D2 MEAN WELL | 2752 |
| - | - | - | - | - | - | - | - | - | - | - | - | MEAN WELL | - | - | - | - | 4 | 47 to 63 Hz | - | - | MEAN WELL | - | - | - | - | - | - | 3750 Vac | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 6.173 lbs | - | - | - | - | -40 to 90 °C | - | HLG-480H | - | - | - | Wire Leaded | - | - | - | - | - | - | - | - | AC-DC Power Supply | - | - | - | - | - | 1 | - | - | - | - | 95 % | - | - | 15 to 30 V | Constant Current/Constant Voltage | - | - | - | - | - | - | - | - | 16 A | - | 480 W | - | - | - | - | LED Power Supplies | - | - | - | - | - | - | - | - | - | - | - | - | - | 127 to 431/90 to 305 Vdc/Vac | LED Power Supplies | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AMEOR30C-24140AZ-NA Aimtec | In Stock | - | - | - | Through Hole | - | - | Polyester | - | 14 (2 x 7) | Copper Alloy | -- | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Mount | - | - | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 105°C | Tube | 800 | - | - | Obsolete | Solder | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | - | 3A | 0.100 (2.54mm) | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | 10 mOhm | - | - | - | - | 1.4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 (3.18mm) | 0.100 (2.54mm) | - | - | - | - | Open Frame | - | - | - | - | - | - | - | - | - | - | 25.0µin (0.63µm) | -- | - | - | UL94 V-0 | ||
![]() WW-6WSS-4-KTLD-12-1-0A38-FDIM interlight | In Stock | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | - | - | - | Active | - | - | - | - | - | - | - | 115V | 28V | - | - | - | - | 09 | - | - | Active | - | - | - | - | 3 | - | - | - | - | - | 250mA (AC/DC) | - | - | Gold | Solder Lug | - | - | - | Flatted (3.17mm Dia) | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | 1 | -- | - | - | Non-Shorting (BBM) | - | Fixed | SP3T | 24.38mm | - | - | 1 | 45° | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | 9.53mm | - | - | ||
![]() AOLL1-240-24AD E-T-A | In Stock | - | - | Gold | - | - | - | - | 99 | - | - | - | - | Straight | - | 2TWINAX/97SIGNAL | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wall | - | - | -65C to 200C | - | - | - | - | - | - | - | - | - | - | 46.4(mm) | Not Required(mm) | - | - | No | - | 25-7 | - | Crimp | - | - | - | - | 500VDC/400VAC | - | - | - | - | - | - | - | - | Circular | - | - | - | - | RCP | - | - | - | - | - | - | - | - | 99(POS) | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | TVPS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electroless Nickel | - | - | - | - | No | - | 32.77(mm) | - | - | - | - | - | - | - | 46.4(mm) | - | ||
![]() DCP-END030/1-PC800-38 Luminus Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIT-END017/1-PC450-38-CG Luminus Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LNE-24V185WDCA Delta Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRP-END017/1-PC450-38 Luminus Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole Sockets Headers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole Sockets Headers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIT-END030/1-PC800-38 Luminus Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole Sockets Headers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole Sockets Headers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRP-END040/1-PC1K1-38 Luminus Devices | In Stock | - | - | - | Through Hole | 8-DIP Module | - | - | - | - | - | - | FDC20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kaga Electronics USA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 5V | - | -25°C ~ 60°C | - | FDC20-W (20W) | 2.00 L x 1.60 W x 0.40 H (50.8mm x 40.6mm x 10.2mm) | - | - | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | 20 W | - | - | - | - | - | - | 2 | - | - | - | - | 79% | 1.6 kV | 72V | - | - | 18V | - | - | - | - | 2A, 2A | - | - | - | - | - | -5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |