- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Base Product Number | Brand | Content | Dim | Factory Pack QuantityFactory Pack Quantity | Input voltage (max.) | Manufacturer | Max. output current | Max. temperature | Maximum Operating Temperature | Maximum Output Power | Mfr | Min. input voltage | Min. temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Open Frame/Enclosed | Operation | Operation Mode | Output current (max.) - rounded | Output Current-Channel 2 | Output voltage (max.) | Output voltage (min.) | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Product Status | RoHS | Standard Number | Unit Weight | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Subcategory | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Output Type | Voltage - Input (Min) | Current - Output (Max) | Output Current | Output Power | Voltage - Output | Topology | Product Type | Operating Temperature Range | Dimming | Product | Features | Standard | Input Voltage | Product Category | IP Rating | Diameter | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LDDS-250HWB MEAN WELL USA Inc. | 48 |
| - | Chassis Mount | - | - | - | MEAN WELL | - | - | 432 | - | MEAN WELL | - | - | + 55 C | - | MEAN WELL USA Inc. | - | - | - 40 C | - | Panel Mount | Enclosed | - | Constant Current (CC) | - | - | - | - | 2 VDC to 45 VDC | - | Bulk | Active | Details | - | 0.335103 oz | -40°C ~ 55°C | LDDS-H | 1.85" L x 0.47" W x 0.28" H (47.0mm x 11.9mm x 7.1mm) | - | Constant Current | - | AC-DC Power Supply | Wire Leads | 1 | CE, EAC | 94% | - | 56V | - | - | 12V | 250mA | - | 45 W | 2 ~ 45V | Buck | LED Power Supplies | - | PWM | LED Power Supplies | OVP, SCP | - | +/- 12 VDC to +/- 56 VDC | LED Power Supplies | - | - | 7 mm | 47 mm | 12 mm | - | ||
![]() LDDS-350HWB MEAN WELL USA Inc. | 377 |
| - | Chassis Mount | - | - | - | MEAN WELL | - | - | 432 | - | MEAN WELL | - | - | + 55 C | - | MEAN WELL USA Inc. | - | - | - 40 C | - | Panel Mount | Enclosed | - | Constant Current (CC) | - | - | - | - | 2 VDC to 45 VDC | - | Bulk | Active | Details | - | 0.335103 oz | -40°C ~ 55°C | LDDS-H | 1.85" L x 0.47" W x 0.28" H (47.0mm x 11.9mm x 7.1mm) | - | Constant Current | - | AC-DC Power Supply | Wire Leads | 1 | CE, EAC | 95% | - | 56V | - | - | 12V | 350mA | - | - | 2 ~ 45V | Buck | LED Power Supplies | - | PWM | LED Power Supplies | OVP, SCP | - | +/- 12 VDC to +/- 56 VDC | LED Power Supplies | - | - | 7 mm | 47 mm | 12 mm | - | ||
![]() NLDD-500HW MEAN WELL USA Inc. | 44 | - | - | Chassis Mount | - | - | - | MEAN WELL | - | - | 420 | - | MEAN WELL | - | - | + 50 C | - | MEAN WELL USA Inc. | - | - | - 40 C | - | Panel Mount | Enclosed | - | Constant Current (CC) | - | - | - | - | 6 VDC to 52 VDC | - | Bulk | Active | Details | - | 0.634931 oz | -40°C ~ 50°C | NLDD-H | 1.26" L x 0.80" W x 0.49" H (32.0mm x 20.3mm x 12.4mm) | - | Constant Current | - | AC-DC Power Supply | Wire Leads | 1 | CE, EAC | 96% | - | 59V | - | - | 10V | 500mA | - | 60 W | 6 ~ 52V | Buck | LED Power Supplies | - | PWM | LED Power Supplies | Remote On/Off, OVP, SCP | - | +/- 10 VDC to +/- 56 VDC | LED Power Supplies | - | - | 12.5 mm | 32.1 mm | 20.5 mm | - | ||
![]() NLDD-500H MEAN WELL USA Inc. | 50 | - | - | Through Hole | 24-DIP Module, 9 Leads | - | - | - | 1pc(s) | (L x W x H) 32.10 x 20.50 x 12.50 mm | - | 56V DC | - | 0.5A | +50°C | + 50 C | - | MEAN WELL USA Inc. | 10V DC | -40°C | - 40 C | - | Panel Mount | - | - | Constant Current (CC) | 500mA | - | 52V | 6V | 6 VDC to 52 VDC | - | Bulk | Active | - | - | - | -40°C ~ 50°C | NLDD-H | 1.26" L x 0.81" W x 0.49" H (32.1mm x 20.5mm x 12.5mm) | - | Constant Current | - | - | - | 1 | CE, EAC | 96% | - | 59V | - | - | 10V | 500mA | - | 60 W | 6 ~ 52V | Buck | - | - | PWM | - | Remote On/Off, OVP, SCP | - | +/- 10 VDC to +/- 56 VDC | - | - | - | 12.50mm | 32.10mm | 20.50mm | - | ||
![]() LDDS-1000HWB MEAN WELL USA Inc. | 38 |
| - | Chassis Mount | - | - | - | MEAN WELL | - | - | 432 | - | MEAN WELL | - | - | + 55 C | - | MEAN WELL USA Inc. | - | - | - 40 C | - | Panel Mount | Enclosed | - | Constant Current (CC) | - | - | - | - | 2 VDC to 45 VDC | - | Bulk | Active | Details | - | 0.335103 oz | -40°C ~ 55°C | LDDS-H | 1.85" L x 0.47" W x 0.28" H (47.0mm x 11.9mm x 7.1mm) | - | Constant Current | - | AC-DC Power Supply | Wire Leads | 1 | CE, EAC | 96% | - | 56V | - | - | 12V | 1A | - | 45 W | 2 ~ 45V | Buck | LED Power Supplies | - | PWM | LED Power Supplies | OVP, SCP | - | +/- 12 VDC to +/- 56 VDC | LED Power Supplies | - | - | 7 mm | 47 mm | 12 mm | - | ||
![]() NLDD-700HW MEAN WELL USA Inc. | 114 |
| - | Chassis Mount | - | - | - | MEAN WELL | 1pc(s) | (L x W x H) 32.10 x 20.50 x 12.50 mm | 420 | 56V DC | MEAN WELL | 0.7A | +50°C | + 50 C | - | MEAN WELL USA Inc. | 10V DC | -40°C | - 40 C | - | Panel Mount | Enclosed | - | Constant Current (CC) | 700mA | - | 52V | 6V | 6 VDC to 52 VDC | - | Bulk | Active | Details | - | 0.634931 oz | -40°C ~ 50°C | NLDD-H | 1.26" L x 0.80" W x 0.49" H (32.0mm x 20.3mm x 12.4mm) | - | Constant Current | - | AC-DC Power Supply | Wire Leads | 1 | CE, EAC | 96% | - | 59V | - | - | 10V | 700mA | - | 60 W | 6 ~ 52V | Buck | LED Power Supplies | - | PWM | LED Power Supplies | Remote On/Off, OVP, SCP | - | +/- 10 VDC to +/- 56 VDC | LED Power Supplies | - | - | 12.50mm | 32.10mm | 20.50mm | - | ||
![]() USVI-100024FE Delta Electronics | 18 |
| - | Chassis Mount | - | - | USVI-100024 | Delta Electronics | - | - | 10 | - | Delta Electronics | - | - | + 55 C | - | Delta Electronics | - | - | - 40 C | - | Chassis Mount | Enclosed | - | Constant Voltage (CV) | - | - | - | - | 24 VDC | - | Bulk | Active | Details | - | 1.080 lbs | -40°C ~ 55°C | USVI S24 | 9.50" L x 1.69" W x 1.00" H (241.3mm x 42.9mm x 25.4mm) | - | Constant Voltage | 100 W | AC-DC Power Supply | Wire Leads | 1 | CE, CSA, cULus | 90.5% | - | 305VAC | - | - | 108VAC | 4.15A | - | 99.6 W | 24V | AC DC Converter | LED Power Supplies | - | - | LED Power Supplies | OCP, OTP, OVP | - | 108 VAC to 305 VAC | LED Power Supplies | - | - | 25.4 mm | 241.3 mm | 43.1 mm | - | ||
![]() USCI-100410FA Delta Electronics | In Stock | - | - | Chassis Mount | - | - | - | Delta Electronics | - | - | 10 | - | Delta Electronics | - | - | - | - | Delta Electronics | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Obsolete | Details | - | - | -30°C ~ 50°C | USCI LINEAR | 9.50" L x 1.70" W x 1.20" H (241.3mm x 43.2mm x 30.5mm) | - | Constant Current | 99.6 W | AC-DC Power Supply | Wire Leads | 1 | CE, cULus | 85% | - | 305VAC | - | - | 108VAC | - | - | 99.6 W | 15 ~ 24V | AC DC Converter | LED Power Supplies | - | - | LED Power Supplies | - | - | 120 VAC to 277 VAC | LED Power Supplies | - | - | - | - | - | - | ||
![]() USVI-100024DG Delta Electronics | 35 |
| - | Chassis Mount | - | - | - | Delta Electronics | - | - | 10 | - | Delta Electronics | - | - | + 55 C | - | Delta Electronics | - | - | - 40 C | - | Chassis Mount | Enclosed | - | Constant Voltage (CV) | - | - | - | - | 24 VDC | - | Box | Obsolete | Details | - | 1.080 lbs | -40°C ~ 55°C | USVI S24 | 9.51" L x 1.70" W x 1.00" H (241.6mm x 43.2mm x 25.4mm) | - | Constant Voltage | 100 W | AC-DC Power Supply | Wire Leads | 1 | cCSAus, CE, cULus | 89% | 3 kV | 305VAC | - | - | 108VAC | 4.15A | - | 99.6 W | 24V | AC DC Converter | LED Power Supplies | - | Analog, PWM | LED Power Supplies | OCP, OTP, OVP, SCP | - | 108 VAC to 305 VAC | LED Power Supplies | - | - | 25.4 mm | 241.3 mm | 43.1 mm | - | ||
![]() LNE-36V320WBAA Delta Electronics | 2675 |
| - | Chassis Mount | - | - | - | Delta Electronics | - | - | 8 | - | Delta Electronics | - | - | + 70 C | - | Delta Electronics | - | - | - 40 C | - | Chassis Mount | Enclosed | - | CV + CC | - | - | - | - | 36 VDC | - | Box | Obsolete | Details | 60950-1 | - | -40°C ~ 70°C (With Derating) | LNE-320W | 9.92" L x 3.54" W x 1.72" H (252.0mm x 89.9mm x 43.7mm) | - | Constant Current, Voltage | 320 W | AC-DC Power Supply | Wire Leads | 1 | CB, CCC, CE, cURus, ENEC | 94.5% | 3.85 kV | 305VAC | - | - | 90VAC | 8.9A | - | 320 W | 36V | AC DC Converter | LED Power Supplies | - 40 C to + 70 C | Analog, PWM | - | OCP, OTP, OVP, SCP | - | 90 VAC to 264 VAC | LED Power Supplies | IP67 | - | 43.8 mm | 252 mm | 90 mm | IP67 | ||
![]() USVI-060024FR Delta Electronics | 26 |
| - | Chassis Mount | - | - | - | Delta Electronics | - | - | 10 | - | Delta Electronics | - | - | + 55 C | - | Delta Electronics | - | - | - 40 C | - | Chassis Mount | Enclosed | - | Constant Voltage (CV) | - | - | - | - | 24 VDC | - | Box | Obsolete | Details | 60335-1 | 1.323 lbs | -40°C ~ 55°C | USVI RDL | 9.50" L x 1.70" W x 1.18" H (241.3mm x 43.2mm x 30.0mm) | - | Constant Voltage | 60 W | AC-DC Power Supply | Wire Leads | 1 | cCSAus, CE, cULus, ENEC, UKCA | 87% | 3 kV | 305VAC | - | - | 108VAC | 2.5A | - | 60 W | 24V | AC DC Converter | LED Power Supplies | - | - | LED Power Supplies | OCP, OTP, OVP, SCP | - | 108 VAC to 305 VAC | LED Power Supplies | - | - | 30 mm | 241.3 mm | 43.1 mm | - | ||
![]() USVI-060012FH Delta Electronics | 26 |
| - | Chassis Mount | - | - | - | Delta Electronics | - | - | 20 | - | Delta Electronics | - | - | + 55 C | - | Delta Electronics | - | - | - 40 C | - | Chassis Mount | Enclosed | - | Constant Voltage (CV) | - | - | - | - | 12 VDC | - | Box | Obsolete | Details | - | 13.404106 oz | -40°C ~ 55°C | USVI S12 | 6.50" L x 1.70" W x 1.18" H (165.1mm x 43.2mm x 30.0mm) | - | Constant Voltage | 60 W | AC-DC Power Supply | Wire Leads | 1 | cCSAus, CE, cULus | 85.7% | 3.75 kV | 305VAC | - | - | 108VAC | 5A | - | 60 W | 12V | AC DC Converter | LED Power Supplies | - | Analog, PWM | LED Power Supplies | OCP, OTP, OVP, SCP | - | 108 VAC to 305 VAC | LED Power Supplies | - | - | 30 mm | 165.1 mm | 43.1 mm | - | ||
![]() DMR-AOD042/2-PC1K1-40 Luminus Devices Inc. | 148 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Luminus Devices Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | -10°C ~ 45°C | CUVEE, DMR | 4.60" L x 2.46" W x 1.06" H (116.9mm x 62.5mm x 27.0mm) | - | - | 42 W | - | Terminal Block | 2 | CE, cULus, FCC | 87% | - | 305VAC | - | - | 90VAC | 1.05A | - | - | 12 ~ 40V | AC DC Converter | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | ||
![]() LNE-24V600WBGA Delta Electronics | 2400 |
| - | Chassis Mount | - | - | - | Delta Electronics | - | - | 8 | - | Delta Electronics | - | - | + 70 C | - | Delta Electronics | - | - | - 40 C | - | Chassis Mount | Enclosed | - | CV + CC | - | - | - | - | 24 VDC | - | Box | Active | Details | - | 7 lbs | -40°C ~ 70°C (With Derating) | LNE-600W | 12.11" L x 4.50" W x 2.00" H (307.6mm x 114.3mm x 50.8mm) | - | Constant Current | 600 W | AC-DC Power Supply | Wire Leads | 1 | CB, CE, cURus, ENEC | 95% | 3.3 kV | 277VAC | - | - | 100VAC | 25A | - | 600 W | 24V | AC DC Converter | LED Power Supplies | - | - | LED Power Supplies | OCP, OTP, OVP, SCP | - | 100 VAC to 277 VAC | LED Power Supplies | IP67 | - | 50.8 mm | 307.5 mm | 114.3 mm | IP67 | ||
![]() USVI-200024FA Delta Electronics | 10 |
| - | Chassis Mount | - | - | - | Delta Electronics | - | - | 10 | - | Delta Electronics | - | - | + 55 C | - | Delta Electronics | - | - | - 40 C | - | Chassis Mount | Enclosed | - | Constant Voltage (CV) | - | 4 A | - | - | 24 VDC | 24 VDC | Box | Active | Details | - | 1.080 lbs | -40°C ~ 55°C | USVI S24 | 16.70" L x 1.70" W x 1.18" H (424.2mm x 43.2mm x 30.0mm) | - | Constant Voltage | 200 W | AC-DC Power Supply | Wire Leads | 2 | cCSAus, CE, cULus | 90.5% | 3 kV | 305VAC | - | - | 108VAC | 8A, 4A | - | 192 W | 24V | AC DC Converter | LED Power Supplies | - | 0-10V | LED Power Supplies | OCP, OTP, OVP, SCP | - | 108 VAC to 305 VAC | LED Power Supplies | - | - | 30 mm | 424.2 mm | 43.1 mm | - | ||
![]() XBG-240-A-C MEAN WELL USA Inc. | 8 | - | - | Chassis Mount | - | - | XBG-240 | MEAN WELL | - | - | 8 | - | MEAN WELL | - | - | + 90 C | 240W | MEAN WELL USA Inc. | - | - | - 40 C | - | Chassis Mount | Enclosed | - | Constant Power (CP) | - | - | - | - | 30 VDC to 60 VDC | - | Bulk | Active | Details | - | 4.233 lbs | -40°C ~ 85°C | XBG-240 (240W) | 6.93" Dia x 2.56" H (176.0mm x 65.0mm) | - | Constant Current | 240 W | AC-DC Power Supply | Wire Leads | 1 | CB, CCC, CE, cURus, ENEC | 93% | 3.75 kV | 305VAC | 30 → 60V | - | 100VAC | 4.9A | 4 → 5.7A | 240 W | 30 ~ 60V | AC DC Converter | LED Power Supplies | - | - | LED Power Supplies | OTP, OVP, SCP | FC | 100 → 305 V ac | LED Power Supplies | IP67 | 191 mm | 63 mm | - | 63 mm | IP67 | ||
![]() XBG-100-A-C MEAN WELL USA Inc. | 9 |
| - | Chassis Mount | - | - | XBG-100 | MEAN WELL | - | - | 16 | - | MEAN WELL | - | - | - | 100W | MEAN WELL USA Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Active | Details | - | 1.764 lbs | -40°C ~ 85°C | XBG-100 (100W) | 5.12" Dia x 2.20" H (130.0mm x 56.0mm) | - | Constant Current | 100 W | AC-DC Power Supply | Wire Leads | 1 | CB, CCC, CE, cURus, ENEC | 92% | 3.75 kV | 305VAC | 60V | - | 90VAC | 2.1A | 2.1A | - | 27 ~ 56V | AC DC Converter | LED Power Supplies | - | - | - | OTP, OVP, SCP | - | 90 → 305 V ac | LED Power Supplies | - | - | - | - | - | IP67 | ||
![]() XBG-240-AB-C MEAN WELL USA Inc. | 9 |
| - | Chassis Mount | - | - | XBG-240 | MEAN WELL | - | - | 8 | - | MEAN WELL | - | - | + 90 C | 240W | MEAN WELL USA Inc. | - | - | - 40 C | - | Chassis Mount | Enclosed | - | Constant Power (CP) | - | - | - | - | 30 VDC to 60 VDC | - | Bulk | Active | Details | - | 4.233 lbs | -40°C ~ 85°C | XBG-240 (240W) | 6.93" Dia x 2.56" H (176.0mm x 65.0mm) | - | Constant Current | 240 W | AC-DC Power Supply | Wire Leads | 1 | CB, CCC, CE, cURus, ENEC | 93% | 3.75 kV | 305VAC | 30 → 60V | - | 100VAC | 4.9A | 5.7A | 240 W | 30 ~ 60V | AC DC Converter | LED Power Supplies | - | Analog, PWM | LED Power Supplies | OTP, OVP, SCP | FC | 100 → 305 V ac | LED Power Supplies | IP67 | 191 mm | 63 mm | 176 mm | 176 mm | IP67 | ||
![]() LDH-25-700 MEAN WELL USA Inc. | 54 |
| - | Through Hole | 6-DIP Module | - | LDH-25 | MEAN WELL | - | - | 200 | - | MEAN WELL | - | - | - | 25W | MEAN WELL USA Inc. | - | - | - | Through Hole | Panel Mount | - | Constant Current | Constant Current (CC) | - | - | - | - | 12.6 VDC to 36 VDC | - | Box | Active | Details | - | 1.763698 oz | -40°C ~ 70°C | LDH-25 (25W) | 2.06" L x 1.07" W x 0.94" H (52.4mm x 27.2mm x 24.0mm) | PC Pins | Constant Current | 25 W | AC-DC Power Supply | - | 1 | CE, EAC | 95.5% | - | 32V | 12.5 to 36 V | Constant Current | 9.5V | 700mA | 700 mA | 25.2 W | 12.5 ~ 36V | Boost | LED Power Supplies | - | Analog, PWM | - | OVP, SCP | - | 9.5 to 32 Vdc | LED Power Supplies | - | - | 24 mm | 52.4 mm | 27.2 mm | - | ||
![]() LDH-65-1050W MEAN WELL USA Inc. | 26 | - | - | Chassis Mount | - | - | LDH-65 | MEAN WELL | - | - | 100 | - | MEAN WELL | - | - | - | 65W | MEAN WELL USA Inc. | - | - | - | Chassis Mount | Chassis Mount | - | Constant Current | Constant Current (CC) | - | - | - | - | 12.5 VDC to 60 VDC | - | Box | Active | Details | - | 5.608560 oz | -40°C ~ 60°C | LDH-65 (65W) | 2.95" L x 2.09" W x 0.89" H (75.0mm x 53.0mm x 22.7mm) | Wire Leaded | Constant Current | 63 W | AC-DC Power Supply | Wire Leads | 1 | CE, EAC | 95.5% | - | 32V | 12.5 to 60 V | Constant Current | 9.5V | 1.05A | 1050 mA | 63 W | 12.5 ~ 60V | Boost | LED Power Supplies | - | Analog, PWM | - | OVP, SCP | - | 9.5 to 32 Vdc | LED Power Supplies | - | - | 22.7 mm | 75 mm | 53 mm | - |