- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Housing Material | Weight | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Base Product Number | Brand | Capacitance - nF | Case Code - in | Case Code - mm | Contact Finish Mating | Contact Materials | Dim | Factory Pack QuantityFactory Pack Quantity | For Use With | Ihs Manufacturer | Impedance (Max) (Zzt) | Input Frequency | Input voltage (max.) | Input Voltage-Max | Input Voltage-Min | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Max. output current | Max. power | Maximum Operating Temperature | Maximum Output Power | Mfr | Min. input voltage | Minimum Isolation Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | No. of inputs | No. of outputs | Number of Outlets | Open Frame/Enclosed | Operating Temperature-Max | Operating Temperature-Min | Operation | Operation Mode | Output current (max.) - rounded | Output Current-Channel 2 | Output voltage (max.) | Output Voltage (Max) | Output voltage (min.) | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Package Description | Part Life Cycle Code | Power range | Primary Material | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Standard Number | Standards Met | Switching Regulator | Unit Weight | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Power (Watts) | Additional Feature | Capacitance | Fastening Type | Subcategory | Power Rating | Technology | Voltage - Supply | Orientation | Reach Compliance Code | Current Rating | Pitch - Mating | Output | Shell Finish | Pin Count | Contact Finish | Termination Style | Number of Outputs | Approval Agency | Contact Finish - Post | Actuator Type | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Output Type | Dielectric | Voltage - Input (Min) | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Panel Cutout Dimensions | Contact Resistance | Configuration | Analog IC - Other Type | Current - Output (Max) | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Lead Style | Manufacturer Size Code | Output Power | Power - Max | Voltage - Output | Topology | Number of Decks | Output Current-Max | Operating Force | Voltage - Zener (Nom) (Vz) | Product Type | Operating Temperature Range | Contact Timing | Coating, Housing Type | Index Stops | Circuit per Deck | Depth Behind Panel | Termination Post Length | Pitch - Post | Number of Poles per Deck | Angle of Throw | Dimming | Product | Lamp Type | Features | Standard | Number of Stacks | Light Color | Input Voltage | Product Category | Primary Type | IP Rating | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Actuator Length | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HLG-600H-42 MEAN WELL | 43 | - | - | - | - | - | - | - | - | - | - | - | - | - | MEAN WELL | - | - | - | - | - | - | 4 | - | - | - | 47 to 63 Hz | - | - | - | - | - | MEAN WELL | - | - | - | - | - | - | - | 3750 Vac | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 8.598 lbs | - | - | - | - | -40 to 90 °C | - | HLG-600H | - | - | - | - | Wire Leaded | - | - | - | - | - | - | - | - | - | - | - | AC-DC Power Supply | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 96 % | - | - | 42 V | Constant Current/Constant Voltage | - | - | - | - | - | - | - | - | - | - | - | - | 14.3 A | - | - | - | 600.6 W | - | - | - | - | - | - | - | LED Power Supplies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 127 to 431/90 to 305 Vdc/Vac | LED Power Supplies | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KAA-4R4V MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | MEAN WELL | - | - | - | - | - | - | 48 | - | - | - | - | - | - | - | - | - | MEAN WELL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 8.712669 oz | - | - | - | - | - | - | KAA-4R4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC-DC Power Supply | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Power Supplies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Power Supplies | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EUCI-035050FB Delta Electronics | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U-94625 | - | - | - | - | Delta Electronics | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | - | EUCI Panda 35W | 4.53 L x 1.77 W x 1.14 H (115.0mm x 45.0mm x 29.0mm) | - | - | - | - | - | - | Constant Current | - | - | - | - | 35 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block | 1 | CE, ENEC | - | - | 88.5% | 3.75 kV | 264VAC | - | - | - | 198VAC | - | - | - | - | - | - | - | 500mA | - | - | - | - | - | - | - | - | 24 ~ 43V | AC DC Converter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | ||
![]() HVG-150-30AB MEAN WELL | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | MEAN WELL | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | MEAN WELL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 2.734 lbs | - | - | - | - | - | - | HVG-150 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC-DC Power Supply | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Power Supplies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Power Supplies | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCM-25DA2 MEAN WELL | 11 | - | - | - | - | - | - | - | - | - | - | - | - | - | MEAN WELL | - | - | - | - | - | - | 72 | - | - | - | 47 to 63 Hz | - | - | - | - | - | MEAN WELL | - | - | - | - | - | - | - | 3750 Vac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 6 oz | - | - | - | - | - | - | LCM-25 | - | - | - | - | Terminal Block | - | - | - | - | - | - | - | - | - | - | - | AC-DC Power Supply | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 86 % | - | - | 6 to 54/6 to 50/6 to 42/6 to 36/6 to 28/6 to 24 V | Constant Current | - | - | - | - | - | - | - | - | - | - | - | - | 350/500/600/700/900/1050 mA | - | - | - | 18.9/25.2 W | - | - | - | - | - | - | - | LED Power Supplies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 254 to 375/180 to 277 Vdc/Vac | LED Power Supplies | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KTLD-24-UV-24V interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grace Technologies | P-Q3-H1RX | - | - | - | - | Interlight | - | - | - | - | - | - | - | None | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BXDR-MP-23LT-U107A-01-A Bridgelux | 499 |
| - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | - | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | - | - | - | Metal | Active | - | - | - | - | UL 8750 | - | - | - | - | - | - | - | -65°C ~ 175°C | - | 806 | 11.02 L x 1.18 W x 0.83 H (280.0mm x 30.0mm x 21.0mm) | - | - | - | Solder | - | Receptacle, Female Sockets | Constant Current | - | - | - | Olive Drab | 23 W | - | - | Threaded | - | - | - | - | D | - | - | - | - | Olive Drab Cadmium | - | - | Terminal Block | 1 | CE, cUL, cULus, FCC, UL | - | - | 88% | - | 382VAC | - | - | - | 108VAC | - | - | - | - | - | - | - | 700mA | - | - | - | - | - | - | - | - | 20 ~ 50V | AC DC Converter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog | - | - | Ground | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | ||
![]() AMEPR5-1435AZ-140 Aimtec | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mallory Sonalert Products Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | 60950-1; UL 8750 | - | - | - | - | - | - | - | -30°C ~ 60°C | - | JR | 1.04 Dia x 1.14 H (26.5mm x 29.0mm) | - | - | - | - | - | - | Complete Unit | - | - | - | - | 5 W | - | - | - | - | - | - | 9 ~ 16VDC | - | - | - | - | - | - | - | - | Wire Leads | 1 | CE, FCC | - | - | 76% | 3 kV | 264V | - | - | - | 90V | - | - | - | - | - | - | - | 350mA | - | - | - | - | - | - | - | - | 6 ~ 14V | AC DC Converter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | Alarm | - | 2 | Green, Red | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | DO-214AC, SMA | - | - | DO-214AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TDK-LAMBDA CORP | 10 Ohms | - | - | 13.2 V | 10.8 V | - | - | TDK-Lambda Corporation | ALD-414012PJ126 | - | - | - | - | - | - | - | - | Screw Mount | - | - | - | - | - | 85 °C | -30 °C | - | - | - | - | - | - | - | - | - | - | , | Not Recommended | - | - | - | - | 8.55 | - | Yes | - | - | No | - | - | - | - | - | 150°C | Tape & Reel (TR) | -- | - | ±5% | Obsolete | - | - | - | - | Step Up | - | - | - | - | - | REMOTE SHUTDOWN | - | - | Power Supply Modules | - | - | - | - | compliant | - | - | - | - | 24 | - | - | 1 | - | - | - | - | - | - | 44 V | - | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | 1µA @ 1.5V | - | 0.14 A | 1.2V @ 200mA | - | - | - | 1.25W | - | - | - | 0.14 A | - | 5.1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | 5.2 mm | - | 100 mm | 50 mm | - | - | - | - | - | ||
![]() AMEOR30C-24140AZ-NA Aimtec | In Stock | - | - | Through Hole | - | - | - | - | Polyester | - | 14 (2 x 7) | Copper Alloy | -- | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Mount | - | - | - | - | - | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 105°C | Tube | 800 | - | - | Obsolete | - | Solder | - | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 (2.54mm) | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | 10 mOhm | - | - | - | - | - | 1.4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 (3.18mm) | 0.100 (2.54mm) | - | - | - | - | - | Open Frame | - | - | - | - | - | - | - | - | - | - | - | 25.0µin (0.63µm) | -- | - | UL94 V-0 | - | ||
![]() WW-6WSS-4-KTLD-12-1-0A38-FDIM interlight | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 115V | 28V | - | - | - | 09 | - | - | Active | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | 250mA (AC/DC) | - | - | - | - | Gold | Solder Lug | - | - | - | Flatted (3.17mm Dia) | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | -- | - | - | - | Non-Shorting (BBM) | - | Fixed | SP3T | 24.38mm | - | - | 1 | 45° | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.53mm | - | - | ||
![]() DIT-END030/1-PC800-38-CW Luminus Devices | In Stock | - | - | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/3, CSR23 | 0.289 Dia x 0.686 L (7.34mm x 17.42mm) | ±20% | Active | -- | - | - | - | Hermetically Sealed | - | - | - | - | - | - | 22µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | M (1%) | -- | - | - | - | - | - | - | - | - | - | - | C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | ||
![]() ZCTR-01-RGB JKL Components Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | - | 1206 | 3216 | - | - | - | 1000 | HP LED Strips, Bars, Modules and Lighting Fixtures | - | - | - | - | - | - | - | - | TT Electronics | - | - | - | + 125 C | - | - | - | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | - | 0.000571 oz | - | - | - | 150 V | - | Reel | PCF | - | 0.1 % | - | - | - | 25 PPM / C | - | - | 9.76 kOhms | - | - | - | - | - | - | - | Resistors | 125 mW (1/8 W) | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors - SMD | - | - | 0.65 mm | - | 3.05 mm | 1.55 mm | - | - | - | - | - | ||
![]() 1809962004 Molex | In Stock | - | - | - | 2220 (5750 metric) | - | - | - | - | - | - | - | - | 180996 | Johanson Dielectrics | 0.18 nF | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | Johanson | - | - | - | + 125 C | - | Molex | - | - | - 55 C | - | Chassis Mount | - | - | - | - | - | - | - | Constant Current (CC) | - | - | - | - | - | 12 V to 42 V | - | Bulk | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | 5 kVDC | - | - | Reel | * | - | 10 % | - | - | - | - | - | AC Safety Capacitor | - | - | - | - | - | - | 180 pF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | 2 Output | - | - | - | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 W | - | - | - | - | - | - | - | Safety Capacitors | - | - | - | - | - | - | - | - | - | - | Without Dimming | Safety MLCCs | - | - | - | - | - | 42 VDC to 56 VDC | Safety Capacitors | - | - | 3.81 mm | - | 5.72 mm | 5.08 mm | - | - | - | - | - | ||
![]() LMD125-0017-C440-3000000 Smart Global Holdings | In Stock | - | - | Chassis Mount | - | - | - | - | - | 0.251 lb (113.85 g) | - | - | - | LMD125 | Cree LED | - | - | - | - | - | - | 10 | LMH2-850, 1250 | - | - | - | - | - | - | - | - | Cree LED | - | - | - | + 80 C | - | CreeLED, Inc. | - | - | 0 C | - | Chassis Mount | - | - | - | Enclosed | - | - | - | Constant Voltage (CV) | - | - | - | - | - | 21 VDC to 35 VDC | - | Tray | - | - | - | - | Obsolete | - | - | Non-Compliant | - | - | - | - | 4.015941 oz | - | - | - | - | 0°C ~ 80°C | Bulk | LMD125 | 3.17 L x 2.20 W x 1.16 H (80.4mm x 56.0mm x 29.5mm) | - | - | - | - | - | - | Constant Current | - | - | - | - | 15 W | - | - | - | AC-DC Power Supply | - | - | - | - | - | - | - | - | - | - | - | Wire Leads | 1 | CE, CQC, cULus | - | - | 84% | - | 305VAC | - | - | - | 249VAC | - | - | - | - | - | - | - | 440mA | - | - | - | - | - | - | 18 W | - | 21 ~ 35V | AC DC Converter | - | - | - | - | LED Power Supplies | 0 C to + 80 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 277 VAC | LED Power Supplies | - | IP20 | 29.5 mm | - | 81 mm | 56 mm | - | - | - | - | IP20, NEMA 410 | ||
![]() EUCI-035080FA Delta Electronics | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Delta Electronics | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | -25°C ~ 50°C | - | EUCI Panda 35W | 4.53 L x 1.77 W x 1.14 H (115.0mm x 45.0mm x 29.0mm) | - | - | - | - | - | - | Constant Current | - | - | - | - | 35 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block | 1 | CE, ENEC | - | - | 89.5% | 3.75 kV | 264VAC | - | - | - | 198VAC | - | - | - | - | - | - | - | 800mA | - | - | - | - | - | - | - | - | 24 ~ 43V | AC DC Converter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | ||
![]() RACD150-1050A Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RACT12-500 Recom | 50 |
| - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | - | - | - | - | - | - | (L x W x H) 109 x 40 x 22 mm | - | - | - | - | - | 264V | - | - | - | - | - | - | 500mA | 12W | + 50 C | 12W | - | 198V | - | - 20 C | - | Chassis Mount | 1x | 1x | - | - | - | - | Constant Current | Constant Current (CC) | 500mA | - | 24V DC | - | 12V DC | 12 VDC to 24 VDC | - | - | - | - | 12 W (max) | - | - | - | - | - | - | - | CE | - | - | - | - | - | 264V ac | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER70 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | - | - | ±20ppm/°C | - | - | 6.34 kOhms | - | Wirewound | - | 20W | - | - | - | - | - | - | - | - | - | 0 → 500mA | - | 24Vdc@0.5A | - | - | - | - | 1 | - | - | - | - | - | - | 12 → 24V dc | - | - | - | - | R (0.01%) | - | - | - | Enclosed | - | - | - | 1W | 500mA | - | Solder Lugs | - | 12 W | - | - | - | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | With Dimming | - | - | Military, Moisture Resistant | - | - | - | 198 → 264 V ac | - | AC-DC | IP20 | 22mm | 0.561 (14.25mm) | 109mm | 40mm | - | - | - | - | - | ||
![]() RACT09-500 Recom | 55 |
| - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 50 C | 9W | - | - | - | - 20 C | - | Chassis Mount | - | - | - | - | - | - | Constant Current | Constant Current (CC) | - | - | - | - | - | 9 VDC to 18 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 264V ac | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER70 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | - | - | ±100ppm/°C | - | - | 140 mOhms | - | Wirewound | - | 20W | - | - | - | - | - | - | - | - | - | 0 → 500mA | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 9 → 18V dc | - | - | - | - | M (1%) | - | - | - | Enclosed | - | - | - | 1W | 500mA | - | Solder Lugs | - | 9 W | - | - | - | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | With Dimming | - | - | Military, Moisture Resistant | - | - | - | 198 → 264 V ac | - | AC-DC | IP20 | 22 mm | 0.561 (14.25mm) | 109 mm | 40 mm | - | - | - | - | - | ||
![]() RACT18-350 Recom | 47 |
| - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | - | - | - | - | - | - | (L x W x H) 120 x 45 x 28 mm | - | - | - | - | - | 264V | - | - | - | - | - | - | 350mA | 18W | + 50 C | 18W | - | 198V | - | - 20 C | - | Chassis Mount | 1x | 1x | - | - | - | - | Constant Current | Constant Current (CC) | 350mA | - | 52V DC | - | 26V DC | 26 VDC to 52 VDC | - | - | - | - | 18 W (max) | - | - | - | - | - | - | - | - | - | - | - | - | - | 264V ac | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER70 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | - | - | ±50ppm/°C | - | - | 2.26 Ohms | - | Wirewound | - | 20W | - | - | - | - | - | - | - | - | - | 0 → 350mA | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 26 → 52V dc | - | - | - | - | R (0.01%) | - | - | - | Enclosed | - | - | - | 1W | 350mA | - | Solder Lugs | - | 18 W | - | - | - | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | With Dimming | - | - | Military, Moisture Resistant | - | - | - | 198 → 264 V ac | - | AC-DC | IP20 | 28mm | 0.561 (14.25mm) | 120mm | 45mm | - | - | - | - | - |