- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Base Product Number | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Type | Power (Watts) | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Output Power | Voltage - Output | Topology | Dimming | Features | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LD200W-35-C5600-RD EPtronics, Inc. | In Stock | - | - | - | Chassis Mount | LD200W | EPtronics, Inc. | Bulk | Active | - | -30°C ~ 60°C | LD200W | 8.92" L x 2.33" W x 1.47" H (226.6mm x 59.2mm x 37.3mm) | Constant Current | 200 W | Wire Leads | 1 | CE, cUL, cURus, FCC | 89% | 3.75 kV | 305VAC | 90VAC | 5.6A | - | 12 ~ 35V | AC DC Converter | Analog, PWM | OCP, OVP, SCP | IP66 | ||
![]() LD9W230-28-C0350-TL EPtronics, Inc. | In Stock | - | - | - | Chassis Mount | LD9W | EPtronics, Inc. | Bulk | Active | - | -30°C ~ 60°C | LD9W-TL | 3.35" L x 1.42" W x 0.91" H (85.1mm x 36.1mm x 23.1mm) | Constant Current | 9 W | Wire Leads | 1 | CE, cURus, FCC | 84% | 3.75 kV | 300VAC | 208VAC | 350mA | - | 17 ~ 28V | AC DC Converter | ELV, Triac | OCP, OVP, SCP | IP66 | ||
![]() LD200W-445-C0450-RD EPtronics, Inc. | In Stock | - | - | - | Chassis Mount | LD200W | EPtronics, Inc. | Bulk | Active | - | -30°C ~ 60°C | LD200W | 8.92" L x 2.33" W x 1.47" H (226.6mm x 59.2mm x 37.3mm) | Constant Current | 200 W | Wire Leads | 1 | CE, cUL, cURus, FCC | 92% | 3.75 kV | 305VAC | 90VAC | 450mA | - | 149 ~ 445V | AC DC Converter | Analog, PWM | OCP, OVP, SCP | IP66 | ||
![]() LD40W230-54-C0700-TL EPtronics, Inc. | In Stock | - | - | - | Chassis Mount | LD40W | EPtronics, Inc. | Bulk | Active | - | -30°C ~ 50°C | LD40W-TL | 3.78" L x 2.80" W x 1.26" H (96.0mm x 71.1mm x 32.0mm) | Constant Current | 40 W | Wire Leads | 1 | CE, cURus, FCC | 86% | 3.75 kV | 300VAC | 208VAC | 700mA | - | 34 ~ 54V | AC DC Converter | ELV, Triac | OCP, OVP, SCP | IP66 | ||
![]() LD120W-49 EPtronics, Inc. | In Stock | - | - | Panel | Chassis Mount | LD120W | EPtronics, Inc. | Bulk | Active | Compliant | -30°C ~ 60°C | LD120W | 7.20" L x 2.33" W x 1.47" H (182.9mm x 59.2mm x 37.3mm) | Constant Voltage | 120 W | Wire Leads | 1 | CE, cUL, cURus, FCC | 90% | 3.75 kV | 305VAC | 90VAC | 2.45A | 120 W | 49V | AC DC Converter | Analog, PWM | OCP, OVP, SCP | IP66 | ||
![]() LD16W230-46-C0350-TL EPtronics, Inc. | In Stock | - | - | - | Chassis Mount | LD16W | EPtronics, Inc. | Bulk | Active | - | -30°C ~ 60°C | LD16W-TL | 3.74" L x 1.61" W x 0.98" H (95.0mm x 40.9mm x 24.9mm) | Constant Current | 16 W | Wire Leads | 1 | CE, cURus, FCC | 85% | 3.75 kV | 300VAC | 208VAC | 350mA | - | 28 ~ 46V | AC DC Converter | ELV, Triac | OCP, OVP, SCP | IP66 | ||
![]() LD6W230-20-C0350-TL EPtronics, Inc. | In Stock | - | - | - | Chassis Mount | LD6W | EPtronics, Inc. | Bulk | Active | - | -30°C ~ 60°C | LD6W-TL | 3.35" L x 1.42" W x 0.91" H (85.1mm x 36.1mm x 23.1mm) | Constant Current | 6 W | Wire Leads | 1 | CE, cURus, FCC | 81% | 3.75 kV | 300VAC | 208VAC | 350mA | - | 12 ~ 20V | AC DC Converter | ELV, Triac | OCP, OVP, SCP | IP66 | ||
![]() LD20W120-28-C0700-TL EPtronics, Inc. | In Stock | - | - | - | Chassis Mount | LD20W | EPtronics, Inc. | Bulk | Active | - | -30°C ~ 60°C | LD20W-TL | 3.74" L x 1.61" W x 0.98" H (95.0mm x 40.9mm x 24.9mm) | Constant Current | 20 W | Wire Leads | 1 | CE, cURus, FCC | 82% | 3.75 kV | 132VAC | 108VAC | 700mA | - | 17 ~ 28V | AC DC Converter | ELV, Triac | OCP, OVP, SCP | IP66 | ||
![]() LD6W120-20-C0350-TL EPtronics, Inc. | In Stock | - | - | - | Chassis Mount | LD6W | EPtronics, Inc. | Bulk | Active | - | -30°C ~ 60°C | LD6W-TL | 3.35" L x 1.42" W x 0.91" H (85.1mm x 36.1mm x 23.1mm) | Constant Current | 6 W | Wire Leads | 1 | CE, cURus, FCC | 81% | 3.75 kV | 132VAC | 108VAC | 350mA | - | 12 ~ 20V | AC DC Converter | ELV, Triac | OCP, OVP, SCP | IP66 | ||
![]() LD12W230-12-C1000-TL EPtronics, Inc. | In Stock | - | - | - | Chassis Mount | LD12W | EPtronics, Inc. | Bulk | Active | - | -30°C ~ 60°C | LD12W-TL | 3.35" L x 1.42" W x 0.91" H (85.1mm x 36.1mm x 23.1mm) | Constant Current | 12 W | Wire Leads | 1 | CE, cURus, FCC | 81% | 3.75 kV | 300VAC | 208VAC | 1A | - | 7 ~ 12V | AC DC Converter | Analog, PWM | OCP, OVP, SCP | IP66 | ||
![]() LD200W-47 EPtronics, Inc. | In Stock | - | - | - | Chassis Mount | LD200W | EPtronics, Inc. | Bulk | Active | - | -30°C ~ 60°C | LD200W | 8.92" L x 2.33" W x 1.47" H (226.6mm x 59.2mm x 37.3mm) | Constant Voltage | 200 W | Wire Leads | 1 | CE, cUL, cURus, FCC | 89% | 3.75 kV | 305VAC | 90VAC | 4.2A | - | 47V | AC DC Converter | Analog, PWM | OCP, OVP, SCP | IP66 | ||
![]() LD40W120-36-C1100-TL EPtronics, Inc. | In Stock | - | - | - | Chassis Mount | LD40W | EPtronics, Inc. | Bulk | Active | - | -30°C ~ 50°C | LD40W-TL | 3.78" L x 2.80" W x 1.26" H (96.0mm x 71.1mm x 32.0mm) | Constant Current | 40 W | Wire Leads | 1 | CE, cURus, FCC | 84% | 3.75 kV | 132VAC | 108VAC | 1.1A | - | 22 ~ 36V | AC DC Converter | ELV, Triac | OCP, OVP, SCP | IP66 | ||
![]() LD16W120-24-C0700-TL EPtronics, Inc. | In Stock | - | - | - | Chassis Mount | LD16W | EPtronics, Inc. | Bulk | Active | - | -30°C ~ 60°C | LD16W-TL | 3.74" L x 1.61" W x 0.98" H (95.0mm x 40.9mm x 24.9mm) | Constant Current | 17 W | Wire Leads | 1 | CE, cURus, FCC | 83% | 3.75 kV | 132VAC | 108VAC | 700mA | - | 14 ~ 24V | AC DC Converter | ELV, Triac | OCP, OVP, SCP | IP66 | ||
![]() LD200W-285-C0700-RD EPtronics, Inc. | In Stock | - | - | - | Chassis Mount | LD200W | EPtronics, Inc. | Bulk | Active | - | -30°C ~ 60°C | LD200W | 8.92" L x 2.33" W x 1.47" H (226.6mm x 59.2mm x 37.3mm) | Constant Current | 200 W | Wire Leads | 1 | CE, cUL, cURus, FCC | 92% | 3.75 kV | 305VAC | 90VAC | 700mA | - | 95 ~ 285V | AC DC Converter | Analog, PWM | OCP, OVP, SCP | IP66 | ||
![]() LD16W120-46-C0350-TL EPtronics, Inc. | In Stock | - | - | - | Chassis Mount | LD16W | EPtronics, Inc. | Bulk | Active | - | -30°C ~ 60°C | LD16W-TL | 3.74" L x 1.61" W x 0.98" H (95.0mm x 40.9mm x 24.9mm) | Constant Current | 16 W | Wire Leads | 1 | CE, cURus, FCC | 85% | 3.75 kV | 132VAC | 108VAC | 350mA | - | 28 ~ 46V | AC DC Converter | ELV, Triac | OCP, OVP, SCP | IP66 | ||
![]() LD120W-43-C2800-RD EPtronics, Inc. | In Stock | - | - | - | Chassis Mount | LD120W | EPtronics, Inc. | Bulk | Active | - | -30°C ~ 60°C | LD120W | 7.20" L x 2.33" W x 1.47" H (182.9mm x 59.2mm x 37.3mm) | Constant Current | 120 W | Wire Leads | 1 | CE, cUL, cURus, FCC | 88% | 3.75 kV | 305VAC | 90VAC | 2.8A | - | 15 ~ 43V | AC DC Converter | Analog, PWM | OCP, OVP, SCP | IP66 | ||
![]() LD150W-48 EPtronics, Inc. | In Stock | - | - | Panel | Chassis Mount | LD150W | EPtronics, Inc. | Bulk | Active | Compliant | -30°C ~ 60°C | LD150W | 7.20" L x 2.33" W x 1.47" H (182.9mm x 59.2mm x 37.3mm) | Constant Voltage | 150 W | Wire Leads | 1 | CE, cUL, cURus, FCC | 89% | 3.75 kV | 305VAC | 90VAC | 3.15A | 151 W | 48V | AC DC Converter | Analog, PWM | OCP, OVP, SCP | IP66 | ||
![]() LD6W120-12-C0500-TL EPtronics, Inc. | In Stock | - | - | - | Chassis Mount | LD6W | EPtronics, Inc. | Bulk | Active | - | -30°C ~ 60°C | LD6W-TL | 3.35" L x 1.42" W x 0.91" H (85.1mm x 36.1mm x 23.1mm) | Constant Current | 6 W | Wire Leads | 1 | CE, cURus, FCC | 80% | 3.75 kV | 132VAC | 108VAC | 500mA | - | 7 ~ 12V | AC DC Converter | ELV, Triac | OCP, OVP, SCP | IP66 | ||
![]() LD200W-142-C1400-RD EPtronics, Inc. | In Stock | - | - | - | Chassis Mount | LD200W | EPtronics, Inc. | Bulk | Active | - | -30°C ~ 60°C | LD200W | 8.92" L x 2.33" W x 1.47" H (226.6mm x 59.2mm x 37.3mm) | Constant Current | 200 W | Wire Leads | 1 | CE, cUL, cURus, FCC | 91% | 3.75 kV | 305VAC | 90VAC | 1.4A | - | 48 ~ 142V | AC DC Converter | Analog, PWM | OCP, OVP, SCP | IP66 | ||
![]() LD12W120-36-C0350-TL EPtronics, Inc. | In Stock | - | - | - | Chassis Mount | LD12W | EPtronics, Inc. | Bulk | Active | - | -30°C ~ 60°C | LD12W-TL | 3.35" L x 1.42" W x 0.91" H (85.1mm x 36.1mm x 23.1mm) | Constant Current | 12 W | Wire Leads | 1 | CE, cURus, FCC | 84% | 3.75 kV | 132VAC | 108VAC | 350mA | - | 22 ~ 36V | AC DC Converter | Analog, PWM | OCP, OVP, SCP | IP66 |