- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Operation Mode | Output Voltage-Channel 1 | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Series | Additional Feature | HTS Code | Subcategory | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Analog IC - Other Type | Output Power | Output Current-Max | Dimming | Input Voltage | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 04-RETRO-GS interlight | In Stock | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | - | - | - | Retail Package | - | - | - | - | - | - | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCD-24-0.50/W/X2 Recom | In Stock | - | - | - | - | - | - | - | - | - | + 80 C | - | - 40 C | SMD/SMT | - | - | Constant Current (CC) | 2 VDC to 35 VDC | - | - | - | - | - | - | - | - | - | - | - | RCD-24 | - | - | - | - | - | - | - | - | 1 Output | - | - | - | 17.5 W | - | With Dimming | 4.5 VDC to 36 VDC | IP67 | 8.5 mm | 22.1 mm | 12.55 mm | ||
![]() RCD-24-0.70/PL/A-R Recom | In Stock | - | - | - | - | - | - | - | - | - | + 75 C | - | - 40 C | SMD/SMT | - | - | Constant Current (CC) | 2 VDC to 35 VDC | - | - | - | - | - | - | - | - | - | - | - | RCD-24PL | - | - | - | - | - | - | - | - | 1 Output | - | - | - | 24.5 W | - | With Dimming | 4.5 VDC to 36 VDC | - | 6.6 mm | 31 mm | 11.4 mm | ||
![]() RCD-24-0.70/W/X2 Recom | In Stock | - | - | - | - | - | - | - | - | - | + 71 C | - | - 40 C | SMD/SMT | - | - | Constant Current (CC) | 2 VDC to 35 VDC | - | - | - | - | - | - | - | - | - | - | - | RCD-24 | - | - | - | - | - | - | - | - | 1 Output | - | - | - | 24.5 W | - | With Dimming | 4.5 VDC to 36 VDC | IP67 | 8.5 mm | 22.1 mm | 12.55 mm | ||
![]() RCD-24-0.60/W/X2 Recom | In Stock | - | - | - | - | - | - | - | - | - | + 75 C | - | - 40 C | SMD/SMT | - | - | Constant Current (CC) | 2 VDC to 35 VDC | - | - | - | - | - | - | - | - | - | - | - | RCD-24 | - | - | - | - | - | - | - | - | 1 Output | - | - | - | 21 W | - | With Dimming | 4.5 VDC to 36 VDC | IP67 | 8.5 mm | 22.1 mm | 12.55 mm | ||
Tiny WHSL | In Stock | - | - | - | - | TDK-LAMBDA CORP | 13.2 V | 10.8 V | TDK-Lambda Corporation | ALD-310012PJ125 | - | - | - | - | 85 °C | -30 °C | - | - | - | - | - | , | - | - | - | Obsolete | - | 5.82 | Yes | - | REMOTE SHUTDOWN | - | Power Supply Modules | - | - | - | compliant | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | 0.1 A | - | - | - | 5.5 mm | 85 mm | 21.5 mm | ||
![]() 8485 Inspired LED | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8537 Inspired LED | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8538 Inspired LED | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XLG-320-V-A MEAN WELL | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST-PSU-12V3A STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WW-EZ2D-5-KTLD-120-UV-12V-DIW interlight | In Stock | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | - | - | - | Retail Package | - | - | - | - | - | - | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | NO | 13 | TDK CORP | 13.2 V | 10.8 V | TDK Corporation of America | ALD-605012PD131 | - | - | - | - | 80 °C | -30 °C | - | - | - | PLASTIC/EPOXY | DIP | DIP, DIP13/14,.9 | DIP13/14,.9 | RECTANGULAR | IN-LINE | Obsolete | - | 5.83 | Yes | - | - | 8542.39.00.01 | Other Analog ICs | DUAL | THROUGH-HOLE | 2.54 mm | compliant | R-PDIP-T13 | - | Not Qualified | COMMERCIAL EXTENDED | - | - | 0.06 A | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | TDK-LAMBDA CORP | 13.2 V | 10.8 V | TDK-Lambda Corporation | ALD-514012PJ134 | - | - | - | - | 85 °C | -30 °C | - | - | - | - | - | , | - | - | - | Not Recommended | - | 8.5 | Yes | - | REMOTE SHUTDOWN | - | Power Supply Modules | - | - | - | compliant | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | 0.14 A | - | - | - | 5.2 mm | 100 mm | 50 mm | ||
![]() AOLL1-150-48AD E-T-A | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AOLL1-100-12AD E-T-A | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AOLL1-240-36AD E-T-A | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AOLL1-300-12AD E-T-A | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AOLL1-150-36AD E-T-A | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AOLL1-300-48AD E-T-A | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |