- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Base Product Number | Maximum Operating Temperature | Maximum Output Power | Mfr | Minimum Operating Temperature | Mounting Styles | Operation | Operation Mode | Output Voltage-Channel 1 | Package | Product Status | Standard Number | Standards Met | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Type | Power (Watts) | Current Rating | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Configuration | Current - Output (Max) | Power Dissipation | Output Current | Output Power | Voltage - Output | Topology | Dimming | Features | Input Voltage | Primary Type | IP Rating | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BXDR-MP-46LT-C114A-01-A Bridgelux | 52 |
| - | Chassis Mount | - | - | - | - | Bridgelux | - | - | - | - | - | Box | Active | UL 8750 | - | - | -20°C ~ 50°C | - | 11.02 L x 1.18 W x 0.83 H (280.0mm x 30.0mm x 21.0mm) | Constant Current | 46 W | - | Terminal Block | 1 | cUL, cULus, FCC, UL | 88% | - | 382VAC | - | 108VAC | - | 1.4A | - | - | - | 20 ~ 50V | AC DC Converter | Analog | OTP, OVP, SCP | - | - | - | - | - | - | IP20 | ||
![]() LDV12-12-1R0 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LDV12-15-R80 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KTLD-80-UV-12V interlight | In Stock | - | - | - | - | - | - | - | Interlight | - | - | - | - | - | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LSA200B-024C TPOWER | In Stock | - | - | Chassis Mount | - | LSA200B | - | - | NetPower | - | - | - | - | - | Tray | Active | - | - | - | -40°C ~ 85°C | LSA200B (200W) | 9.13 L x 2.68 W x 1.71 H (232.0mm x 68.0mm x 43.5mm) | Constant Voltage | 200 W | - | Wire Leads | 1 | CE, cURus | 92% | 3.75 kV | 305VAC | - | 90VAC | - | 8.33A | - | - | - | 24V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | - | - | - | - | - | IP67 | ||
![]() LUB075M-108C TPOWER | In Stock | - | - | Chassis Mount | - | LUB075M | - | - | NetPower | - | - | - | - | - | Tray | Active | - | - | - | -40°C ~ 90°C | LUB075X (75W) | 5.06 L x 2.68 W x 1.46 H (128.6mm x 68.0mm x 37.0mm) | Constant Current | 75 W | - | Wire Leads | 1 | CE, cURus | 90% | 3.75 kV | 305VAC | - | 90VAC | - | 1.05A | - | - | - | 54 ~ 108V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | - | - | - | - | - | - | IP67 | ||
![]() LSA075B-024C TPOWER | In Stock | - | - | Chassis Mount | - | LSA075B | - | - | NetPower | - | - | - | - | - | Tray | Active | - | - | - | -40°C ~ 85°C | LSA075B (75W) | 6.46 L x 2.68 W x 1.54 H (164.0mm x 68.0mm x 39.0mm) | Constant Voltage | 75 W | - | Wire Leads | 1 | CE, cURus | 87% | 3.75 kV | 305VAC | - | 90VAC | - | 3.13A | - | - | - | 24V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | - | - | - | - | - | IP67 | ||
![]() LUB200M-286C TPOWER | In Stock | - | - | Chassis Mount | - | LUB200M | - | - | NetPower | - | - | - | - | - | Tray | Active | - | - | - | -40°C ~ 90°C | LUB200X (200W) | 7.62 L x 2.68 W x 1.46 H (193.6mm x 68.0mm x 37.0mm) | Constant Current | 200 W | - | Wire Leads | 1 | CE, cURus | 93.5% | 3.75 kV | 305VAC | - | 90VAC | - | 1.05A | - | - | - | 143 ~ 286V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | - | - | - | - | - | - | IP67 | ||
![]() RACT20-350-US Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RACD60-4200/IP67 Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCOB-600 Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCOB-650 Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCOB-400 Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LUB105M-150CP TPOWER | In Stock | - | - | Chassis Mount | - | - | - | - | NetPower | - | - | - | - | - | Tray | Active | - | - | - | -40°C ~ 60°C | LUB105X (105W) | 6.05 L x 2.68 W x 1.46 H (153.6mm x 68.0mm x 37.0mm) | Constant Current, Voltage | 105 W | - | Wire Leads | 1 | UL | 92% | 3.75 kV | 305VAC | - | 90VAC | - | 1.05A | - | - | - | 75 ~ 150 V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | - | - | - | - | - | - | IP67 | ||
![]() WW-EZ2R-0-KTLD-22-UV-700-AK1 interlight | In Stock | - | - | - | - | - | - | - | Interlight | - | - | - | - | - | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCD-24-0.60/W Recom | 128 |
| - | - | - | - | + 75 C | 21W | - | - 40 C | SMD/SMT | Constant Current | Constant Current (CC) | 2 VDC to 35 VDC | - | - | - | - | 36V dc | - | RCD-24 | - | - | - | 0 → 600mA | - | 1 | - | - | - | - | 2 → 35V dc | - | Enclosed | - | - | 600mA | 21 W | - | - | Without Dimming | - | 4.5 → 36 V dc | DC-DC | IP67 | 8.5 mm | 22.1 mm | 12.55 mm | - | ||
![]() RCD-24-0.30/W Recom | 42 |
| - | - | - | - | + 85 C | 10.5W | - | - 40 C | SMD/SMT | Constant Current | Constant Current (CC) | 2 VDC to 35 VDC | - | - | - | RoHS Compliant | 36V dc | - | RCD-24 | - | - | - | 0 → 300mA | - | 1 | - | - | - | - | 2 → 35V dc | - | Enclosed | - | 800mW | 300mA | 10.5 W | - | - | Without Dimming | - | 4.5 → 36 V dc | DC-DC | IP67 | 8.5 mm | 22.1 mm | 12.55 mm | - | ||
![]() RCD-24-0.35/W Recom | 58 |
| - | - | - | - | - | 12.25W | - | - | - | Constant Current | - | - | - | - | - | - | 4.5 → 36V dc | - | RCD-24 | - | - | - | 0 → 350mA | - | 1 | - | - | - | - | 2 → 35V dc | - | Enclosed | - | - | 350mA | - | - | - | - | - | 4.5 → 36 V dc | DC-DC | IP67 | - | - | - | - | ||
![]() RELV4-16 Recom | 63 |
| - | - | - | - | - | 3.2W | - | - | - | Constant Current | - | - | - | - | - | CE, RoHS Compliant | 264V ac | - | RELV4-16 | - | - | - | 0 → 200mA | - | - | - | - | - | - | - | - | - | - | - | 200mA | - | - | - | - | - | 90 → 264 V | DC-DC | IP20 | - | - | - | - | ||
![]() OT20/230-240/24 OSRAM | 35 |
| - | - | - | - | - | 20W | - | - | - | Constant Voltage | - | - | - | - | - | - | 230 → 240V | - | OPTOTRONIC OT | - | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | 830mA | - | - | - | - | - | 230 → 240 V | - | IP20 | - | - | - | - |