- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Maximum Operating Temperature | Maximum Output Power | Mfr | Minimum Operating Temperature | Mounting Styles | Operation | Operation Mode | Output Voltage-Channel 1 | Package | Product Status | Standards Met | Voltage, Rating | Series | Output | Number of Outputs | Output Voltage | Configuration | Output Current | Output Power | Dimming | Input Voltage | Primary Type | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LPF-40-48RS MEAN WELL | 40 |
| - | - | 40.32W | - | - | - | Constant Voltage | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | - | - | 1 | 48V | - | 840mA | - | - | 127 → 431 V dc, 90 → 305 V ac | - | IP67 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 10 → 30W | - | - | - | Constant Current | - | - | - | - | - | - | Oti | - | - | 10 → 56V | - | 1.05A | - | - | 120 → 277 V | - | - | - | - | - | ||
![]() 120-18500D Extech | In Stock | - | - | - | - | Nextech Lighting | - | - | - | - | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLC-30-12RS MEAN WELL | 49 |
| - | - | 30W | - | - | - | Constant Voltage | - | - | - | - | - | 127 → 370 V dc, 90 → 264 V ac | - | - | 1 | 12V | - | 2.5A | - | - | 127 → 370 V dc, 90 → 264 V ac | - | - | - | - | - | ||
Tiny WHSL | 85 |
| - | - | 28W | - | - | - | Constant Current | - | - | - | - | - | - | - | - | - | 27-40V | - | 500-700mA | - | - | 220 → 240 V | - | - | - | - | - | ||
Tiny WHSL | 38 |
| - | - | 27W | - | - | - | Constant Current | - | - | - | - | CE, EL, EMC, EN55015, EN61000-3-2, EN61347-1, EN61347-2-13, EN61547, EN-62384, ENEC 10, VDE | 176 → 276 V dc, 198 → 264 V ac | OPTOTRONIC Intelligent | 12 → 54 V @ 700 mA | 1 | 12 → 54V | Sealed | 700mA | - | - | 176 → 276 V dc, 198 → 264 V ac | AC-DC, DC-DC | IP20 | - | - | - | ||
![]() LNE-12V150WACA Delta Electronics | In Stock | - | - | - | - | Delta Electronics | - | - | - | - | - | Bulk | Obsolete | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XLG-320-M-DA2 MEAN WELL | 63 |
| - | + 85 C | - | - | - 40 C | Desktop | - | Constant Power (CP) | 180 V | - | - | - | - | XLG-320-DA2 | - | 1 Output | - | - | - | 320 W | With Dimming | 100 VAC to 305 VAC | - | IP67 | 39.5 mm | 246 mm | 77 mm | ||
![]() XLG-150-H-DA2 MEAN WELL | 43 | - | - | + 90 C | - | - | - 40 C | Desktop | - | Constant Power (CP) | 65 V | - | - | - | - | XLG-150-DA2 | - | 1 Output | - | - | - | 150 W | With Dimming | 100 VAC to 305 VAC | - | IP67 | 35.5 mm | 180 mm | 63 mm | ||
![]() XLG-75-L-DA2 MEAN WELL | 47 | - | - | + 90 C | - | - | - 40 C | Desktop | - | Constant Power (CP) | 115 V | - | - | - | - | XLG-75-DA2 | - | 1 Output | - | - | - | 75 W | With Dimming | 100 VAC to 305 VAC | - | IP67 | 32 mm | 140 mm | 63 mm | ||
![]() WW-EZ2S-7-KTLD-23-UV-830-VDIM-L7 interlight | In Stock | - | - | - | - | Interlight | - | - | - | - | - | Retail Package | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AOLL1-100-48AD E-T-A | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 63 |
| - | - | 100W | - | - | - | Constant Current | - | - | - | - | - | - | OTi-DALI | - | - | 300V | - | 700mA | - | - | 220 → 240 V | - | - | - | - | - | ||
Tiny WHSL | 96 |
| - | - | 30W | - | - | - | Constant Current | - | - | - | - | - | - | OT-FIT | - | - | 42V | - | 700mA | - | - | 220 → 240 V | - | - | - | - | - | ||
Tiny WHSL | 74 |
| - | - | 30W | - | - | - | Constant Current | - | - | - | - | - | - | OTi-DALI | - | - | 300V | - | 700mA | - | - | 220 → 240 V | - | - | - | - | - | ||
Tiny WHSL | 66 |
| - | - | 20W | - | - | - | Constant Current | - | - | - | - | - | - | OTi-DALI | - | - | 300V | - | 500mA | - | - | 220 → 240 V | - | - | - | - | - | ||
Tiny WHSL | 66 |
| - | - | 35W | - | - | - | Constant Current | - | - | - | - | - | - | ETi-DALI | - | - | 240V | - | 400mA | - | - | 220 → 240 V | - | - | - | - | - | ||
Tiny WHSL | 63 |
| - | - | 150W | - | - | - | Constant Current | - | - | - | - | - | - | OT 1DIM | - | - | 214V | - | 1.4A | - | - | 220 → 240 V | - | - | - | - | - | ||
Tiny WHSL | 9052060 |
| - | - | 35W | - | - | - | Constant Current | - | - | - | - | - | - | OTi-DALI | - | - | 300V | - | 400mA | - | - | 220 → 240 V | - | - | - | - | - | ||
Tiny WHSL | 47 |
| - | - | 200W | - | - | - | Constant Current | - | - | - | - | - | - | OT 1DIM | - | - | 214V | - | 1.4A | - | - | 220 → 240 V | - | - | - | - | - |