- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Base Product Number | Maximum Output Power | Mfr | Operation | Package | Product Status | Programmable | Standard Number | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Temperature Coefficient | Type | Resistance | Power (Watts) | Power Rating | Resistor Type | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Current - Output (Max) | Output Current | Voltage - Output | Topology | Resistance Tolerance | Dimming | Features | Input Voltage | Product Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 52 |
| - | - | - | - | 60W | - | Constant Voltage | - | - | - | - | - | - | ELEMENT G2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | - | - | 25A | - | - | - | - | - | 220 → 240 V | - | - | ||
Tiny WHSL | 145 |
| - | - | - | - | 38W | - | Constant Current | - | - | - | - | - | - | OT-FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 42V | - | - | 900mA | - | - | - | - | - | 220 → 240 V | - | - | ||
![]() HLG-320H-24JB MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HVG-65-24D MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AOLL1-240-48AD E-T-A | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LDP40S360-C111BR Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LNE-48V100WDCA Delta Electronics | In Stock | - | - | - | - | - | - | Delta Electronics | - | Bulk | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EUCI-020070FA Delta Electronics | In Stock | - | - | Chassis Mount | - | - | - | Delta Electronics | - | Bulk | Obsolete | - | - | -25°C ~ 55°C | - | EUCI Panda 20W | 4.53 L x 1.77 W x 1.14 H (115.0mm x 45.0mm x 29.0mm) | - | - | Constant Current | - | 20 W | - | - | Terminal Block | 1 | CE, ENEC | 89.5% | 3.75 kV | 264VAC | - | 198VAC | 700mA | - | 21 ~ 28.6V | AC DC Converter | - | - | OCP, OTP, OVP, SCP | - | - | IP20 | ||
![]() EUCI-020035FA Delta Electronics | In Stock | - | - | Chassis Mount | - | - | - | Delta Electronics | - | Bulk | Obsolete | - | - | -25°C ~ 55°C | - | EUCI Panda 20W | 4.53 L x 1.77 W x 1.14 H (115.0mm x 45.0mm x 29.0mm) | - | - | Constant Current | - | 20 W | - | - | Terminal Block | 1 | CE, ENEC | 89.5% | 3.75 kV | 264VAC | - | 198VAC | 350mA | - | 31 ~ 42V | AC DC Converter | - | - | OCP, OTP, OVP, SCP | - | - | IP20 | ||
![]() 1809962002 Molex | In Stock | - | - | - | - | 180996 | - | Molex | - | Bulk | Active | - | - | - | - | * | - | - | 50.0000 ppm/°C | - | 49.9 Ohm | - | 0.125 W | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 7.62 | - | ||
![]() GI-ACC-EDH-25W Green Ignite Inc | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | Not Verified | - | 0°C ~ 50°C | Bulk | - | 17.14" L x 2.13" W x 1.57" H (435.4mm x 54.1mm x 39.9mm) | Active | - | Constant Voltage | - | 25 W | - | - | - | 1 | - | - | - | 277VAC | - | 10VAC | - | - | 170VDC | AC DC Converter | - | - | - | - | - | - | ||
![]() XLN-25-H-B MEAN WELL USA Inc. | 53 | - | Datasheet | Chassis Mount | - | - | - | - | - | - | - | - | - | -25°C ~ 85°C (With Derating) | Bulk | XLN-25 (25W) | 4.49" L x 1.73" W x 1.26" H (114.0mm x 44.0mm x 32.0mm) | Active | - | Constant Power | - | 25 W | - | - | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC, UKCA | 88% | 3.75 kV | 305VAC | - | 110VAC | 1.05A | - | 9 ~ 54V | AC DC Converter | - | - | OCP, OTP, OVP, SCP | - | - | IP67 | ||
![]() XLN-40-H-B MEAN WELL USA Inc. | 51 | - | Datasheet | Chassis Mount | - | - | - | - | - | - | - | - | - | -25°C ~ 90°C (With Derating) | Bulk | XLN-40 (40W) | 4.49" L x 1.73" W x 1.26" H (114.0mm x 44.0mm x 32.0mm) | Active | - | Constant Power | - | 40 W | - | - | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC, UKCA | 88% | 3.75 kV | 305VAC | - | 110VAC | 1.4A | - | 9 ~ 54V | AC DC Converter | - | - | OCP, OTP, OVP, SCP | - | - | IP67 | ||
![]() XLN-60-12-B MEAN WELL USA Inc. | 17 | - | Datasheet | Chassis Mount | - | - | - | - | - | - | - | - | - | -25°C ~ 90°C (With Derating) | Bulk | XLN-60 (60W) | 5.57" L x 1.93" W x 1.26" H (141.5mm x 49.0mm x 32.0mm) | Active | - | Constant Voltage | - | 60 W | - | - | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC, UKCA | 86% | 3.75 kV | 305VAC | - | 110VAC | 5A | - | 12V | AC DC Converter | - | PWM | OCP, OTP, OVP, SCP | - | - | IP67 | ||
![]() XLN-25-H-DA2 MEAN WELL USA Inc. | 23 | - | Datasheet | Chassis Mount | - | - | - | - | - | - | - | - | - | -25°C ~ 85°C (With Derating) | Bulk | XLN-25 (25W) | 4.49" L x 1.73" W x 1.26" H (114.0mm x 44.0mm x 32.0mm) | Active | - | Constant Power | - | 25 W | - | - | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC, UKCA | 88% | 3.75 kV | 305VAC | - | 110VAC | 1.05A | - | 9 ~ 54V | AC DC Converter | - | DALI | OCP, OTP, OVP, SCP | - | - | IP67 | ||
![]() XLN-25-H MEAN WELL USA Inc. | 42 | - | Datasheet | Chassis Mount | - | - | - | - | - | - | - | - | - | -25°C ~ 85°C (With Derating) | Bulk | XLN-25 (25W) | 4.49" L x 1.73" W x 1.26" H (114.0mm x 44.0mm x 32.0mm) | Active | - | Constant Power | - | 25 W | - | - | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC, UKCA | 88% | 3.75 kV | 305VAC | - | 110VAC | 1.05A | - | 9 ~ 54V | AC DC Converter | - | - | OCP, OTP, OVP, SCP | - | - | IP67 | ||
![]() XLC-25-H-S MEAN WELL USA Inc. | 17 | - | Datasheet | Chassis Mount | - | - | - | - | - | - | - | - | UL 8750 | -25°C ~ 85°C (With Derating) | Bulk | XLC-25 (25W) | 5.79" L x 1.57" W x 1.26" H (147.0mm x 40.0mm x 32.0mm) | Active | - | Constant Power | - | 25 W | - | - | Terminal Block | 1 | CB, CCC, CE, cULus, cURus, EAC, ENEC, UKCA | 88% | 3.75 kV | 305VAC | - | 110VAC | 1.05A | - | 9 ~ 54V | AC DC Converter | - | - | OCP, OTP, OVP, SCP | - | - | - | ||
![]() XLC-25-H-BS MEAN WELL USA Inc. | 28 | - | Datasheet | Chassis Mount | - | - | - | - | - | - | - | - | UL 8750 | -25°C ~ 85°C (With Derating) | Bulk | XLC-25 (25W) | 5.79" L x 1.57" W x 1.26" H (147.0mm x 40.0mm x 32.0mm) | Active | - | Constant Power | - | 25 W | - | - | Terminal Block | 1 | CB, CCC, CE, cULus, cURus, EAC, ENEC, UKCA | 88% | 3.75 kV | 305VAC | - | 110VAC | 1.05A | - | 9 ~ 54V | AC DC Converter | - | - | OCP, OTP, OVP, SCP | - | - | - | ||
![]() XLC-25-12 MEAN WELL USA Inc. | 53 | - | Datasheet | Chassis Mount | - | - | - | - | - | - | - | - | UL 8750 | -25°C ~ 85°C (With Derating) | Bulk | XLC-25 (25W) | 4.21" L x 1.57" W x 1.26" H (107.0mm x 40.0mm x 32.0mm) | Active | - | Constant Voltage | - | 25 W | - | - | Terminal Block | 1 | CB, CCC, CE, cULus, cURus, EAC, ENEC, UKCA | 86% | 3.75 kV | 305VAC | - | 110VAC | 2.1A | - | 12V | AC DC Converter | - | - | OCP, OTP, OVP, SCP | - | - | - | ||
![]() 1809961003 Molex | In Stock | - | - | - | - | 180996 | - | Molex | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |