- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Base Product Number | Brand | Connections | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | Input Frequency | Input voltage (max.) | LED driver features | Manufacturer | Max. output current | Max. power | Max. temperature | Maximum Operating Temperature | Maximum Output Power | Mfr | Min. input voltage | Min. temperature | Minimum Isolation Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | No. of inputs | No. of outputs | Open Frame/Enclosed | Operation | Operation Mode | Output current (max.) - rounded | Output voltage (max.) | Output Voltage-Channel 1 | Package | Power range | Product Status | Protection class | RoHS | Standard Number | Test mark | Unit Weight | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Subcategory | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Output Type | Voltage - Input (Min) | Current - Output (Max) | Output Current | Output Power | Voltage - Output | Topology | Product Type | Operating Temperature Range | Dimming | Product | Features | Standard | Input Voltage | Product Category | IP Rating | Diameter | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LDH-25-500 MEAN WELL USA Inc. | 27 |
| - | Through Hole | 6-DIP Module | - | LDH-25 | MEAN WELL | - | - | - | 200 | - | - | - | MEAN WELL | - | - | - | - | 25W | MEAN WELL USA Inc. | - | - | - | - | Through Hole | Panel Mount | - | - | - | Constant Current | Constant Current (CC) | - | - | 12.5 VDC to 50 VDC | Box | - | Active | - | Details | - | - | 1.763698 oz | -40°C ~ 70°C | LDH-25 (25W) | 2.06" L x 1.07" W x 0.94" H (52.4mm x 27.2mm x 24.0mm) | PC Pins | Constant Current | 25 W | AC-DC Power Supply | - | 1 | CE, EAC | 94% | - | 32V | 12.5 to 50 V | Constant Current | 9.5V | 500mA | 500 mA | 25 W | 12.5 ~ 50V | Boost | LED Power Supplies | - | Analog, PWM | - | OVP, SCP | - | 9.5 to 32 Vdc | LED Power Supplies | - | - | 24 mm | 52.4 mm | 27.2 mm | - | ||
![]() LDH-25-350W MEAN WELL USA Inc. | 41 | - | - | Chassis Mount | - | - | LDH-25 | MEAN WELL | - | - | - | 200 | - | - | - | MEAN WELL | - | - | - | - | 25W | MEAN WELL USA Inc. | - | - | - | - | Chassis Mount | Panel Mount | - | - | - | Constant Current | Constant Current (CC) | - | - | 12.5 VDC to 72 VDC | Box | - | Active | - | Details | - | - | 2.010616 oz | -40°C ~ 70°C | LDH-25 (25W) | 2.06" L x 1.07" W x 0.94" H (52.4mm x 27.2mm x 24.0mm) | Wire Leaded | Constant Current | 25 W | AC-DC Power Supply | Wire Leads | 1 | CE, EAC | 95% | - | 32V | 12.5 to 72 V | Constant Current | 9.5V | 350mA | 350 mA | 25.2 W | 12.5 ~ 72V | Boost | LED Power Supplies | - | Analog, PWM | - | OVP, SCP | - | 9.5 to 32 Vdc | LED Power Supplies | - | - | 24 mm | 52.4 mm | 27.2 mm | - | ||
![]() AMEPR20-4250Z aimtec | In Stock | - | - | Chassis Mount | - | 0.154 lb (70.00 g) | AMEPR20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | aimtec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | -20°C ~ 50°C | AMEPR20-Z | 1.76" L x 3.68" W x 1.08" H (44.7mm x 93.5mm x 27.5mm) | - | Constant Current | 20 W | - | Wire Leads | 1 | - | 88% | 3.75 kV | 305V | - | - | 90V | 500mA | - | - | 24 ~ 42V | AC DC Converter | - | - | - | - | OVP, SCP | - | - | - | - | - | - | - | - | - | ||
![]() PWM-60-12KN MEAN WELL USA Inc. | 10 | - | - | Chassis Mount | - | 450g | PWM-60 | MEAN WELL | Open end cable | (L x W x H) 150 x 53 x 35 mm | Anthracite/black | 30 | 47 to 63 Hz | 305V AC,431V DC | dimmable,Suitable for flammable surfaces,Approved for use on furniture,Outdoor,PFC circuit,Surge protection,Overvoltage | MEAN WELL | 5A | 60W | +85°C | + 85 C | 60W | MEAN WELL USA Inc. | 90V AC,127V DC | -35°C | 3750 Vac | - 40 C | Chassis Mount | Chassis Mount | 1x | 1x | Enclosed | Constant Voltage | Constant Voltage (CV) | 5A | 12V DC | 12 V | Bulk | 60 W (max) | Active | II | Details | - | CE · MM · SELV · CB · ENEC · CCC | 1 lb | -40°C ~ 85°C | PWM-60-KN (60W) | 5.91" L x 2.09" W x 1.38" H (150.0mm x 53.0mm x 35.0mm) | Wire Leaded | Constant Voltage | 60 W | AC-DC Power Supply | Wire Leads | 1 | CB, CCC, CE, EAC, ENEC | 86% | 3.75 kV | 305VAC | 12 V | Constant Voltage | 90VAC | 5A | 5 A | 60 W | 12V | AC DC Converter | LED Power Supplies | - | PWM | LED Power Supplies | OCP, OTP, OVP, SCP | PFC | 127 to 431/90 to 305 Vdc/Vac | LED Power Supplies | - | - | 35mm | 150mm | 53mm | - | ||
![]() XBG-240-AB MEAN WELL USA Inc. | 13 |
| - | Chassis Mount | - | - | XBG-240 | MEAN WELL | - | - | - | 8 | - | - | - | MEAN WELL | - | - | - | + 90 C | 240W | MEAN WELL USA Inc. | - | - | - | - 40 C | - | Chassis Mount | - | - | Enclosed | - | Constant Power (CP) | - | - | 30 VDC to 60 VDC | Bulk | - | Active | - | Details | - | - | 4.233 lbs | -40°C ~ 85°C | XBG-240 (240W) | 6.93" Dia x 2.56" H (176.0mm x 65.0mm) | - | Constant Current | 240 W | AC-DC Power Supply | Wire Leads | 1 | CB, CCC, CE, cURus, ENEC | 93% | 3.75 kV | 305VAC | 30 → 60V | - | 100VAC | 4.9A | 4 → 5.7A | 240 W | 30 ~ 60V | AC DC Converter | LED Power Supplies | - | Analog, PWM | LED Power Supplies | OTP, OVP, SCP | FC | 100 → 305 V ac | LED Power Supplies | IP67 | 191 mm | 63 mm | 176 mm | 176 mm | IP67 | ||
![]() AMER60-12VC aimtec | In Stock | - | - | Chassis Mount | - | 1.080 lb (490.00 g) | AMER60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | aimtec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | -25°C ~ 70°C | AMER60-12VC | 1.91" L x 7.28" W x 1.31" H (48.6mm x 184.0mm x 33.3mm) | - | Constant Voltage | 60 W | - | Wire Leads | 1 | CE, UL | 88% | 3.75 kV | 295V | - | - | 90V | 5A | - | - | 24 ~ 42V | AC DC Converter | - | - | - | - | SCP | - | - | - | - | - | - | - | - | IP66, IP68 | ||
![]() DRW-A4D030/1-CC700-42-700 Luminus Devices Inc. | 55 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Luminus Devices Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | -20°C ~ 45°C | CUVEE, DRW-A4D | 4.22" L x 2.36" W x 0.99" H (107.3mm x 60.0mm x 25.3mm) | - | - | 30 W | - | Wire Leads | 1 | CE, cULus, ENEC | 89% | - | 305VAC | - | - | 108VAC | 700mA | - | - | 30 ~ 42V | AC DC Converter | - | - | PWM | - | OCP, OTP, SCP | - | - | - | - | - | - | - | - | IP65 | ||
![]() USVI-080024FR1 Delta Electronics | 7 |
| - | Chassis Mount | - | - | - | Delta Electronics | - | - | - | 10 | - | - | - | Delta Electronics | - | - | - | + 55 C | - | Delta Electronics | - | - | - | - 40 C | - | Chassis Mount | - | - | Enclosed | - | - | - | - | 24 VDC | Box | - | Obsolete | - | Details | 60335-1 | - | 1.235 lbs | -40°C ~ 55°C | USVI RDL | 9.50" L x 1.70" W x 1.18" H (241.3mm x 43.2mm x 30.0mm) | - | Constant Voltage | 80 W | AC-DC Power Supply | Wire Leads | 1 | cCSAus, CE, cULus, ENEC, UKCA | 90% | 3 kV | 305VAC | - | - | 108VAC | 3.33A | - | 80 W | 24V | AC DC Converter | LED Power Supplies | - | - | LED Power Supplies | OCP, OTP, OVP, SCP | - | 108 VAC to 305 VAC | LED Power Supplies | - | - | 30 mm | 241.3 mm | 43.1 mm | - | ||
![]() USVI-060012FF Delta Electronics | 24 |
| - | Chassis Mount | - | - | - | Delta Electronics | - | - | - | 10 | - | - | - | Delta Electronics | - | - | - | + 55 C | - | Delta Electronics | - | - | - | - 40 C | - | Chassis Mount | - | - | Enclosed | - | Constant Voltage (CV) | - | - | 12 VDC | Box | - | Active | - | Details | - | - | 12.345887 oz | -40°C ~ 55°C | USVI S12 | 5.50" L x 1.70" W x 1.18" H (139.7mm x 43.2mm x 30.0mm) | - | Constant Voltage | 60 W | AC-DC Power Supply | Wire Leads | 1 | cCSAus, CE, cULus | 86% | 3.75 kV | 305VAC | - | - | 108VAC | 5A | - | 60 W | 12V | AC DC Converter | LED Power Supplies | - | Analog, PWM | LED Power Supplies | OCP, OTP, OVP, SCP | - | 108 VAC to 305 VAC | LED Power Supplies | - | - | 30 mm | 140 mm | 43 mm | - | ||
![]() USVI-060012DG Delta Electronics | 45 |
| - | Chassis Mount | - | - | - | Delta Electronics | - | - | - | 20 | - | - | - | Delta Electronics | - | - | - | + 55 C | - | Delta Electronics | - | - | - | - 40 C | - | Chassis Mount | - | - | Enclosed | - | Constant Voltage (CV) | - | - | 12 VDC | Box | - | Active | - | Details | - | - | 12 oz | -40°C ~ 55°C | USVI S12 | 5.83" L x 1.80" W x 1.00" H (148.1mm x 45.7mm x 25.4mm) | - | Constant Voltage | 60 W | AC-DC Power Supply | Wire Leads | 1 | cCSAus, CE, cULus | 90% | 3.75 kV | 305VAC | - | - | 108VAC | 5A | - | 60 W | 12V | AC DC Converter | LED Power Supplies | - | Analog, PWM | LED Power Supplies | OCP, OTP, OVP, SCP | - | 108 VAC to 305 VAC | LED Power Supplies | - | - | 25.4 mm | 148.2 mm | 45.6 mm | - | ||
![]() LVHC-LPW150/1-PC36K-18 Luminus Devices Inc. | 2133 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Luminus Devices Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | CUVEE | 2.76" L x 2.76" W x 1.38" H (70.0mm x 70.0mm x 35.0mm) | - | - | 150 W | - | Screw Terminal | 1 | - | 92% | - | 24V | - | - | - | 15A | - | - | 18V | AC DC Converter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPF-200V-12 MEAN WELL USA Inc. | 41 |
| - | - | - | - | - | MEAN WELL | - | - | - | 12 | 47 to 63 Hz | - | - | MEAN WELL | - | - | - | + 85 C | - | MEAN WELL USA Inc. | - | - | 3750 Vac | - 40 C | - | Desktop | - | - | Enclosed | - | CV + CC | - | - | 12 V | Box | - | Active | - | Details | 60335-1 | - | 2.271 lbs | -40°C ~ 85°C | NPF-200 (200W) | 7.68" L x 2.68" W x 1.56" H (195.0mm x 68.0mm x 39.5mm) | Wire Leaded | Constant Current, Voltage | 200 W | AC-DC Power Supply | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC | 92% | 3.75 kV | 305VAC | 12 V | Constant Current/Constant Voltage | 100VAC | 15A | 15 A | 180 W | 12V | AC DC Converter | LED Power Supplies | - | Analog, PWM | LED Power Supplies | OCP, OTP, OVP, SCP | PFC | 142 to 431/100 to 305 Vdc/Vac | LED Power Supplies | IP67 | - | 39.5 mm | 195 mm | 68 mm | IP67, NEMA 410 | ||
![]() PWM-200-36 MEAN WELL USA Inc. | 33 |
| - | - | - | - | - | MEAN WELL | - | - | - | 12 | 47 to 63 Hz | - | - | MEAN WELL | - | - | - | + 85 C | - | MEAN WELL USA Inc. | - | - | 3750 Vac | - 40 C | - | Desktop | - | - | Enclosed | - | Constant Voltage (CV) | - | - | 36 V | Box | - | Active | - | Details | 60335-1 | - | 2.271 lbs | -40°C ~ 85°C | PWM-200 (200W) | 7.68" L x 2.68" W x 1.56" H (195.0mm x 68.0mm x 39.5mm) | Wire Leaded | Constant Current, Voltage | 200 W | AC-DC Power Supply | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC | 94% | 3.75 kV | 305VAC | 36 V | Constant Voltage | 100VAC | 5.55A | 5.55 A | 199.8 W | 36V | AC DC Converter | LED Power Supplies | - | Analog, PWM | - | OTP, OVP, SCP | PFC | 142 to 431/100 to 305 Vdc/Vac | LED Power Supplies | IP67 | - | 39.5 mm | 195 mm | 68 mm | IP67, NEMA 410 | ||
![]() PWM-200-24DA2 MEAN WELL USA Inc. | 24 |
| - | - | - | - | - | MEAN WELL | - | - | - | 12 | 47 to 63 Hz | - | - | MEAN WELL | - | - | - | + 85 C | - | MEAN WELL USA Inc. | - | - | 3750 Vac | - 40 C | - | Desktop | - | - | Enclosed | - | Constant Voltage (CV) | - | - | 24 V | Box | - | Active | - | Details | 60335-1 | - | 2.271 lbs | -40°C ~ 85°C | PWM-200 (200W) | 7.68" L x 2.68" W x 1.56" H (195.0mm x 68.0mm x 39.5mm) | Wire Leaded | Constant Current, Voltage | 200 W | AC-DC Power Supply | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC | 93% | 3.75 kV | 305VAC | 24 V | Constant Voltage | 100VAC | 8.3A | 8.3 A | 199.2 W | 24V | AC DC Converter | LED Power Supplies | - | Analog, PWM | - | OTP, OVP, SCP | PFC | 142 to 431/100 to 305 Vdc/Vac | LED Power Supplies | IP67 | - | 39.5 mm | 195 mm | 68 mm | IP67, NEMA 410 | ||
![]() NPF-200V-48 MEAN WELL USA Inc. | 30 |
| - | - | - | - | - | MEAN WELL | - | - | - | 12 | 47 to 63 Hz | - | - | MEAN WELL | - | - | - | + 85 C | - | MEAN WELL USA Inc. | - | - | 3750 Vac | - 40 C | - | Desktop | - | - | Enclosed | - | CV + CC | - | - | 48 V | Box | - | Active | - | Details | 60335-1 | - | 2.271 lbs | -40°C ~ 85°C | NPF-200 (200W) | 7.68" L x 2.68" W x 1.56" H (195.0mm x 68.0mm x 39.5mm) | Wire Leaded | Constant Current, Voltage | 200 W | AC-DC Power Supply | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC | 94% | 3.75 kV | 305VAC | 48 V | Constant Current/Constant Voltage | 100VAC | 4.17A | 4.17 A | 200.1 W | 48V | AC DC Converter | LED Power Supplies | - | Analog, PWM | LED Power Supplies | OCP, OTP, OVP, SCP | PFC | 142 to 431/100 to 305 Vdc/Vac | LED Power Supplies | IP67 | - | 39.5 mm | 195 mm | 68 mm | IP67, NEMA 410 | ||
![]() NPF-200V-54 MEAN WELL USA Inc. | 42 |
| - | - | - | - | - | MEAN WELL | - | - | - | 12 | 47 to 63 Hz | - | - | MEAN WELL | - | - | - | + 85 C | - | MEAN WELL USA Inc. | - | - | 3750 Vac | - 40 C | - | Desktop | - | - | Enclosed | - | CV + CC | - | - | 54 V | Box | - | Active | - | Details | 60335-1 | - | 2.271 lbs | -40°C ~ 85°C | NPF-200 (200W) | 7.68" L x 2.68" W x 1.56" H (195.0mm x 68.0mm x 39.5mm) | Wire Leaded | Constant Current, Voltage | 200 W | AC-DC Power Supply | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC | 94% | 3.75 kV | 305VAC | 54 V | Constant Current/Constant Voltage | 100VAC | 3.71A | 3.71 A | 200.3 W | 54V | AC DC Converter | LED Power Supplies | - | Analog, PWM | LED Power Supplies | OCP, OTP, OVP, SCP | PFC | 142 to 431/100 to 305 Vdc/Vac | LED Power Supplies | IP67 | - | 39.5 mm | 195 mm | 68 mm | IP67, NEMA 410 | ||
![]() NPF-200V-24 MEAN WELL USA Inc. | 34 |
| - | - | - | - | - | MEAN WELL | - | - | - | 12 | 47 to 63 Hz | - | - | MEAN WELL | - | - | - | + 85 C | - | MEAN WELL USA Inc. | - | - | 3750 Vac | - 40 C | - | Desktop | - | - | Enclosed | - | CV + CC | - | - | 24 V | Box | - | Active | - | Details | 60335-1 | - | 2.271 lbs | -40°C ~ 85°C | NPF-200 (200W) | 7.68" L x 2.68" W x 1.56" H (195.0mm x 68.0mm x 39.5mm) | Wire Leaded | Constant Current, Voltage | 200 W | AC-DC Power Supply | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC | 93% | 3.75 kV | 305VAC | 24 V | Constant Current/Constant Voltage | 100VAC | 8.3A | 8.3 A | 199.2 W | 24V | AC DC Converter | LED Power Supplies | - | Analog, PWM | LED Power Supplies | OCP, OTP, OVP, SCP | PFC | 142 to 431/100 to 305 Vdc/Vac | LED Power Supplies | IP67 | - | 39.5 mm | 195 mm | 68 mm | IP67, NEMA 410 | ||
![]() LNE-48V320WBAA Delta Electronics | 2897 |
| - | Chassis Mount | - | - | - | Delta Electronics | - | - | - | 8 | - | - | - | Delta Electronics | - | - | - | + 70 C | - | Delta Electronics | - | - | - | - 40 C | - | Chassis Mount | - | - | Enclosed | - | CV + CC | - | - | 48 VDC | Box | - | Obsolete | - | Details | 60950-1 | - | - | -40°C ~ 70°C (With Derating) | LNE-320W | 9.92" L x 3.54" W x 1.72" H (252.0mm x 89.9mm x 43.7mm) | - | Constant Current, Voltage | 320 W | AC-DC Power Supply | Wire Leads | 1 | CB, CCC, CE, cURus, ENEC | 94.5% | 3.85 kV | 305VAC | - | - | 90VAC | 6.7A | - | 320 W | 48V | AC DC Converter | LED Power Supplies | - 40 C to + 70 C | Analog, PWM | - | OCP, OTP, OVP, SCP | - | 90 VAC to 264 VAC | LED Power Supplies | IP67 | - | 43.8 mm | 252 mm | 90 mm | IP67 | ||
![]() USC4-320280GA Delta Electronics | 7 |
| - | Chassis Mount | - | - | - | Delta Electronics | - | - | - | 5 | - | - | - | Delta Electronics | - | - | - | + 55 C | - | Delta Electronics | - | - | - | - 40 C | - | Chassis Mount | - | - | Enclosed | - | Constant Current (CC) | - | - | 150 VDC to 300 VDC | Box | - | Obsolete | - | Details | - | - | 4.079 lbs | -40°C ~ 55°C | USC4-PRO | 9.45" L x 3.94" W x 1.50" H (240.0mm x 100.1mm x 38.1mm) | - | Constant Current | 320 W | AC-DC Power Supply | Wire Leads | 1 | cURus | 93.5% | 1 kV | 528VAC | - | - | 249VAC | 2.8A | - | 320 W | 75 ~ 152V | AC DC Converter | LED Power Supplies | - | Analog | LED Power Supplies | OCP, OTP, OVP, SCP | - | 249 VAC to 528 VAC, 277 VAC to 480 VAC | LED Power Supplies | - | - | 38 mm | 240 mm | 100 mm | IP66, IP67 | ||
![]() USVI-100024FG Delta Electronics | In Stock | - | - | Chassis Mount | - | - | - | Delta Electronics | - | - | - | 10 | - | - | - | Delta Electronics | - | - | - | + 55 C | - | Delta Electronics | - | - | - | - 40 C | - | Chassis Mount | - | - | Enclosed | - | Constant Voltage (CV) | - | - | 24 VDC | Box | - | Obsolete | - | Details | - | - | 1.080 lbs | -40°C ~ 55°C | USVI S24 | 9.51" L x 1.70" W x 1.00" H (241.6mm x 43.2mm x 25.4mm) | - | Constant Voltage | 100 W | AC-DC Power Supply | Wire Leads | 1 | cCSAus, CE, cULus | 90.5% | 3 kV | 305VAC | - | - | 108VAC | 4.15A | - | 99.6 W | 24V | AC DC Converter | LED Power Supplies | - | Analog, PWM | LED Power Supplies | OCP, OTP, OVP, SCP | - | 108 VAC to 305 VAC | LED Power Supplies | - | - | 25.4 mm | 241.3 mm | 43.1 mm | - |