- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Weight | Approvals | Base Product Number | Maximum Operating Temperature | Maximum Output Power | Mfr | Minimum Operating Temperature | Mounting Styles | Operation | Operation Mode | Output Voltage-Channel 1 | Package | Product Status | RoHS | Standard Number | Voltage-Output 1 | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Max Power Dissipation | Depth | Current Rating | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Configuration | Number of Channels | Current - Output (Max) | Output Current | Output Power | Max Output Voltage | Voltage - Output | Topology | Min Input Voltage | Max Input Voltage | Current - Output 1 | Max Output Power | Dimming | Features | Input Voltage | Primary Type | IP Rating | Height | Length | Width | Radiation Hardening | REACH SVHC | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KTLD-10-1N-12V-CP interlight | In Stock | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | - | - | Retail Package | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ELN60-27P MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ELN30-5P MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BXDR-MP-40LW-C110A-01-A Bridgelux | 493 |
| - | - | Chassis Mount | - | - | - | - | - | - | Bridgelux | - | - | - | - | - | Box | Active | - | UL 8750 | - | - | -20°C ~ 50°C | - | 9.50 L x 1.30 W x 1.10 H (241.3mm x 33.1mm x 28.0mm) | - | Constant Current | - | - | 40 W | - | - | - | Wire Leads | 1 | cUL, cULus, FCC, UL | 87% | - | 382VAC | - | - | 108VAC | - | - | 1A | - | - | - | 20 ~ 50V | AC DC Converter | - | - | - | - | Analog | OTP, OVP, SCP | - | - | - | - | - | - | - | - | IP20 | ||
![]() ELN60-9P MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LDS100-24-U00 Emerson | In Stock | - | - | Chassis Mount | - | 5 | 299.370964 g | CE, CSA, EN, UL | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 24 V | 264 V | - | - | - | Wire Leads | - | 90 °C | -40 °C | - | 100 W | 42 mm | - | - | 1 | - | 90 % | - | - | 24 V | 4.1 A | - | - | 1 | - | 4.1 A | 100 W | 24 V | - | - | 100 V | 240 V | 4.1 A | 100 W | - | OTP, OVP, SCP | - | - | - | 26.67 mm | 235 mm | 42 mm | No | Unknown | IP67 | ||
![]() LUB240M-343C TPOWER | In Stock | - | - | - | Chassis Mount | - | - | - | LUB240M | - | - | NetPower | - | - | - | - | - | Tray | Active | - | - | - | - | -40°C ~ 90°C | LUB240X (240W) | 8.21 L x 2.68 W x 1.54 H (208.6mm x 68.0mm x 39.0mm) | - | Constant Current | - | - | 240 W | - | - | - | Wire Leads | 1 | CE, cURus | 93.5% | 3.75 kV | 305VAC | - | - | 90VAC | - | - | 1.05A | - | - | - | 171 ~ 343V | AC DC Converter | - | - | - | - | Analog, PWM | OTP, OVP, SCP | - | - | - | - | - | - | - | - | IP67 | ||
![]() LTA200M-054C TPOWER | In Stock | - | - | - | Chassis Mount | - | - | - | LTA200M | - | - | NetPower | - | - | - | - | - | Tray | Active | - | - | - | - | -40°C ~ 90°C | LTA200X (200W) | 5.75 Dia x 2.92 H (146.0mm x 74.1mm) | - | Constant Current | - | - | 200 W | - | - | - | Wire Leads | 1 | CE, cURus | 91% | 3.75 kV | 305VAC | - | - | 90VAC | - | - | 4.8A | - | - | - | 27 ~ 54V | AC DC Converter | - | - | - | - | Analog, PWM | OTP, OVP, SCP | - | - | - | - | - | - | - | - | IP65 | ||
![]() RACD150-36-PSE Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RACD45-1850A Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RACD100-12-PSE Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RACD06-350-LP Recom | 56 |
| - | - | - | - | - | - | - | + 50 C | 6W | - | - 20 C | Chassis Mount | Constant Current | Constant Current (CC) | 2 VDC to 18 VDC | - | - | - | - | - | 264V ac | - | RACD06-LP | - | - | - | - | - | - | - | - | 0 → 350mA | - | 1 | - | - | - | - | 2 → 18V dc | - | - | Enclosed | - | - | 350mA | 6 W | - | - | - | - | - | - | - | Without Dimming | - | 198 → 264 V ac | AC-DC | IP20 | 21 mm | 68 mm | 35 mm | - | - | - | ||
![]() CEN-60-30 RS Pro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCD-48-0.35/W Recom | In Stock | - | - | - | - | - | - | - | - | + 80 C | - | - | - 40 C | Through Hole | - | Constant Current (CC) | 2 VDC to 56 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | 19.6 W | - | - | - | - | - | - | - | With Dimming | - | 9 VDC to 60 VDC | - | IP67 | 11.1 mm | 32.6 mm | 16.65 mm | - | - | - | ||
![]() RACD45-700A Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCD-24-1.20/W Recom | 8 |
| - | - | - | - | - | - | - | + 65 C | 37.2W | - | - 40 C | SMD/SMT | Constant Current | Constant Current (CC) | 3 VDC to 31 VDC | - | - | - | - | - | 36V dc | - | RCD-24 | - | - | - | - | - | - | - | - | 0 → 1200mA | - | 1 | - | - | - | - | 3 → 31V dc | - | - | Enclosed | - | - | 1.2A | 37.2 W | - | - | - | - | - | - | - | Without Dimming | - | 6 → 36 V dc | DC-DC | IP67 | 8.5 mm | 22.1 mm | 12.55 mm | - | - | - | ||
![]() RCD-24-0.70/W/X3 Recom | 33 |
| - | - | - | - | - | - | - | + 71 C | 24.5W | - | - 40 C | SMD/SMT | Constant Current | Constant Current (CC) | 2 VDC to 35 VDC | - | - | - | - | - | 36V dc | - | RCD-24 | - | - | - | - | - | - | - | - | 0 → 700mA | - | 1 | - | - | - | - | 2 → 35V dc | - | - | Enclosed | - | - | 700mA | 24.5 W | - | - | - | - | - | - | - | With Dimming | - | 4.5 → 36 V dc | DC-DC | IP67 | 8.5 mm | 22.1 mm | 12.55 mm | - | - | - | ||
![]() RCD-24-0.70/W Recom | 27 |
| - | - | - | - | - | - | - | + 71 C | 24.5W | - | - 40 C | SMD/SMT | Constant Current | Constant Current (CC) | 2 VDC to 35 VDC | - | - | - | - | - | 36V dc | - | RCD-24 | - | - | - | - | - | - | - | - | 0 → 700mA | - | 1 | - | - | - | - | 2 → 35V dc | - | - | Enclosed | - | - | 700mA | 24.5 W | - | - | - | - | - | - | - | Without Dimming | - | 4.5 → 36 V dc | DC-DC | IP67 | 8.5 mm | 22.1 mm | 12.55 mm | - | - | - | ||
![]() RCD-24-0.50/W/VREF Recom | 65 |
| - | - | - | - | - | - | - | + 80 C | 17.5W | - | - 40 C | SMD/SMT | Constant Current | Constant Current (CC) | 2 VDC to 35 VDC | - | - | - | - | - | 36V dc | - | RCD-24 | - | - | - | - | - | - | - | - | 0 → 500mA | - | 1 | - | - | - | - | 2 → 35V dc | - | - | Enclosed | - | - | 500mA | 17.5 W | - | - | - | - | - | - | - | With Dimming | - | 4.5 → 36 V dc | DC-DC | IP67 | 8.5 mm | 22.1 mm | 12.55 mm | - | - | - | ||
![]() RCD-24-1.00/W/X1 Recom | In Stock | - | - | - | - | - | - | - | - | + 71 C | - | - | - 40 C | SMD/SMT | - | Constant Current (CC) | 3 VDC to 31 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | 31 W | - | - | - | - | - | - | - | With Dimming | - | 6 VDC to 36 VDC | - | IP67 | 8.5 mm | 22.1 mm | 12.55 mm | - | - | - |