- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Dim | Input voltage (max.) | LED driver features | Max. output current | Max. power | Maximum Operating Temperature | Maximum Output Power | Min. input voltage | Minimum Operating Temperature | Mounting Styles | No. of inputs | No. of outputs | Operation | Operation Mode | Output current (max.) - rounded | Output current (min.) | Output voltage (max.) | Output voltage (min.) | Output Voltage-Channel 1 | Power range | Standards Met | Voltage, Rating | Series | Current Rating | Output | Number of Outputs | Output Voltage | Configuration | Power Dissipation | Output Current | Output Power | Dimming | Input Voltage | Primary Type | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RCD-24-0.70/W Recom | 20 |
| - | - | - | - | - | - | + 71 C | 24.5W | - | - 40 C | SMD/SMT | - | - | Constant Current | Constant Current (CC) | - | - | - | - | 2 VDC to 35 VDC | - | - | 36V dc | RCD-24 | 0 → 700mA | - | 1 | 2 → 35V dc | Enclosed | - | 700mA | 24.5 W | Without Dimming | 4.5 → 36 V dc | DC-DC | IP67 | 8.5 mm | 22.1 mm | 12.55 mm | ||
![]() RCD-24-0.50/W/VREF Recom | 93 |
| - | - | - | - | - | - | + 80 C | 17.5W | - | - 40 C | SMD/SMT | - | - | Constant Current | Constant Current (CC) | - | - | - | - | 2 VDC to 35 VDC | - | - | 36V dc | RCD-24 | 0 → 500mA | - | 1 | 2 → 35V dc | Enclosed | - | 500mA | 17.5 W | With Dimming | 4.5 → 36 V dc | DC-DC | IP67 | 8.5 mm | 22.1 mm | 12.55 mm | ||
![]() RCD-24-1.00/W/X1 Recom | In Stock | - | - | - | - | - | - | - | + 71 C | - | - | - 40 C | SMD/SMT | - | - | - | Constant Current (CC) | - | - | - | - | 3 VDC to 31 VDC | - | - | - | - | - | - | 1 Output | - | - | - | - | 31 W | With Dimming | 6 VDC to 36 VDC | - | IP67 | 8.5 mm | 22.1 mm | 12.55 mm | ||
![]() RCD-24-0.30/W/VREF Recom | 56 |
| - | - | - | - | - | - | + 85 C | 10.5W | - | - 40 C | SMD/SMT | - | - | Constant Current | Constant Current (CC) | - | - | - | - | 2 VDC to 35 VDC | - | - | 36V dc | RCD-24 | 0 → 300mA | - | 1 | 2 → 35V dc | Enclosed | - | 300mA | 10.5 W | With Dimming | 4.5 → 36 V dc | DC-DC | IP67 | 8.5 mm | 22.1 mm | 12.55 mm | ||
![]() RCD-24-1.20/W/X1 Recom | In Stock | - | - | - | - | - | - | - | + 65 C | - | - | - 40 C | SMD/SMT | - | - | - | Constant Current (CC) | - | - | - | - | 3 VDC to 31 VDC | - | - | - | - | - | - | 1 Output | - | - | - | - | 37.2 W | With Dimming | 6 VDC to 36 VDC | - | IP67 | 8.5 mm | 22.1 mm | 12.55 mm | ||
![]() RCD-24-0.35/W/X1 Recom | In Stock | - | - | - | - | - | - | - | + 85 C | - | - | - 40 C | SMD/SMT | - | - | - | Constant Current (CC) | - | - | - | - | 2 VDC to 35 VDC | - | - | - | - | - | - | 1 Output | - | - | - | - | 12.25 W | With Dimming | 4.5 VDC to 36 VDC | - | IP67 | 8.5 mm | 22.1 mm | 12.55 mm | ||
![]() RACV20-24-LP Recom | In Stock | - | - | (L x W x H) 128 x 50 x 13 mm | 264V | adjustable | 830mA | 20W | + 45 C | - | 198V | - 20 C | Chassis Mount | 1x | 1x | - | Constant Voltage (CV) | 830mA | 0mA | 24V DC | 24V DC | 24 VDC | 20 W (max) | - | - | - | - | - | 1 Output | - | - | - | - | 20 W | Without Dimming | 198 VAC to 264 VAC | - | IP20 | 13mm | 128mm | 50mm | ||
![]() RCD-24-0.60/W/X3 Recom | 23 |
| - | - | - | - | - | - | + 75 C | 21W | - | - 40 C | SMD/SMT | - | - | Constant Current | Constant Current (CC) | - | - | - | - | 2 VDC to 35 VDC | - | - | 36V dc | RCD-24 | 0 → 600mA | 35Vdc@0.6A | 1 | 2 → 35V dc | Enclosed | 800mW | 600mA | 21 W | With Dimming | 4.5 → 36 V dc | DC-DC | IP67 | 8.5 mm | 22.1 mm | 12.55 mm | ||
![]() RACT18-1400 Recom | 20 |
| - | - | - | - | - | - | + 50 C | 18W | - | - 20 C | Chassis Mount | - | - | Constant Current | Constant Current (CC) | - | - | - | - | 6.5 VDC to 13 VDC | - | - | 264V ac | RACT18 | 0 → 1400mA | - | 1 | 6.5 → 13V dc | Enclosed | 1W | 1.4A | 18 W | With Dimming | 198 → 264 V ac | AC-DC | IP20 | 28 mm | 120 mm | 45 mm | ||
![]() RACV04-24 Recom | 44 |
| - | - | - | - | - | - | + 50 C | 4W | - | - 20 C | Chassis Mount | - | - | Constant Voltage | Constant Voltage (CV) | - | - | - | - | 24 VDC | - | - | 264V ac | RACV04 | 0 → 170mA | - | 1 | 24V dc | Enclosed | - | 170mA | 4 W | Without Dimming | 90 → 264 V ac | AC-DC | IP65 | 21 mm | 38 mm | 27 mm | ||
![]() RACV04-12 Recom | 46 |
| - | - | - | - | - | - | + 50 C | 4W | - | - 20 C | Chassis Mount | - | - | Constant Voltage | Constant Voltage (CV) | - | - | - | - | 12 VDC | - | - | 264V ac | RACV04 | 0 → 330mA | - | 1 | 12V dc | Enclosed | - | 330mA | 4 W | Without Dimming | 90 → 264 V ac | AC-DC | IP65 | 21 mm | 38 mm | 27 mm | ||
![]() RACT18-700 Recom | 16 |
| - | - | - | - | - | - | + 50 C | 18W | - | - 20 C | Chassis Mount | - | - | Constant Current | Constant Current (CC) | - | - | - | - | 13 VDC to 26 VDC | - | - | 264V ac | RACT18 | 0 → 700mA | - | 1 | 13 → 26V dc | Enclosed | 1W | 700mA | 18 W | With Dimming | 198 → 264 V ac | AC-DC | IP20 | 28 mm | 120 mm | 45 mm | ||
![]() RACD03-350-PSE Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RACD60-1650A Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RACD60-4200A Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RACD03-500-PSE Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCD-24-1.00/W/X3 Recom | In Stock | - | - | - | - | - | - | - | + 71 C | - | - | - 40 C | SMD/SMT | - | - | - | Constant Current (CC) | - | - | - | - | 3 VDC to 31 VDC | - | - | - | - | - | - | 1 Output | - | - | - | - | 31 W | With Dimming | 6 VDC to 36 VDC | - | IP67 | 8.5 mm | 22.1 mm | 12.55 mm | ||
![]() RCD-24-0.50/W/X1 Recom | In Stock | - | - | - | - | - | - | - | + 80 C | - | - | - 40 C | SMD/SMT | - | - | - | Constant Current (CC) | - | - | - | - | 2 VDC to 35 VDC | - | - | - | - | - | - | 1 Output | - | - | - | - | 17.5 W | With Dimming | 4.5 VDC to 36 VDC | - | IP67 | 8.5 mm | 22.1 mm | 12.55 mm | ||
![]() RCD-24-0.30/W/X3 Recom | 22 |
| - | - | - | - | - | - | + 85 C | 10.5W | - | - 40 C | SMD/SMT | - | - | Constant Current | Constant Current (CC) | - | - | - | - | 2 VDC to 35 VDC | - | RoHS Compliant | 36V dc | RCD-24 | 0 → 300mA | - | 1 | 2 → 35V dc | Enclosed | 800mW | 300mA | 10.5 W | With Dimming | 4.5 → 36 V dc | DC-DC | IP67 | 8.5 mm | 22.1 mm | 12.55 mm | ||
![]() RACD150-36-PSE Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |