- Manufacturer
- Type
- Number of Ports
- Series
- Mfr
- Product Status
- Package
- Operating Temperature
- Mounting Type
- Features
- Data Rate
- Compliance
- Size / Dimension
Attribute column
Categories
Power over Ethernet (PoE)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Voltage-Input | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Depth | Approval Agency | Efficiency | Output Voltage | Note | Number of Ports | Output Current | Current - Output | Voltage - Output | Data Rate | Input Connector | Output Connector | Features | Power (Watts) - Per Port | Compliance | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() POE21U-1AF Phihong USA | In Stock | - | Datasheet | 26 Weeks | Desktop, Panel | Desktop | 0.441lb 200.03g | - | 0°C~40°C | 2011 | - | 5.51Lx2.55W x 1.42 H 140.0mmx65.0mmx36.0mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | - | - | - | - | CE, cULus | 80% | - | AC Power Cord Sold Separately | 1 | - | - | 56V | 10/100/1000 Mbps | IEC 320-C14 | RJ45 (Data, Power) | OCP, OVP, SCP | 19.6W | IEEE802.3af | 36.068mm | - | - | RoHS Compliant | ||
![]() PD-9501GR/AC Microchip Technology | In Stock | - | Datasheet | 12 Weeks | - | Desktop | 0.706lb 320.24g | - | -10°C~45°C | - | PowerDsine® | 5.94Lx2.44W x 1.50 H 151.0mmx62.0mmx38.0mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | - | - | - | - | CE, cULus, GS | - | - | - | 1 | - | - | 55V | 10/100/1000 Mbps | RJ45 (Data) | RJ45 (Data, Power) | - | 60W | IEEE802.3at | 38.1mm | - | - | RoHS Compliant | ||
![]() POE-HP-50I Laird Technologies IAS | In Stock | - | - | 5 Weeks | Desktop | Desktop | 0.5lb 226.8g | - | -15°C~60°C | 2013 | - | 4.88Lx2.88W x 1.47 H 124.0mmx74.0mmx38.0mm | Active | 1 (Unlimited) | Power, RJ45 | Passive Injector | 60°C | -15°C | - | - | CE, EN | 80% | - | AC Power Cord Included | 1 | - | - | 50V | - | IEC 320-C14 | RJ45 (Data, Power) | OCP, SCP | 50W | IEEE802.3af | 37.338mm | 123.952mm | 73.152mm | RoHS Compliant | ||
![]() POE-24I Laird Technologies IAS | In Stock | - | Datasheet | 5 Weeks | Desktop | Desktop | 0.324lb 146.96g | 90V~264VAC | -10°C~60°C | 2007 | - | 3.25Lx3.00W x 1.50 H 82.6mmx76.2mmx38.1mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | 60°C | -10°C | - | - | CE, EN | 70% | - | AC Power Cord Included | 1 | - | 800mA | 24V | - | IEC 320-C6 | RJ45 (Data, Power) | OCP, SCP | 19.2W | IEEE802.3af | 38.1mm | 82.55mm | 76.2mm | Non-RoHS Compliant | ||
![]() POE21-240 Phihong USA | 254 | - | - | 26 Weeks | - | Desktop | 0.31lb 140.61g | - | 0°C~40°C | 2011 | POE21 | 3.97Lx2.20W x 1.10 H 100.0mmx56.0mmx27.9mm | Active | 1 (Unlimited) | Plug, Power, RJ45 | Splitter | - | - | 21W | 27.9mm | CE | 80% | - | - | 1 | - | - | 24V | 10/100/1000 Mbps | RJ45 (Data, Power) | 2.1mm Plug (Power), RJ45 (Data) | OCP, OTP, OVP, SCP | - | IEEE802.3at | 27.94mm | - | - | RoHS Compliant | ||
![]() POE125U-8-C Phihong USA | In Stock | - | - | 26 Weeks | - | Desktop | 3lbs 1.4kg | - | 0°C~40°C | 2011 | POE125U | 8.85Lx7.87W x 1.91 H 224.9mmx200.0mmx48.5mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | - | - | - | - | CE, cULus | 75% | - | AC Power Cord Sold Separately | 8 | - | - | - | 10/100/1000 Mbps | IEC 320-C14 | RJ45 (Data, Power) | OCP, OTP, OVP, SCP | 15.4W | IEEE802.3at | 48.514mm | - | - | RoHS Compliant | ||
![]() POE240U-2MP-N Phihong USA | In Stock | - | - | 26 Weeks | - | Desktop | 3.5lbs 1.6kg | - | 0°C~40°C | 2012 | - | 8.85Lx7.87W x 1.91 H 224.9mmx200.0mmx48.5mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | - | - | 95W | 48.5mm | CE, cULus | 75% | 56V | AC Power Cord Sold Separately | 2 | 1.7A | - | - | 10/100/1000 Mbps | IEC 320-C14 | RJ45 (Data, Power) | OCP, OTP, OVP, SCP | - | IEEE802.3af | 48.514mm | - | - | RoHS Compliant | ||
![]() POE60S-4AF Phihong USA | In Stock | - | - | 17 Weeks | - | Desktop | 2lbs 907.2g | - | 0°C~55°C | 2010 | POE60 | 6.87Lx6.06W x 1.50 H 174.5mmx154.0mmx38.2mm | Active | 1 (Unlimited) | Power, RJ45 | Extender | - | - | 62W | 38.15mm | CE | 84% | - | - | 4 | - | - | 48V | 10/100 Mbps | 2.5mm Receptacle (Power), RJ45 (Data, Power) | RJ45 (Data, Power) | OCP, OVP, SCP | 15.4W | - | 38.1mm | - | - | RoHS Compliant | ||
![]() POE370U-480-24 Phihong USA | In Stock | - | - | 26 Weeks | Rack | Rack Mount | 8.5lbs 3.9kg | - | 0°C~40°C | 2011 | POE370U | 17.26Lx9.06W x 1.75 H 438.5mmx230.0mmx44.5mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | - | - | 370W | 44.5mm | CE, C-Tick, cULus, SAA | 75% | - | AC Power Cord Sold Separately | 24 | - | - | - | 10/100/1000 Mbps | IEC 320-C14 | RJ45 (Data, Power) | OCP, OTP, OVP, SCP | 15.4W | IEEE802.3af | 44.45mm | - | - | RoHS Compliant | ||
![]() POE-18I-EU Laird Technologies IAS | In Stock | - | - | 8 Weeks | Desktop | Desktop | 0.324lb 146.96g | 90V~264VAC | -10°C~60°C | 2013 | - | 3.25Lx3.00W x 1.50 H 82.6mmx76.2mmx38.1mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | 60°C | -10°C | - | - | CE, EN | 70% | - | AC Power Cord Included | 1 | - | 900mA | 18V | - | IEC 320-C6 | RJ45 (Data, Power) | OCP, SCP | 16.2W | IEEE802.3af | 38.1mm | 82.55mm | 76.2mm | RoHS Compliant | ||
![]() POE-HP-50I-EU Laird Technologies IAS | In Stock | - | - | 8 Weeks | Desktop | Desktop | 0.5lb 226.8g | 90V~264VAC | -15°C~60°C | - | - | 4.88Lx2.88W x 1.47 H 124.0mmx74.0mmx38.0mm | Active | 1 (Unlimited) | Power, RJ45 | Passive Injector | 60°C | -15°C | - | - | CE, EN | 80% | - | AC Power Cord Included | 1 | - | 1A | 50V | - | IEC 320-C14 | RJ45 (Data, Power) | OCP, SCP | 50W | IEEE802.3af | 37.338mm | 123.952mm | 73.152mm | RoHS Compliant | ||
![]() POE-48I-EU Laird Technologies IAS | In Stock | - | - | 8 Weeks | Desktop | Desktop | 0.324lb 146.96g | - | -10°C~60°C | 2013 | - | 3.25Lx3.00W x 1.50 H 82.6mmx76.2mmx38.1mm | Obsolete | 1 (Unlimited) | Power, RJ45 | Midspan Injector | 60°C | -10°C | - | - | CE, EN | 70% | - | AC Power Cord Included | 1 | - | - | 48V | - | IEC 320-C6 | RJ45 (Data, Power) | OCP, SCP | 24W | IEEE802.3af | 38.1mm | 82.55mm | 76.2mm | RoHS Compliant | ||
![]() POE31U-560G Phihong USA | In Stock | - | Datasheet | 16 Weeks | - | Desktop | 0.441lb 200.03g | - | 0°C~40°C | 2011 | POE31X | 5.51Lx2.55W x 1.42 H 140.0mmx65.0mmx36.0mm | Obsolete | 1 (Unlimited) | Power, RJ45 | Passive Injector | - | - | - | - | CE, cULus | Level V | - | AC Power Cord Sold Separately | 2 | - | - | 56V | 10/100 Mbps | IEC 320-C14 | RJ45 (Data, Power) | OCP, OVP, SCP | 15W | IEEE802.3at | 36.068mm | - | - | RoHS Compliant | ||
![]() POE31W-1AT Phihong USA | In Stock | - | - | 16 Weeks | - | Desktop | 0.441lb 200.03g | - | 0°C~40°C | 2011 | POE31X | 5.51Lx2.55W x 1.42 H 140.0mmx65.0mmx36.0mm | Obsolete | 1 (Unlimited) | Power, RJ45 | Midspan Injector | - | - | - | - | CE, cULus | Level V | - | AC Power Cord Sold Separately | 1 | - | - | 56V | 10/100/1000 Mbps | IEC 320-C8 | RJ45 (Data, Power) | OCP, OVP, SCP | 30W | IEEE802.3at | 36.068mm | - | - | RoHS Compliant | ||
![]() POE20D-1AF Phihong USA | 29 |
| - | 26 Weeks | Desktop | Desktop | 0.441lb 200.03g | - | -20°C~50°C | 2011 | - | 5.51Lx2.55W x 1.42 H 140.0mmx65.0mmx36.0mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | 50°C | -20°C | - | - | CE | 80% | - | - | 1 | - | - | 56V | 10/100/1000 Mbps | Terminal Block (Power), RJ45 (Data) | RJ45 (Data, Power) | OCP, OVP, SCP | 19.6W | IEEE802.3af | 36.068mm | 139.954mm | 64.77mm | RoHS Compliant | ||
![]() POE125U-8-N Phihong USA | In Stock | - | - | 26 Weeks | - | Desktop | 3lbs 1.4kg | - | 0°C~40°C | 2011 | - | 8.85Lx7.87W x 1.91 H 224.9mmx200.0mmx48.5mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | - | - | - | - | CE, cULus | 75% | - | AC Power Cord Sold Separately | 8 | - | - | - | 10/100/1000 Mbps | IEC 320-C14 | RJ45 (Data, Power) | OCP, OTP, OVP, SCP | 15.4W | IEEE802.3at | 48.514mm | - | - | RoHS Compliant | ||
![]() POE60U-1BT Phihong USA | In Stock | - | Datasheet | 26 Weeks | - | Desktop | - | - | -10°C~40°C | - | POE60 | 6.43Lx2.56W x 1.42 H 163.2mmx65.0mmx36.0mm | Active | 1 (Unlimited) | - | Midspan Injector | - | - | - | - | CE, cULus | 75% | - | - | 1 | - | - | 56V | - | IEC 320-C14 (Power), RJ45 (Data) | RJ45 (Data, Power) | OCP, OVP, SCP | 60W | IEEE802.3bt | - | - | - | RoHS Compliant | ||
![]() POE-4X48I-AFI Laird Technologies IAS | In Stock | - | - | 8 Weeks | Desktop | Desktop | 0.926lb 420.03g | - | 0°C~60°C | 2011 | POE-4 | 5.91Lx4.65W x 1.26 H 150.0mmx118.0mmx32.0mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | 60°C | 0°C | - | - | CE | - | - | - | 4 | - | - | -48V | 10/100 Mbps | RJ45 (Data) | RJ45 (Data, Power) | OCP, OVP, SCP, UVLO | 16.8W | IEEE802.3af | 32.004mm | 150.114mm | 118.11mm | RoHS Compliant | ||
![]() POE61U-560D Phihong USA | In Stock | - | - | 18 Weeks | - | Desktop | 0.882lb 400.07g | - | 0°C~40°C | 2011 | POE61 | 6.40Lx2.56W x 1.42 H 163.0mmx65.0mmx36.0mm | Obsolete | 1 (Unlimited) | Power, RJ45 | Passive Injector | - | - | - | - | CE, cULus | Level VI | - | AC Power Cord Sold Separately | 1 | - | - | 56V | 10/100 Mbps | IEC 320-C14 | RJ45 (Data, Power) | OCP, OVP, SCP | 60W | - | 36.068mm | - | - | RoHS Compliant | ||
![]() POE-4X18I Laird Technologies IAS | In Stock | - | - | 8 Weeks | Desktop | Desktop | 0.926lb 420.03g | - | 0°C~60°C | 2013 | POE-4 | 5.91Lx4.65W x 1.26 H 150.0mmx118.0mmx32.0mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | 60°C | 0°C | - | - | CE | - | - | - | 4 | - | - | -18V | 10/100 Mbps | RJ45 (Data) | RJ45 (Data, Power) | OCP, OVP, SCP, UVLO | 18W | - | 32.004mm | 150.114mm | 118.11mm | RoHS Compliant |